Products/Services for PFA Tube Benders

  • Tube and Pipe Bending Machines-Image
    Tube and Pipe Bending Machines - (315 companies)
    How to Select Tube and Pipe Bending Machines Roll Bender.  ...
  • Tube Fittings-Image
    Tube Fittings - (1139 companies)
    Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  • Tube Fabrication Services-Image
    Tube Fabrication Services - (344 companies)
    ...fiberglass, glass, graphite, iron, lead, neoprene, nylon, perfluoroalkoxy (PFA) fluororesins, polyethylene (PE), polypropylene (PP), polyvinyl chloride (PVC), steel, stainless steel, rubber, titanium, and zirconium. Many tube fabrication services...
  • Tubing-Image
    Tubing - (2416 companies)
    Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing or tubes are hollow cylinders used...
  •  
    Pipe Flanges - (479 companies)
    Flanges are used to connect pipes, tubes, hoses, and similar structures. How to Select Pipe Flanges. Image Credit: George Fisher Piping Systems, Sandvik Materials Technology, British Metrics. Pipe flanges are protruding rims, edges, ribs, or collars...
  •  
    Hose Fittings - (1197 companies)
    Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations. Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically...
  •  
    Plastic Tubing - (608 companies)
    This rating is defined for tubes in fluid flow applications. Maximum vacuum defines the maximum vacuum pressure that can be created in the tube, most frequently given in inches or millimeters of mercury, referenced below one standard atmosphere. Minimum bend...
  •  
    Tube Bending Tooling - (42 companies)
    Description. Mandrel Body. Image Credit: Bendtooling.com Wiper die. Image Credit: Bendtooling.com. Tube bending tooling is used to bend tubes to produce finished parts. Tubes are structural, hollow conduits that are used as flow lines for fluids...
  •  
    Tube Bending and Pipe Bending Services - (502 companies)
    Tube bending and pipe bending services produce finished parts from tubes and pipes. They perform processes such as CNC bending, hydroforming, mandrel bending, ram bending, roll ending, heat bending, and sand packing. Tube bending and pipe bending...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire