-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ SC19 High Purity Neutral pH Cleaner with Stabilizer & Corrosion Inhibitors AmberClean™ SC19 is a high-purity aqueous cleaner formulated with a unique built-in stabilizer which aids in maintaining a neutral pH (7.0) environment. This dual purpose formula excels
- Concentration (As Used, by Volume): 1 to 5 %
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
- Features: Biodegradable
- Industry Applications: Electrical / Electronics
-
Supplier: Walter Surface Technologies
Description: Registered Non corrosive formula Less fumes Salt based technology Safe, pH neutral solution Lower environmental impact MATERIALS Aluminum Stainless steel APPLICATIONS Cleaning TIG welds, removing discoloration
- Type: Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
- Full Strength Use: Full Strength (Undiluted) Use
- Features: Other, VOC Compliant
-
Supplier: Surventis Surface Treatment LLC
Description: Neutral pH cleaner. Removes mold release, shop soils, fingerprints, sanding dust.
- Type: Neutral Cleaner / Agent (5.5 to 8.5 pH)
-
-
Supplier: Ecolink, Inc.
Description: Neutral pH No butyl or glycol ether Phosphate free, No caustics or silicates No SARA or RCRA listed ingredients Applications PINNACLE is highly effective in a wide range of aqueous cleaning applications. It can be used in immersion cleaning, ultrasonic cleaning,
- Type: Degreaser
- Features: VOC Compliant
-
Supplier: Technic, Inc.
Description: Near neutral pH activation process to ensure proper adhesion and proper surface preparation prior to tin plating.
- Type: Etchant / Pickle
- Industry Applications: Semiconductor Wafer / Cleanroom
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ SC19U High Purity Neutral pH Cleaner with Stabilizer & Corrosion Inhibitors AmberClean™ SC19U is a high purity aqueous cleaner formulated with a unique built-in stabilizer which aids in maintaining a neutral pH (7.0) environment. This dual purpose formula
- Concentration (As Used, by Volume): 1 to 5 %
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
- Features: Biodegradable
- Industry Applications: Electrical / Electronics
-
Supplier: JIT Packaging
Description: Floor Cleaners
- Type: Cleaner / Cleaning Agent
-
Supplier: Rust-Oleum Corporation
Description: Industrial cleaning and etching agent for concrete floors
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Etchant / Pickle, Neutral Cleaner / Agent (5.5 to 8.5 pH)
-
Supplier: Alconox, Inc.
Description: Low foaming, neutral pH detergent for use in manual, ultrasonic, and machine cleaning. Safe-handling detergent used for non-corrosive cleaning without chelation or alkalinity waste treatment problems. Recommended for aluminum and soft metal, medical devices,
- Concentration (As Used, by Volume): 3 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Detergent / Surfactant, Neutral Cleaner / Agent (5.5 to 8.5 pH), Surface Treatment
- Features: Biodegradable, Foam Free / Low Foaming
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Laboratory / Labware
-
Supplier: Surventis Surface Treatment LLC
Description: Form: Liquid Neutral pH rust removers/brighteners based on organic phosphate technology. Provides short-term rust protection.
- Type: Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ RF25 High Purity Clean Room Cleaner AmberClean™ RF25 is a ready-to-use, biodegradable multipurpose cleaner. This formula is recommended for use in clean room type environments where sources of contamination must be minimized. AmberClean RF25 is nonaggressive, non-toxic and well suited
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
- Features: Biodegradable, Foam Free / Low Foaming, Non-toxic
- Industry Applications: Critical Cleaning / Cleanroom (Residue Free)
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Surventis Surface Treatment LLC
Description: Ardrox 151-A is a blend of builders, wetting agents and dispersants. Ardrox 151-A penetrates and removes oil, dirt, lubricants and other soils. Ardrox 151-A is free rinsing, has a low working pH, and does not contain caustic soda.
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: cleaning processes such as those encountered in the fabrication of thin film, MR and GMR heads. AmberClean 558 contains almost no anion and cation contaminants, and will not leave residues or films. It is formulated to be non-aggressive toward exotic metal alloys. Features & Benefits
- Concentration (As Used, by Volume): 0.2 to 1 %
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
- Features: Biodegradable
- Industry Applications: Critical Cleaning / Cleanroom (Residue Free)
-
Supplier: Image Supply, Inc.
Description: Hillyard Clean Assist® Vindicator®+ Disinfectant-Gal Concentrated, hospital-grade, one-step disinfectant cleaner is effective against a broad spectrum of bacteria, viruses, and fungi. Inhibits the growth of mold and mildew and their odors. Approved for spraying. Neutral pH formula
-
Supplier: Image Supply, Inc.
Description: cleaning of offices, plants, schools, hotels, motels, restaurants, factories, concrete, plastic, and painted surfaces. Non-corrosive, non-flammable, biodegradable, neutral pH, lemon scent. Gal., 4/cs
-
Supplier: Image Supply, Inc.
Description: cleaning of offices, plants, schools, hotels, motels, restaurants, factories, concrete, plastic, and painted surfaces. Non-corrosive, non-flammable, biodegradable, neutral pH, lemon scent. 55 Gal. Drum, ea
-
Supplier: Image Supply, Inc.
Description: cleaning of offices, plants, schools, hotels, motels, restaurants, factories, concrete, plastic, and painted surfaces. Non-corrosive, non-flammable, biodegradable, neutral pH, lemon scent. 5 Gal. Pail, ea
-
Supplier: Surventis Surface Treatment LLC
Description: Ardrox 2871 is a peroxide-accelerated, non-acid paint remover. It is designed to remove durable paint systems, such as epoxy and polyurethanes from aircraft and other surfaces. It contains no halogenated solvents, and its' combination of near neutral pH and low odor make if an
- Type: Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH), Stripper (Paint, Resins)
-
Supplier: Houghton International, Inc.
Description: Low-foaming Vibra-Kleen™ 600 protects sensitive aluminum alloys from corrosion and inhibits in-plant rust. This Houghton cleaner works at a low temperature for use mainly in vibratory cleaners, but can be used in some immersion or spray applications. Its pH-stable and biostable formulation
- Concentration (As Used, by Volume): 2 to 5 %
- Features: Carbon Removal, Other
- Type: Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
-
Supplier: Baumann Paper Co., Inc.
Description: Green Solutions® Neutral Disinfectant Cleaner. Neutral pH, quaternary disinfectant. Kills a broad range of microorganisms on high gloss floors, walls, other hard, non-porous surfaces. EPA Reg. #1839-169-5741. 5 Gallons.
- Type: Cleaner / Cleaning Agent, Disinfectant / Sanitizer
-
Supplier: Armakleen Company (The)
Description: Non-silicated and ultrafiltration recyclable liquid aqueous cleaner/rust inhibitor with near neutral pH. Low foaming, cleans a full range of contaminants and is suitable for most metals when used as directed. Completely compatible with Safety-Kleen Models 460 and 461 Recycle Units and
- Temperature (As Used): 120 to 160 F
- Concentration (As Used, by Volume): 10 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH), Rust / Corrosion Remover
-
Supplier: Allied Electronics, Inc.
Description: eliminates charge while leaving an anti-static agent that helps prevent static charge build-up. A neutral pH cleaner for general use in production areas that removes insulating contaminants such as flux residues, oils, greases, nicotine, dirt, and grime. Mat & table top cleaner
-
Supplier: CIMCOOL
Description: PRODUCTO FC-884 is a heavy duty high detergency liquid industrial floor cleaning compound.
- Concentration (As Used, by Volume): 2 to 5 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Neutral Cleaner / Agent (5.5 to 8.5 pH)
- Industry Applications: In-process / Clean-In-Place (CIP)
- Features: Other
-
Supplier: Houghton International, Inc.
Description: Cerfa-Kleen® 5354 is a biostable spray cleaner that removes light soils including soluble coolants, metal forming compounds and shop soils. Non-nitrited Cerfa-Kleen inhibits rust with its MEA-free, boron-free formulation and is safe for use on all metals. This non-foaming cleaner is stabilized for
- Features: Carbon Removal, Foam Free / Low Foaming, Other
- Type: Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
-
Supplier: Walter Surface Technologies
Description: Bio-Circle® Ultra is a bio-remediating parts cleaner/degreaser that easily cuts through some of the toughest industrial contaminants including crude oil, bitumen, and heavy grease. Maintains its cleaning power over time, offering an economical and environmental advantage over toxic solvents
- Type: Bioremediation System, Cleaner / Cleaning Agent, Degreaser, Neutral Cleaner / Agent (5.5 to 8.5 pH)
- Full Strength Use: Full Strength (Undiluted) Use
- Features: Non-toxic, Other, VOC Compliant
-
Supplier: Walter Surface Technologies
Description: BIO-RUST® is a neutral-pH solution that safely eliminates rust on all ferrous alloys. FEATURES Nonflammable, solvent-free, phosphate-free, VOC-free Neutral range pH, non-caustic and biodegradable Removes rust without attacking surface material Non hazardous—OSHA and WHMIS
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Cleaner / Cleaning Agent, Descaler / Desmutter / Dioxidizer, Rust / Corrosion Remover
- Features: Biodegradable, Non-toxic, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Walter Surface Technologies
Description: SURFOX-M is an electrolyte solution specially conceived to permanently black mark stainless steel on AC (alternating current) mode. This oxidation process will leave a dark mark on the surface of stainless steel without altering it. Marking on stainless steel is resistant against mechanical and
- Type: Aqueous / Water-based, Etchant / Pickle, Neutral Cleaner / Agent (5.5 to 8.5 pH), Surface Treatment
- Full Strength Use: Full Strength (Undiluted) Use
- Features: VOC Compliant
-
Supplier: Technic, Inc.
Description: Technic’s conventional electrolytic deflash products for removing mold flash and resin from IC components prior to subsequent electroplating operations. Techni Electro Deflash #4 operates at elevated pH levels while Techni Electro Deflash PL is near-neutral.
- Industry Applications: Electrical / Electronics, Semiconductor Wafer / Cleanroom
- Type: Pretreatment / Conditioner, Surface Treatment
-
Supplier: New Pig Corporation
Description: below 7); color change continues until pH becomes neutral and is safe for handling Gelling agents solidify acids during neutralization; prevents them from leaching Lightweight, 100% polyethylene container resists chemicals Container's molded-in handles make it easy to carry
Find Suppliers by Category Top
Featured Products Top
-
enclosure achieves an ingress protection rating of IP69 (to IEC 60529), preventing water damage during close-range high-pressure and high-temperature spray downs. The independent testing laboratory Ecolab has also verified the high resistance to common cleaning agents. This means that the seals on the (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
first, visible particles and debris are removed through manually rinsing with water, special detergents (either enzymatic or neutral), and cleaning brushes. This is followed by deep disinfection or sterilization to eliminate non-visible bacteria and microorganisms, utilizing methods such as ultrasonic (read more)
Browse Brushless Motors Datasheets for Portescap -
Semiconductor Semiconductor manufacturing involves the use of toxic and flammable gas. Phosphine (PH3), (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc.
More Information Top
-
Building stones explained 2: Marble
Generally only water and/or neutral pH clean- ing agents should be used, and sparingly.
-
Handbook of Paper and Board, 2nd Revised and Enlarged Edition, 2 Volume Set
Continuous cleaning agents are usually pH neutral or contain just a small amount of acid or alkali.
-
Environmental advantages of the semi-aqueous cleaning process
However, the semi-aqueous cleaning agents are neutral in pH and do not solubilize lead, tin and other metals.
-
The Adherence Of Clay To Steel Surfaces
Before testing, the steel plate was thoroughly cleaned with Rosal liquid, a soap based cleaning agent with a neutral pH , which is very easy to remove from metal surfaces.
-
Conservation of the Arch of Septimus Severus: work in progress
The cleaning is concluded with the use of rotating or percus- sion micro-drills, powered pneumatically, or spot applications of compresses saturated with a neutral or slightly basic pH cleaning agent (AB-57) [5].
-
Field Testing of Environmentally Friendly Drilling System
A neutral pH and ambient temperature microemulsion cleaning agent has been developed that effectively cleans oily water fouled membranes..
Indicates content that may require registration and/or purchase.