Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: California Eastern Labs Win Source Part Number: 1237205-PH5504A2NA1-E4 Manufacturer Homepage: www.cel.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
- Sensor Type: Light Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Win Source Part Number: 1237204-PH5502B2NA1-E4 Manufacturer Homepage: www.renesas.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
- Sensor Type: Light Sensor
-
Description: SENSOR 0.04PSID 0.19 12BIT 4SIP
- Input (Supply) Voltage: 2.3 to 3.6 volts
- Operating Temperature: -20 to 80 C
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Manufacturer: CEL Win Source Part Number: 1087762-PH5502B2NA1-E4-Y-A Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case /
- Operating Temperature: -30 to 85 C
- Sensor Type: Light Sensor
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Manufacturer: CEL Win Source Part Number: 1087764-PH5504A2NA1-E4-Y-A Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 530nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case /
- Operating Temperature: -30 to 85 C
- Sensor Type: Light Sensor
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
-
Description: IC HALL LATCH 1PH 25MA SC59-3
- Sensor Type: Magnetic Sensor
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC AFE PH SENSOR 16TSSOP
- TJ: -40 to 125 C
- Device Type: Sensor Interface
-
Supplier: DigiKey
Description: IC AFE PH SENSOR 16TSSOP
- TJ: -40 to 125 C
- Features: Other
- Device Type: Sensor Interface
- Package Type: TSSOP
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 50 ml, ProteOn immobilization buffer, 10 mM Na acetate, pH 4.0 ProteOn immobilization buffers, 50 ml each, are designed to dilute protein samples for coupling to ProteOn sensor chips. The entire range of buffers may be used to determine the optimal pH for immobilization.
-
Description: IC AFE PH SENSOR 16TSSOP
- TJ: -40 to 125 C
- Package Type: SSOP, TSSOP
- Device Type: Sensor Interface
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 50 ml, ProteOn immobilization buffer, 10 mM Na acetate, pH 4.5 ProteOn immobilization buffers, 50 ml each, are designed to dilute protein samples for coupling to ProteOn sensor chips. The entire range of buffers may be used to determine the optimal pH for immobilization.
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 50 ml, ProteOn immobilization buffer, 10 mM Na acetate, pH 5.0 ProteOn immobilization buffers, 50 ml each, are designed to dilute protein samples for coupling to ProteOn sensor chips. The entire range of buffers may be used to determine the optimal pH for immobilization.
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 50 ml, ProteOn immobilization buffer, 10 mM Na acetate, pH 5.5 ProteOn immobilization buffers, 50 ml each, are designed to dilute protein samples for coupling to ProteOn sensor chips. The entire range of buffers may be used to determine the optimal pH for immobilization.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual UART with 16-Byte Fifos, Selectable IR & 1284 Modes 80-QFP Product overview: TL16PIR552PH from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Data Rate: 1,000 kbps
- TJ: 0 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ODG (Origin Data Global)
Description: IC AFE PH SENSOR 16TSSOP
- TJ: -40 to 125 C
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: IC AFE PH SENSOR 16TSSOP
- TJ: -40 to 125 C
- Features: Other, RoHS Compliant
- Package Type: SOP, SSOP, TSSOP
- Device Type: Storage Interface
-
Supplier: Quarktwin Technology Ltd.
Description: IC
- Features: RoHS Compliant
- Device Type: Sample Rate Converter
-
Description: COLOR SIGNAL ENCODER, PQFP80
- Device Type: Sample Rate Converter, Sensor Interface
-
Supplier: ODG (Origin Data Global)
Description: STD CELL WIRED COMM.
-
Supplier: Quarktwin Technology Ltd.
Description: UART IC 2, DUART Channel 16 Byte 80-QFP (14x20)
- Data Rate: 1,000 kbps
- Features: Other, RoHS Compliant
- Package Type: QFP
- Device Type: Receiver, UART
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Uart 4-CH 64BYTE Fifo 3.3V/5V 68-PIN Plcc Product overview: TL16CFM405PH from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Device Type: Transceiver
-
Supplier: Honeywell Test & Measurement
Description: The Model Z pressure transducers are sensors manufactured out of 17-4 PH stainless steel, wetted material for ranges up to 2,000 psi, 15-5 PH stainless steel, wetted material for ranges 2,000 psi and greater. These pressure transducers are built for rugged, industrial
- Working Pressure Range: 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -100 to 325 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Honeywell Test & Measurement
Description: The Model TJE pressure transducers are sensors manufactured out of 17-4 PH stainless steel, wetted material for ranges up to 2,000 psi and 15-5 PH stainless steel, wetted material for ranges 2,000 psi and greater. These pressure transducers are built for rugged, industrial
- Working Pressure Range: 500 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -100 to 325 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Single point load cell, hermetically sealed Nominal range: 50kg minimum verfication interval: 2g Accuracy class to OIML R60: C6MR Maximum platform size: 500 x 400 mm Material: stainless steel Protection class: IP68/IP69K connector M12
- Force / Load Rating: 110.25 lbs
- Application: Other
- Features: Other Output
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Single point load cell, hermetically sealed Nominal range: 10kg minimum verfication interval: 0,5g Accuracy class to OIML R60: C6MR Maximum platform size: 500 x 400 mm Material: stainless steel Protection class: IP68/IP69K connector M12
- Force / Load Rating: 22.05 lbs
- Application: Other
- Features: Other Output
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Single point load cell, hermetically sealed Nominal range: 20kg minimum verfication interval: 2g Accuracy class to OIML R60: C3MI8 Maximum platform size: 500 x 400 mm Material: stainless steel Protection class: IP68/IP69K connector M12
- Force / Load Rating: 44.1 lbs
- Application: Other
- Features: Other Output
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Single point load cell, hermetically sealed Nominal range: 100kg minimum verfication interval: 5g Accuracy class to OIML R60: C6MR Maximum platform size: 500 x 400 mm Material: stainless steel Protection class: IP68/IP69K connector: M12
- Force / Load Rating: 220.5 lbs
- Application: Other
- Features: Other Output
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: Texas Instruments
Description: Dual UART with 16-Byte Fifos, Selectable IR & 1284 Modes 80-QFP
- Features: Other, RoHS Compliant
- Device Type: UART
-
Supplier: Radwell International
Description: LOAD SENSOR, SINGLE POINT, CAPACITY 66LBS 30KG, 17-4PH SS, C2 CALIBRATION, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
- Device: Sensor Element / Chip
-
Supplier: Cole-Parmer
Description: • Everything needed for pH, chlorine, and temperature measurement in one convenient kit • Interchangeable flat surface electrodes work in liquids, semisolids, and solids • Smart chip informs you when to calibrate or replace your meter • Built-in memory recalls up to 15 labeled readings
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- Features and Functionality: Battery Powered
- Form Factor: Portable
-
Supplier: ODG (Origin Data Global)
Description: IC HALL LATCH 1PH 25MA SC59-3
- Sensor Type: Magnetic Sensor
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: QUAD-CHANNEL 10GBE SFI-TO-XFI PH
- Device Type: CardBus Controller, Sensor Interface
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCF450 , 10000 lb , Low Profile Universal Pancake , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P w/ Auto Recognition Chip
- Force / Load Rating: 10,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCM550 , 50000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P w/ Auto Recognition Chip ,
- Force / Load Rating: 50,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -45 to 200 F
- Output: Analog Voltage
-
Supplier: ODG (Origin Data Global)
Description: DUAL PORT 10/100/1000BASE-T PH
Find Suppliers by Category Top
Featured Products Top
-
that are mission critical in motors, generators, sensors, and other systems and components. Based on its long-term relationships, the company has built a diverse and blue-chip customer base totaling more than 2,000 clients worldwide. For more information on Arnold, specifically the Precision Thin Metals division, visit https://www.precisionthinmetals.com. (read more)
Browse Metal Foils and Foil Stock Datasheets for Arnold Magnetic Technologies
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. Keywords: Dielectrophoresis / Fluid mixing / Microfluidics / Dielectrophoretic sample. management DOI 10.1002/elps.201100171. 1 Introduction. Mixing in microfluidic devices has an important role in. numerous biological and chemical applications. Rapid. mixing is necessary in many lab-on-a-chip and micro
More Information Top
-
Application of microbioreactors in fermentation process development: a review
…most commonly applied miniature pH sensors are optical sensors based on fluores- cence sensor spots (Fig. 2) or “optodes” [7, 8, 10, 27, 35, 44, 45] and solid-state, ion-sensitive, field-effect transistor (ISFET) pH sensor chips [11, 23, 36, 46].
-
Microbioreactor arrays with parametric control for high‐throughput experimentation
We demonstrate the modularity of the system by integrating a commercially available solid-state pH sensor chip and using it to monitor cell cultures.
-
Physiomics Array: A Platform for Genome Research and Cultivation of Difficult-to-Cultivate Microorganisms Final Technical Report
We demonstrated the modularity of the system by integrating a commercially available solid-state pH sensor chip and using it to monitor cell cultures.
-
CMOS Interfacing for Integrated Gas Sensors: A Review
Micrograph of pH sensor chip layout.
-
Two-dimensional label-free acetylcholine image sensor for imaging neuronal communication
(b) Photograph of the proposed pH sensor chip .
-
Microsystems and Nanotechnology
An ISFET-based integrated pH sensor chip with the size of 2 mmu2.5 mm was developed for pH measurement.
-
Integrated microbioreactors for rapid screening and analysis of bioprocesses
Biomass was measured optically and pH was monitored using a solid-state pH sensor chip .
-
Microbial Metabolic Engineering
fluorescence sensor spots or “optodes” and solid-state, ion- sensitive, field-effect transistor (ISFET) pH sensor chips (2).
-
Advances in clone selection using high‐throughput bioreactors
bioreactor9 and a 50-lL bioreactor.10 Another is a 250-lL bioreactor with commercial ion-selective field effect transis- tor (ISFET) pH sensor chip .11 Third is a reaction block for 48 magnetically mixed miniaturized 5–10-mL scale bioreac- tors with…
-
Encyclopedia of Industrial Biotechnology: Bioprocess Bioseparation and Cell Technology 7 Volume Set
To demonstrate this modularity, a solid-state pH sensor chip was added to the 8th well of the strip for an E. coli fermentation.
Indicates content that may require registration and/or purchase.