-
Supplier: Richardson RFPD
Description: Cable Assembly, minibend L Series, SMP Female to SMP Female, absolute phase matched to +/-1ps
- Application: RF
-
Supplier: Smiths Interconnect, a Molex company
Description: The Lab-Flex® T products are designed to be low loss, high frequency cables that have minimal phase change over temperature and flexure. The phase response near room temperature is virtually flat and cables tested through a much wider temperature range experience only
- Application: RF
-
Supplier: Richardson RFPD
Description: Sucoflex 126E Test Lead, 26.5 GHz, 2 x PC3.5 plug (m), 610 mm (24 inch), phase matched, high flexible, phase stable, low insertion loss
- Cable Length: 2 ft
- Gender: Male-Male
- Application: RF
-
-
Supplier: CDM Inc.
Description: LMR-200-LLPL Phase Matched BM-BM 125FT
- Cable Length: 125 ft
- Features: Cable Assembly
- Application: RF
-
Supplier: Smiths Interconnect, a Molex company
Description: very phase stable materials. These products are available with the NMD test port connectors to allow for direct mating to the test port when a more permanent test set-up is desired. Features & Benefits Designs up to 50 GHz Phase Stability over Temperature High Mating Cycles Low Loss
- Features: Cable Assembly
- Application: RF
-
Supplier: Smiths Interconnect, a Molex company
Description: Conformable® or Hand-formable (Braided Jacket) cables, has a tin filled braid with a metal foil underlay and is also available in the same diameters as the Semi-Rigid type:.047”, .085”, .141” & .250”. High frequency RF cable assemblies are available with a wide variety of
- Application: RF
-
Supplier: Smiths Interconnect, a Molex company
Description: Semi-Rigid space qualified cables are available with a copper or aluminum jacket, available with a selection of different platings and 4 different diameters:(.047”, .085”, .141” & .250”). High frequency RF cable assemblies are available with a wide variety of flexible and
- Application: RF
-
Supplier: ValueTronics International, Inc.
Description: consists of two 7 mm 50 ohm cables, specified from 300 kHz to 6 GHz. This set provides shielded RF connections to extend the test ports of S-parameter test sets such as the 85046A. The cables can be ordered as either phase-matched or unmatched.
-
Supplier: PIC Wire & Cable
Description: Custom Cable Assemblies Proper cable assembly is critical to realizing the full benefits of the cable and connector technology. From its broad portfolio of cables and connectors, PIC can provide RF and high speed data assemblies for many applications. Our special
- Cable Types / Application: Aerospace / Military, Coaxial / RF
- Features: Midwest US Only, North America, United States Only
- Supplier Capability: Production Quantities, Testing and Evaluation
-
Supplier: Carlisle Interconnect Technologies
Description: For airborne applications such as UAV’s and LTA (lighter than air) craft, Micro-Coax offers a series of lightweight cable assemblies. These cables designated the “UFJ” series combine the rugged construction of our ultra-low loss UTiFLEX® with the proven heritage of our space flight
- Gender: Male-Male
- Application: RF
-
Supplier: Carlisle Interconnect Technologies
Description: cable assembly requires not only the best microwave cable, but also fully integrated connectors. This is why we design and manufacture our own line of high performance microwave connectors specifically for UTiFLEX cable. CarlisleIT connectors are much more than matched
- Standards / Certifications: MIL-SPEC
- Gender: Male-Male
- Features: Other
- Application: RF
-
Supplier: ValueTronics International, Inc.
Description: 11850C connectors are type-N female that provide the reference input and output arm connectors. The Agilent 11851B RF cable kit is suggested. The Agilent 11850C is a 50 Ohm, Three-Way Power Splitter offering excellent tracking and phase match between its output ports. Its
- Frequency Range: 3,000 MHz
-
Supplier: ValueTronics International, Inc.
Description: GHz typically have high antenna factors. In addition, the long interconnecting cables, especially operating in the microwave frequencies have high cable loss. These factors make it difficult to distinguish low level signal from the noise floor of the spectrum analyzer / receiver. The
- Frequency Range: 40,000 MHz
-
Supplier: Visual Sound, Inc.
Description: display shows the Group/Channel, Frequency, transmitter battery status, diversity operation, and RF and Audio level meters. Balanced XLR audio output for Microphone or Line level signals and a 1/4 inch line level jack to match any application. Fourth generation Posi-Phase™ diversity
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: advantage 1. Product advantage: Our RF slip rings simulate coaxial cable structure, mainly used for transmission of MHF (medium/high frequency) signals, UHF (ultra high frequency) signals as well as electric power current and low frequency signals. The through hole can be realized at
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: power generator, turntables, robots, engineering machinery, mining equipment, port machinery and other fields. Our advantage 1. Product advantage: Our RF slip rings simulate coaxial cable structure, mainly used for transmission of MHF (medium/high frequency) signals, UHF (ultra high
- Features: Military Grade
-
Supplier: ValueTronics International, Inc.
Description: and cable loss (without extra instruments such as VNA or TDR) Correct probing issues such as phase nonlinearity, magnitude non-flatness, and see the effect of probe loading Quickly gain insight into impedance/capacitance that defines your connection Engineered for unmatched real-time
- Bandwidth: 13,000 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
+/- 3o @ 26.5 GHz. Consistent phase tracking and phase matching at Flexco Microwave is achieved by our manufacturing process controls which insure cable assembly repeatability. Phase matched assemblies of any quantity can be achieved upon request. (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
Flexco Microwave Inc RF Cable designs catered for wide temperature performance range -60°C to +175°C. Pre-conditioned assemblies allow for repeated, reliable performance in a hostile environment, while maintaining low loss and phase stability. All materials in Flexco Microwave (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
Reliable Interconnection for RF Test Systems Connecting RF instruments, test fixtures and microwave components requires cable assemblies that match the equipment interfaces, operating frequency and routing needs. The SMS-200-48.0-SMS from Smiths Interconnect / Florida RF (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
Hz offset, 10 GHz carrier). Critical for maintaining signal clarity in phase-sensitive measurements. High Dynamic Output Power Calibrated output from -120 dBm to 17 dBm. Provides necessary headroom to overcome cable losses or test sensitive receiver thresholds. High Spectral (read more)
Browse Signal Generators Datasheets for Corech Microwave -
performance and more precise test results in your application. This concentricity between the inner/outer conductors during repeated flexing allows for reliability and therefore no change in electrical performance. Flexco’s unique cable construction allows for unrivaled phase stability with (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
Elevate Your Connectivity with PICMates 50 Ohm RF Cables In the realm of cutting-edge communication and data transmission, PICMates' 50 Ohm RF Cables stand as the epitome of excellence. These cables have been (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360° uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-type, BNC, mini-SMB, 3.5mm, 2.92mm, 2.40mm, 1.85mm, and 1.0mm RF connectors, adaptors, termination and testing cable assemblies available High-frequency performance up to 110 GHz Low insertion loss and VSWR Amplitude and phase stability Connectors and cable (read more)
Browse RF and Microwave Connectors Datasheets for TE Connectivity -
Download this article of Make Smart Use Of Preamps In RF Testing Learn more about Shielding (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
As an RF/Microwave engineer, You've seen it before: An entire production line shut down by a failed test cable that won't deliver phase stable and repeatable performance. Enter the Flexco line of cables for test and measurement. Under flexure, nobody beats Flexco's ability to maintain (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc.
More Information Top
-
Airborne satellite antenna mount and tracking systems
In any case, these operational problems have been important factors in the switch from side-mounted to the top- mounted, what does not require two feeds from the HPA, multiple phase - matched RF cables , antenna switches, high-power relay, dividers and combiners.
-
Laboratory prototype for experimental validation of MR-guided radiofrequency head and neck hyperthermia
High power, half wavelength, six-way splitters (RF Hamdesign, The Netherlands), and phase - matched RF cables (12 m Ecoflex 15, 1.5 m Aircell, SSB-Electronic GmBH, Germany) were used to provide a total power of 300 W, divided over the 12 …
-
ITT Develops RF Connector System For Military, Industrial Applications
Santa Ana, CA -- ITT Interconnect Solutions has developed a coaxial RF connector along with 12 phase - matched RF cable assemblies.
-
Transmission of an 8-PSK modulated 30 Gbit/s signal using an MMIC-based 240 GHz wireless link
To assure accurate phase relations for the baseband data, phase - matched RF cables are used in the whole setup.
-
10 Gb/s real-time all-VCSEL low complexity coherent scheme for PONs
The outputs of the 6 dB electrical splitter are connected to the inputs of the XOR gate with phase - matched RF cables .
-
DQPSK: When Is a Narrow Filter Receiver Good Enough?
How- ever, the delay must be a multiple of the bit duration in order to successfully demodulate the streams (our phase - matched RF cables introduced a relative delay of precisely 21 information .
-
Optical multibeamforming network based on WDM and dispersion fiber in receive mode
This 1-D antenna array is linked to the OBFN inputs by phase - matched RF cables .
-
System aspects and transmission impairments of active phased arrays for satellite communications
Phase - matched RF cables provide the signal path from the outputs of the BFM to the inputs of the amplifiers.
-
Use of active phased arrays for multiple-beam cellular communications systems
Phase - matched RF cables provide the signal path from the outputs of the BFM to the inputs of the amplifiers.
-
The advanced multifunction RF concept
An RF transition manifold consisting of phase - matched RF cables is used to transition between the transmit modules and the tighter spacing of the radiating elements.
Indicates content that may require registration and/or purchase.