-
Supplier: Accuris
Description: COMPOUND, MOLDING, SILICA FIBER PHENOLIC IMPREGNATED
-
Supplier: Accuris
Description: CORE, HONEYCOMB, GLASS/PHENOLIC BIAS WEAVE FIBER CONSTRUCTION
-
Supplier: Accuris
Description: Core, Honeycomb, Glass/Phenolic Bias Weave Fiber Construction
-
-
Supplier: Accuris
Description: Core, Honeycomb, Glass/ Phenolic Bias Weave Fiber Construction
-
Supplier: SAE International
Description: This specification covers expanded honeycomb core made from glass fabric impregnated with phenolic resin and oriented so the fabric weave is on the 45 deg bias with the ribbon direction and supplied in the form of blocks, slices, and ordered shapes.
-
Supplier: U.S. Plastic Corporation
Description: Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE CE - Brown color, canvas base phenolic laminate having high impact strength for mechanical
- Chemical System: Phenolics
- Form / Shape: Rod / Round Stock
- Features: Thermoset / Crosslinked
-
Supplier: SAE International
Description: This specification covers expanded honeycomb core made from glass fabric impregnated with phenolic resin and oriented so the fabric weave is on the 45-degree bias with the ribbon direction and supplied in the form of blocks, slices, and ordered shapes.
-
Supplier: Georgia-Pacific Corporation
Description: The phenolic resole resin systems designed by GP Chemicals are used in a wide variety of applications and industries. GP® resins are used in fiber-reinforced polymer (FRP) applications with fire safety concerns or high-temperature requirements such as mine ventilation and offshore
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: RWM Casters Company
Description: RWM Caster’s Durastan Phenolic Wheels are molded from prime phenolic resin compounds for maximum density and strength. Durastan Phenolic Wheels are made of a special water resistant compound using a homogeneous fiber reinforcement that gives excellent service even in wet
- Load Capacity: 400 to 8,000 lbs
- Wheel Diameter: 3 to 18 inch
- Wheel Tread Width: 1.25 to 4 inch
- Hub Length: 1.46875 to 5.5 inch
-
Supplier: Norplex-Micarta
Description: RTB320X (NEMA LE) is composed of an extra fine woven cotton fabric and of a phenolic resin system. The extra-fine weave fabric enables cleaner machining (less exposed fiber) in all relevant applications. It is a superior machining grade with very good electrical properties. RTB320X was
- Features: Other
- Type: Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: Plascore Incorporated
Description: PN1 commercial grade aramid fiber honeycomb is manufactured from DuPont Nomex® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • High strength-to-weight ratio • Corrosion resistant • Excellent dielectric properties • Thermally insulating • High
- Cell Size: 0.125 to 0.25 inch
- Compressive Strength: 86 to 935 psi
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
- Applications: Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
-
Supplier: Plascore Incorporated
Description: PK2 Kevlar® N636 para-aramid fiber honeycomb is an extremely lightweight, high strength, non-metallic honeycomb manufactured with para-aramid fiber paper (DuPont Kevlar® N636 or equivalent) impregnated with a heat resistant phenolic resin. This core material exhibits improved
- Cell Size: 0.125 to 0.1875 inch
- Compressive Strength: 145 to 1,000 psi
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
-
Supplier: Johns Manville Corp.
Description: Johns Manville Microlite® B is a lightweight, flexible blanket manufactured using flame-attenuated borosilicate glass fibers and bonded with a thermosetting phenolic resin. The flame-attenuated process used in the manufacture of Microlite B provides uniformly distributed glass
- Overall Thickness: 0.5 to 1 inch
- Applications: Aerospace
- Type: Blanket / Batt
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Plascore Incorporated
Description: PN2 aerospace grade aramid fiber honeycomb exhibits outstanding flammability properties. It is manufactured from DuPont Nomex® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • Fire resistant (self extinguishing) • High strength-to-weight ratio •
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction, Flooring Structure
- Core Type: Honeycomb Core
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Filler: Aramid Fiber
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Industry: General Industrial
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: ASTM International
Description: applicability of regulatory limitations prior to use. 1.4 Several of the test methods contained in this document are referenced by material specifications other than cellulosic fiber insulating board. These include mineral fiber, perlite, polyisocyanurate, polystyrene and
-
Supplier: Norplex-Micarta
Description: NP504B is composed of a woven glass fabric combined with a high-temperature phenolic resin system. In the fully cured form, NP504B has good flexural, compressive and impact strength at elevated temperatures. The phenolic resin system also gives the product excellent creep resistance.
- Filler: Fiber Glass
- Type: Molding Resin
- Chemical System: Phenolics (Melamine, Furan)
- Features: Thermoset
-
Supplier: Georgia-Pacific Corporation
Description: requirements, phenolic resin systems have advantages over polyesters, epoxies, and vinyl esters. Cured phenolic resins from GP Chemicals are formulated to be inherently fire-resistant, demonstrate low smoke generation and high-temperature resistance. Phenolic FRP resins are used
- Filler: Aramid Fiber
- Type: Casting Resin
- Features: Composite Material, Thermoset
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: J. W. Winco, Inc.
Description: Terminal blocks in black fiber reinforced phenolic plastic
-
Supplier: J. W. Winco, Inc.
Description: Terminal blocks in black fiber reinforced phenolic plastic
-
Supplier: ASTM International
Description: liner, class B - polyester-resin liner (nonreinforced), class C - epoxy-resin liner (nonreinforced), class D - phenolic resin liner (nonreinforced), class E - polyester-resin liner (reinforced), class F - epoxy-resin liner (reinforced), class G - phenolic resin liner, class H -
-
Supplier: Georgia-Pacific Chemicals LLC
Description: A high temperature phenolic resin developed for use in the manufacture of fiber-reinforced polymer (FRP) that meets the requirements of Military Specification MIL-R-9299C, Type II, Class 2. The product is formulated to provide low smoke generation, flame resistance and strength as well
- Viscosity: 400 to 800 cP
- Industry: Aerospace, Military / Government (MIL-SPEC)
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: Georgia-Pacific Chemicals LLC
Description: GP® 5018 phenolic resin is used in conjunction with GP® 4839 catalyst, for the manufacture of Fiber-Reinforced Polymer (FRP) parts. Specifically developed for hand layup and filament winding, the system is also suitable for other FRP processes. By varying the amount of the catalyst
- Viscosity: 800 to 1,400 cP
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: MISCO
Description: Key Features: 2.2" (57 Mm), 8 Ohm 4 Watts Ferrite Magnet, Black Phenolic Treated Cloth Cone With Glass Fiber Surround Ro Hs Compliant;
- Nominal Input Power: 4 watts
- Impedance: 8 ohms
- Sensitivity: 99 dB
- Frequency Response: 1,250 to 13,000 Hz
-
Supplier: SAE International
Description: The materials defined by this SAE Standard are glass-fiber-reinforced, mineral-filled phenolic molding compounds suitable for compression molding. Preforms may be radio frequency preheated or screw preheated slugs. Compound for use in hydraulic disc brake caliper pistons.
-
Supplier: Norplex-Micarta
Description: NP900 consists of a core made from paper and a phenolic resin system that is combined with rubber on one side and frequently a fiber cover opposite the rubber. A non-NEMA grade, NP900 is typically used to produce gaskets or washers.
-
Supplier: Norplex-Micarta
Description: NP193P combines woven aramid fiber/glass fabric combined with a high temperature phenolic resin system. The product offers excellent mechanical strength at elevated temperatures and in adverse environments. Applications include aircraft brakes, wear plates for conveyor systems, and
- Use Temperature: 329 F
- Water Absorption: 2.62 %
- Tensile Strength (Break): 8,300 to 21,600 psi
- Filler: Aramid Fiber, Fiber Glass
-
Supplier: Radwell International
Description: CARTRIDGE FILTER, PREMIUM RESIN BONDED, MICRO-KLEAN III SERIES, 125 MICRON, GROOVED SURFACE, 19-1/2 IN LNG, 1-1/16 INCH ID, 2-19/32 INCH OD, ACRYLIC FIBER/PHENOLIC RESIN, 70 PSID (4.8 BAR) MAX DIFF PRESSURE, 35 PSID (2.4 BAR) REC CHANGE-OUT DIFF PRESSURE. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: flange on the shoulder washer is used to positively locate the bushing when it is installed or to provide a thrust bearing surface. Use our Quick Search below to source fiberglass shoulder washers, fibre (fiber) shoulder washer, phenolic shoulder washers, nylon shoulder washers, PCTFE
- Inside Diameter: 0.048 to 0.765 inch
- Outside Diameter: 0.156 to 1.25 inch
- Thickness / Working Height: 0.089 to 0.094 inch
- Material: Nylon, PTFE
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series M (SG with high resistance to alternating loads) Geometry: linear Measuring grid material: Nickel-chrome special allo Carrier foil: phenolic resin, glass-fiber reinforce 1 measuring grid Measuring grid covered Solder tabs with strain relief Temperature response:
- Active Gauge Length (Grid Length): 0.2362206 inch
- Operating Temperature: 662 F
- Gage Factor: 2.2
- Nominal Resistance: 350

-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series M (High resistance to alternating loads) Geometry: linear Meas. grid material: CrNi special alloy Carrier foil: phenolic resin, glass-fiber reinforced 1 measuring grid Measuring grid covered Solder tabs with strain relief Temp. response: aust. steel (16 ppm/K)
- Active Gauge Length (Grid Length): 0.05905515 inch
- Operating Temperature: 662 F
- Gage Factor: 2.2
- Nominal Resistance: 1000

-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series M (SG with high resistance to alternating loads) Geometry: linear Measuring grid material: Nickel-chrome special allo Carrier foil: phenolic resin, glass-fiber reinforce 1 measuring grid Measuring grid covered Solder tabs with strain relief Temperature response:
- Active Gauge Length (Grid Length): 0.1181103 inch
- Operating Temperature: 662 F
- Gage Factor: 2.2
- Nominal Resistance: 1000

-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series M (SG with high resistance to alternating loads) Geometry: T rosette Measuring grid material: Nickel-chrome special allo Carrier foil: phenolic resin, glass-fiber reinforce 2 grids, stacked, offset 90° to each other Measuring grid covered Leads Temperature response:
- Active Gauge Length (Grid Length): 0.1181103 inch
- Operating Temperature: 662 F
- Gage Factor: 2.2
- Nominal Resistance: 1000

-
Supplier: Conxall Corporation
Description: order two washers separately, Number S1564 (swedged fiber washer .312 inch diameter mounting hole) and number S2207 (flat phenolic washer).
- Gender: Female / Jack
-
Supplier: Beacon Adhesives, Inc.
Description: Magna-Tac A39 is a 100% solids, two-component, solvent-free, formulated epoxy adhesive in paste form specifically designed for metal-to-metal applications and for bonding other rigid materials such as glass, plastics, wood and structural laminates based on glass or fiber reinforced melamine,
- Substrate Compatibility: Plastic
Find Suppliers by Category Top
Featured Products Top
-
product. APPLICATIONS Specifically designed for metal-to-metal applications and for bonding other rigid materials such as glass, plastics, wood and structural laminates based on glass or fiber reinforced melamine, silicone, polyester (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc.
More Information Top
-
Phenolic Resins: A Century of Progress
In another paper, Zhang [28] was able to synthesize hollow phenolic fibers , using IR to study the cross-linking of the phenolic resin through changes in the methylene bridge at 1,475 cmÀ1 .
-
Engineered Tribological Composites
13.1 Cellulose Fiber.........................................................................249 13.2 Polyethylene ...........................................................................252 13.3 Polyacrylonitrile (PAN) .........................................................252 13.4 Aramid Fiber ...........................................................................255 13.5 Phenolic Fiber ..........................................................................260 13.6 Polybenzimidazole Fiber (PBI) ............................................261 13.7 Polyoxazole Fiber ...................................................................261 13.8 Polypyridobisimidazole Fiber ..............................................262 .
-
Advances in Applied Science, Engineering and Technology
Study on Properties of Blended Fabrics Containing Phenolic Fiber .
-
Polymer Composites, Volume 1, Macro - and Microcomposites
Broutman [54] had reported about the fibers made of phenol formaldehyde and also discussed about the properties of molded 220j 7 Kevlar Fiber-Reinforced Polymer Composites polypropylene thermoplastics as a function of phenolic fiber weight percent and surface treatment.
-
Flammability of Composite Fabrics
Kynol Phenolic Fibre .
-
Journal of Spacecraft and Rockets > Silicone Polymer Composites for Thermal Protection of Naval Launching System
A wide range of materials, such as cork, fiber- reinforced phenolics, filled-elastomers, filled-silicone nanocompo- sites, and phenolic fiber -reinforced nanocomposites, were included.
-
Carbon Fibers
Later, various studies were carried out on the preparation of activated carbon fibers (ACFs) based on PAN, ciscoes rayon, phenolic resin fiber (Kynol), pitch fiber, and hybrid resin, i.e., PAN and phenolic fibers [34, 35].
-
Cost effective glassy carbon brake pad solution for automotive systems
The mass spectrum of the phenolic fibre is shown as an example in Fig. 2.
-
Design of new materials for environmental control
Today, these ACFs are commercially available from Nippon Kynol and are prepared by direct activation of a cross-linked phenolic fiber at 800- 1000°C using a mixture of steam/C02.
Indicates content that may require registration and/or purchase.