-
Supplier: Georgia-Pacific Chemicals LLC
Description: These phenolic novolac resins are used as curing agents for epoxy resins in molding compounds, copper clad laminates, electrical applications and potting.
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
- Type: Thermoset
-
Supplier: Georgia-Pacific Corporation
Description: and marine paint. Phenolic resins are also used as curing agents or hardeners for epoxy resins in applications such as molding materials, laminates, coatings and adhesives. The phenolic novolac resins used are non-heat reactive materials by themselves, but
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: CSA Group
Description: Cancels and replaces the first edition (1989). Specifies a method for determining the exothermic reactivity of thermosetting liquid phenolic resins when mixed with an acid hardener under specified conditions. The results of the determination are used as a means of assessing the
-
-
Description: Cancels and replaces the first edition (1989). Specifies a method for determining the exothermic reactivity of thermosetting liquid phenolic resins when mixed with an acid hardener under specified conditions. The results of the determination are used as a means of assessing the
-
Supplier: RWM Casters Company
Description: RWM Caster’s Durastan Phenolic Wheels are molded from prime phenolic resin compounds for maximum density and strength. Durastan Phenolic Wheels are made of a special water resistant compound using a homogeneous fiber reinforcement that gives excellent service even in wet
- Load Capacity: 400 to 8,000 lbs
- Wheel Diameter: 3 to 18 inch
- Wheel Tread Width: 1.25 to 4 inch
- Hub Length: 1.46875 to 5.5 inch
-
Supplier: Georgia-Pacific Corporation
Description: GP Chemicals manufactures novolac resins for use as curing agents for epoxy resins in various applications. These products are useful as co-reactants or hardeners for epoxy resins to produce thermoset systems. The novolac resins used are non-heat reactive materials
- Applications: Adhesives / Sealants, Coatings / Paint
- Function: Hardness / Strengthening Agent
-
Supplier: ASTM International
Description: 1.1 This test method is suitable for measuring the filler content of phenol, resorcinol, and melamine resin-base adhesives mixed with hardener or catalyst, that set at room, intermediate, and high temperatures. Results are expressed on the basis of the nonvolatile content of the mixed,
-
Supplier: Georgia-Pacific Corporation
Description: GP Chemicals has a line of phenolic novolac resins for use as curing agents for epoxy resins in various industrial applications and cure accelerators that promote rapid cure in resins for use in FRP composite applications.
- Function: Curing Agent ( Hardener / Curative)
- Applications: Plastics / Composites, Wood Products
-
Description: Phenicon® HS FLAKE FILLED is a VOC-compliant epoxy novolac phenolic with micaceous iron oxide. Designed for use as part of a system for internal tank lining. The micaceous iron oxide provides: Improved abrasion and blister resistance Lower moisture vapor transmission Film reinforcement Higher
- Wet / Applied Thickness: 0.007 to 0.008 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 35 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: Phenicon® HIGH SOLIDS is a VOC-compliant epoxy novolac phenolic coating formulated for use as an internal lining for tanks used to hold crude oil and most refined petroleum products including unleaded gasoline, MTBE, aromatic solvents, and most octane booster blending stocks. Also formulated
- Wet / Applied Thickness: 0.007 to 0.008 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 35 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
Find Suppliers by Category Top
Featured Products Top
-
, strong chemical and corrosion resistance, and long-term dimensional stability — properties that make polyurethane thermosets, epoxy resins, and phenolic resins the standard choice for aerospace, electronics, and automotive parts where mechanical performance and heat resistance are critical, such as (read more)
Browse Plastic Tubing Datasheets for Pexco -
thermoplastics can be remelted, while thermoset plastics remain in a permanent solid state once hardened. As a result of these physical qualities, thermoplastic materials have low melting points while thermoset plastic products can withstand high (read more)
Browse Datasheets for Osborne Industries, Inc.