-
Supplier: Boston Gear
Description: Overview Boston Gear's spur gears, which are designed to transmit motion and power between parallel shafts, are the most economical gears in the power transmission industry. We offer both 14 1/2° and 20° PA (pressure angle), involute, and full-depth system gears.
- Pressure Angle: 14.5°, 20°
- Material: Brass, Carbon / Alloy Steel, Cast Iron
- Design: English
- Features: Spur Gear
-
Supplier: Linn Gear Co.
Description: Spur Gears: Steel spur gears in 20 through 2 Diametral Pitch – 14 1/2° pressure angle stocked. Other circular, metric, or D. P. sizes made-to-order in 14 1/2°, 20° or other pressure angles from steel, nylon, phenolic, bronze, cast iron or other materials up to 96″
- Design: English
- Material: Stainless Steel
-
Description: which we are capable is 50, and the gear face can measure up to 500mm. Our full production capabilities include machining, heat treating, and finishing. We can produce helical gears from metals like stainless steel and aluminum, as well as non-metal materials from phenolics to
- Face Width: 500 mm
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Features: Helical Gear, Spur Gear
- Design: Metric
-
-
Supplier: Geartronics Industries Incorporated
Description: Custom Gears Custom manufactured to your specifications and material, made complete or cut teeth on your blanks Fine Pitch Medium Pitch Cluster Gears Sector Gears Pulleys Ratchets Gear Types Spur Gears Helical Gears Worm Gears/Worms Internal
- Plastic: Acetal, Ceramic, Delrin®, Nylon, Phenolic
- Industries: Aerospace, Agricultural, General Industrial, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Mining, Motion Control, Robotics, Wastewater
- Metal: Aluminum, Brass, Bronze, Cast Iron, Magnesium, Steel, Steel - Hardened, Steel - Stainless
- Gears: Bevel / Miter Gears, Cluster Gears, Gear Blanks, Helical Gears, Internal Gears, Planetary Gearing, Spur / Pinion Gears, Worms and Worm Gears
-
Supplier: Seitz, LLC
Description: Injection Molded Gears & Components Seitz is a world leader in quality engineered plastic gear manufacturing. We have built a reputation of having the technical know how to design and manufacture a wide variety of gear types for diverse applications. We offer SLA, SLS, and RTV
- Plastic: Acetal, Ceramic, Delrin®, Nylon, Phenolic, Polycarbonate, Reinforced Plastic / FRP, Rubber / Rubber Compounds
- Gears: Bevel / Miter Gears, Helical Gears, Spur / Pinion Gears, Worms and Worm Gears
- Capabilities: Design and Development, Production Manufacturing, Prototypes
- Features: East Asia / Pacific Only, North America, Northeast US Only, Other, Other Plastic, United States Only
Find Suppliers by Category Top
More Information Top
-
Simulation Based on Trivariate Nurbs and Isogeometric Analysis of a Spur Gear
In the manufacturing of spur gear , wide varieties of materials are used, including steels, nylon, aluminum, bronze, cast iron, phenolic , bakelite, and plastics.
-
Low temperature sample holder for rotating a crystal under tension in a superconducting solenoid
…holes in one plate and make a slide fit into holes fitted with phenolic bushings in the .... The Be-Cu plates and the whisker are rotated about the whisker axis by means of a gear train comprising two brass mitre gears 6 and 7 and two brass spur gears 8 and 9, which are driven from the top of…
-
Metal Injection Molded Components in Automotive Applications
Characterization of Environmentally Responsible Phenolic Resins for Friction Materials. .... Monitoring the Progression of Micro-Pitting in Spur Geared Transmission Systems Using Online Health Monitoring Techniques .
-
Effects of Sulfur Level and Anisotropy of Sulfide Inclusions on Tensile, Impact, and Fatigue Properties of SAE 4140 Steel
Characterization of Environmentally Responsible Phenolic Resins for Friction Materials. .... Monitoring the Progression of Micro-Pitting in Spur Geared Transmission Systems Using Online Health Monitoring Techniques .
-
Optimization of product configuration design using functional requirements and constraints
A wide variety of materials are used, including steel, cast iron, bronze, aluminum, phenolic laminate, plastic, and .... Metal gears have higher strength for power transmission at high angular speed. .... They are spur gears (C3-1), helical gears (C3-2), double helical gears (C3-3), straight bevel…
-
Effects of Gage Section Geometry on Tensile Material Properties by Digital Image Correlation
Characterization of Environmentally Responsible Phenolic Resins for Friction Materials. .... Monitoring the Progression of Micro-Pitting in Spur Geared Transmission Systems Using Online Health Monitoring Techniques .
-
Behavior of Die Cast Magnesium Alloys Subject to Rapid Deformation
Characterization of Environmentally Responsible Phenolic Resins for Friction Materials. .... Monitoring the Progression of Micro-Pitting in Spur Geared Transmission Systems Using Online Health Monitoring Techniques .
-
Properties of Surface Densified P/M Gears
Monitoring the Progression of Micro-Pitting in Spur Geared Transmission Systems Using Online Health Monitoring Techniques. .... Characterization of Environmentally Responsible Phenolic Resins for Friction Materials .
-
CR4 - Thread: Wanted: Non-Metallic Self-Lubricating Ring Gear
Seems like Delrin [DuPont] and Phenolic are the standard non-metallic materials used and they both have .... Re: Wanted: Non-Metallic Self-Lubricating Ring Gear . .... They also supply Bevel, Spur , Steel, Worm and Stainless Steel Gears and they offer ...
Indicates content that may require registration and/or purchase.