-
Supplier: Surventis Surface Treatment LLC
Description: Non-phenolic, highly alkaline paint stripper designed to remove numerous difficult coatings as well as heavy duty immersion cleaning.
- Type: Cleaner / Cleaning Agent, Stripper (Paint, Resins), Strong / Corrosive Alkaline (12.5 to 14 pH)
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1072 Stripper is used to dissolve HumiSeal® urethane and water-based acrylic coatings without affecting printed wiring board components or substrates. It can be used on polyethylene, neoprene, phenolic resins, steel, brass, bronze, copper, gold, silver, nick plating, and
- Type: Stripper (Paint, Resins)
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1072 Stripper is used to dissolve HumiSeal® urethane and water-based acrylic coatings without affecting printed wiring board components or substrates. It can be used on polyethylene, neoprene, phenolic resins, steel, brass, bronze, copper, gold, silver, nick plating, and
- Type: Stripper (Paint, Resins)
-
-
Supplier: Henkel Corporation - Industrial
Description: Significantly lower waste disposal costs Can be easily treated on site (see MSDS) Amount of stripper used is less than conventional methylene chloride strippers No flash point to boil (Pensky-Martens) No mixing or dilution required Excellent cling to vertical and overhead surfaces
- Type: Stripper (Paint, Resins)
-
Supplier: Hubbard-Hall Inc.
Description: DESCRIPTION Aquastrip MPS paint stripper is an alkaline liquid concentrate, used full strength at temperatures ranging from 100 oF to 180 oF to remove powder coat and acrylic coatings from all metal types. Aquastrip MPS is fast acting and free rinsing which accommodates further processing or
- Temperature (As Used): 100 to 180 F
- Concentration (As Used, by Volume): 100 %
- Features: Biodegradable, Other
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: AMPP Resources
Description: Units, Utilities 2. Fluid Coking and Cracking, Delayed Coking, Alkylation, Sulfur Plants, and Sour Water Strippers 3. Hydroprocessing , Catalytic Reforming, and Flue Gas 4. Hydrogen, Methanol, Ammonia, Gas Treating , Hydrodealkylation, Polymerization, Phenol, Solvent Treating 5. Underground
Find Suppliers by Category Top
More Information Top
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
Other non-methylene chloride and non- phenolic strippers , such as TT-R-2918, will require up to four hours to remove similar amounts of coating.
-
Aerospace and Aircraft Coatings
Other non-methylene chloride and non- phenolic strippers , such as TT-R-2918, will require up to four hours to remove similar amounts of coating.
-
A Versatile Multilevel Metallisation Technology for VLSI Applications
Remaining photoresist is removed in a proprietry phenolic stripper .
-
Microchip Fabrication, Sixth Edition > The Ten-Step Patterning Process—Developing to Final Inspection
Phenolic Organic Strippers .
-
Ferrous metals/Eisenmetalle
Slow strain rate and electrochemical techniques were used to investigate the H embrittlement susceptibility of 4340 steel l o two phenolic and four non- phenolic paint strippers .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Superfund > Records of Decision > Arizona > [FD...
Other reported wastes stored at the facility Included solvents, phenolic paint strippers and thinner, paint residue, and Sludge.
-
Handbook of Petroleum Refining Processes, Third Edition > Sulfur Compound Extraction and Sweetening
Phenolic sour water contains phenols and other pollutants from catalytic crackers and cokers, and stripped water from phenolic sour water strippers is corrosive and may poison catalysts if used as injection wash water.
-
Assessment of the Degree of Hydrogen Embrittlement Produced in Plated High-Strength 4340 Steel by Paint Strippers Using Slow Strain Rate Testing
Furthermore, since the environmental hazards associated with phenolic -base paint strippers has led to the development of many new paint strippers that are less toxic, it is important to establish that they are also safe to use on high-strength steel components …
-
High Temperature Positive Photoresist For Use On Reflective Topography And Sputter Applications
The non phenolic WX -104 stripper .
Indicates content that may require registration and/or purchase.