-
Supplier: Allied Electronics, Inc.
Description: terminal block,double row,deadfront,phenolic,.625 pitch,600v,85a,6 pole
-
Supplier: Allied Electronics, Inc.
Description: terminal block,double row,deadfront,phenolic,.625 pitch,600v,85 amp,12 pole
-
Supplier: Allied Electronics, Inc.
Description: terminal block,double row,deadfront,phenolic,.625 pitch,600v,85a,4 pole
-
-
Supplier: Allied Electronics, Inc.
Description: terminal block,double row,deadfront,phenolic,.625 pitch,600v,85a,7 pole
-
Supplier: Littelfuse, Inc.
Description: Terminal blocks with stud terminals and square end patterns. 10-32 thread stud terminals with hexnuts, flat washers and lockwashers. Two eyelet mounting holes for 3/16" (4.8mm) screws (screws not included) Moisture-repellent phenolic insulator base. 5/8" (15.9mm)
- Terminal Block Type: Power Distribution Block
-
Supplier: Ideal Industries, Inc.
Description: STANDARD TYPE 14 AWG TO 2/0 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING 2-WAY BASE MOUNTING 255 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1 INCH TORQUE RATING 200 LB-INCH CONTACT MATERIAL
- Conductor Size (North American): 14 AWG
- Voltage Rating: 600 volts
- Current Rating: 255 amps
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: Marathon Special Products
Description: " STANDARD TYPE 18 TO 10 AWG WIRE SIZE CSA, CE APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 2 CIRCUIT(S) MARATHON[R] BRAND 1500 MODEL "
- Conductor Size (North American): 18 to 10 AWG
- Voltage Rating: 600 volts
- Current Rating: 75 amps
- Operating Temperature: 150 C
-
Electrical Connectors - Connectors, Interconnects - Terminal Blocks - Barrier Blocks -- 1332136-M-10Supplier: Win Source Electronics
Description: Manufacturer: Curtis Industries Win Source Part Number: 1332136-M-10 Category: Connectors, Interconnects>Terminal Blocks>Barrier Blocks Packaging: Bulk Pitch: 0.500" (12.70mm) Features: Flange Number of Rows: 2 Wire Gauge: 14-22 AWG Material - Insulation: Phenol Formaldehyde
- Current Rating: 15 amps
-
Supplier: Win Source Electronics
Description: Flammability Rating: UL94 V-1 Number of Circuits: 8 Mounting: Chassis, Panel Number of Wire Entries: 16 Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: 150°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate
- Voltage Rating: 600 volts
- Current Rating: 65 amps
-
Supplier: Radwell International
Description: 1 POLE, 310 (ALUMINIUM), 380 (COPPER) AMP, PHENOLIC POWER DISTRIBUTION BLOCK 600 VAC, 1 PRIMARY CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Number of Contacts: 1
- Voltage Rating: 600 volts
- Terminal Block Type: Power Distribution Block
-
Supplier: Radwell International
Description: POWER TERMINAL BLOCK, PANEL MOUNT, PHENOLIC, 760A, 600V, 1 POLE, 145 SERIES. FREE 2 YEAR RADWELL WARRANTY
- Number of Contacts: 1
- Mounting Options: Panel Mount
- Terminal Block Type: Power Distribution Block
-
Supplier: Marathon Special Products
Description: " STANDARD TYPE 5.38 INCH L X 2.9 INCH W X 2.1 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 255 AMPERE CURRENT RATING CC1403, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 6 AWG TO
- Number of Contacts: 3
- Voltage Rating: 600 volts
- Current Rating: 255 amps
- Operating Temperature: 150 C
-
Supplier: Hubbell Incorporated
Description: 1-PIECE TYPE 3-7/32 INCH L SIZE UL APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE PHENOLIC HOUSING MATERIAL #10 STUD TERMINAL TYPE 4 CIRCUIT(S) NUMBER OF CIRCUITS 4
- Voltage Rating: 600 volts
- Current Rating: 30 amps
- Terminal Block Type: Single Feed Through
- Mounting Options: Terminal Strip
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 15444 # of Terminals: 52 Length: 7.187 [182.6] Material: Phenolic, XP Terminal Type: Turret - 1573 Width: 1.125 [28.6]
- Number of Contacts: 52
- Features: Other
-
Supplier: J. W. Winco, Inc.
Description: Terminal block: Brown mineral filled phenolic plastic
-
Supplier: J. W. Winco, Inc.
Description: Terminal blocks in black fiber reinforced phenolic plastic
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 15412 # of Terminals: 24 Length: 3.093 [78.6] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: 1.000 [25.4]
- Number of Contacts: 24
- Features: Other
-
Supplier: Radwell International
Description: TERMINAL BLOCK, SECTIONAL, 300V, MEDIUM DUTY PHENOLIC, DIRECT MOUNT, (EACH). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Corporation
Description: PHENOLIC MATERIAL 30.5 MM SIZE 1NO CONTACT CONFIGURATION 120 VAC/VDC 0.5 AMPERE CONTACT RATING 4 STACK MOUNTING SCREW TERMINAL WITH PRESSURE PLATE TERMINAL TYPE PALLADIUM CONTACT MATERIAL APPROVAL UL, CSA ENCLOSURE NEMA 3/3R/4/12/13 E30 MODEL
-
Supplier: Littelfuse, Inc.
Description: Watertight-Internal O-ring provides watertight seal Superior terminal seeds-Ultrasonically-welded terminals provide maximum strength and eliminate leaking at terminals. Break-Resistant- Fiberglass –reinforced polymer body resists damage from dropping or impact much better than
- Normal Operating Current: 30 amps
- Mounting: In-Line Mount, Panel Mount
- Approvals / Ratings: UL Approval
-
Supplier: Littelfuse, Inc.
Description: Watertight-Internal O-ring provides watertight seal Superior terminal seeds-Ultrasonically-welded terminals provide maximum strength and eliminate leaking at terminals. Break-Resistant- Fiberglass –reinforced polymer body resists damage from dropping or impact much better than
- Normal Operating Current: 30 amps
- Mounting: In-Line Mount, Panel Mount
- Approvals / Ratings: UL Approval
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FUSE TERMINAL BLOCK, 361 SERIES, PHENOLIC MATERIAL, 2CIRCUIT, 25AMP, 600VAC, CABLE MOUNT, SCREW TERMINATION, 8-22AWG, CABLE MOUNT, 0.375 INCH LENGTH, NO. 4 CLEARANCE HOLE, ROHS COMPLIANT: YES, 10 / BOX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Hoyt C-8033 Shunt is designed for non electronic applications where extreme accuracy is important. This low cost shunt has an accuracy of ±5% and includes 3 foot leads. Extra heavy terminals allow for easy mounting of heavy cables and are molded into a solid Phenolic base as a
- Current Rating: 25 to 300 amps
- Category / Application: General Use
- Features: Other
- Configuration: Single Resistor
-
Supplier: VICFUSE
Description: in-lbs) Base: Molded phenolic. 150℃ temperature rating Terminal Construction: Plated steel. Supplied with nut and belleville washer Recommended Fuses Semiconductor and Class T fuses. See Listing below. VSCR001 Semiconductor Fuse Block Selection Guide VTF VRA VRX VRH VBS1028
- Normal Operating Current: 400 amps
- Rated Operating Voltage: 1,500 volts
- Approvals / Ratings: UL Approval
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 75 Pos Rectangular Connector, Phenolic, Steel Pin, Solder Product overview: 201311-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing
-
Supplier: Eaton Cooper Power Systems
Description: Cooper Power Systems offers a wide variety of fuse kV and amp ratings for use on both horizontal and vertical capacitor block bank configurations. The bus-mounted expulsion-type capacitor fuse provides highly reliable, economical protection for capacitor banks where medium energy-
- Voltage Rating: 23,000 volts
- Current Rating: 80 amps
Find Suppliers by Category Top
More Information Top
-
ASTM MNL12 - Manual on the Use of Thermocouples in Temperature Measurement
Where phenolic terminal blocks are used, an upper temperature of about 170°C (340T) applies.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1743 - Safety Evaluation ...
The applicant concludes that thermal and radiation aging are not significant aging effects for the phenolic terminal block at ANO-1.
-
Chapter 4-Typical Thermocouple Designs
Where phenolic terminal blocks are used, an upper temperature of about 170°C (340T) applies.
-
Chapter 4—Typical Thermocouple Designs and Applications
Where phenolic terminal blocks are used, an upper temperature of about 170~ (340~ applies.
-
100 Series High-Density Miniature Terminal Blocks
200 Series Heavy-Duty Phenolic Terminal Blocks .
Indicates content that may require registration and/or purchase.