Products/Services for Phonic Ppc 1200 Power Conditioners
-
Power or Line Conditioners - (197 companies)Power or line conditioners regulate, filter, and suppress noise in AC power for sensitive computer and other solid state equipment. Power conditioners typically consist of voltage regulators in combination with output isolation transformers...PhaseFrequencyProtection -
Air Conditioners - (657 companies)Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important. Space and spot cooling equipment are used wherever total heat must be controlled or where... -
Signal Conditioners - (1041 companies)Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards. Signal conditioning is a set of operations performed on a signal that makes it suitable... -
Enclosure Air Conditioners - (157 companies)...conditioners use either single-phase or three-phase power and vary in terms of cooling efficiency, which is often expressed in kilowatts, tons of refrigeration, or British thermal units (BTU) per hour. Cooling capacity is the capacity of the air... -
Power Supplies - (3083 companies)...peripherals. Medical - Power supplies are designed for medical power applications. Medical applications typically require highly conditioned and isolated output. Telecommunications - Power supplies are used for powering telecommunications equipment... -
Condition Monitoring and Machine Maintenance Services - (630 companies)Condition monitoring and machine maintenance services monitor the condition of critical machines, battery banks, power supplies, processes and rotary equipment. They also perform predictive maintenance (PdM) and/or preventive maintenance. Condition...
-
Bridge Conditioners - (127 companies)Community --Low-Cost Signal Conditioning for Low-Power Devices. Image credit: OROS...
-
Refrigeration Compressors and Air Conditioning Compressors - (176 companies)...at a specific operating point. Refrigeration compressors and air conditioning compressors also carry power-source specifications defined by voltage / frequency / phase. Common choices include 12 VDC and 24 VDC, as well as 115/60/1, 230/50/1, 208-230/60/1...
-
Power Strips - (240 companies)Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power...
-
Vibration and Acceleration Signal Conditioners - (33 companies)Vibration signal conditioners and acceleration signal conditioners accept the output of devices that are designed specifically for vibration or acceleration measurement. They convert or condition these signals to digital data, or suitable levels...
Product News
-
Acopian Power Supplies
Switching Power Supply 1200 Watt Acopian Power Supplies - Line and load regulation of ±0.05%, and typical ripple of 15 mVrms, are indicative of the high performance of these power supplies. LED indicators signal normal operation and overvoltage protection latchup. Input has EMI filter and inrush protection. Their outputs may be inhibited with a TTL level. SPECIFICATIONS. INPUT. Voltage: 90-132 VAC, 49-61 Hz, single phase. Startup Time: 400 mS maximum (250 mS typical). Undervoltage: An input of less than 90 VAC (180 VAC... (read more)Browse Power Supplies Datasheets for Acopian Power Supplies -
Advantech
PPC-306 EHL: 6.5 " Fanless PPC with Intel Celeron The PPC-306 EHL is a high-value, ultra-slim panel PC equipped with a 6.5" VGA TFT LCD, and low-power Intel (R) Celeron (R) N6210, processor to provide high-performance computing in a compact and fanless system. For high durability and functionality, the PPC-306 EHL features an IP66-rated front panel, true-flat 5-wire resistive touchscreen, two serial ports,. three USB ports, and two GbE LAN ports, making it suitable for diverse industrial applications (read more)Browse Panel Computers Datasheets for Advantech -
UIY Inc.
1200 to 1400MHz High Power 300W TAB Circulator standards and the demands of high-end commercial equipment, providing efficient and reliable signal isolation and component protection solutions for RF systems in various fields. Core Product Advantages. Model Number: UIYDC5356A1200T1400. Frequency Range: 1200 -1400MHz (L-band, continuous wave operation). Power Handling: 300W Average (CW), 3KW Peak. Operating at +20~+30 C (normal temperature): Insertion Loss?0.25dB; Isolation > 23dB; VSWR?1.20. Operating at -20~+65 C (full temperature range): Insertion... (read more)Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
DigiKey
1200 V Silicon Carbide MOSFETs and Diodes Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high-voltage DC/DC converters, and more. 1200 V silicon carbide MOSFETs: Based on 3rd generation technology, Wolfspeed's C3M TM 1200 V MOSFETs include a wide variety of on-resistances and package options that enable designers to select... (read more)Browse Diodes Datasheets for DigiKey -
5o.com
L-Band Embedded Circulator (1200~1400 MHz) I.Product Overview. This featured product is a high-power 3-port ferrite drop-in circulator operating within the 1200 -1400?MHz frequency range, precisely covering the core operating band of the L?band. Adopting an integrated embedded mounting structure, it is specially designed for PCB onboard integration, high?power amplifier chains, low?altitude detection radar, satellite ground receiving equipment, and high?power IoT RF transmission systems. Leveraging the non?reciprocal transmission... (read more) -
DigiKey
Gen 3 1,200 V SiC Schottky Diodes Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power designs. The diodes ' MPS structure, which features a backside thinned via laser annealing technology, reduces their forward-voltage drop. The devices ' low typical reverse leakage current reduces conduction... (read more) -
5o.com
L Band 1200 to 1400MHz Drop in Isolator for Satcom of only 1.15 optimizes impedance matching, reduces reflection loss, and ensures stable operation across the entire frequency range. Symmetric power handling: 100W forward and reverse power support meets the protection and bidirectional power requirements of medium-power RF amplifiers. Military-grade Practical Features. Embedded TAB interface: TAB connector enables surface-mount and embedded integration, saving space and improving assembly efficiency in compact RF modules. Extreme environment... (read more) -
RDP Electrosense
LVDT and RVDT Signal Conditioners Modular 600 Multi-Channel Signal Conditioning System. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards... (read more) -
iba America LLC
Condition Monitoring with ibaCMC indicators (KPIs). The collected data is consolidated and analyzed in ibaCMC, where automatically generated reports provide an efficient overview of the overall plant condition. Whether in rolling mills, power plants, or manufacturing environments, the system ensures high data quality, reliable condition assessment, and a sustainable reduction in unplanned downtime. (read more)Browse Data Acquisition Software Datasheets for iba America LLC -
Douglas Electrical Components
Air Conditioning & Refrigeration Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from fractional horsepower systems to large industrial chillers and screw compressors. The hermetic terminal seals are built to withstand high-pressure and high-power operating environments while maintaining... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components
-
Innovations and Advanced Techniques in Systems, Computing Sciences and Software Engineering
Email:amal_k_ghosh@rediffmail.com Email: pabitra_ ppc @hotmail.com Email: abasuray@rediffmail.com. .... Afterwards, the inference power of each section variables is tested with an induction tree (J48) and verified .... Distributed from 1200 to 1700 m with slop 10 - 15°and cinnamon and mountain cinnamon soil. .... locally memorize more messages, implementation of a menu for finding already received messages, phonic announcement of the … of a few lights [1] or as intelligent as turning a home air conditioner to an energy…
-
Computers Helping People with Special Needs
We developed two new Remote Controls for people with visual impairment to control an air conditioner . .... Zigbee has several advantages: low power consumption, data security, quick wake-up time, support for various topologies .... Two major input systems in Chinese are the phonic -coding input method, and the other is the .... Portable devices such as laptops, tablet-PCs and PPCs , are also more habitual because they enable the .... 1200 .
Indicates content that may require registration and/or purchase.