Products/Services for Phosphate Dosing For Boiler
-
Dosing Pumps - (203 companies)Dosing pumps are low-volume fluid pumps with controllable discharge rates used to inject additives into the mixing or pumping system. Dosing pumps are low-volume pumps with controllable discharge rates that are used to inject additives or difficult... -
Boilers (industrial) - (596 companies)Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications. The basic concept of a boiler involves a heat source (furnace) and a heat exchanger... -
Boiler Controllers - (123 companies)Boiler controllers monitor and maintain variables such as steam temperature and pressure in order to control a boiler 's burner or air mixture. They differ in terms of functionality, user interface, and form factor. Choices for boiler control... -
Boiler and Pressure Vessel (BPV) Services - (133 companies)Boiler services include repair, rebuilding, maintenance and installation of boilers. They may also provide cleaning, calibration, condition assessment, field inspection, failure analysis, and part replacement services. Boiler and pressure vessel...
-
Refractory Ferrules - (22 companies)Refractory ferrules are designed to protect boiler tube inlet areas and metal tube sheets in sulfur recovery units (SRUs) used in oil refinery operations. Boiler tube inserts are also used in methane reformers and waste heat boilers (WHB... -
Deaerators - (52 companies)Deaerators are used to remove dissolved, corrosive gases from boiler feed water. They heat incoming makeup water for injection into the boiler, and return the condensate to a temperature which minimizes the solubility of these gases. Deaerators...
-
Condensate Polishers - (21 companies)Condensate polishers use ionic exchange to remove mineral contaminants that can limit performance and reduce system life in boilers, heat exchangers, HVAC cooling towers, steam turbines, nuclear power plants, and industrial processes. Condensate...
-
Flue and Chimney Systems - (81 companies)Flue systems and chimney systems are designed to evacuate combustion exhaust from furnaces, boilers, and other fuel-burning devices. They are also used with gas stove vents, pellet stove vents, and other heating systems. Flues are ducts or pipes...
-
Central Heating Systems - (140 companies)Central heating systems provide heat from a single point to multiple rooms, typically with a furnace or boiler and vents, pipes, or radiators. Unlike local heating systems in which heat is generated in a fireplace or stove and limited to a single...
-
Igniters - (81 companies)Igniters are used to deliver ignition solutions to boilers, furnaces, burners, dryers, and other heat sources. Types of Igniters. There are several types of igniters. Examples include furnace igniters, forced heater igniters, igniters for pellet...
Product News
-
Eastern Instruments
Accurate Gravimetric Solids Dosing CentriFeeder TM. The CentriFeeder TM with Integrated Control Valve accurately measures and controls the flow of any dry, free-flowing solid. Through the use of a highly customizable touch screen HMI, a PID control loop is established that regulates the integrated control valve feeding our patented CentriFlow (R) Meter. The outcome is an easily maintained consistent flow that can, under some conditions, be controlled over a 100:1 range, for batching, ratio-control or for any application where a... (read more)Browse Solids Feeders Datasheets for Eastern Instruments -
Clippard
Proportional Electronic Valves for Accurate Dosing Clippard announces the release of the 8mm Series Proportional Micro Electronic Valves. These proportional direct-acting valves provide precise, linear control for accurate dosing and flow regulation in critical applications. With low power consumption, they offer excellent energy efficiency while maintaining quiet operation and minimal vibration. Their versatile design makes them suitable for a wide range of medical, diagnostic and industrial applications. Standard products offered will fit... (read more)Browse Industrial Valves Datasheets for Clippard -
Sensata Technologies
Pressure Sensors in Boiler Applications Central Heating Boiler Applications: Boiler Sensors 116CP/117CP. Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example, wall-hung boilers are energy and space-efficient ways of heating rooms. Heat transfer is done by means of a hydronic liquid system that transfers heat to the radiator panels in separate rooms. One important variable in the hydronic system... (read more)Browse Pressure Sensors Datasheets for Sensata Technologies -
Acme Engineering Products
ACME Auxiliary Boiler Systems For the past 45 years, ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels, and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start-up, during maintenance shut-downs, steam turbine gland systems, etc. The Acme ABS Packages are up-to-date solutions to current problems. For maximum flexibility of operation, quick response, precise control, and avoidance... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
LAND
BIOMASS BOILER COMBUSTION PROBLEMS THE CHALLENGE OF TEMPERATURE MEASUREMENT. Thermal imaging and temperature measurement in a biomass boiler present several challenges due to the harsh operating conditions and the characteristics of biomass combustion. Some of these challenges include: High Temperatures: Biomass boilers operate at high temperatures, especially in the combustion chamber and heat exchange surfaces. Traditional temperature sensors may not withstand such high temperatures or be able to capture extreme variations... (read more)Browse Thermal Imagers Datasheets for LAND -
Dickow Pump Company, Inc.
Boiler feeding Centrifugal Pumps Download PDF. HZ Multi-Stage Centrifugal Pump. HZA Multi-Stage Centrifugal Pump. Centrifugal Pumps Type HZ/HZA. HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increasing plants, for handling condensates, for boiler feeding, as firefighting pumps and for various other applications. The type HZA of end suction design has been developed for operating conditions with low NPSHA-values. The wear resistant SiC-sleeve bearing on the suction side reduces... (read more)Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Sames North American Corporation
CYCLOMIX® EVO ELECTRONIC MIXING & DOSING SYSTEM Sames North America is excited to launch our NEW Cyclomix (R) Evo 2K & 3K dosing and mixing solution for solvent based, water based, and acid. catalyzed coatings. The new Cyclomix (R) Evo is available in Airspray, Airmix (R), & Airless (R)technologies. The Cyclomix (R) Evo is part of our Sames Kremlin product range and will replace our current Cyclomix (R) range which includes: Cyclomix (R) Micro, & Cyclomix (R) Multi. (read more)Browse Industrial Mixers Datasheets for Sames North American Corporation -
Plast-O-Matic Valves, Inc.
Direct acting solenoid valves for precise dosing Versatile Valve & Eductor Deliver Precise Sodium Hypochlorite Water Treatment. Solenoid operation provides instant on/off for precise control; Teflon bellows design eliminates fugitive emissions. In this typical commercial pool/water park treatment system, a re-circulating pipeline from the public area is continuously monitored for chlorine content to keep patrons safe from bacteria and other toxins. A chlorine analyzer with onboard controller signals the normally-closed solenoid valve to dose... (read more)Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Acme Engineering Products
Auxiliary Boiler Systems from ACME For the past 45 years ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start-up, during maintenance shut-downs, for steam turbine gland systems, etc. The Acme ABS Packages are up to date solutions to current problems. For maximum flexibility of operation, quick response, precise of control and avoidance... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
United Electric Controls Company
Boiler maintenance using electronic switches Unexpected issues arising with boilers can cause significant disruptions to a plant 's operations, leading to unplanned downtime. Facilities who have wisely chosen to implement robust boiler upgrade and maintenance programs have witnessed improvements in their overall process uptime. In many cases, boiler system upgrades consist of replacing mechanical switches and gauges with advanced electronic instrumentation (e.g., transmitters). However, these upgrades often come with hefty price tags... (read more)Browse Pressure Switches Datasheets for United Electric Controls Company
-
Boiler Water Treatment Principles and Practice
Its use is not recommended for boilers that may exhibit severe hideout (see the section on coordi- nated phosphate treatment). In these circumstances, sodium hydroxide is the preferred alkalizing agent and should be dosed to a maximum …
-
ASTM MNL58 - Petroleum Refining and Natural Gas Processing
Vessels/accumulator: Accumulator or reflux drum • pH/chloride/iron/copper, desalter salt content upstream and downstream, adequacy of dosing systems such as ahuralan, ammonia, caustic, demulsifier, etc. • Boiler : Boiler feed water pH/alkalinity/conductivity/ phosphate /silica/dissolved oxygen, superheater steam pH, superheater skin temperature, flue gas temperature … Crude analysis for presence of salt, sulfur, and TAN levels.
-
Chemical Engineering and Material Properties II
However, phosphate can not be added above 8mg/L generally in high parameters boiler , because it can lead water electric conductivity increase which can also deteriorate water quality. What was the standard for phosphate dosage control?
-
Practical Boiler Water Treatment Handbook
Determination of Dosages of Chemicals he daily requirement of anhydrous disodium hydrogen phosphate (Na2HPO4) (commercial grade) for a boiler operating at 200 psi is 4 kg.
-
Water Management Chemicals
Such materials are suitable only for low- and medium-pressure boilers . High- (and ultra-high-) pressure boilers operate at temperatures that would result in the thermal breakdown (oxidation) of polymeric materials, so they require total demineralization of the feedwater coupled with phosphate dosing of the feedwater (accomplished by adjusting buffering pH) to prevent …
-
Multiple-Effect Evaporation Regime in High-Pressure Boilers
In practice, the mixture of phosphates and NaOH was dosed into the feed water of boilers from a common tank, which technically introduced a complication with dispensing the mixture (by means of a dosing pump) into the drum of the boiler with … … of hydrate alkalinity (Alk) and total alkalinity was Alkff/Alktotal = 0.5, which provided for complete neutraliza- tion …
-
Boiler weld failures lead to closure of a CHP plant - issue 230
The analysis showed that most parameters did not give cause for concern, except for sulphite and phosphate levels in the auxiliary boilers (ABs) which did not meet the British Standard. … in the incident, it led to a recommendation to increase the number of dosing points local to …
-
Case history: Corrosion of equipment in steam circuit of fertiliser plant
The above observations highlight the need for vigilance over feedwater quality in steam raising plant. This should involve: attention to the demineralisation plant; mainten- ance of boiler drum water quality to avoid free caustic by properly controlled dosing with a mixture of di- and trisodium phosphate ; minimisation of carryover of boiler chemicals and other impurities in the …
-
Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
Boilers and process equipment also can be protected with FMC Corp.’s hydroxy phosphine carboxylic acid (HPCA), an organic metal-free additive, and small doses of sodium silicate. Amrep Inc.’s AmTreat products, made from molybdate, phosphate , and azoles, inhibit corrosion in water cooling towers … … is a biodegradable, environmentally safe, and low-toxicity product of organic chemical compounds for cooling-tower water.
-
Chemical Analysis of Industrial Water
Starch is a useful coagulant for silica and oil in boilers operated at lower pressures. The dosage of the coagulant in a low pressure boiler is about 150 ppm; it is added with the phosphate solution.
Indicates content that may require registration and/or purchase.