-
Supplier: Accuris
Description: PHOSPHATE MACHINE HEAT EXCHANGER CLEANER - PHOSPHORIC ACID BASED
-
Supplier: Armakleen Company (The)
Description: A liquid phosphoric acid based cleaner designed to simultaneously clean and remove rust from steel and iron parts. Also effective in removing flux, heat scale, and other oxides from steel, stainless steel, brass, copper, and aluminum and hand wipe applications. For use in
- Temperature (As Used): 160 F
- Concentration (As Used, by Volume): 5 to 25 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Rust / Corrosion Remover, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: VOC Compliant
-
Supplier: Image Supply, Inc.
Description: Mild phosphoric acid-based lime scale and film dissolver. Formulated for quick & easy removal of any type of mineral deposit or film. Eliminates the need for an abrasive cleaner. Colorless/Odorless/pH: 1.5/ USDA: A3/ NSF listed/Kosher. Uses: descaling dishwashers, removing film
-
-
Supplier: CHEMEON Surface Technology, LLC
Description: A phosphoric acid cleaner concentrate with solvating and detergent action. Useful for conversion coating pretreatment. The cleaner is operated at 5 to 20 % v/v at room temperature to 150°F for 2 to 10 minutes.
- Temperature (As Used): 68 to 150 F
- Concentration (As Used, by Volume): 5 to 20 %
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Other
-
Supplier: Surventis Surface Treatment LLC
Description: surfactant content of Gardacid P 4462/1 allows for the removal of oils and shop soils as well. It is designed for use in spray or immersion processes. Gardacid P 4462/1 is especially beneficial for use where pickling pre- phosphating with phosphoric acid would be a problem. Gardacid P
- Type: Etchant / Pickle, Rust / Corrosion Remover, Strong Acid / Mineral Acid Cleaner (0 to 2 pH), Surface Treatment
-
Supplier: Surventis Surface Treatment LLC
Description: Conventional phosphoric acid-based cleaner. Removes mold release, shop soils, fingerprints, sanding dust. Automotive approved.
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH)
-
Supplier: Baumann Paper Co., Inc.
Description: Blu-Lite II Restroom Cleaner Disinfectant. Ready-to-use germicidal, phosphoric acid type bowl cleaner that dissolves lime, magnesium scales, iron and rust stains. Use on ceramics, plastic, non-ferrous metals and grouting. 32 oz. Bottle.
- Type: Cleaner / Cleaning Agent, Disinfectant / Sanitizer
-
Supplier: Henkel Corporation - Industrial
Description: Parco Spray Wand 330 Nonflammable phosphoric acid, surfactant-based cleaner, brightener and prepaint conditioner for aluminum. Parco Spray Wand 330 should not be used on high copper bearing aluminum alloys or aluminum castings. Iron Phosphate cleaner coaters
- Form: Aerosol, Liquid, Transfer Tape
- Chemistry: Conversion Coating
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: ASTM International
Description: of alcoholic phosphoric acid cleaners, use of acid fluoride deoxidizer, crystalline phosphate treatment, amorphous phosphate treatment, carbon chromate treatment, amorphous chromate treatment, and acid-bound resinous treatment.
-
Supplier: ASTM International
Description: alloys. For aluminum alloys: vapor or non-etching alkaline degreasing; sulfuric acid-sodium dichromate or sulfuric acid-ferric sulfate solution etching; phosphoric and sulfuric acid anodizing; propriety cleaning; secondary bonding; brush plate bond etching; mechanical
-
Supplier: ASTM International
Description: eight methods: alkaline cleaners; sulfuric acid, chromium trioxide etch; alcoholic phosphoric acid cleaner; crystalline phosphate treatment; amorphous phosphate treatment; carbonate chromate treatment; amorphous chromate treatment; or 8) acid-bound resinous
Find Suppliers by Category Top
More Information Top
-
ZASMHBA0001221
(c) Phosphoric acid cleaner -coaters are often sprayed on the parts to clean the surface and leave a thin phosphate coating.
-
Acid Cleaning of Stainless Steel
Acid clean (neutralize) in nitric phosphoric acid cleaner at 5 to 8 percent by volume 70 to 80°F for 3 to 4 min. 5.
-
Encyclopedia of Surfactants Volume 4
Continental Chern. Co. Chem. Descrip.: Organic ester of phos- phoric acid; free acid; anionic Category/Applications: Detergent, emul- sifier, hydrotrope; wetting agent for phosphoric acid cleaners ; solubilizer for nonionics in the presence of alkalies; emulsifier for aromatic and chlorinated solvents; noncorrosive to steel …
-
Encyclopedia of Industrial Additives, Volume 1
Category/Applications: Acid corrosion inhibitor for steel, copper, and alumi- num; most effective when used with Ige- pal surfactant; in phosphoric acid clean- ers , prevents corrosion of dairy equip- ment; in leather dyeing, increases reten- tion and leveling of metalized acid colors and …
-
ZCP2007HT424
By using a power spray, these acid solutions can clean the parts without manual scrubbing.[5-7] Phosphoric acid cleaners may cause some discoloration, but it will not etch steel.
-
Recent Developments In Polycarbonate Coatings For Advanced Aircraft
F -16 Solvents Resisted by FX -124 Coated Polycarbonate Mild soap and water Airplane wash cleaner fluid (MIL- C08514) Phosphoric acid cleaner (A -3) (MIL- C05410) Alodine 1200 spray and rinse (MIL -C -5541) Bug remover fluid (P6009) Rain repellant fluid (Repcon …
Indicates content that may require registration and/or purchase.