Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OSRAM Opto Semiconductors
Description: SMT PIN Photodiode with Vlambda characteristic, very linear ambient light sensor
- Features: Light Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Newark, An Avnet Company
Description: PHOTODIODE, SENSOR, AMBIENT LIGHT; Wavelength Typ:570nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:3Pins; Transistor Case Style:1206; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; SVHC:No RoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: Dimensions Active Area Width : .5 MM [.2 INCH ] Total Active Area : .25 MMSQ [.00039 INCHSQ ] Operation/Application Optical Sensor Application : Photometry, Fiber Optic Light Monitoring, Pulsed Light Detection, High Speed Optical Communication Product Type Features Optical
- Operating Temperature: -40 to 185 F
- Features: Photoelectric Sensors
-
-
Supplier: Capella Microsystems, Inc.
Description: ALS Ambient Light Sensor (ALS) Capella's Ambient Light Sensor (ALS) is an integrated light sensing solution. It incorporates a photodiode, amplifiers and analog/digital circuits into a single chip by a CMOS process. Adoption of Capella’s patented Filtron™
- Input (Supply) Voltage: 1.7 to 3.6 volts
- Applications: Consumer
- Features: Light Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: PLC-Multipoint, Inc.
Description: The PLC-MULTIPOINT PD is a Class 2, low voltage light sensor designed to provide input to PLC-MULTIPOINT controllers. The PD sensor may also serve as input into analog scaling boards used in energymanagement systems. PD sensor models are available in a wide variety of
- Effective Area Diameter or Length: 32.51198244352948 mm
- Supply Voltage: 12 volts
- Module Type: PN Photodiode
- Output Type: Voltage Output
-
Supplier: Newark, An Avnet Company
Description: PHOTODIODE, 560NM, SMD-6; Sensor Output:Current; Wavelength of Peak Sensitivity:560nm; Supply Voltage Min:1.4V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:SMD; No. of Pins:6Pins; Operating Temperature Min:-30°C RoHS Compliant: Yes
-
Supplier: ams
Description: The TSL2561 is a light-to-digital converter that transforms light intensity to a digital signal output capable of an I2C interface. Each device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS integrated
- Input (Supply) Voltage: 2.7 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Features: Light Sensor
-
Supplier: ams
Description: The TSL2569 is a low-voltage, light-to-digital converter that transforms light intensity to a digital signal output capable of a direct I2C interface. Each device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single
- Input (Supply) Voltage: 2.7 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Features: Light Sensor
-
Supplier: ROHM Semiconductor GmbH
Description: Analog current output type ambient light sensor IC is composed of photodiodes, amplifiers and current mirror circuits. The output current can be converted to the voltage value by external resistor.
- Input (Supply) Voltage: 2.4 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer
- Features: Light Sensor
-
Supplier: ROHM Semiconductor USA, LLC
Description: Analog current output type ambient light sensor IC is composed of photodiodes,amplifiers and current mirror circuits. The output current can be converted to the voltage value by external resistor.
- Input (Supply) Voltage: 2.4 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer
- Features: Light Sensor
-
Supplier: PLC-Multipoint, Inc.
Description: The CES belongs to a family of sensors that monitor either task or ambient light levels precisely. The light level measured is converted to an analog signal that is sent to the controller of the Energy Management System (EMS). The CES allows the Heating Ventilation Air
- Effective Area Diameter or Length: 32.51198244352948 mm
- Module Type: PN Photodiode
- Output Type: Voltage Output
-
Supplier: OSRAM Opto Semiconductors
Description: SMT PIN Photodiode with Vlambda characteristic, very linear ambient light sensor
- Spectral Response Range: 400 to 900 nm
- Active Area Diameter or Length: 2.6500000000000004 mm
- Active Area Height: 2.6500000000000004 mm
- Photodiode Spectral Response: IR
-
Supplier: VAST STOCK CO., LIMITED
Description: Photodiodes Light Sensor DIL SMT
-
Supplier: Newark, An Avnet Company
Description: COLOUR SENSOR, PHOTODIODE, RGB, 2MM; Sensing Range Max:2mm; Supply Voltage Min:-; Supply Voltage Max:-; Colour Processing Mode:Full Colour; Colour Resolution:-; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
-
Supplier: PLC-Multipoint, Inc.
Description: The MAS is a light level sensor. The sensor is powered by 24VDC and provides a 4-20mA analog signal. The MAS is factory calibrated with Full scale ranges of 100Fc, 250Fc, 1000Fc and 5000Fc response. Corresponding sensor housings, which includes; Indoor, Outdoor, Atrium
- Effective Area Diameter or Length: 32.51198244352948 mm
- Supply Voltage: 24 volts
- Output Type: Current Output
- Module Type: PN Photodiode
-
Supplier: ams
Description: The TSL2584TSV is a very-high sensitivity light-to-digital converter that transforms light intensity into a digital signal output with a fast-mode I²C interface. The device combines one broadband photodiode (visible plus infrared), one infrared-responding photodiode, and
- Input (Supply) Voltage: 2.7 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Features: Light Sensor
-
Supplier: Renesas Electronics Corporation
Description: The ISL29011 is an integrated ambient and infrared light-to-digital converter with a built-in IR LED driver and I2C Interface (SMBus Compatible). This device provides not only ambient light sensing to allow robust backlight/display brightness control but also infrared sensing to allow
- Input (Supply) Voltage: 2.25 to 3.63 volts
- Features: Light Sensor, Proximity Sensor
-
Supplier: ROHM Semiconductor USA, LLC
Description: Digital output type ambient light sensor IC is composed of photodiodes, current-voltage converter circuit, A / D converter, control logic circuits, interface circuits and etc.It connects with I2C Bus in an equipment.
- Input (Supply) Voltage: 2.4 to 3.6 volts
- Operating Temperature: -40 to 70 C
- Applications: Consumer
- Features: Light Sensor
-
Supplier: ROHM Semiconductor GmbH
Description: Digital output type ambient light sensor IC is composed of photodiodes, current-voltage converter circuit, A / D converter, control logic circuits, interface circuits and etc. It connects with I²C Bus in an equipment.
- Input (Supply) Voltage: 2.4 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer
- Features: Light Sensor
-
Supplier: PREMA Semiconductor GmbH
Description: Two differential pairs of photodiodes with amplifiers The optical sensor IC PR5401 consists of two pairs of photodiodes placed in opposite quadrants with differential amplifiers. If illuminated uniformly, the output is Vcc/2, but depends on the balance of illumination on each
- Spectral Response Range: 950 nm
- Operating Temperature: -40 to 85 C
- Array: Array
- Photodiode Spectral Response: IR, Visible
-
Supplier: Win Source Electronics
Description: Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 894188-SFH 2270R Operating Temperature Range: -40°C ~ 100°C Features: Photodiode 560nm 6µs 120° 2-SMD, Z-Bend Package: Reel - TR Package: 2-SMD, Z-Bend Mounting: Surface Mount Family Name: SFH 2270 Categories: Sensors
- Operating Temperature: -40 to 100 C
- Package / Mounting: Surface Mount (SMD)
-
Supplier: RS Components, Ltd.
Description: TOPLED "Black" Ambient Light Sensor, rev
- Spectral Response Range: 480 to 650 nm
- Features: Other
- Photodiode Spectral Response: Visible
-
Supplier: Renesas Electronics Corporation
Description: The ISL29124 is a low power, high sensitivity, Red, Green, and Blue color light sensor (RGB) with an I2C (SMBus compatible) interface. Its state-of-the-art photodiode array provides an accurate RGB spectral response and excellent light source to light source
- Features: Light Sensor
-
Supplier: Hamamatsu Photonics Europe
Description: Thermoelectrically cooled photodiode for low-light-level detection in UV to near IR The S2592-03 combines a UV to near infrared Si photodiode with a thermoelectric cooler. A thermistor is also included in the same package to sense the Si photodiode chip temperature. This
- Sensitivity: 0.5 A/W
- Spectral Response Range: 190 to 1,100 nm
- Active Area Diameter or Length: 2.4000000000000004 mm
- Active Area Height: 2.4000000000000004 mm
-
Supplier: Broadcom Inc.
Description: The APDS-9008 is a low cost true 1.8V analog-output ambient photo sensor in miniature chipLED lead free surface mount package. It consists of a photo sensor, whose spectral response is close to the CIE standard photopic observer. The APDS-9008 is ideal for portable electronic devices
- Effective Area Diameter or Length: 1.6000000000000003 mm
- Spectral Response: 565 nm
- Supply Voltage: 5.5 volts
- Module Type: PN Photodiode
-
Supplier: Renesas Electronics Corporation
Description: The ISL29034 is an integrated ambient and infrared light-to-digital converter with I2C (SMBus compatible) interface. Its advanced self-calibrated photodiode array emulates human eye response with excellent IR rejection. The on-chip ADC is capable of rejecting 50Hz and 60Hz flicker
-
Supplier: Allied Electronics, Inc.
Description: AMBIENT LIGHT SENSOR PHOTOTRANSISTOR CHIP SILICON 570NM 3-PIN SMD T/R
-
Supplier: OSRAM Opto Semiconductors
Description: Ambient light sensor with perfect V-lambda characteristic in Metal Can
- Spectral Response Range: 350 to 820 nm
- Active Area Diameter or Length: 2.7300000000000004 mm
- Active Area Height: 2.7300000000000004 mm
- Photodiode Package: Leaded
-
Supplier: Broadcom Inc.
Description: The APDS-9309 is an ambient light sensor device with digital I2C compatible interface in a miniature 2mm x 2mm x 0.65mm package. The ambient light sensing feature utilizes dual photodiodes to approximate the human eye response to light intensity using an empirical
- Supply Voltage: 3.8 volts
- Module Type: Avalanche Photodiode
- Output Type: Voltage Output
-
Supplier: Allied Electronics, Inc.
Description: AMBIENT LIGHT SENSOR PHOTOTRANSISTOR CHIP SILICON 570NM 2-PIN T-1 3/4
-
Supplier: Broadcom Inc.
Description: APDS-9930 is a digital I2C compatible interface ambient light sensor (ALS) and proximity sensor with IR LED in a single 8-pin package. The ambient light sensor utilizes dual photodiodes to approximate the human eye response with a low lux performance at 0.01
- Operating Distance: 3.93701 inch
- Operating Temperature: -22 to 185 F
- Electrical Output: Current, Voltage
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Broadcom Inc.
Description: The APDS-9303 is a low-voltage Digital Ambient Light Photo Sensor that converts light intensity to digital signal output capable of direct SMBus interface. Each device consists of one broadband photodiode (visible plus infrared) and one infrared photodiode. Two
- Effective Area Diameter or Length: 2.2 mm
- Effective Area Width: 2.6 mm
- Supply Voltage: 3.8 volts
- Output Type: Current Output, Voltage Output
-
Supplier: Renesas Electronics Corporation
Description: The ISL29023 is an integrated ambient and infrared light to digital converter with I2C (SMBus Compatible) Interface. Its advanced self-calibrated photodiode array emulates human eye response with excellent IR rejection. The on-chip ADC is capable of rejecting 50Hz and 60Hz flicker
-
Supplier: DigiKey
Description: PIN PHOTODIODE AMBIENT LIGHT SEN
- Wavelength Range: 530 nm
- Operating Temperature: -40 to 110 C
Find Suppliers by Category Top
Featured Products Top
-
Current for Improved Performance A key feature of this photodiode series is its low dark current, comparable to conventional metal package products. This characteristic enables the new NIR sensors to perform reliably, even in low-light environments (read more)
Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
just 0.6 mm—making it ideal for space-limited applications such as bezel-less center control displays and infotainment systems. The sensor integrates both an ambient light sensor (ALS) and a highly sensitive IR photodiode, enabling precise light level measurements and light source (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Integrating a high-power 850nm infrared VCSEL emitter or infrared LED emitter, equipped with a high-sensitivity photodiode receiver and an internal integrated physical infrared filter, HPS-16X series sensors can measure longer distance and improve the anti-ambient light ability (read more)
Browse Time of Flight Optical Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Hamamatsu Photonics announces the new S16495 silicon photodiode, explicitly engineered for high-sensitivity detection at 310 nm. This latest addition to our extensive line of photonic (read more)
Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
Hamamatsu Photonics is pleased to introduce the G15978-0020P, an exciting new InGaAs photodiode that redefines the possibilities in compact sensor technology. Designed specifically for researchers, engineers, and industrial applications, this new photodiode is ideally suited for accurate (read more)
Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
Hamamatsu Photonics is pleased to introduce the G15978-0020P, an exciting new InGaAs Avalanche Photodiode that redefines the possibilities in compact sensor technology. Designed specifically for researchers, engineers, and industrial applications, this new photodiode is ideally suited for (read more)
Browse Avalanche Diodes Datasheets for Hamamatsu Photonics Europe -
even in low-light and infrared environments. The sensors’ dynamic range of 3,500 and ultra-low dark current allow for the capture of faint signals, making them invaluable for applications where precision is paramount. Multi-line readout and integrate-while-readout functions provide (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
Applications Industrial Sensing: Ideal for use in optical sensors requiring stable and high-power red light sources Biomedical Devices: Suitable for applications in medical diagnostics and treatments where precise optical output is crucial Optical (read more)
Browse Diode Lasers Datasheets for World Star Tech -
) Laser modules / IR sensor light sources World Star Tech also offers wavelength measurement and selection for Ushio laser diodes. Complete characterization of laser diodes is available at a small (read more)
Browse Lasers Datasheets for World Star Tech -
also be operated like a conventional photoreceiver simply by shielding one of the photodiodes from incident light with only slightly higher noise level than the Single Channel OE-200 series. (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Photodiode Characteristics and Applications (.pdf)
or absence of minute quantities of light and can be calibrated for extremely accurate measurements from intensities below 1 pW/cm2 to intensities above 100 mW/cm2. Silicon photodiodes are utilized in such diverse applications as spectroscopy, photography, analytical instrumentation, optical position
-
Amplifying High-Impedence Sensors ? Photodiode Example
amps, is broken down into four design steps: DC, stability compensation, closed-loop gain and noise This design step sets the DC gain and bias point to reduction. ensure proper operation. It also addresses DC offsets. A design using a PIN photodiode (light detector) illus- High-impedance sensors have
-
Developing a Scattered Light Detection Instrument - using USB-2533
OSI Optoelectronics is a manufacturer of standard and custom photodiodes and optical sensors for a wide range of applications such as medical, commercial, military, x-ray products, and telecommunications.
-
Using a Digital Potentiometer to Optimize a Precision Single Supply Photo Detect
Photodiodes bridge the gap between light and electronics. Many times precision applications such as CT scanners, blood analyzers, smoke detectors, position sensors, IR pyrometers and chromatographs utilize the basic transimpedance amplifier circuit that transforms light energy into a usable
-
Logic Output Opto Devices
Most of the Opto devices sensor devices on the market are designed with analog outputs (photodiodes, phototransistors) that requires an analog to digital conversion to interface with the application. Light in Motion offers a range of devices that include the digital conversion, hence simplifying
-
Motion Control and Encoder Technology: A Tutorial
diaphragm or mask (4), which splits the light into a second channel 90° out of phase, an output style called quadrature. The two light channels (A and B), pass through the tempered glass, polycarbonate or metal pulse disc (2) onto the photodiode array (5).
More Information Top
-
Dynamics of Photosynthetic Photon Flux Density and Light Extinction Coefficient to Assess Radiant Energy Interactions for Maize Canopy
A steady-state diffusion porometer (model AP4, Delta-T Devices, Ltd., Cambridge, U.K.) that was equipped with an unfiltered GaAsP photodiode light sensor with a spectral response similar to PAR response was used to measure PPFD, Rt , and Rtu for randomly…
-
Handbook Of Biological Confocal Microscopy
All that is needed is a photodiode light sensor (one without an air space between it and any clear glass “window”) linked to a sensitive current meter (or better, a basic photometer) and a front-surfaced mirror.
-
Simultaneous initiation over large areas of a spray-deposited explosive
A series of tests, conducted using voltages ranging from 6 to 1500 v with the light output measured by one of the 1 P42 photodiode light sensors (whose output was viewed on an oscilloscope), showed that the rise- times (between I and…
-
Design and fabrication of a MEMS-based multi-sensor
Three different types of sensors, a capacitive proximity sensor, a piezoresistive sensor with and without mass, and a photodiode light sensor , are fabricated on the same chip.
-
Randomized Controlled Pilot Trial of Behavioral Insomnia Treatment for Chronic Migraine With Comorbid Insomnia
The Actiwatch II actigraph is an ambulatory digital monitoring device that uses a piezo-electric accelerometer and silicon photodiode light sensor to quantify 3-dimensional movement and ambient light.
-
The interactions between temperature and activity levels in driving metabolic rate: theory, with empirical validation from contrasting ectotherms
The voltage output of each of the four CO2 analysers, a synchronization signal from the Ethovision software indi- cating when activity was being recorded, and a photodiode light sensor inside the constant temperature room, were all connected to a Powerlab 16/30 (ADInstruments…
-
Balances
LEDs reverse-biased can also be used as photodiode light sensors .
-
Floor covering and surface identification for assistive mobile robotic real-time room localization application.
We utilize two inexpensive sensors: an optical mouse sensor for straightforward and rapid, texture or pattern sampling, and a four color photodiode light sensor for fast color determination.
-
Evaporative losses from a common reed‐dominated peachleaf willow and cottonwood riparian plant community
[10] A dynamic diffusion porometer (model AP4, Delta-T Devices Ltd., Cambridge, UK) equipped with an unfiltered GaAsp photodiode light sensor with a spectral response similar to photosynthetically active radiation was used to measure rL and PPFD for randomly selected, green, healthy…
-
On the dynamics of canopy resistance: Generalized linear estimation and relationships with primary micrometeorological variables
[9] A model AP4 dynamic diffusion porometer (Delta‐T Devices, Ltd., Cambridge, UK) that was equipped with an unfiltered GaAsP photodiode light sensor with a spectral response similar to photosynthetically active radiation response was used to measure rs on randomly selected green, healthy…
Indicates content that may require registration and/or purchase.