Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Opto Diode Corporation, an ITW Company
Description: Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now
- Active Area Diameter or Length: 8.254995542302408 mm
- Operating Temperature: -25 to 100 C
- Photodiode Spectral Response: IR, Visible
- Photodiode Package: Leaded
-
Supplier: Opto Diode Corporation, an ITW Company
Description: Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now
- Active Area Diameter or Length: 8.254995542302408 mm
- Operating Temperature: -25 to 100 C
- Photodiode Spectral Response: IR, Visible
- Photodiode Package: Leaded
-
Supplier: Opto Diode Corporation, an ITW Company
Description: Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now
- Active Area Diameter or Length: 8.254995542302408 mm
- Operating Temperature: -25 to 100 C
- Photodiode Spectral Response: IR, Visible
- Photodiode Package: Leaded
-
-
Supplier: Opto Diode Corporation, an ITW Company
Description: Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now
- Active Area Diameter or Length: 8.254995542302408 mm
- Operating Temperature: -25 to 100 C
- Photodiode Spectral Response: IR, Visible
- Photodiode Package: Leaded
-
Supplier: Electro Optical Components, Inc.
Description: PAb preamplifier is oriented for amplification and conversion of the pulse current signal generated by LMSNT photodiodes (PDs). Preamplifier enables PD operation at photovoltaic mode (with no reverse bias) – mode in which photodiode becomes the source of photocurrent. PD
- Features: Current-to-Voltage Converter, DC Current Input, Other Input
- Signal Conditioning: Instrumentation Amplifier
- User Interface: None
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ValueTronics International, Inc.
Description: The SR445 is a 300 MHz Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves,
- Frequency Range: 0.0003 MHz
-
Supplier: Newport MKS
Description: integrated pre-amplifier of the DET-L-PBS-R-U. This flange mounted photodiode sensor provides a BNC connector for signal output. The 1.5 inch female flange simplifies the integration to one of our many Oriel light sources and monochromators.
-
Supplier: Newport MKS
Description: The 70710 Current Preamplifier is a low noise current to voltage amplifier designed for photomultiplier tubes or photodiodes operating in photovoltaic mode, such as unamplified detector models 71650 and 71653. For power, use the provided power cable to connect to an external power
-
Supplier: OSI Optoelectronics
Description: OSI Optoelectronics' 1990 R&D 100 award winning X-UV detector series are a unique class of silicon photodiodes designed for additional sensitivity in the X-Ray region of the electromagnetic spectrum without use of any scintillator crystals or screens. Over a wide range of sensitivity from 200
- Spectral Response Range: 200 to 1,100 nm
- Active Area Diameter or Length: 5.000000000000001 mm
- Operating Temperature: -20 to 60 C
- Noise Equivalent Power (NEP): 0.000000000000018 W/Hz½
-
Supplier: Electro Optical Components, Inc.
Description: Ultra low noise - input noise down to .2 fA/ Hz Bandwidth up to 400 kHz Gain up to 1013 V/A Flat Frequency Response EMI-Shielded Case Why use a Preamplifier Module? Unlike desktop-amplifiers, preamplifier modules provide gain close to the detector before the signal-to-noise ratio
- Maximum Output: 10 volts
- Bandwidth: 400 kHz
- Signal Conditioning: Instrumentation Amplifier
- User Interface: None
-
Supplier: Electro Optical Components, Inc.
Description: damaging photodiodes during soldering and cleaning, consider using sockets. SiC photodiodes features & types High responsivity – 0.13 A/W peak UV radiation hardness Cost effective standard sizes Low temperature coefficient Built in Preamplifiers optional UV A, B, C, BC & BC2
- Sensitivity: 0.13 A/W
- Spectral Response Range: 230 to 530 nm
- Active Area Diameter or Length: 1.1 to 3.6 mm
- Active Area Height: 1.1 to 3.6 mm
-
Supplier: California Eastern Laboratories - CEL
Description: The NR4512 Series is an InGaAs 2.5 Gb/s APD ROSA with an internal pre-amplifier in a receptacle type package designed for SFP transceiver with LC duplex receptacle ideal as a receiver for OC-48 applications.
- Sensitivity: 0.8 A/W
- Spectral Response Range: 1,310 to 1,550 nm
- Active Area Diameter or Length: 0.05000000000000001 mm
- Operating Temperature: -40 to 85 C
-
Supplier: Hamamatsu Photonics Europe
Description: Asynchronous type light modulation photo IC The S4289-61 is an asynchronous type light modulation photo IC designed for reliable detection even under disturbance background light. A photodiode, preamplifier, comparator, oscillator and signal processing circuit, etc. are all integrated
-
Supplier: Electro Optical Components, Inc.
Description: damaging photodiodes during soldering and cleaning, consider using sockets. SiC photodiodes features & types High responsivity – 0.13 A/W peak UV radiation hardness Cost effective standard sizes Low temperature coefficient Built in Preamplifiers optional UV A, B, C, BC & BC2
- Spectral Response Range: 315 to 395 nm
- Operating Temperature: -25 to 85 C
- Photodiode Package: Leaded, Through Hole Technology (THT)
- Photodiode Spectral Response: UV
-
Supplier: Newport MKS
Description: The 70018 Low Noise BNC cable is 6 feet (1800 mm) long and has plug - plug terminations. This offering can be used as a signal cable for the Oriel Flange Mount Photodiode Sensors to a voltage pre-amplifier or radiometer.
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
stability, better exchangeability, wider measuring ranges, etc. Their Gamma Sensor Module consists of a cesium iodide crystal, a photodiode, and a high-gain preamplifier that can be used to (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
coefficient Tk<-0,06%/K), stable long term operation of up to +150°C SiC photodiodes features & types High responsivity - 0.13 A/W peak UV radiation hardness Cost effective standard sizes Low temperature (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
crystal, a photodiode, and a high-gain preamplifier that can be used to measure X and γ radiation from 50keV to 3MeV. It features high sensitivity and a fast response time (of about a second) to a very minor change of X and γ ( 0.01 μSv/h ). The (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Using a Digital Potentiometer to Optimize a Precision Single Supply Photo Detect
electrical voltage. In these circuits, photodiodes are used to capture the light energy and transform it to a small current. This current is proportional to the level of illumination from the light source. A preamplifier then converts the current (in amperes) from the photodiode sensor into a usable
More Information Top
-
An optical receiver circuit for on‐line fiber‐optic characteristics monitoring
Abstract A low‐cost optical receiver circuit, which includes a photodiode preamplifier , an active band‐pass filter, and an instrumental amplifier is experimentally achieved.
-
The Design Of Stable Acousto-Optical Spectrometers For Radio Astronomy
output from the photodiode preamplifier is digitized and fed into a computer.
-
PHYSICS OF FERROELECTRIC AND ANTIFERROELECTRIC LIQUID CRYSTALS, THE
There are not many commercial photodiode preamplifiers that would meet the requirement of having a rather high gain and being phase-linear up to 1MHz.
-
Neutron Hardness of Photodiodes For Use in Passice Rubidium Frequency Standards (.pdf)
The minimum acceptable shunt resistance for satisfactory RFS op- eration depends on light intensity and also on what type of op amp is used for the photodiode preamplifier ; nevertheless.
-
Electronics For A Closed Loop Fiber Optic Gyroscope
Photodiode Preamplifier .
-
Integrated GaAs Optical Receiver
Schematic Diagram of Photodiode Preamplifier .
-
Decibels versus dollars: long-range atmospheric optical communications on a tight budget
A high impedance photodiode preamplifier configured purely for speech frequencies can be made very quiet indeed!
-
Optical wireless front-end receiver design
[18] E. J. Fairlie, " Photodiode Preamplifier Systems: Low Noise Positive Feedback", Applied Optics, vol.
-
Neutron hardness of photodiodes for use in passive rubidium frequency standards
It should be noted that the light source and its electronics, the photodiode preamplifier and associated electronics, and the test fixture thermostat electronics (excludingthe oven transistor heaters and several metal-film resistors) were not exposed to nuclear radiation during these experiments.
-
Scanning Probe Microscopy
Primarily the output signal of a photodiode is a current I, which is usually converted to a (proportional) voltage at the output of the photodiode preamplifier electronics (transimpedance amplifier).
Indicates content that may require registration and/or purchase.