Products/Services for Pico Systems Universal Stepper Controllers
-
Stepper Motor Drives - (332 companies)Stepper motor drives are devices used to power and control stepper motors. While some basic drive units only supply power, many commercially available drives also incorporate controller electronics into a complete package. These electronics...Drive TypeMotor TechnologyIntegral Motion Controller -
Servo Drives - (548 companies)...in closed-loop motion control systems that use positional feedback and corrective signals to optimize position, speed, and accuracy. They control one or more axes, provide analog or digital control signals, and often feature integral motion controllers... -
Universal Process Controllers - (796 companies)Universal process controllers constitute a broad area of control devices that may be employed in the monitoring and control of many different process variables, including temperature, pressure, flow and other values. Universal process controllers... -
Stepper Motors (rotary) - (469 companies)...and tape and disk drive systems. Stepper motor systems consist of two basic components: an electric motor and a controller system. During operation, a controller supplies pulses to a driver, which interprets these signals to send proportional... -
Motor Controllers - (796 companies)...controllers. Full-step motors. Half-step motors. Mini-motors. Micro-motors. Unipolar stepper motors. Bipolar stepper motors. Pneumatic motion control systems. Hydraulic motion control systems. Selection Criteria. The Engineering360 SpecSearch database... -
Universal Joints - (158 companies)Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service. Universal joints, or u-joints are flexible mechanical...
-
Motion Controllers - (498 companies)...and GPIB or IEEE-488 or HPIB. Matching the Parts. Choices for motor drive style for motion controllers include DC brush servo, DC brushless servo, AC servo, stepper, and hydraulic or pneumatic. A motor or amplifier drive acts as an interface between...
-
Step Recovery Diodes - (104 companies)Step recovery diodes produce an abrupt turn-off (step) time by allowing a very fast release of stored charge when switching from forward to reverse bias, and from reverse to forward bias. Single step recovery diodes consist of one diode built...
-
CNC Controllers - (178 companies)...and include RS232, RS422, and RS485. Some CNC controllers use the universal serial bus (USB), a 4-wire, 12-Mbps serial bus for low-to-medium speed peripheral device connections to personal computers (PC). Others can be interfaced to the World Wide...
-
Temperature Controllers - (1194 companies)Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level. Temperature controllers maintain a set temperature level using input from a sensor...
Product News
-
CRYSTECH, Inc.
High-Precision Pico Lens for Laser Medical Devices Precision and Efficiency with CRYSTECH 's Pico Lens for Medical Lasers. CRYSTECH 's Pico Lens is designed for high-performance laser medical devices, offering superior precision and energy efficiency. Its honeycomb structure focuses laser energy to enhance treatment effectiveness while minimizing skin damage. Customizable size options with tight +-0.1mm tolerances ensure accurate integration into various laser systems. The lens features over 90% clear aperture and greater than 95% efficiency... (read more)Browse Optical Lenses Datasheets for CRYSTECH, Inc. -
CRYSTECH, Inc.
Dye Laser Handpieces for Pico and Nano Lasers . Durable construction for long-term operation in demanding environments. Compatible with pico- and nanosecond laser platforms. Typical Applications. Medical and aesthetic laser systems (e.g., vascular and skin treatments). Industrial laser processing. Precision optical systems. Laser-based research and instrumentation. Engineering Value. Enables efficient wavelength conversion in laser systems. Improves beam quality and application flexibility. Supports stable and repeatable laser performance... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
ElectroCraft
Universal drives for motion control compatibility using built-in I/O signals or by sending commands over CAN bus communications. The drive is fully compatible with a wide range of motor architectures, including brushless DC (BLDC) motors, permanent magnet DC (PMDC) brush motors and open- and closed-loop stepper motors. The ElectroCraft CompletePower Plus Universal Drive is available in five standard configurations that support from 12 V DC up to 80 V DC motor windings and can provide up to 40 A (continuous) and 100 A (peak) output current... (read more)Browse DC Motor Drives Datasheets for ElectroCraft -
Hangzhou Chinabase Machinery Co., Ltd.
Universal Joints china manufacturer of Universal joints, Specialist in:Universal joints, china Universal joints, coupling Universal joints, single Universal joints, double Universal joints. PB Series. PR Series. NB Series. CN Series. Hangzhou Chinabase Machinery has the capability to custom design and manufacture specialized u joints and their connections to your requirements. We specialize in coupling universal joints, universal coupling, Cardan joints. A universal joint (universal coupling, U-joint, Cardan... (read more)Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Universal joint China manufacturer of Universal joints, Specialist in: coupling Universal joints, U-joint China, Universal coupling, Cardan joint,Single type, Double type, Extensible type,Needle bearing type, Cross type, Block and Pin type. We have the capability to custom design and manufacture specialized u joints, and their connections to your requirements. Please feel free to contact us with any enquiries. PB Series. PR Series. NB Series. CN Series. PB(Single). PB(Double). PB(Telescopic). PB-HS. PB-R. PR... (read more)Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
FAULHABER MICROMO
Powerful Drive Electronics for Stepper Motors MCST 3601 - Powerful New Drive Electronics for Stepper Motors. Searching the multitude of available programmable motion controllers for one that is ideal for micro stepper motors with phase currents of sometimes less than 100 mA was once a real challenge. The new MCST 3601 series, developed from the cooperation between FAULHABER and Trinamic GmbH (the motion controller specialist for stepper motors), offers the solution. This controller is compact and flexible, and is suited to fit perfectly... (read more)Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
Portescap
Portescap Now Offers Hybrid Steppers Hybrid Stepper Motors. Portescap's hybrid stepper motor platform offers advanced features that enhance performance, reliability, and precision control by blending key features from permanent magnet and variable reluctance stepper technologies. These motors utilize two windings (phases) energized with DC current, allowing the motor shaft to move in precise 1.8 steps by reversing the current in each winding. This precise positioning and speed control make hybrid stepper motors ideal... (read more)Browse Stepper Motors (rotary) Datasheets for Portescap -
Win Source Electronics
TMC5160 Stepper Driver Selection Guide TMC5160 Stepper Driver Selection Guide. The TMC5160 series from Trinamic is a high-performance stepper motor driver designed for industrial automation, robotics, and precision motion control systems. All three models support 20 A output current, 10 -50 V supply range, and microstepping up to 1/256, ensuring smooth motion and high positioning accuracy. The main difference between TMC5160A-TA-T, TMC5160A-WA, and TMC5160A-TA lies in packaging and production suitability. TMC5160A-TA-T - Reel... (read more)Browse DC Motor Drives Datasheets for Win Source Electronics -
Oriental Motor USA
NEW MRC01 Robot Controller Robot Controller: Direct control via EtherNet/IP TM. The "Programming Software MRC Studio" has been prepared to simplify setting up custom-built robots from the initial setting step to the operation programming step. A trial version of the MRC Studio is also available to allow customers the chance to experience the operation of the MRC01 before purchase. Available driver combinations. AZ Series built-in controller type drivers (AC/DC). AZ Series mini driver RS-485 communication type (24/48 VDC... (read more) -
Clippard
How Stepper Motors Deliver Ultra-Fine Control Stepper motors enable ultra-precise motion that translates into accurate, stable flow control in proportional valves like Clippard's SCPV Series. But, how? From fundamental operation to real-world valve integration, here's a closer look at how stepper motors achieve fine resolution, low hysteresis, and repeatable performance for demanding applications. (read more)Browse Flow Controllers Datasheets for Clippard
-
Planetary Rovers
…513À39 see also autonomous...; future rover methods; humanÀoperated...; macro...; micro...; mini...; mobility...; nano...; pico ...; teleoperated...; vision benefits … 286À300 safe modes, power-scheduling algorithms 142À3 safety issues drive motors 140À1 navigation systems 326À8 Sagnac effect … of McKinsey’s 7-S framework 22À3 shear stress 107À32, 457À65, 536, 556À7 Shepard’s universal generalization function 193À4 … rovers space project management see project management Space Worm drill 456À7 spaceball teleoperative controllers 308À9 SpaceCat ‘wheel … 167À71, 340, 349À57, 526À39 step-climbing motion capabilities 72À132 step-down ratios 137À54 stepper motors 133À4, 204À13…
-
Optical Payloads for Space Missions
…PTB), 663 phytoplankton, 81, 93 phytoplankton biomass, 81 phytoplankton concentration, 93 PICASSO‐CENA mission, 823 Pick‐off mirrors (POM), 623, 757 Pico‐satellite for Remote‐sensing and Innovative Space Missions (PRISM), 905 pico ‐satellites, 906 Pierre Connes … pinned photodiode, 801 pin‐puller system , 438 pitch, 193, 344 … 828, 901 propagating angle, 603 propellant, 366, 381 Proportional, Integral and Derivative (PID) controller , 730, 873 proto‐flight … status of health, 389 stellar clusters, 553 stellar observations, 814 stellar spectroscopy, 728 stepper motor, 104, 317 … 868 UNIFORM project, 22 UNIFORM‐1, 905, 917 unit cell, 807 United Kingdom, 268 Universal Transverse Mercator (UTM…
-
Features :: NASA Tech Briefs
Pico Technology, Tyler, TX, has introduced the PicoScope 5000 Series flexible-resolution oscilloscopes that use reconfigurable ADC .... The MCH, which acts as a shelf controller , features a 400 MHz RISC CPU for high performance … low group delay results in a low bit-error-rate (BER) for enhanced system integrity and reliability. .... They are compatible with any type and style of motor such as DC, stepper , and servo, and offer universal mounting configurations.
-
Plant Services Products
Electro-Chemical Devices' T80 Universal Transmitter is built for liquid ... .... Rockwell's Allen-Bradley SMC-50 smart motor controller offers advanced ... .... AutomationDirect's SureStep stepper drive offers 200 to 20,000 steps per ... .... Yokogawa's Centum VP Release 5 integrated production control system helps ... .... Exairs Pico Super Air Nozzle provides precision blowoff .
-
Plant Services Products
Electro-Chemical Devices' T80 Universal Transmitter is built for liquid ... .... Rockwell's Allen-Bradley SMC-50 smart motor controller offers advanced ... .... AutomationDirect's SureStep stepper drive offers 200 to 20,000 steps per ... .... Yokogawa's Centum VP Release 5 integrated production control system helps ... .... Exairs Pico Super Air Nozzle provides precision blowoff .
-
Encyclopedia of Complexity and Systems Science
(2004) Internal stabilization of Navier– Stokes equations with finite-dimensional controllers . .... (1993) Rep- resentation and Control of Infinite Dimensional Systems . .... is realized, the principles of Coordination Dynamics may be said to be “ universal ” and hence … can be classified into roughly five categories, namely (1) rotary motors, (2) linear- stepper motors, (3) assembly … potentially as high as those produced by motor proteins – typically a few pico -Newtons [123] –…
-
Advanced Designs and Researches for Manufacturing
Monopulse stepper drive control mode is used. .... Control System Software Design. .... sealing joint, buoy and the anchor, data acquisition unit, battery (solar battery), charging controller , lantern and the .... Geo-location in a Pico -Radio environment. .... general purpose timers(TIM2,TIM3), 10-bit Analog-to-digital converter(ADC) and Universal asynchronous receiver transmitter…
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
…of excited dye is injected TiO2 conduction band and it takes about pemto or pico seconds(´inj). .... 4 PV TECHNOLOGIES, SYSTEMS AND APPLICATIONS. .... plant in U.S.[3], consisting of Distributed Control system (DCS), Heliostat Array Controller and Administrative and .... The actuation control part of the synchronous tracking technology is to use a stepper electrical machine with .... Universal access to electricity is a priority for the South African government.
-
Springer Handbook of Automation
…33]: personal area networks) as a basis of radio-based local networks (WLANs, Pico networks and sensor/actuator .... Modules for em- bedded systems development are also available. .... Embedded WLAN de- vices need a powerful micro controller . .... X-ray fluorescence is the universal method for online solid composition measurement in flotation. .... All sensors, variable-speed drives, step- per drives, the vision system and pneumatic control valves are connected to and controlled by this PLC.
-
Advanced Design and Manufacturing Technology III
The system consists of a servomotor, a stepper motor, a disk as the microfluidic platform, a pneumatic control module, and a microprocessor-based human-machine interface. .... The pneumatic module comprises air nozzles, a position-and-angle modulation unit, programmable switches, and flow controllers . .... and link conveniently and transplant and revise advantageously, but also take advantage of universal software packages available .... Deploying Pico cell Base Station (PBS) throughout a Macro cell layout is a promising solution to enhance…
Indicates content that may require registration and/or purchase.