-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's lens drivers for piezo-actuators integrate a high accuracy oscillator that allows direct driving of the actuator from DSP signals into compact wafer level CSP, making them ideal for compact auto-focus and zoom systems utilizing piezo elements.
- TJ: -25 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Gate Drivers Piezo actuator IC Product overview: FAN8841MPX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and
- Supply Voltage: 2.7 to 5.5 volts
- Number of Outputs: 2
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PIEZO ACTUATOR DRIVER IC Product overview: LV8291T-TLM-E from Sanyo is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Piezo Haptic Driver with Integrated Boost Converter 20-QFN -40 to 70 Product overview: DRV8662RGPT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is
- Supply Voltage (DC): 5.5 volts
- Operating Temperature: -40 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Gate Drivers Piezo actuator IC
-
Supplier: Lingto Electronic Limited
Description: PIEZO ACTUATOR DRIVER IC
- Device Type: Transceiver
-
Supplier: Lingto Electronic Limited
Description: IC PIEZO DRIVER 48TSSOP
-
Description: PIEZO ACTUATOR DRIVER IC
-
Supplier: Acme Chip Technology Co., Limited
Description: PIEZO ACTUATOR DRIVER IC
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Management IC Development Tools EVM for Piezo Haptic Driver
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio IC Development Tools LM48580 High Votlage Driver for Ceramic Speakers and Piezo Actuators
-
Supplier: DigiKey
Description: IC MTR DRV PIEZO 3V-5.5V
- Maximum Output Voltage: 0 to 65 volts
- Supply Voltage (AC): 3 to 5.5 volts
- Supply Voltage (DC): 3 to 5.5 volts
- Operating Temperature: -40 to 150 C
-
Supplier: DigiKey
Description: IC DRIVER HORN PIEZO W/BO 8SOIC
- TJ: -10 to 60 C
- Features: Other
- Package Type: SOIC
- Device Type: Sensor Interface
-
Supplier: ODG (Origin Data Global)
Description: IC DRIVER HORN PIEZO W/BO 8SOIC
- TJ: -10 to 60 C
- Features: Other
- Package Type: SOIC
-
Supplier: Lingto Electronic Limited
Description: IC DRIVER HORN PIEZO W/BO 8SOIC
- TJ: -10 to 60 C
- Device Type: Sensor Interface
-
Supplier: Quarktwin Technology Ltd.
Description: IC DRIVER HORN PIEZO W/BO 8SOIC
- TJ: -10 to 60 C
- Features: Other, RoHS Compliant
- Package Type: SOIC
- Device Type: Storage Interface
-
Description: IC DRIVER HORN PIEZO W/BO 8SOIC
- TJ: -10 to 60 C
- Package Type: SOIC
- Device Type: Sensor Interface
-
Supplier: DigiKey
Description: IC PIEZO SOUNDER DRIVER 10-MSOP
-
Supplier: DigiKey
Description: PIEZO HAPTIC DRIVER
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: half-bridge driver IC in a single SO-8 package Programmable switching frequency with up to 500kHz max per channel +/- 1A drive current capability optimized for low charge MOSFETs Adjustable dead-time 50ns - 200ns Floating channel designed for bootstrap operation up to +100Vdc High and
- Features: Other
- Packing Method: Tape Reel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DRIVER HORN PIEZO W/BO 8SOIC Product overview: RE46C318S8TF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- TJ: -10 C
- Pin Count: 8 #
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Cirrus Logic, Inc.
Description: The WM8976 is a low power codec with integrated pre-amp for a differential mic, and includes drivers for speakers, headphone and differential or stereo line output. External component requirements are reduced as no separate microphone or headphone amplifiers are required.Advanced on-chip
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Cirrus Logic, Inc.
Description: The WM8978 is a low power stereo codec with integrated pre-amps for stereo differential mics and includes drivers for speakers, headphone and differential or stereo line output. External component requirements are reduced as no separate microphone or headphone amplifiers are required.
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Infineon Technologies AG
Description: driver ICs IAUC100N08S5N043 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs IAUC100N08S5N043 | Automotive MOSFET TLE9180D-21QK | Gate driver ICs
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Power Stage Piezo Driver
I do not know, what is the purpose of this exercise, as piezo driver IC , like the LT3572, and higher power ones and boards are freely available for various frequency ranges.
-
A Four-Channel, 36 V, 780 kHz Piezo Driver Chip for Structural Health Monitoring
We have demonstrated a high-voltage, high-frequency, con- tinuous-wave SHM piezo driver IC with low signal distortion.
-
Optimization of trench manufacturing for a new high-voltage semiconductor technology
Main target applications are analog switch ICs, driver ICs for capacitive, inductive and resistive loads and piezo driver ICs for applications using 230 V power supply.
-
Data Sheet: Load / Relay Drivers
Piezo Actuator Driver IC .
-
austriamicrosystems and New Scale Technologies expand their cooperation in sales of standard ICs
In addition, the NSD-1202, a driver IC specifically designed to enhance the performance of the SQUIGGLE® piezo motor, will also be available through our standard product portfolio.â .
-
Polymer Microscopy
In IC -AFM a cantilever with stiffness typically 5-50N/m is driven into oscillation using a bimorph piezo driver at its base.
-
Motion-control: the power side of disk drives
…positioning because of the reduced mass to be moved fast This will result in a second DAC on the motion-control IC for the voice coil section and an additional driver IC using the output of … 40 V) for the piezo motor.
-
Learn Electronics with Arduino
Mini digital roulette games 7447 BCD-to-Decode IC , 44–46 bill of materials (BOM), 27 block diagram, 28 … PWM signal, 130–133 physical prototype, 129 discovery methods, 148 driver interface circuits, 120–122 driving … sketch, 142–143 parts, 119–120 piezo -buzzer, 122 PMOSFET description…
-
Touch Panel Market Tracker - 1st Quarter, 2015
Driving: As with the ERM and LRA, the driver IC controls the input for deformation and frequency. .... Usually, its form factor is a piezo bender (bar or disk).
-
Technologies for high-volts-ICs
…it only at few applications e.g. by the control or arrays yon piezo actuators yon meaning. .... The essential driving force fiir is the further development yon of Hochvolt IC technologies therefore in the demand to look the cost reduction.
Indicates content that may require registration and/or purchase.