-
Supplier: Columbia Research Labs, Inc.
Description: The Model 8405 Piezoelectric Accelerometer is a completely self-contained vibration measuring system having a built-in amplifier within the housing. It is designed for the measurement of low level, broadband frequency vibrations. The Model 8405 incorporates a hybrid electronic assembly
- Acceleration: 500 g
- Frequency Range: 1 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 10,000 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Models 3029 and 3033 piezoelectric accelerometers exhibit a nominal transfer sensitivity of 100 picoCoulombs/g and may be used without auxiliary signal conditioning to provide an economical and reliable means of vibration measurement. The internal construction of the
- Acceleration: 1,500 g
- Frequency Range: 2 to 9,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 10,000 g
-
Supplier: Kistler Group
Description: converter, provides a high signal level at a low impedance output allowing the use of inexpensive coaxial cable. The accelerometer can be powered by a Kistler 5100 series coupler/signal conditioner or by any industry standard IEPE (Integrated Electronic
- Acceleration: -500 to 500 g
- Frequency Range: 0.5 to 10,000 Hz
- Maximum Shock: 5,000 g
- Maximum Vibration: 2,000 g
-
-
Supplier: Kistler Group
Description: larger and "off-ground" weighs 2,5 grams. Internal microelectronic Piezotron ® signal conditioning circuit converts the charge developed in the quartz element as a result of the accelerometer being subjected to a vibration, into a useable high level voltage signal at a low
- Acceleration: -500 to 500 g
- Frequency Range: 2 to 10,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -320.8 to 302 F
-
Supplier: Kistler Group
Description: motion. Power this accelerometer with one of Kistler’s couplers, signal conditioners or from any voltage mode piezoelectric sensor supply.
- Acceleration: 50 to 500 g
- Frequency Range: 0.5 to 20,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -65.2 to 212 F
-
Supplier: Kistler Group
Description: accelerometer being subjected to shock, into a useable high level voltage output signal at a low impedance level. The low impedance output provides high immunity to noise and insensitivity to cable motion.
- Acceleration: 5,000 to 100,000 g
- Frequency Range: 0.5 to 10,000 Hz
- Maximum Shock: 50,000 to 120,000 g
- Operating Temperature: -65 to 250 F
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Models SR-107RFR and SR-207RFR are precision force balance angular accelerometers. This design makes use of the fluid rotor concept of sensing angular acceleration and in conjunction with the Columbia patented HP suspension system provides the ultimate in reliability and
- Acceleration: 0.1 to 300 g
- Frequency Range: 1 to 1,000 Hz
- Minimum Accuracy: -4 to 4 +/-% FS
- Linear Velocity: 0.1 to 300 in/sec
-
Vibration Measurement Instruments and Vibration Analyzers - Machine Condition Advisor -- CMAS 100-SLSupplier: SKF/North America
Description: and environmentally friendly, the rechargeable SKF Machine Condition Advisor operates 10 hours on a single charge. Flexible enough to work with standard 100 mV/g constant current accelerometers, an optional external sensor can be used for hard to reach locations and for more repeatable and
- Acceleration: 0.2 to 50 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -4 to 392 F
- Linear Velocity: 0.0275590551181103 to 2.55905511811024 in/sec
-
Vibration Measurement Instruments and Vibration Analyzers - Machine Condition Advisor -- CMAS 100-SLSupplier: SKF/Global
Description: and environmentally friendly, the rechargeable SKF Machine Condition Advisor operates 10 hours on a single charge. Flexible enough to work with standard 100 mV/g constant current accelerometers, an optional external sensor can be used for hard to reach locations and for more repeatable and
- Acceleration: 0.2 to 50 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -4 to 392 F
- Linear Velocity: 0.0275590551181103 to 2.55905511811024 in/sec
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3623 is a unique, IEPE, case isolated, IP68 rated (submersed up to 175 psi) triaxial accelerometer, weighing just 18 grams. This rugged, low noise accelerometer was designed for vibration monitoring in submersible applications. Its small size makes it easy to mount in
- Acceleration: 500 g
- Frequency Range: 1.4 to 3,000 Hz
- Operating Temperature: -67 to 212 F
- Sensor Mounting: Adhesive Base
-
Supplier: OMEGA Engineering, Inc.
Description: The 2-channel OMB-DBK4 dynamic signal-input card enables OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems to accommodate inputs from piezoelectric transducers, such as accelerometers or microphones, as well as from various other dynamic signal sources.
- Analog Input Channels: 2 #
- Input Impedance: 0.15 Mohms
- Type: Butterworth
- Features: DC Voltage Input, Input Module
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The 4785A is a compact, hermetically sealed adapter that converts piezoelectric (PE) sensor signals into digital CAN output, enabling legacy charge-mode accelerometers to integrate seamlessly with modern CAN-based systems. Designed for high-performance vibration monitoring and
-
Supplier: Columbia Research Labs, Inc.
Description: piezoelectric sensor into a voltage signal output with low output impedance, thereby eliminating the need for costly charge amplifiers in many applications. This device can be used with all Columbia non-integrated piezoelectric accelerometers and pressure sensors. The
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 185 F
- Vibration Rating: 15 g
- Shock Rating: 100 g
-
Supplier: CSA Group
Description: ISO 16063-32:2016 lays down detailed specification for instruments and procedures of testing the frequency and the phase response of accelerometers by means of shock excitation. It applies to the accelerometers of the piezoelectric, piezoresistive and variable capacitance types
-
Supplier: Instrumented Sensor Technology
Description: accelerometer. Single-ended channels are available as an option for external connection and use with voltage mode, piezoelectric accelerometers. The single-ended channels incorporate their own constant current excitation for powering voltage mode accelerometers. Other
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Instrumented Sensor Technology
Description: power consumption. Acceleration recording can be configured for the internal tri-axial accelerometer channels and/or up to 3 optional external accelerometer inputs. External Accelerometers The optional external accelerometer input channels are designed for use with "low
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Instrumented Sensor Technology
Description: Acceleration/rate recording can be configured for the internal triaxial accelerometer channels or up to 3 optional external accelerometer inputs. External Accelerometers and Rate Sensors The optional external accelerometer input channels are designed for use with "low
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Red Pitaya, d.o.o.
Description: Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Sensor Platforms, Inc.
Description: No Description Provided
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Operating Temperature: -40 to 185 F
- Inputs: Accelerometer Input, LVDT / RVDT Input, Timer / Clock Input
-
Supplier: NorPix, Inc.
Description: StreamPix is Norpix’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for
- Analog Input Channels: 32 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: Gantner Instruments, Inc.
Description: Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 122 F
- Inputs: Accelerometer Input, Strain Gauge / Bridge Input
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Vehicular
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-ULTRASHOCK is a battery powered, stand alone temperature, pressure, humidity and 3-axis shock recorder. The OM-CP-ULTRASHOCK measures and records temperature, pressure and humidity at the selected reading rates, while shock is recorded as the peak acceleration levels over the same
- Analog Input Channels: 9 #
- Accuracy: 1 % FS
- Operating Temperature: -4 to 140 F
- Shock Rating: 250 g
-
Supplier: Encore Electronics, Inc.
Description: The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6”H x 8”W x 12”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a front-panel-set
- Inputs: Accelerometer Input
- Features: Charge Amplifiers/Converters, Data Acquisition Instrument / System, Other, Vibration and Acceleration
- Excitation: Current Excitation Supply, Voltage Excitation Supply
- User Interface: Front Panel and Display
-
Supplier: Encore Electronics, Inc.
Description: The Model 5020-102 rack adapter offers complete remote control of all signal conditioner settings through an industry-standard Ethernet interface and remote web browser. No additional software needs to be installed to operate the system. In addition, the rack can be controlled by other
- Inputs: Accelerometer Input, Strain Gauge / Bridge Input
- User Interface: Computer Programmable
- Features: Data Acquisition Instrument / System, Vibration and Acceleration, Web Enabled
- Network Options: Ethernet
-
Supplier: MonoDAQ
Description: High precision vibration measurements are best done with an IEPE accelerometer. MonoDAQ 1xACC provides high quality signal conditioning for IEPE sensors. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data acquisition software. Analog input
- High Pass Cutoff Frequency: 0.0001 to 0.001 kHz
- Operating Temperature: -4 to 140 F
- Inputs: Accelerometer Input
- Form Factor: DIN Rail, Panel / Chassis Mount
Find Suppliers by Category Top
Featured Products Top
-
Dataforth can utilize a large portfolio of over 1000 different signal conditioning modules addressing a wide range of functions such as but not limited to Accelerometer (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
When standard off the shelf signal conditioning solutions will not do the job, Dataforth design and engineering team is ready to help with customized signal conditioning products meeting your needs. Dataforth can utilize a large portfolio of over 1000 different signal conditioning (read more)
Browse Datasheets for Dataforth Corporation -
Each Dataforth 5B module provides a single channel of isolated analog input or output. Input modules interface to all types of external sensors, then filter, isolate, amplify, and convert the input signals to high (read more)
Browse Datasheets for Dataforth Corporation -
displacement. Thanks to the integrated real-time FFT analysis, the condition of a machine can be analyzed and determined during the measurement. The PCE-VM 20 vibration meter can evaluate and display signals from IEPE standard piezoelectric vibration sensors (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
on a 16 bits digital signal can generate up to 1 Mb per second which makes raw data transfer critical to existing Industrial IoT infrastructures often offering data bandwidth limited to 100kb or less per second. Moreover, 90% or more of raw data are waisted information for condition monitoring (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
reduction, fewer errors, and simplified communication. The VRX series features a comprehensive lineup of advanced models that utilize a piezoelectric element, which vibrates until material contact dampens the signal, triggering a DPDT relay to alert operators to a (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc.
More Information Top
-
Combined TDR and P-Wave Velocity Measurements for the Determination of In Situ Soil Density—Experimental Study
Electronic equipment and sensors for the proposed device include a TDR system, miniature piezoelectric accelerometers , signal conditioner system, and oscilloscope for data acquisition.
-
Recent perspectives in dynamic testing and monitoring of bridges
The monitoring system includes six piezoelectric accelerometers , a signal conditioner , an uninterruptable power supply and a digital computer (Figure 14), stored inside one of the bridge abutments and transmitting .
-
Amplifier Circuits - Operational Amplifiers, Page 2
Accelerometer Signal Conditioner - A piezoelectric accelerometer responds to any physical movement by generating a charge proportional to the acceleration of the movement.
-
Informatics in Control, Automation and Robotics
As we can see in Figure 1, the full-bridge totally used fourteen sensors of three- axis piezoelectric accelerometers , seven acceleration signal conditioners , one wind .
-
Engineering the Guitar
Note that piezoelectric accelerometers generally require a sig- nal conditioner and it is the signal conditioner output that runs to the amplifier.
-
new products
The IsotronTM model 5216 family features hermetically sealed, low impedance piezoelectric accelerometers which utilise an integral signal conditioner .
-
Real-time sensor fusion technique for acoustic and seismic sensors
A seismic signature of a target is observed by a piezoelectric accelerometer with a constant current signal conditioner .
-
Shock and Vibration Data Acquisition System for
Off-Road Vehicle Operator Health and Safety Assessment
The carrier was equipped with six integrated circuit piezoelectric (ICP) signal conditioners , one per accelerometer channel.
-
Elastic wave modes for the assessment of structural timber: ultrasonic echo for building elements and guided waves for pole and pile structures
To amplify and condition the measurement signals of an impact hammer and piezoelectric type accelerometers , a multi-channel signal conditioner such as the PCB model 483B03 (see Fig. 20b) must be employed.
-
A miniaturized bulk micromachined triaxial accelerometer fabricated using deep reactive etching through a multilevel thickness membrane
Reference accelerometer PCB Piezotronics PCB352A56/SN95507 Piezoelectric Accelerometer with PCB Model 480E09 ICP Sensor Signal Conditioner .
Indicates content that may require registration and/or purchase.