Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hottinger Brüel & Kjær A/S
Description: Coaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 1 m, connector 10 - 32 UNF and BNC
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: For the extension of a triaxial acceleration sensor cable with ¼-28 UNF female connector
- Operating Temperature: -25 to 180 C
- Cable Length: 9.842525 ft
- Rated Voltage: 0.15 kilovolts
- Features: Cable Assembly, Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: sensor cable for triaxial acceleration sensors (IEPE) and 8-36 UNF connection
- Operating Temperature: -25 to 180 C
- Cable Length: 19.68505 ft
- Rated Voltage: 0.15 kilovolts
- Features: Cable Assembly, Other
-
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: HV acceleration measurement together with CSM HV IEPE FL 100 measuring module
- Operating Temperature: -55 to 250 C
- Features: Cable Assembly, Multiconductor Cable, Other
- Application: Industrial / Instrumentation and Control
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Accelerometer, Industrial Piezoelectric Charge, side connector, Integral 10.5m cable length, open end
- Acceleration: 20,000 g
- Frequency Range: 1 to 10,000 Hz
- Operating Temperature: -320.8 to 500 F
- Features: Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Low-Noise-Cable for uniaxial accelerationsensor (IEPE) and connection at e.g. Siemens LMS SCADAS measuring technique.
- Operating Temperature: -25 to 180 C
- Cable Length: 3.280841666666667 ft
- Rated Voltage: 0.35 kilovolts
- Features: Cable Assembly, Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Piezoelectric Charge Industrial Accelerometer, side connector, Integral 25 m cable included
- Acceleration: 20,000 g
- Frequency Range: 1 to 10 Hz
- Operating Temperature: -320.8 to 500 F
- Features: Other
-
Supplier: Columbia Research Labs, Inc.
Description: The Model 8405 Piezoelectric Accelerometer is a completely self-contained vibration measuring system having a built-in amplifier within the housing. It is designed for the measurement of low level, broadband frequency vibrations. The Model 8405 incorporates a hybrid electronic assembly within
- Acceleration: 500 g
- Frequency Range: 1 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 10,000 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Model 7005 Piezoelectric Accelerometer is an excellent choice for general-purpose shock and vibration measurement work, and is especially well suited for testing of small specimens. It is designed for the measurement of medium frequency, moderate to high-level shock and vibration. The
- Acceleration: 1,000 g
- Frequency Range: 2 to 5,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 2,000 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Models 5012 and 5012-HT Piezoelectric Accelerometers are ideal units for general shock work. The unique design of the piezoelectric seismic system ensures that the units have minimum spurious response to mounting torque, body strains, cable vibration, cable whip,
- Acceleration: 1,000 g
- Frequency Range: 2 to 12,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, PE, 3 pC/g, -67°F to +500°F, isolated, thru-hole mount, 3.1 grams, M3 connector, no cable incl.
- Acceleration: 5,000 g
- Frequency Range: 10,000 Hz
- Operating Temperature: 500 F
- Sensor Technology: Piezoelectric
-
Supplier: Columbia Research Labs, Inc.
Description: The Models 904 and 904-HT Piezoelectric Accelerometers are primarily designed for industrial applications where monitoring and measurement of vibration levels are desirable but only a minimum of electronic equipment is available. The internal construction of the piezoelectric seismic
- Acceleration: 500 g
- Frequency Range: 2 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 2,000 g
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Piezoelectric force washer for shear force Nominal (rated) force: 3 kN Sensitivity: approx. 7.5 pC/µm/m Accuracy class: 1 Degree of protection: IP65 Made from stainless materials Ultra-compact design Permanently mounted connection cable 1 m long, plug 10-32 UNF
- Force / Load Rating: 674.4 lbs
- Accuracy: 1 ±% Full Scale
- Features: Other Output
- Device: Sensor Element / Chip
-
Supplier: Gantner Instruments, Inc.
Description: expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject. RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII Connectable to Controller Q.station X Electromagnetic
- Analog Input Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Transmission Rate: 48,000 kbps
-
Supplier: PCB Piezotronics, Inc.
Description: CUSTOM CABLE, 6917B/120 Designed to mate with differential type piezoelectric accelerometers which utilize a two pin receptacle with 7/16-27 UNS-2A threads. This cable assembly is typically used in turbofan environments up to 500°F. It features a specially designed plug assembly
- Cable Length: 10 ft
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Supplied with 1 mt cable and connector, SPZ sensor must be connected to MAE tombox interface unit for seismographs which is dedicated to interfacing signals coming from piezoelectric sensors with MAE seismographs. - TECHNICAL SPECIFICATIONS - Transducer function: Diaphragm Element
- Diameter or Height: 35 mm
- Features: Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: Displacement to 200 µm Sub-nm Resolution Low Cost Flat Design For Small Forces Displacement to 200 µm Closed Loop Bimoph Benders (to 2 mm Travel) Disk Translators belong to the group of bimorph piezoelectric actuators (see "Tutorial: Piezoelectrics in Positioning" section for
- Maximum Displacement: 50 to 200 µm
- Blocked Force: 5.000000000000001 to 20.000000000000004 N
- Maximum Operating Voltage: -1,000 to -750 volts
- Stiffness: 0.2 to 0.15 N/µm
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Supplied with 5 mt cable and connector. - TECHNICAL SPECIFICATIONS - Transducer function: Diaphragm Element typology: Piezo Resonance frequency: 2.6 kHz Resonance resistance: 300 ohm Capacity: 30000 pF Diameter: 35 mm Height: 0.53 mm Connector: VEAM 2 poles Cable: 5 meters
- Diameter or Height: 35 mm
- Features: Other
-
Supplier: Wilcoxon Sensing Technologies
Description: Side exit, general purpose, low profile, case isolated, 100 mV/g, ±15% sensitivity tolerance, 10’ integral shielded twisted-pair cable, polyurethane jacket
- Sensor Outputs: Acceleration
- Features: Corrosion Resistant, Integrated Electronics Piezo Electric (IEPE)
- Sensor Technology: Piezoelectric
-
Supplier: Wilcoxon Sensing Technologies
Description: General purpose accelerometer, side exit 16' J9T2A integral cable, 100 mV/g sensitivity, ±5% tolerance, shield connected to case
- Acceleration: 80 g
- Frequency Range: 0.5 to 10,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Wilcoxon Sensing Technologies
Description: General purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit 16’ integral J9T2A cable, shield connected to case
- Acceleration: 80 g
- Frequency Range: 0.5 to 13,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: PCB Piezotronics, Inc.
Description: CUSTOM CABLE, 6917M113/120 Designed to mate with differential type piezoelectric accelerometers which utilize a two pin receptacle with 7/16-27 UNS-2A threads and differential charge amplifiers that use twin BNC receptacles. This cable assembly is designed for continuous use in
- Connector Type: BNC
-
Supplier: Allied Electronics, Inc.
Description: Honeywell's SPT Series stainless steel pressure transducers are designed for pressure applications that involve measurement of hostile media in harsh environments and will accommodate any media that will not adversely attack 304 or 316 stainless steel wetted parts. The SPT Series is calibrated and
-
Supplier: Allied Electronics, Inc.
Description: Honeywell's SPT Series stainless steel pressure transducers are designed for pressure applications that involve measurement of hostile media in harsh environments and will accommodate any media that will not adversely attack 304 or 316 stainless steel wetted parts. The SPT Series is calibrated and
-
Supplier: Wilcoxon Sensing Technologies
Description: High frequency accelerometer, 10 mV/g sensitivity, ±10% tolerance, ring type, side exit integral cable, M4 mounting thread
- Acceleration: 600 g
- Frequency Range: 0.5 to 29,000 Hz
- Operating Temperature: -67 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: TE Connectivity
Description: BL CLS 1, 11'SENSOR/150' CABLE
-
Supplier: Piezosystem Jena, Inc.
Description: insertion into other devices. The piezo ceramic is covered by a special flexible insulation. This insulation guarantees the highest performance for long term applications. It is also suitable for use in cryogenic and vacuum environments. Additional thermal shrink tube insulation protects the
- Maximum Displacement: 2 to 123 µm
- Blocked Force: 420 to 3,500 N
- Maximum Operating Voltage: 130 volts
- Capacitance: 99.99999999999999 to 36,399.99999999999 nF
-
Supplier: PCB Piezotronics, Inc.
Description: Triaxial, thru-hole mtg, ceramic shear, miniature ICP® accel., 10 mV/g, 2 to 8k Hz, ground isolated, 5 ft. integral cable, no extension cable.
- Acceleration: 500 g
- Maximum Shock: 10,000 g
- Features: Other
- Sensor Technology: Piezoelectric
-
Supplier: PI (Physik Instrumente) L.P.
Description: Versions with cable exit offset by 180° Nonmagnetic and vacuum-compatible functional principle PIShift Piezo motors Compact, low-cost inertia drive principle (stick-slip). When at rest, the drive is self-locking, requires no current and generates no heat. It holds the position with maximum
- Maximum Displacement: 7.5 to 13 µm
- Blocked Force: 22 to 100 N
- Maximum Operating Voltage: 80 volts
- Length: 68.5 to 91.2 mm
-
Supplier: Piezosystem Jena, Inc.
Description: well as material variations with Invar, Super Invar, Aluminum, or even Titanium. Versions denoted "external" and "digital" come with the option for a sensor pre-amplifier that makes the use of cables length-independent.
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 4.2 to 36 N/µm
- Capacitance: 43,999.99999999999 to 116,000 nF
- Length: 320 mm
-
Supplier: Festo Corporation
Description: Piezoresistive pressure sensor Measured variable: relative pressure Cable length 2.5 m Compact: 8-bracket wall mount for manifold assembly
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: REED-Direct
Description: Piezoelectric accelerometer 4-digit, 18mm high LCD readout with data hold Metric/imperial conversion Low battery indication and auto power off AC output socket for connecting optional headphones for use as an electronic stethosope Includes accelerometer, two stinger probes (cone and ball),
- Acceleration: 0.0101936799184506 to 40.7747196738022 g
- Linear Velocity: 0.00393700787401575 to 15.748031496063 in/sec
- Frequency Range: 1 to 20,000 Hz
- Features: Battery Powered
-
Supplier: Kistler Group
Description: The force link consists of a piezoelectric 3-component force sensor which is mounted under preload between two mounting flanges. This results in a very stiff structure for high natural frequency. Compression and tensile forces can be measured. Ground insulated design for eliminating ground
- Force / Load Rating: 674.4 lbs
- Operating Temperature: -40 to 248 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Kistler Group
Description: microelectronic circuit that converts the charge signal from the quartz piezoelectric elements into a useable high level voltage signal at a low impedance output allowing the use of a low-cost cable. Cable wires are soldered to terminals outside the case and covered by a epoxy
- Acceleration: -500 to 500 g
- Frequency Range: 2.5 to 10,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -103 to 329 F
Find Suppliers by Category Top
Featured Products Top
-
-steel construction with heavy-duty electronics epoxy potted into type 316 stainless steel housings. TS-100 series sensors feature permanently attached cables and ruggedized piezoelectric transducers. They are offered in 14’, 30’, and 50’ ranges. The (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
One time diagnostic or continuous vibration monitoring of rotative equipment mainly rely on analogic IEPE accelerometers which ask for dedicated convertor and cable to connect with Operational Technology network. Leveraging standard CAN or MODBUS protocol, digital based MEMS accelerometers (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
reduction, fewer errors, and simplified communication. The VRX series features a comprehensive lineup of advanced models that utilize a piezoelectric element, which vibrates until material contact dampens the signal, triggering a DPDT relay to alert operators to a (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
the external signal source with the controller, a custom cable was fabricated using: a 6-pin mini-DIN male connector for the controller side a BNC connector for the signal source side This configuration allowed the analog output of a function generator to be (read more)
Browse Datasheets for PI (Physik Instrumente) L.P. -
complete spatial control for precision alignment tasks in photonics, optics, and micro-assembly. Complementing the platform, PI provides integrated accessories such as air-preparation kits, multi-axis controllers, and custom cabling solutions, ensuring seamless system integration and enhanced performance (read more)
Browse Rotary Tables Datasheets for PI (Physik Instrumente) L.P. -
encoders Robust design for longest service life with high duty cycle High throughput thanks to long-term reliability Compact design for easy integration Easy cable (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
, XY-Theta and XYZ assemblies, cable-track variations, granite base plates, vibration-reduction systems, and custom configurations. For manufacturers and research teams that need longer travel without sacrificing nanometer-class positioning (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
& Stability: Sub-microradian resolution, 10µrad calibrated accuracy, and high axial/radial runout accuracy enable ultra-stable and repeatable rotary positioning. •Large Central Aperture: 100mm, ideal for beam delivery, cable routing, or vertical metrology setups. •Direct-Drive (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
Flexible Tooling and Integration The F-690.S1 SpaceFAB 6-DOF motion platform and alignment system is available with optional fiber and fiber array holders (model F-690.A1), featuring reversible fixture mounts for single fiber or array alignment. All necessary cables and (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
multi-axis, ACS motion controllers and servo drives, integrated or distributed Cables compatible with the A-8xx series, ACS-based controllers Multi-axis XY and XYZ stage assemblies Granite base Application fields (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Selection of Amplifiers & Hardline Cables for High-Temp. Piezoelectric Sensors
environments up to 1,400 degrees F requires the combined use of a high-temperature charge mode piezoelectric sensor, a remotely located charge amplifier, and rugged interconnecting cables. This technical article covers the key characteristics that should be taken into consideration in the selection
-
Practical Considerations of Accelerometer Noise
This paper is written as an overview on low-noise piezoelectric accelerometers and will review when and where low-noise devices are needed as well as the engineering tradeoffs made during the design of the device. Noise can be defined as any undesired signal. This paper will limit the discussion
-
TN 18: Industrial Vibration Sensor Selection - Piezovelocity Transducers
PiezoVelocity transducers have distinct advantages over traditional velocity pickups and piezoelectric accelerometers in many industrial monitoring applications. Onboard velocity integration overcomes low frequency cable pickup and the input noise of data acquisition equipment. In addition
More Information Top
-
Electric poling and electromechanical characterization of 0.1-mm-thick sensor films and 0.2-mm-thick cable layers from poly(Vinylidene Fluoride-Trifluroethylen...
As active piezoelectric cable layer, P(VDF-TrFE) (76/24) was employed.
-
Handbook of Modern Sensors
Piezoelectric Cables . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
A LOW-COST FIBER OPTIC WEIGH-IN-MOTION SENSOR
A piezoelectric cable also is tested under varying load frequencies for the purpose of comaprison with the proposed sensor.
-
Piezoelectric detection device and experimental analysis of automobile wheelbase difference
The detection device of wheelbase difference based on the piezoelectric cable , which is regarded as sensor, is proposed in this paper.
-
Handbook of Modern Sensors
344 8.7 Piezoelectric Cables ................................................
-
AUTOMATED ACQUISITION OF TRUCK TIRE PRESSURE DATA
Altematively, if a piezoelectric cable is used as the diago- nal axle sensor, the width of each ti¡e can be determined from the difference in the magnitude of the cable output produced by the number of tires.
-
Pavement management and weigh in motion
Altematively, if a piezoelectric cable is used as the diago- nal axle sensor, the width of each ti¡e can be determined from the difference in the magnitude of the cable output produced by the number of tires.
-
Handbook of Modern Sensors
317 8.7 Piezoelectric Cables . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Active Pedestrian Protection - System Development
The piezoelectric cable as the other investigated variant of the direct contact sensor systems is fixed behind the bumper cover.
-
Energy harvesting input stage model for piezoelectric materials involved in road traffic applications
Experimental results are presented for piezoelectric cable , although the results obtained from a commercial piezoelectric are presented to explore the effect of mechanical amplification in order to improve the previous results.
Indicates content that may require registration and/or purchase.