Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kistler Group
Description: Due to their high natural frequencies, piezoelectric pressure sensors can be used for a variety of applications where dynamic pressures need to be measured. Another unique characteristic of piezoelectric pressure sensors is their ability to measure small pressure
- Working Pressure Range: 0 to 3,625.9425 psi
- Operating Temperature: -320.8 to 662 F
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's ultrasonic sensors deliver accurate and reliable liquid level detection with an SPST mechanical relay output. The technology provides a high level of ultrasonic sensitivity, including resistance to vapor and turbulence. The ultrasonic sensor utilizes a fork-shaped
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Description: 1. Overview The LUT-100 ultrasonic liquid level sensor is an ultrasonic pulse emitted by a sensor (transducer). The sound wave is reflected by the liquid surface and received by the same sensor or ultrasonic receiver. The piezoelectric crystal is converted into an
- Measuring Range: 39.3701 to 78.7402 inch
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
- Device Classification: Sensor-Only
-
-
Supplier: Custom Silicon Solutions, Inc.
Description: This device detects linear and angular acceleration. It interfaces to three piezoelectric sensing elements. Each sensor has a dedicated amplifier and window comparator. Their gain and trip levels can be tailored for each application via onboard EEPROM. A sleep mode is provided
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Preloading and calibration are required after installation. Linearity error ≤ +-1%. Compact design, Ultra thin thickness, Eextremely rigid. Wide operating temperature range, High IP level, Long lifespan. Especially suitable for high-speed dynamic applications.
-
Supplier: Columbia Research Labs, Inc.
Description: The Model 966 Piezoelectric Accelerometer is designed for the measurement of high frequency, moderate to high-level shock and vibration. It incorporates a hybrid electronic assembly within a rugged, welded, double-wall stainless steel body to enhance its operation in humid and dirty
- Acceleration: 500 g
- Frequency Range: 2 to 20,000 Hz
- Maximum Shock: 2,000 g
- Maximum Vibration: 1,000 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Model 7001 and 7001HT Piezoelectric Accelerometers are excellent choices for general-purpose shock and vibration measurement work, and are especially well suited for testing of small specimens. They are designed for the measurement of medium frequency, moderate to high-level shock
- Acceleration: 1,000 g
- Frequency Range: 2 to 8,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Models 5001 and 5002 Piezoelectric Accelerometers are smaller in size and lighter in weight than our standard size units providing higher natural frequency and shock levels. These units are offered in a choice of sensitivities for general vibration and shock work. With its high
- Acceleration: 1,000 g
- Frequency Range: 2 to 15,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 2,000 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Models 904 and 904-HT Piezoelectric Accelerometers are primarily designed for industrial applications where monitoring and measurement of vibration levels are desirable but only a minimum of electronic equipment is available. The internal construction of the piezoelectric
- Acceleration: 500 g
- Frequency Range: 2 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 2,000 g
-
Supplier: Steiner & Martins, Inc.
Description: Piezoelectric Transducer 45 KHz Part Number: SMATR15F45H5 -- SIMILAR PRODUCTS Low Profile Compact Piezo Air Transducer, Water proof and Transmitter/Receiver. Excelent for small PCB mounting. Housing Material: Aluminum Dimensions: 15mm Diameter x 5 mm Height Nominal frequency fr: 45 KHz Sound
-
Supplier: Newark, An Avnet Company
Description: PIEZOELECTRIC SOUNDER, 4KHZ, 12.5VDC; Transducer Function:Sounder; Tones:-; Supply Voltage Min:-12.5VDC; Supply Voltage Max:12.5VDC; Operating Current Max:-; Sound Level SPL:65dB; Sound Level Distance:10cm; Resonant Frequency:4kHz; RoHS Compliant: Yes
-
Supplier: FineTek
Description: SC series tuning fork liquid level switch has the same high reliability and performance. SCX2 Tuning Fork Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The SC series tuning fork liquid level switch product line operates by the principle of detecting
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Small and Compact No Wear Components Unaffected by External Vibrations Works with Many Liquids User Selectable Switch Logic KOBOLD's NWS level switch works on the vibrating tuning-fork principle. A piezoelectric crystal is matched to the frequency of a tuning fork in
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 650 psi
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 240 volts
-
Supplier: FineTek
Description: SCX1 Vibrating Probe Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The Finetek vibrating probe switch is highly versatile and can be used for most almost any bulk solid application. This includes level detection of almost any granular, sandy, chip like,
- Meter Technology Type: Capacitive / RF Admittance, Vibrating / Tuning Fork Method
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
- Features: Single Pole, Double Throw (SPDT)
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD Level Switch model NSV excels in low density bulk media and is easy to maintain. It detects level via vibration technology. The vibrations are induced into a stainless steel fork by a piezoelectric crystal. When the media contacts the fork and dampens the vibration,
- Measuring Range: 118 inch
- Material Temperature Range: -4 to 176 F
- Maximum Current: 1 amps
- Maximum AC Voltage: 250 volts
-
Supplier: OMEGA Engineering, Inc.
Description: The LTU-2000 Series Tuning Fork Sensors are point level switches that are designed to detect low or high levels of liquids. The LTU-2000 Series is based on the vibrating tuning fork principle, using piezoelectric crystals. The switch vibrates at a resonant frequency. When
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 725 psi
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 264 volts
-
Supplier: Newark, An Avnet Company
Description: ULTRASONIC SENSORS; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:115dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:85°; Body Material:Aluminum RoHS Compliant: Yes
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 2180C is a piezoelectric charge mode µphone with a high sensitivity of 600 pC/psi, designed to measure high intensity gas-borne sound pressure levels up to 191 dB, while reliably operating in high temperatures up to +500°F (+260°C). Design of the model 2180C utilizes a
- Signal Output: Analog Voltage
- Sensor Technology: Mechanical Deflection, Piezoelectric
- Measurement Type: Sealed
- Device Category: Sensor
-
Supplier: Senix Distance and Level Sensors
Description: our SenixVIEW software, or “Teachable” by push-button. ToughSonic sensors are used around the world on remote liquid level systems, heavy equipment, factory automation applications and more. Sensor Customization Custom SenixVIEW configurations can be pre-loaded. Alternative
-
Supplier: E+E Elektronik
Description: filter monitoring or level indication.
- Working Pressure Range: 1,450,368.39357197 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 140 F
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
-
Supplier: BinMaster, Inc.
Description: Made in the USA, The TS-100 features durable construction with heavy-duty electronics epoxy potted into type 316 stainless steel housings. TS-100 series sensors feature permanently attached cables and ruggedized piezoelectric transducers. They are used for non-contact liquid
- Measuring Range: 12 to 600 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Newark, An Avnet Company
Description: PIEZO TRANSDUCER, SMD SEALED; Transducer Function:Alarm; Tones:-; Supply Voltage Min:-; Supply Voltage Max:20V; Operating Current Max:10mA; Sound Level SPL:88dB; Sound Level Distance:10cm; Resonant Frequency:-; Product Range:-; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LOUDSPEAKER, PIEZO; Transducer Function:Speaker; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:-; Sound Level Distance:-; Resonant Frequency:1.2kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Clark Solutions
Description: present the flow in a pipe with an obstruction/bluff in the flowmeter body. As velocity increases, alternating vortices are formed on each side of the bluff body and travel downstream. The DN series utilize piezoelectric sensors embedded in a ETFE vane located downstream of the bluff
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: 104 to 284 F
- Liquid Volumetric Flow Rate: 0.2376 to 39.6 GPM
- Operating Pressure: 58.01508 to 174.04524 psi
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Air Transducer 40 KHz Part Number: SMATR10H40X80 -- SIMILAR PRODUCTS Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver. Housing Material: Aluminum Dimensions: 10mm Diameter Nominal frequency fr: 40 KHz Sound Pressure Level: 100 dB (1*)
-
Supplier: Steiner & Martins, Inc.
Description: Pressure Level: (1*)
-
Supplier: Kistler Group
Description: The 5050B... in-line TEDS charge amplifier series contain miniature charge amplifiers that convert the charge signal from a stand-alone high impedance piezoelectric sensor into a high level voltage signal at a low impedance output. This two wire, single ended device is in five
- Input Voltage: 20 to 30 volts
- Frequency Range: 0 to 50 kHz
- Number of Channels: 1
- Electrical Connector: BNC
-
Supplier: Hottinger Brüel & Kjær A/S
Description: A miniature piezoelectric CCLD accelerometer with isulated base, designed for measurements on lightweight structures where relatively high-level, high-frequency vibrations are encountered. Freq. range : 1 – 25000 Hz Temperature : -50 – 125 ℃ Weight : 2.9 gram Sensitivity : 1 mV/ms^-2
- Acceleration: 500 g
- Frequency Range: 1 to 25,000 Hz
- Operating Temperature: -58 to 257 F
- Features: Filters, Other, Piezoelectric
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Type 4383 is a piezoelectric accelerometer with side connector, designed specifically for general purpose, high sensitivity vibration measurements. Freq. range : 0.1 – 8400 Hz Temperature : -74 – 250 ℃ Weight : 17 gram Sensitivity : 3.16 pC/ms^-2 Maximum Operational Level (peak) : 2000
- Acceleration: 2,000 g
- Frequency Range: 0.1 to 8,400 Hz
- Operating Temperature: -101.2 to 482 F
- Features: Other, Piezoelectric
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Type 4370 is a piezoelectric, DeltaShear®, Unigain® accelerometer with top connector and cable included for general purpose vibration measurements. Freq. range : 0.1 – 4800 Hz Temperature : -74 – 250 ℃ Weight : 54 gram Sensitivity : 10 pC/ms-2 Maximum Operational Level (peak) : 2000 g
- Acceleration: 2,000 g
- Frequency Range: 0.1 to 4,800 Hz
- Operating Temperature: -101.2 to 482 F
- Features: Other, Piezoelectric
-
Supplier: Viatran
Description: The Model 517 pressure transmitter is an all-welded, submersible unit designed to give an accurate level measurement in up to 1,200 feet of water. The 517 pressure sensor is excellent for general water applications and excels in a number of corrosive applications. The piezoresistive
- Working Pressure Range: 0 to 500 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute
- Signal Output: Analog Current
-
Supplier: Kistler Group
Description: frequency range. The lightweight, aluminum housing is epoxy sealed and hard anodized coated to provide ground isolation. Each of the three sensing elements is internally connected to a microelectronic circuit that converts the charge from the ceramic piezoelectric elements into a useable high
- Acceleration: 5 to 50 g
- Frequency Range: 0.5 to 6,000 Hz
- Operating Temperature: -67 to 176 F
- Sensor Outputs: Acceleration
-
Supplier: Kistler Group
Description: Piezotron ® signal conditioning circuit converts the charge developed in the ceramic element, as a result of the accelerometer being subjected to a vibration, into a useable high level voltage output signal at a low impedance level. The standard Type 8778A500... accelerometer includes
- Acceleration: -500 to 500 g
- Frequency Range: 2 to 9,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -67 to 248 F
-
Supplier: PI (Physik Instrumente) L.P.
Description: Simple integration: Two mounting versions Quiet: Drive frequency >20 kHz Velocity over 5 mm/s Sub-micron resolution Holding force to 10 N Low operating voltage to 48 Vpp Self-locking, no heat generation at rest Piezo motor-based direct drive OEM actuator without position sensor. Continuous
- Maximum Displacement: 35 µm
- Blocked Force: 7.000000000000001 N
- Maximum Operating Voltage: 48 volts
- Stiffness: 4 N/µm
-
Supplier: Newport MKS
Description: piezo resistive pressure sensor that measures absolute vacuum pressure with an accuracy of ±1% of Reading (from 10-1000 Torr). The sensor is robust and resistant to mechanical vibration and g-forces. Furthermore, the sensor technology makes the transducer gas type independent.
- Type: Gauge
- Features: Other
- Sensor Technology: Piezoelectric
Find Suppliers by Category Top
Featured Products Top
-
uncovered to a covered condition. This built-in LED provides for quick visual confirmation of operation, facilitates fast troubleshooting, and enhances process efficiency through immediate feedback. The use of this easy-to-monitor level sensor can result in downtime (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
The NEW BinMaster ToughSonic® TS-100 and TS-200 non-contact ultrasonic sensors include general-purpose and chemical-resistant models suitable for measuring distances up to 50 feet. These sensors are used for tank level (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
Widely used in electronic component testing, piezoelectric materials, sensors, small civil structures, energy harvesting research, and teaching laboratories (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
automated multi-channel photonics alignment. Powered by PICMA® all-ceramic actuators with demonstrated 100-billion-cycle lifetime, the system offers exceptional reliability even in 24/7 high-duty-cycle environments. Closed-loop position control with high-resolution sensors delivers (read more)
Browse Microscope Stages Datasheets for PI (Physik Instrumente) L.P. -
metrology, semiconductor inspection, optics test & alignment, aerospace, and industrial automation. Absolute-Measuring High-Resolution Encoder Option A key feature of the V-625 rotation stage is its direct- and absolute-measuring precision encoder, providing sensor (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
: Theta X / Y: 15°; Theta Z: 30° • Max Speed: 500mm/s (linear), 100°/s (rotational) • Minimum Incremental Motion (MIM): 10nm / 2 µrad • Repeatability: ±50nm (XY), ±75nm (Z), ±2 µrad (rotational) • Sensor Resolution: 1nm (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Miniature IEPE Triaxial Piezoelectric Accelerometer for Space Applications
configuring a piezoelectric accelerometer with wide dynamic range and small dimensions for a space flight application. In order to achieve the broadest dynamic range possible, sensor engineers will typically focus on utilizing piezoelectric crystal materials with higher sensitivities as this factor
-
Visualizing the Dynamics of Fluid-Bed Dryers
of particles in the dryer. Tomography s nonintrusive, and you get a clear picture of what s going on, Pugsley says. In a previous project, they had used a piezoelectric sensor to measure pressure fluctuation within a dryer. They replaced the product bowl s viewing window with an acrylic insert
More Information Top
-
2013 Index IEEE Transactions on Magnetics Vol. 49
Design and Analysis of a Slider- Level Piezoelectric Sensor Array for Head-Disk Con- tact Detection; TMAG June 2013 2574-2577 Yuan, Y., see Jin, P., TMAG July 2013 3989-3992 Yuan, Z., see Ang, S., TMAG July 2013 3802-3805 Yuan…
-
2013 Index IEEE Transactions on Cybernetics Vol. 43
Design and Analysis of a Slider- Level Piezoelectric Sensor Array for Head-Disk Con- tact Detection; TMAG June 2013 2574-2577 Yuan, Y., see Zhu, G., TCYB Dec. 2013 2032-2043 Yuan, Y., see Wang, Q., TCYB April 2013 660-672 Yucel…
-
Analysis of possibility of applying the PVDF foil in industrial vibration sensors
In those level sensors piezoelectric plates are used as actuators and as vibration dampers with the external electric circuit.
-
Adaptronics and Smart Structures
In applications with low strain levels , piezoelectric sen- sors require significantly less signal conditioning.
-
An Efficiency Study of Transient Wave Generation in a Thermoelastic Layer with a Pulsed Laser
The level ventional piezoelectric sensors .
-
2005 Ford GT Powertrain - Supercharged Supercar
Mounted on the carrier are: two turbine and three jet fuel pumps, a piezoelectric fuel level sensor , baffles, filters, and internal hoses and wiring for these systems.
-
Orthotropic piezoelectric composite materials actuator and its preliminary application
It is possible to make the mechanical loss to the least level when piezoelectric sensors and actuators work by reasonable dealing with the relation between the properties of piezoelectric materials and other factors.
-
Performance evaluation of PEMC liquid level detection sensors subjected to temperature variation
The effect of environmental temperature variation on the performance of a piezoelectric liquid level sensor is investigated via Finite Element Modeling (FEM).
-
Damage Detection in Multi-wire Cables Using Continuous Wavelet Transform Analysis of Ultrasonic Guided Waves
Rizzo [11] studied the ultrasonic wave propagation in a seven-wire strand loaded at different stress levels using piezoelectric sensors for the generation and detection of stress waves.
-
Point Level Technology for Tank Level Measurements of Powders and Solids
The vibrating rod or vibrating level sensors are piezoelectric devices that feature a rod shaped vibrating element and can be utilized for level detection in hoppers, silos and bins filled with dry solid materials or powders.
Indicates content that may require registration and/or purchase.