Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PI (Physik Instrumente) L.P.
Description: Power ultrasonic transducers such as the Langevin transducer can be used in a wide variety of different applications in the fields of industry and >> life sciences. High-quality piezoelectric rings create >> ultrasonic waves in the transducer which are
-
Supplier: Newark, An Avnet Company
Description: ULTRASONIC TRANSDUCER; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:90dB; Resonant Frequency:22kHz; Product Range:-; External Diameter:51.5mm RoHS Compliant: Yes
-
Description: The ultrasonic transducer utilizes piezoelectric effect to convert electricity to mechanical vibration and form ultrasonic waves. Therefore no coil is contained and electromagnetic interference can be greatly reduced. The ultrasonic wave has excellent directivity
- Features: Other
-
-
Description: The ultrasonic transducer utilizes piezoelectric effect to convert electricity to mechanical vibration and form ultrasonic waves. Therefore no coil is contained and electromagnetic interference can be greatly reduced. The ultrasonic wave has excellent directivity
- Features: Other
-
Supplier: Steiner & Martins, Inc.
Description: Ultrasonic Transducer For Massage Part Number: SMMSG50F1000 -- SIMILAR PRODUCTS Ultrasonic Transducer For Massage Piezo Material: SM111 Dimensions: 64mm X16mm Resonant frequency fr: 1.0MHz±5%
- Diameter or Height: 64 mm
- Thickness: 16 mm
-
Supplier: Transducers USA, Inc.
Description: Transducers USA produces quality audible signal devices at very competitive prices for Original Equipment Manufacturers. Our company manufactures a comprehensive line of audio indicators and transducers in piezo and electro-mechanical varieties, including microphones, speakers, and
- Frame Diameter / Length: 11 mm
- Frame Depth: 0.20000000000000004 mm
- Technology: Piezoelectric
- Shape: Round
-
Description: The ultrasonic transducer utilizes piezoelectric effect to convert electricity to mechanical vibration and form ultrasonic waves. Therefore no coil is contained and electromagnetic interference can be greatly reduced. The ultrasonic wave has excellent directivity
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: TRANSMITTER, ULTRASONIC; Transducer Function:Transmitter; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:-; Sound Level Distance:-; Resonant Frequency:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Transducers USA, Inc.
Description: Transducers USA produces quality audible signal devices at very competitive prices for Original Equipment Manufacturers. Our company manufactures a comprehensive line of audio indicators and transducers in piezo and electro-mechanical varieties, including microphones, speakers, and
- Frequency: 3,000 Hz
- Sound Pressure Level: 85 dB
- Operating Voltage Rating: 5 to 28 volts
- Maximum Operating Current: 18 milliamps
-
Supplier: Transducers USA, Inc.
Description: Transducers USA produces quality audible signal devices at very competitive prices for Original Equipment Manufacturers. Our company manufactures a comprehensive line of audio indicators and transducers in piezo and electro-mechanical varieties, including microphones, speakers, and
- Frequency: 1,000 Hz
- Sound Pressure Level: 70 dB
- Operating Voltage Rating: 1 to 30 volts
- Maximum Operating Current: 4 milliamps
-
Supplier: Transducers USA, Inc.
Description: Transducers USA produces quality audible signal devices at very competitive prices for Original Equipment Manufacturers. Our company manufactures a comprehensive line of audio indicators and transducers in piezo and electro-mechanical varieties, including microphones, speakers, and
- Frequency: 4,000 Hz
- Sound Pressure Level: 85 dB
- Operating Voltage Rating: 4 to 16 volts
- Maximum Operating Current: 10 milliamps
-
Supplier: Steiner & Martins, Inc.
Description: Conic Ultrasonic Transducer For Facial Massage Part Number: SMMSG38F1MCH -- SIMILAR PRODUCTS Conic ultrasonic transducer mounted on Aluminum/Stainless Steel housing for facial massage applications. Piezo Material: SM111 Dimensions: 44mm X 38.5mm Resonant frequency fr:
-
Supplier: Newark, An Avnet Company
Description: ULTRASONIC SENSORS; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:115dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:85°; Body Material:Aluminum RoHS Compliant: Yes
-
Supplier: Ningbo Kepo Electronics Co., Ltd.
Description: Kepo Electronics has focused on electroacoustics for 20 years with rich practical experience to develop buzzers, sensors, transducers, alarms, etc. for various industries. The products are small in size, light in weight, thin in thickness, low in power consumption, good in reliability, and
- Capacitance: 4.3999999999999995 nF
-
Supplier: Steiner & Martins, Inc.
Description: Ultrasonic Piezo Transducer For Massage Application Part Number: SMMSG28F1000 -- SIMILAR PRODUCTS Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application Piezo Material: SM111 Dimensions:
-
Supplier: Newark, An Avnet Company
Description: TRANSDUCER, ULTRASONIC, 40KHZ, 30CM; Transducer Function:Receiver; Tones:-; Supply Voltage Min:-; Supply Voltage Max:15V; Operating Current Max:-; Sound Level SPL:-80dB; Sound Level Distance:30cm; Resonant Frequency:40kHz; Product RoHS Compliant: Yes
-
Supplier: Technic, Inc.
Description: Self-Contained Ultrasonic Cleaning Systems Ultrasonic cleaning systems use ultrasonic energy to produce cavitation, a formation and collapse of vacuum bubbles, in a liquid. The agitation of countless small, intensely collapsing bubbles produces a highly effective scrubbing of
- Wash Tank Capacity: 5.2 to 41 gallons
- Internal Length: 10 to 20 inch
- Internal Width: 12 to 24 inch
- Internal Depth / Height: 10 to 24 inch
-
Supplier: ASTM International
Description: to measure thickness. 1.2 These procedures recommend technical details and guidelines for the reliable and reproducible ultrasonic detection of flaws and thickness measurements using electromagnetic acoustic transducers for both the pulsing and receiving of ultrasonic waves. The
-
Supplier: Cleaning Technologies Group
Description: conventional soldering techniques. Blackstone-NEY Ultrasonics has perfected a technique for introducing ultrasonic energy into dip solder pots and is the exclusive manufacturer of this type of equipment in the world today. Blackstone-NEY Ultrasonics' solder pots are activated by
- Equipment Type: Complete System
- Features: Hot Dip Soldering
- Process Capability: Soldering Equipment
-
Supplier: ASTM International
Description: to measure thickness. 1.2 These procedures recommend technical details and guidelines for the reliable and reproductible ultrasonic detection of flaws and thickness measurements using electromagnetic acoustic transducers for both the pulsing and receiving of ultrasonic waves.
-
Description: 1. Overview The LUT-100 ultrasonic liquid level sensor is an ultrasonic pulse emitted by a sensor (transducer). The sound wave is reflected by the liquid surface and received by the same sensor or ultrasonic receiver. The piezoelectric crystal is converted into an
- Measuring Range: 39.3701 to 78.7402 inch
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Description: This document is applicable to - hydrophones used for measurements made in water and in the ultrasonic frequency range 50 kHz to 100 MHz; - hydrophones employing piezoelectric sensor elements, designed to measure the pulsed wave and continuous wave ultrasonic fields generated by
-
Supplier: Senix Distance and Level Sensors
Description: connections are available. Tough: ToughSonic ultrasonic sensors are built Tough with: 1.18 inch (30 millimeter) type 316 stainless steel housing. Sealed epoxy potting for wet and dirty applications. Ruggedized piezoelectric ultrasonic transducer, potted in place. Hardened
-
Description: Applies to apparatus designed for therapeutic use and consisting of a generator of high-frequency electric energy and a transducer, usually a disk of piezoelectric material, for converting this to ultrasound. Provides suitable methods for calibrating the intensity and distribution of
-
Supplier: Ultrasonic Power Corporation
Description: 5,895,997) 750 Watts average output power, 1500 Watts peak output power Automatic short open protection Includes RFI (radio frequency interference) filter 9 “Vibra-bar®” transducers, 18 piezoelectric (PZT) stacks mounted to tank bottom 3/4” stainless steel drain valve- located on the
- Wash Tank Capacity: 25 gallons
- Internal Length: 24 inch
- Internal Width: 24 inch
- Internal Depth / Height: 12 inch
-
Supplier: OMEGA Engineering, Inc.
Description: and reflector conditions. The FD-400 flowmeter transmitts ultrasonic sound through the pipe wall or from the probe tip into the flowing liquid by using piezoelectric crystals contained in the transducer and probe tip. The sound is then reflected by sonic reflectors suspended in
- Number of Inputs: 4 inputs
- Number of Control Outputs: 2 outputs
- Operating Temperature: 40 to 185 F
- Features: Alarm
-
Supplier: Cole-Parmer
Description: AC current into 40 kHz high-frequency sound waves via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution. These implosions thoroughly scrub every
- Wash Tank Capacity: 1.5 gallons
- Internal Length: 11.5 inch
- Internal Width: 6 inch
- Internal Depth / Height: 6 inch
-
Supplier: Cole-Parmer
Description: AC current into 40 kHz high-frequency sound waves via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution. These implosions thoroughly scrub every
- Wash Tank Capacity: 0.75 gallons
- Internal Length: 9.5 inch
- Internal Width: 5.5 inch
- Internal Depth / Height: 4 inch
-
Supplier: Cole-Parmer
Description: AC current into 40 kHz high-frequency sound waves via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution. These implosions thoroughly scrub every
- Wash Tank Capacity: 0.75 gallons
- Internal Length: 9.5 inch
- Internal Width: 5.5 inch
- Internal Depth / Height: 4 inch
-
Supplier: Cole-Parmer
Description: AC current into 40 kHz high-frequency sound waves via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution. These implosions thoroughly scrub every
- Wash Tank Capacity: 2.5 gallons
- Internal Length: 11.5 inch
- Internal Width: 9.5 inch
- Internal Depth / Height: 6 inch
-
Flow Computers, Totalizers, and Indicators - Portable Doppler Ultrasonic Flow Meter -- FD613 / FD614Supplier: OMEGA Engineering, Inc.
Description: utilizes an advanced Trans-Phase measuring technique, providing accurate, non-invasive fluid velocity assessment without opening the pipe. The FD610 Series utilizes two piezoelectric crystals contained within one transducer to transmit ultrasonic energy into the fluid stream and
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 180 F
- Outputs: Analog Current
-
Supplier: ASTM International
Description: 1.1 This practice describes a procedure for measurement of ultrasonic attenuation coefficients for advanced structural ceramic materials. The procedure is based on a broadband buffered piezoelectric probe used in the pulse-echo contact mode and emitting either longitudinal or shear
-
Supplier: BinMaster, Inc.
Description: Made in the USA, The TS-100 features durable construction with heavy-duty electronics epoxy potted into type 316 stainless steel housings. TS-100 series sensors feature permanently attached cables and ruggedized piezoelectric transducers. They are used for non-contact liquid level
- Measuring Range: 12 to 600 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
Find Suppliers by Category Top
Featured Products Top
-
-steel construction with heavy-duty electronics epoxy potted into type 316 stainless steel housings. TS-100 series sensors feature permanently attached cables and ruggedized piezoelectric transducers. They are offered in 14’, 30’, and 50’ ranges. The (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc.
Conduct Research Top
-
Magnetostrictive Versus Piezoelectric Transducers For Power Ultrasonic Applications
There are two fundamental transducer designs used for power ultrasonic applications today, magnetostrictive and piezoelectric. Piezoelectric transducers utilize the piezoelectric property of a material to convert electrical energy directly into mechanical energy. Magnetostrictive transducers
-
About Ultrasonics
Understanding Ultrasonics Ultrasonic Sensing/Control Basics Ultrasonic signals are like audible sound waves, except the frequencies are much higher. Our ultrasonic transducers have piezoelectric crystals which resonate to a desired frequency and convert electric energy into acoustic energy and vice
-
How Does a Sonicator Work? (.pdf)
The ultrasonic electronic generator transforms AC line power to a 20KHz signal that drives a piezoelectric convertor/transducer. This electrical signal is converted by the transducer to a mechanical vibration due to the characteristics of the internal piezoelectric crystals. The vibration
-
Piezo Motors: Principle of Operation for Engineers
variations in the form of sound is the most common sensor application, which is seen in piezoelectric microphones and piezoelectric pickups for electrically amplified guitars. Piezoelectric sensors in particular are used with high frequency sound in ultrasonic transducers for medical imaging and industrial
-
How a Vortex Flow Meter Works
moves away from the center. By using a Delta P sensor to measure these pressure changes as the vortices pass, a digital frequency can be generated. Ultrasonic sensors - Ultrasonic sensors measure the time it takes a generated signal to travel from one transducer to another. Because the alternating
More Information Top
-
Study on the sandwich piezoelectric ceramic ultrasonic transducer in thickness vibration
This kind of sandwich piezoelectric ultrasonic transducer is expected to be used in megasonic ultrasonic cleaning and sonochemistry where high power and high frequency ultrasound is needed. .
-
Modeling of multilayered piezoelectric transducers with ultrasonic welding application
The obtained results can be used to better understand the qualitative relations between the design variables of ultrasonic piezoelectric transducers . .
-
Inspec automotive search
Finite element simulation of a composite piezoelectric ultrasonic transducer .
-
Radiation impedance and equivalent circuit for piezoelectric ultrasonic composite transducers of vibrational mode-conversion
Based on the theoretical and numerical analysis, two compos- ite piezoelectric ultrasonic transducers are designed and manu- factured, their admittance-frequency curves are measured, and the resonance frequency is obtained.
-
2009 Index
Development of a miniaturized piezoelectric ultra- sonic transducer ; T-UFFC March 2009 649-659 Li, X., see Harma, S., T-UFFC April 2009 812-820 Li, X., Du, H., Xu, L., Hu, Y., and Xu, L., .
-
Abstract book
Modeling and Measurement of Piezoelectric Ultrasonic Transducers for Transmitting Guided Waves in Rails .
-
2007 Index IEEE Transactions on Ultrasonics, Ferroelectricsand Frequency Control
… T-UFFC May 2007 933-946 Lockwood, G.R., see Brown, J.A., T-UFFC September 2007 1888-1894 Lours, M., see Chambon, D., T-UFFC April 2007 729-735 Loveday, P.W., Analysis of Piezoelectric Ultrasonic Transducers Attached to Waveguides Using …
-
Global Design to Gain a Competitive Edge
A Schematic Diagram of the Tonpilz Type Piezoelectric Ultrasonic Transducer .
-
MEMS/NEMS
Sonophoresis Device with Floating Mass Transducers [105] For transdermal drug delivery, sonophoresis is usually achieved using piezoelectric ultrasonic transducer that is mechanically coupled to the drug or drug reservoir device.
-
Electroceramic-Based MEMS
Piezoelectric Ultrasonic Transducers (pMUTs .
Indicates content that may require registration and/or purchase.