-
Description: 3.Application field (1. Tap water, sewage treatment liquid level, oil drum oil level detection (2. food processing liquid level detection (3. Liquid level detection of collecting wells and biochemical pools (4. Liquid level measurement of various slurries
- Measuring Range: 39.3701 to 78.7402 inch
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Steiner & Martins, Inc.
Description: Piezoelectric Transducer 45 KHz Part Number: SMATR15F45H5 -- SIMILAR PRODUCTS Low Profile Compact Piezo Air Transducer, Water proof and Transmitter/Receiver. Excelent for small PCB mounting. Housing Material: Aluminum Dimensions: 15mm Diameter x 5 mm Height Nominal frequency fr: 45 KHz
-
Supplier: FineTek
Description: SC series tuning fork liquid level switch has the same high reliability and performance. SCX2 Tuning Fork Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The SC series tuning fork liquid level switch product line operates by the principle of detecting
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
-
Supplier: OMEGA Engineering, Inc.
Description: include long fibers or a significant level of abrasive solids. Typical applications will be for cooling loops using water or 50% glycols, and water soluble machine coolant (up to 10%). These applications are found in most process industries, including rubber, steel, fabrication,
- Pipe Diameter: 0.25 to 4 inch
- Media Temperature Range: 210.2 F
- Liquid Volumetric Flow Rate: 0.4 to 200 GPM
- Operating Pressure: 200 to 300 psi
-
Supplier: E+E Elektronik
Description: scale (FS) 1,000 Pa (4 inch Water Column) and 10,000 Pa (40 inch WC) and offers an outstanding accuracy of ± 0.5 % FS. For the versions with analogue outputs, several measuring ranges are selectable with DIP-switches. The piezo-resistive pressure sensing element ensures highly accurate and
- Working Pressure Range: 1,450,368.39357197 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 140 F
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
-
Supplier: BinMaster, Inc.
Description: Made in the USA, The TS-100 features durable construction with heavy-duty electronics epoxy potted into type 316 stainless steel housings. TS-100 series sensors feature permanently attached cables and ruggedized piezoelectric transducers. They are used for non-contact liquid
- Measuring Range: 12 to 600 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Air Transducer 40 KHz Part Number: SMUTF40TR15B -- SIMILAR PRODUCTS Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver. Housing Material: Aluminum Dimensions: 15mm Diameter Nominal frequency fr: 40 KHz Sound Pressure Level: 105 dB (1*)
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Air Transducer 400kHz ± 5% Part Number: SMATR400H99XDA -- SIMILAR PRODUCTS Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver. Housing Material: Aluminum Dimensions: 10mm X 15.3mm Nominal frequency fr: 400kHz ± 5% Sound Pressure Level: (1*)
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Air Transducer 112kHz ± 4% Part Number: SMATR112H99XDA -- SIMILAR PRODUCTS Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver. Housing Material: Glass filled polyester Dimensions: 25mm X 12mm Nominal frequency fr: 112kHz ± 4% Sound Pressure Level: (1*)
-
Supplier: Viatran
Description: The Model 517 pressure transmitter is an all-welded, submersible unit designed to give an accurate level measurement in up to 1,200 feet of water. The 517 pressure sensor is excellent for general water applications and excels in a number of corrosive applications. The
- Working Pressure Range: 0 to 500 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute
- Signal Output: Analog Current
-
Supplier: RESON
Description: The VP1000 is a 1MHz bandwidth single ended voltage preamplifier, designed for use with piezoelectric hydrophone and a variety of transducers. VP1000 offers excellent low-noise performance, gain selection in 6 levels and options of 12 Hi-Pass filters. The high input impedance of
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- High Pass Cutoff Frequency: 0.0001 to 50 kHz
- Gain Range: 0 to 32 #
-
Supplier: Instrumented Sensor Technology
Description: Channels Each of the three channel sets on the MSR-3C portable accelerometer data logger channel sets is equipped with a temperature sensor input and a combined temperature/relative humidity sensor input. Temperature and humidity channel inputs are designed for use with cabled
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial, Vehicular
Find Suppliers by Category Top
Featured Products Top
-
. A sensor like the UTC30 is the heart of level probes that are commonly used in the water and wastewater industry. Due to the robustness of (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Level probes are used in numerous applications. Whether depth measurement in groundwater or water level measurement in surface waters such as rivers and lakes, in hydrometry no measurement task is like the other. Despite the large number of possible applications and the high demands on (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
level of and detecting pressure in water-based liquids. This probe is an economical, hygienic sensor for liquids when users have an FDA or 3A requirement. It is perfect for small fittings on users’ existing tanks. The (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
WaterCop helps provide your property with round-the-clock plumbing leak protection. WaterCop systems utilize an automatic shut-off valve installed on the water supply line of a home or commercial building. When sensors detect a plumbing leak, a close signal is sent to the automatic shut (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
WORKS The three parts of the CONTROLSTIK II System are easily installed. The CONTROLSTIK II (conductivity sensor) is set at a tolerable contamination level and submerged in the tank. Water cannot flow into the tank until drag-in from rinsed parts causes the contamination level in the (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
. The solution: Radar sensor USR30 and radar transducer UTR30 from Endress+Hauser Sensors&Components provide our customers with the basis for non-contact level measurement. With 80 GHz FMCW radar technology, the water surface is continuously and precisely detected without (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Chlorine and Temperature of feed and product water in unit processes. Use measurements as independent checks against automatic systems of control and to check residual levels of sanitizers in water treatment and hemodialysis systems after system maintenance. Powerful, portable D-6 features (read more)
Browse Conductivity Electrodes Datasheets for Myron L Company -
uncovered to a covered condition. This built-in LED provides for quick visual confirmation of operation, facilitates fast troubleshooting, and enhances process efficiency through immediate feedback. The use of this easy-to-monitor level sensor can result in downtime (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
Both Ultrameter II models deliver performance of ±1% of reading (not merely full scale). This high level of accuracy has been achieved through advanced four-electrode conductivity cell technology, a unique pH/ORP sensor and powerful microprocessor-based circuitry. With displayed values of up (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
technology from Endress+Hauser Sensors&Components is the Ceracore UTC30. The capacitive ceramic pressure sensor offers high accuracy and reliability in the measurement of hydrostatic pressures in various applications, for example as a level probe in bodies of water. Thanks to its modular design, the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
Design of a flood prediction system
Each node is equipped with a battery to operate the circuitry, piezoelectric pressure sensors to sense the water level , and ZigBee transmitters and receivers.
-
Design and FPGA Prototyping of a Flood Prediction System
Each node is equipped with a battery for operation of the circuitry, piezoelectric pressure sensors for sensing the water level , and ZigBee transmitters and receivers.
-
Structural Health Monitoring 2008: Proceedings of the Fourth European Conference
Sensors that have been implemented and tested with the software include: temperature sensors, humidity sensors, strain gauges, load cells, capacitive water level sensors , MEMS accelerometers, and piezoelectric vibration sensors.
-
Fractional-order Systems and Controls
…first pool (the water level immediately before the control gate), i.e., the value yup(t) of (16.3), measured by a piezoelectric pressure sensor, and 3. the second pool downstream water level y(t) signal measured by a piezoelectric pressure sensor .
-
Accurate measure by weight of liquids in industry
change detection of the piezoelectric crystals (the mechanism within the level sensors that detect the water level and forced the change of state of the level sensors).
-
The Development Of An Intelligent Sensor For The Monitoring Of Pipeline System Integrity
The results show that a piezoelectric vibration sound emission sensor can detect changes in the flow characteristics of water and diesel oil to a level of accuracy that could form the basis of an integrated wireless sensor device.
-
The Development of an Intelligent Sensor for the Monitoring of Pipeline System Integrity (Russian)
The results show that a piezoelectric vibration sound emission sensor can detect changes in the flow characteristics of water and diesel oil to a level of accuracy that could form the basis of an integrated wireless sensor device.
-
HKU Scholars Hub: Piezoelectric quartz crystal (PQC) with photochemically deposited nano-sized Ag particles for determining cyanide at trace levels in water
A sensitive and cost-effective cyanide sensor has been developed based on piezoelectric quartz crystal (PQC) for determining cyanide at trace levels in water .
-
Ultrasonics research in the NIST Manufacturing Engineering Laboratory
In the second research area, the effects of nonlinear wave propagation in water were studied using a broadband piezoelectric film hydrophone as a sensor to monitor the amplitude and frequency output of … transducers as a function of voltage exci- tation level .
-
Precipitation phenomena in and electrical resistivity of high-temperature treated langatate (La3Ta0.5Ga5.5O14)
…becoming increasingly important for monitoring com- bustion conditions to control the combustion at the ideal level in both gasoline and … of the most promising piezo- electric materials for combustion pressure sensors used at high temperatures without a water -cooling system. recently, there…
Indicates content that may require registration and/or purchase.