Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Pipe cleaning brush for 15mm dia pipe
- Brush Filament / Fill Material: Specialty Blend / Other, Steel
-
Supplier: Accuris
Description: Standard Practice for Prioritizing Sewer Pipe Cleaning Operations by Using Transmissive Acoustic Inspection
-
Supplier: HydraCheck Inc.
Description: For use with all types of tubing or pipes – and strongly recommended for stainless steel – with mild to medium amounts of contamination, surface rust or scale build-up. Ideal for removing mandrel lubricants, grease and oil after the bending process. The Tube style foam is denser than the
- Tube / Hose Diameter: 0.25 to 2 inch
- Power Source: Air / Pneumatic
- Type: Component / Accessory
- Components / Options: Projectile - Foam
-
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures for assessing the blockage within gravity-fed sewer pipes using transmissive acoustics for the purpose of prioritizing sewer pipe cleaning operations.2 The assessment is based on an acoustic receiver measuring the acoustic plane wave
-
Supplier: HydraCheck Inc.
Description: Universal application for cleaning hose, tube, pipe and assemblies. Removes fine particles of loose contamination and can also be used for product purging. The projectile cleans by being compressed against the internal surface of the hose, tube or pipe. This pressure is achieved
- Tube / Hose Diameter: 0.1875 to 3 inch
- Power Source: Air / Pneumatic
- Type: Component / Accessory
- Components / Options: Projectile - Foam
-
Supplier: HydraCheck Inc.
Description: Hose, tube & pipe cleaning systems that offer a fast, less invasive way to clean contaminated lines & assemblies using pneumatic technology. Features & Benefits Capable of cleaning 1/8″ through 2″ hose, tube, or pipe. HC-HL2 Launcher is supplied with a Full Flow Quick
- Tube / Hose Diameter: 0.125 to 2 inch
- Power Source: Air / Pneumatic
- Type: Complete System / Kit
- Components / Options: Gun - Launcher
-
Supplier: HydraCheck Inc.
Description: Hose, tube & pipe cleaning systems that offer a fast, less invasive way to clean contaminated lines & assemblies using pneumatic technology. Features & Benefits Capable of cleaning 1/8″ through 1-1/4″ hose, tube, or pipe. Has a quarter turn locking ring for easy nozzle
- Tube / Hose Diameter: 0.125 to 1.25 inch
- Power Source: Air / Pneumatic
- Type: Complete System / Kit
- Components / Options: Gun - Launcher
-
Supplier: Ecolink, Inc.
Description: Description Oxygen piping and components require rigorous cleaning to prevent fires. Life support systems and equipment require careful cleaning to prevent contamination with toxic material. OCC is a clear, aqueous, inorganic, alkaline solution developed specifically to clean surfaces
-
Supplier: Accuris
Description: Solvent cement and priming (cleaning) fluids for use with ABS pipes and fittings
-
Supplier: RYCO Hydraulics, Inc.
Description: RYCO CLEAN Kit is an easy to use, low-cost solution to eliminate hydraulic contamination from the inside of hose, tube and pipe. RYCO CLEAN Kit Video
-
Supplier: REM Surface Engineering
Description: REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Parts Washing, Passivation, Stripping / Coating Removal
- Services: Inspection / Monitoring, New / OEM Parts, On-site / Field (Large Structures), Used / Damaged Parts
-
Supplier: Eric'sons Dura Trench
Description: Industrial & Food grade stainless steel clean out. Clean out is rated for forklift traffic. Interior clean out body has o-ring to seal top cover with internal threaded plug. The traffic rated stainless steel cover is secured with three screws. Outlet pipe can be ordered with 3″ or 4″ diameter
- Body Material: Stainless Steel
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of the Dry Cleaning Module: Dry Cleaning Module provides continuous cleaning of conveyor chain for dry applications with powder, dust or other dry contaminates Series Driven Rotary Brush scrubs chain surface, compressed air blows off particles, and vacuum extracts dust
-
Description: Clean Harbors has been a trusted source for environmental, energy and industrial services since 1980. Because of Clean Harbors' commitment to health and safety, and quality conscious philosophy, unique expertise and capabilities, and reputation for keeping our customers' needs first, customers
- Capabilities: Abrasive / Blasting, Degreasing, Maintenance, Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Features: Canada Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, Southwest US Only, United States Only
- Services: On-site / Field (Large Structures), Restoration / Reconditioning, Used / Damaged Parts
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of the Wet Cleaning Module: Wet Cleaning Module provides continuous cleaning of conveyor chain for applications with liquid or product overfill or package breakage Water jets spray outside and inside of the conveyor chain Series Driven Brush scrubs top and bottom
-
Supplier: Mid-America Fittings, Inc.
Description: Specialty fitting, southern code counter sunk, clean out plug
- English Size: 1.5 to 8 inch
- Features: English
-
Supplier: Georg Fischer Piping Systems Ltd
Description: SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
- Maximum Pressure: 232.06032 psi
- Features: Other
-
Supplier: Walter Surface Technologies
Description: Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features Long life Perfectly balanced Top quality wire Applications Cleaning metallic structures Cleaning pipes,
- Outer Diameter (OD): 0.5 to 4 inch
- Width: 0.25 to 0.75 inch
- Rotary Speed: 20,000 rpm
- Mounting: Bore / Center Mount
-
Supplier: National Oilwell Varco
Description: Heavy Weight Drill Pipe Grant Prideco offers three types of Heavyweight Drill Pipe (HWDP). Designed to provide a gradual transition between drill pipe and drill collars, HWDP improves the fatigue resistance of the drill string. Standard HWDP is suited for most applications
- Drill Pipe Type: Heavy Weight Drill Pipe (HWDP)
- Features: Spiral Grooves
-
Supplier: Tanis Incorporated
Description: pipe dope but can also be used to apply glue, paste, solder and as a general-purpose cleaning tool.
- Outer Diameter (OD): 1.1875 inch
- Length: 7 inch
- Trim Length: 1.125 inch
- Applications: Cleaning / Surface Preparation
-
Supplier: Walter Surface Technologies
Description: Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Applications Brushing, Deburring, Removal Cleaning TIG welds, removing discoloration Cleaning pipes, tubing and
- Outer Diameter (OD): 3 to 4 inch
- Shank / Bore Diameter: 0.5 to 0.625 inch
- Width: 0.375 inch
- Rotary Speed: 25,000 rpm
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady self-adhesive pipe marker comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 2 1/4 in L x 1/2 in H. One of the important components to selecting
- Marker Type: Adhesive Label
- Features: Gases
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady self-adhesive pipe marker comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 2 1/4 in L x 1/2 in H. One of the important components to selecting
- Marker Type: Adhesive Label
- Features: Gases
-
Supplier: Accuris
Description: Recommendations for Material Selection and Welding for Optimum Corrosion Resistance in Washwater Discharge Stub Pipe in Marine Exhaust Gas Cleaning Systems (Scrubbers)
-
Supplier: GEA Process Engineering Inc.
Description: volume of the tanks: depending on the effective volume needed for cleaning the pipes, tanks, etc... number of CIP circuits: depending on plant areas to be cleaned and the required availability whatever you need: ask us, we will help you for the most suitable and economic solution
-
Supplier: LS Industries
Description: The LS Pipe Blaster have long been a popular tool for industrial cleaning, surface preparation and de scaling applications. Pipe, tube bar and billets can all be cleaned with the LS Pipe Blaster. The parts are skew rolled through the blast chamber cleaning all
-
Description: ▼Working temperature range:-30℃~+100℃▼medium:freezing medium▼standard:SAE J1401 GB16897-2010▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼ Used to transport refrigerants and hot and cold
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features The parts are made of stainless materials and fluoric rubber, and the other parts are all electroless nickel plated so that very little dust is caused. Manifold pipe fitting is available. Exhaust relief air and bleed air out of clean room is available to exhaust by connecting exhaust
- Valve Size: 0.25 inch
- Pressure Rating: 145.036839357197 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: Georg Fischer Piping Systems Ltd
Description: For pipes up to d225 mm
-
Supplier: CS UNITEC
Description: Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving
- Surface / Linear Speed: 1,980 to 6,000 ft/min
- Power: 2.14435261584451 HP
- Current: 14.5 amps
- Features: Belt Sander - Contact Wheel, Coated Abrasives (Belts / Discs), Other, Polisher / Polishing Lathe, Sander, Variable / Multi-speed
-
Supplier: LS Industries
Description: Three-stage flow through washer is designed to wash both the external and internal of pipes in a single pass. Conveyor extension beyond the washer entrance and exit, parts are placed on the belt manually, automation is optional. Wash and rinse tanks are well insulated to retain heat and save
-
Supplier: U.S. Plastic Corporation
Description: This Ratchet Style PVC Pipe Cutter has an extremely heavy duty construction. The unique design allows for one-handed cutting of up to 2" pipe. The bottom jaw holds pipe securely in place during cutting. It provides clean smooth cuts of polyethylene and PVC pipe, through
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Ratchet Cutter
-
Supplier: U.S. Plastic Corporation
Description: Victor Cutters are manufactures with the professional in mind. Heavy duty, replaceable blade makes clean, smooth cut in all schedules of plastic pipe, through schedule 80. The compact design easily fits in back pocket. The unique ratchet design brings blade fully down to pipe, on the
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Ratchet Cutter
-
Supplier: DeZURIK, Inc.
Description: high points in the line when flow velocities are low. If the air pocket formed is large, part of it will be removed when the velocity increases. This partitioned air may or may not go through the system, depending on velocity, pipe size, and pipe down-slope. Air may only move into the
- Media: Air, Water
Find Suppliers by Category Top
Featured Products Top
-
connection. Municipalities also use pipeline cleaning balls for further cleaning of pipes. Give Petersen a call or contact them for help with your pipeline needs. (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Clean-in-Place (CIP) systems are commonly used in pharmaceutical and biopharmaceutical facilities. It is a method of cleaning manufacturing equipment, including elements such as pipes, filters, and fittings, without disassembling it. The equipment is cleaned (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Universal application for cleaning hose, tube, pipe and assemblies. Removes fine particles of loose contamination and can also be used for product purging. The projectile (read more)
Browse Hose and Tube Cleaning Equipment Datasheets for HydraCheck Inc. -
. Drain clearing focuses on removing the immediate clog, whereas drain cleaning addresses the accumulation inside the pipes, thereby preventing future blockages. Here we'll discuss the difference between (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
The Extruded Aluminum Heat Pipe Heat Sink is designed to provide efficient thermal management for demanding telecommunication equipment. Manufactured from AL6063 aluminum and Cu1020 copper, the heat sink combines the lightweight, high-thermal-conductivity properties of extruded aluminum with the (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
Caustic fluids, sediment buildup, and corrosion can wreak havoc on industrial equipment from the inside out. The inside surfaces of tanks/vessels, filters, and pipes are especially susceptible. While the exterior surfaces are easy to clean, these present a more significant challenge (read more)
Browse Circulation Heaters Datasheets for WATTCO -
results in higher quality bends. Brazing: Induction heating offers a clean and efficient way to braze tubes and pipes together. The localized heating minimizes the heat impact on surrounding areas, ensuring strong and reliable joints (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
industrial piping systems. Easily fits test tees, closet bends, sanitary tees, floor drains, and roof vents. Made with natural rubber. Drain pipe plugs available with and without bypass. Two Stage for blocking clean out and vent. Remote placement plugs (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
24″ and 36″ to provide necessary reach for cleaning out longer tube and pipe diameters. Sound level is low at 80 dBA and meets OSHA noise requirement 29 CFR 1910.95(a), as well as being CE compliant. https://exair.co/57-attopr (read more)
Browse Nozzles Datasheets for EXAIR
Conduct Research Top
-
Organix Clays Prove Effective in Treating Pipe Line Cleaning Water (.pdf)
Study results based on onsite usage of organically-modified clays, also known as organoclays, have been proven efficient and cost-effective in cleaning up water devoted to pipe line cleaning and hydrostatic testing.
-
Organic Clays Prove Effective in Treating Pipe Line Cleaning Water (.pdf)
Study results based on onsite usage of organically-modified clays, also known as organoclays, have been proven efficient and cost-effective in cleaning up water devoted to pipe line cleaning and hydrostatic testing.
-
Electric Pipe Heaters in the Asphalt Industry
Pipe heaters are designed to fit inside of a pipe, making it possible to provide heat where other heaters cannot. They provide indirect heating and make it possible to remove for repair, cleaning or maintenance without having to drain the tanks where they are used.
-
140% Gain in Productivity in the Pipe Shop (.pdf)
New piping coming directly from the manufacturer is generally contaminated by oil, and may present signs of corrosion. In most cases, in order to insure the quality of the manufacturing process, the pipe spools must be cleaned.
-
Six Things to Consider Before You Jet a Pipe
High-pressure water cleaning systems have become the tool of choice for many drain cleaning professionals for their effectiveness in dealing with grease and sludge, along with their ability to partner with pipe inspection cameras. From small mini-jets that specialize in cleaning kitchen sink lines
-
Conductivity Measurement: Critical for Clean-In-Place Systems
of that induced voltage is directly proportional to the conductivity of the solution. Inductive sensors (traditionally used to measure the caustics and acids in the CIP process) also come in two types. Standard inductive sensors have a donut shape and are inserted into the pipe where the measured solution
-
Shoppers And Workers All Deserve Clean Air At The Shopping Mall
Walk into most shopping malls and you'll find a feast for the senses. Soothing music piped in to relax; lighting meant to please. The smells from food court staples like fresh baked cookies and waffle ice cream cones are expected to rouse your appetite while scents drifting from department store
-
The Future of Drugmaking
to achieve substantial efficiencies of scale with automated enclosed systems based on stainless tanks and hard-piped clean-in-place/steam-in-place systems. In other words, the ratio of cleanroom area to total facility area should go down dramatically as bioprocessing scale goes up. Certain early steps
More Information Top
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
450 3.19 Sewers, Laterals, Culverts, Sumps, Industrial Pipe Cleaning , Pipeline Cleaning and Cutting Applications. . . . . . . . . . . . . . .
-
Participatory Approach to
Community Based Water Supply System
Access to Piped Clean Water from PDAM and HIPPAM .
-
Industrial Pigging Technology
Since in most cases in which pigs are used for pipe cleaning , not only the simple removal of product adhering to the pipe inner wall and puddles collected by gravity, but also the quality of the cleaning process is important, it is…
-
THE PIPELINE PIGGING HANDBOOK
As pipeliners sought better noisemakers for tracking their pigs, they used star wheels from pipe cleaning machines and mounted them on cleaning pigs in place of brushes.
-
AWWA M28 - Rehabilitation of Water Mains
Pipe cleaning and surface preparation: In order to achieve proper bonding and adhe- sion to the surface of the host pipe, the interior of the pipe must be properly cleaned before the lining is applied.
-
AWWA M28 - Rehabilitation of Water Mains
Preparation of the carrier pipe may require pipe cleaning , depending on the extent of internal corrosion and tuberculation buildup.
-
House technique
forming materials, oils and fats, aggressive or toxic materials, cleaning, disinfection, Spül- and detergents in overdosed amounts or such with disproportionately large foam formation, pipe cleaning means, the hygienic-equipment objects, dewatering objects and to damage the tube materials, loaded animal fäkalien…
-
Results of the development and field demonstration program on cavitation descaling techniques for pipes and tubes used in geothermal energy plants. Volume I
A portion of the actual pipes cleaned during this demon- .
Indicates content that may require registration and/or purchase.