Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: FOAMGLAS® insulation end caps are designed to insulate ends of straight pipes. FOAMGLAS® insulation can be fabricated into pipe end caps minimizing the amount of on-site cutting and fitting and eliminating the need to cut shells and segments.
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal ABS Pipe Size, Nominal 3" (76mm) Pipe Type DWV water/air tests on SCH 40 ABS, PVC DWV pipe Press. Pipeline Max 17 psi (1.17 bar)/40' (12 m) Quantity Per Case 50 Caps Per Case Sage Subcategory
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal ABS Pipe Size, Nominal 2" (51mm) Pipe Type DWV water/air tests on SCH 40 ABS, PVC DWV pipe Press. Pipeline Max 17 psi (1.17 bar)/40' (12 m) Quantity Per Case 100 Caps Per Case Sage Subcategory
-
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal ABS Pipe Size, Nominal 1.5" (38mm) Pipe Type DWV water/air tests on SCH 40 ABS, PVC DWV pipe Press. Pipeline Max 17 psi (1.17 bar)/40' (12 m) Quantity Per Case 100 Caps Per Case Sage Subcategory
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal ABS Pipe Size, Nominal 4" (102mm) Pipe Type DWV water/air tests on SCH 40 ABS, PVC DWV pipe Press. Pipeline Max 17 psi (1.17 bar)/40' (12 m) Quantity Per Case 20 Caps Per Case Sage Subcategory
-
Supplier: Essentra Components
Description: Open-end pipe caps use positive-gripping power over the threads to protect pipe and conduit external threads without blocking access to the pipe. Styles are color-coded and most commonly used with EMT, RMC (rigid metal conduit), and IMC (intermediate metal conduit)
- Features: Other
- Material: Polyethylene (PE)
-
Supplier: Newark, An Avnet Company
Description: PIPE END CAP 1 IN PVC 75PK
-
Supplier: Newark, An Avnet Company
Description: PIPE END CAP 2 IN PVC 200PK
-
Supplier: Asahi/America, Inc.
Description: 90mm (3'') Purad End Cap
- English Size: 3 inch
- Metric Size: 90 mm
- Features: English, Metric
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: Georg Fischer Piping Systems Ltd
Description: End cap
- Metric Size: 45 mm
-
Supplier: Newark, An Avnet Company
Description: PIPE END CAP 1-1/2 IN PVC 30PK
-
Supplier: Grinnell
Description: The GRINNELL Figure 72915 G-MINE End Plugs and End Caps provide a economical and efficient method of capping a piping system.
- English Size: 2 to 12 inch
- Features: English
- Material: PVC/CPVC
-
Supplier: Caplugs
Description: EPN-240 closed-end pipe caps are recessed to accommodate crane hooks for ease of mobility, loading and unloading. Closed end to seal the pipe Recessed design Material: Linear low-density polyethylene Standard Color: Black
- Material: Polyethylene (PE)
-
Supplier: Asahi/America, Inc.
Description: 225mm (9'') PP-Pure End Cap
- English Size: 9 inch
- Metric Size: 225 mm
- Features: English, Metric
- Material: Polypropylene (PP)
-
Supplier: Grinnell
Description: Plain End fittings provide an economical and efficient method of changing direction, adding an outlet, reducing, or capping piping systems. Plain End fittings are fabricated from Schedule 40 steel pipe and are designed to be used with the GRINNELL 909 Plain End Coupling.
- English Size: 2 to 12 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Weld
-
Supplier: Accuris
Description: Protective caps for weld end or threaded end pipe fittings
-
Supplier: Grinnell
Description: Provides an economical and efficient method of capping a piping system.
- English Size: 0.5 to 2 inch
- Features: English
- Material: Stainless Steel
-
Supplier: Accuris
Description: Performance Standard and Installation Procedures for Aluminum Drain, Waste and Vent Pipe with End Cap Components
-
Supplier: M&M Manufacturing Co.
Description: The #300EC End Cap is available in 12 common sizes from 4" through 20" diameter pipe. Details: #300EC End Caps are shipped loose.
- Application: Commercial
-
Supplier: Essentra Components
Description: Push-fit Standard Round End Caps protect threaded or non-threaded tubing, pipes and rods. Short caps are for general purpose while longer caps help to prevent accidental displacement and ensure a tight fit.
- Features: Other
- Material: Polyethylene (PE)
- Shape / Application: Round
-
Supplier: Watts
Description: TRITON Series TR24P1 End Caps are used to seal one end of a polyethylene pipe. The fittings are manufactured of PE 4710 and are compatible with most polyethylene piping materials.(Consult ES-TRPE-Comp for compatibility information.) The fittings are designed to be used
- English Size: 0.75 to 2 inch
- Metric Size: 20.000000000000004 to 50 mm
- Features: English, Metric
- Material: Polyethylene (PE)
-
Supplier: Daburn Electronics & Cable
Description: Guide-lines on the end cap body indicate when sufficient heat has been applied to the cap's surface. They will fully recover to the size of their closed end, as supplied. DAFLEX end caps are available with (standard item) or without an adhesive lining. The
- Diameter: 0.4 to 4.7 inch
- Operating Temperature: -55 to 175 C
- Features: Heat Shrink Caps, Other
- Sleeving: Shrink Tubing
-
Supplier: U.S. Plastic Corporation
Description: Smooth pipe fittings have many uses and are great for outdoor furniture, as well as dog agility courses. They join any lengths of pipe together with ease and security. 3/4" fittings do not have tapered ends.
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance.
- English Size: 6 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance.
- English Size: 8 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance.
- English Size: 2 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance.
- English Size: 4 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer
-
Supplier: Sharpe Products
Description: Using these post ends will save you 2 welds over using traditional elbows to make a post. Available in a 2-1/2" centerline radius. Tube Sizes Available: 1-1/2" O.D. in 11 Ga. Pipe Sizes Available: 1-1/4", 1-1/2" in Schedule 40 Steel Post Ends Aluminum Post Ends
- English Size: 1.25 inch
- Material: Carbon & Alloy Steel
- Features: English
-
Supplier: Sharpe Products
Description: Using these post ends will save you 2 welds over using traditional elbows to make a post. Available in a 2-1/2" centerline radius. Tube Sizes Available: 1-1/2" O.D. in 11 Ga. Pipe Sizes Available: 1-1/4", 1-1/2" in Schedule 40 Steel Post Ends Aluminum Post Ends
- English Size: 1.5 inch
- Material: Carbon & Alloy Steel
- Features: English
-
Supplier: Sharpe Products
Description: Tube Sizes Available: 1-1/2" O.D. in 11 Ga. Pipe Sizes Available: 1-1/4", 1-1/2" in Schedule 40 Steel U-End Loops Aluminum U-End Loops (Pipe: 6063 Alloy; Tube: 6061 Alloy) Stainless Steel U-End Loops (304 Alloy) Learn about companion parts such as disks and
- English Size: 1.5 inch
- Material: Carbon & Alloy Steel
- Features: English
-
Supplier: Sharpe Products
Description: Using these post ends will save you 2 welds over using traditional elbows to make a post. Available in a 2-1/2" centerline radius. Tube Sizes Available: 1-1/2" O.D. in 11 Ga. Pipe Sizes Available: 1-1/4", 1-1/2" in Schedule 40 Steel Post Ends Aluminum Post Ends
- English Size: 1.25 inch
- Features: English
- Material: Stainless Steel
-
Supplier: Grinnell
Description: Plain End fittings provide an economical and efficient method of changing direction, adding an outlet, reducing, or capping piping systems. Plain End fittings are fabricated from Schedule 40 steel pipe and are designed to be used with the GRINNELL 909 Plain End Coupling.
- English Size: 2 to 12 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Weld
-
Supplier: Zurn Industries LLC
Description: The Zurn FP3 Caps are standard grooved pipe ends. Features And Benefits Available in sizes 1-1/4" - 8" UL® Listed C-UL® Listed FM® Approved
- Features: English
-
Supplier: RS Components, Ltd.
Description: End cap iJOINT PP NBR PN16 d20
- English Size: 0.5 inch
- Features: English
- Connection Type: Threaded
-
Supplier: ASTM International
Description: This specification addresses the requirements for polyethylene stay in place forms for end walls or head walls for use with standard storm drainage systems. The wall form system consists of a base wall form, a cap, an optional riser to adjust the height of the wall above the
Find Suppliers by Category Top
Featured Products Top
-
Eliminates the need for installing a capped pipe for partial build-outs or servicing. The smooth surface on the self-centering disc affects a bubble-tight seal on the valve face seal, with the same reliability and pressure rating as an end connector FEATURES: • Provides bubble (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
MOCAP caps, plugs and flange protectors shield pipe ends and flanges from dirt, moisture and impact during transport or storage. (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
! Added Functionality Some DrainJet® flushers have a threaded nozzle so you can plug the end with an NPT cap or plug and use it as a (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
lines, etc. Taking the typical product "oil cup" as an example: its cylinder body is drawn from aluminum profiles and precision machined, the end cap is processed from profiles, the threads are formed through pipe turning, the (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
manner possible to get the right parts to you within your specified time window. We are your one-stop source for non-standard fasteners cut to length and threaded to your exact application specifications. Our extensive inventory includes blanks in many grades of steel. We carry Hex Cap (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
convenience for technicians and waterwork engineers while connecting sections of pipes, pumps, and valves during their complex projects. Technicians find these tools handy when constructing fire hydrants, water treatment plants, public sewer systems, or as part of some maintenance (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
, bolts, and screws, and they also help connect threaded pipes, hoses, caps, and fixtures Gear reduction: Screw threads help with gear reduction by using worm drives (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
detachment from other components or structures, often in combination with eye-bolts. U-Bolts. This bolt is bent into the shape of a U with both ends threaded, enabling users to secure pipes or tubes to other components or structures (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
Conduct Research Top
-
Berg Propulsion Relies on LOCTITE (R) to Provide Reliability
LOCTITE products are used to provide reliability along the whole manufacturing process: assembly of hydraulic pipes, fixing of hydraulic pipe systems, raw material processing for propeller hubs, securing of steering mechanisms, end cap fixing on hub shafts, and securing dowel pins for propeller
-
Berg Propulsion: High-tech From Sweden (video)
, end cap fixing on hub shafts, and securing dowel pins for propeller blades.
More Information Top
-
MODEL 9977 B(M)F-96 SAFETY ANALYSIS REPORT FOR PACKAGING
The 9975-KAMS-TEST-2 SCV had previously been modified with a ¼-20 UNC hole drilled and tapped in the center of the Pipe Cap end for leak-rate testing.
-
Durability Improvisation of Exhaust System Resonator Internal
The outlet pipe end cap of the exhaust system resonator deformed and cracked at the fillet region repeatedly upon the application of the maximum load from a pre developed accelerated specification test.
-
Dose rate calculations for the removal of the mixer pump from Tank 101 SY
1 PIPE FILM Source Radius SLANTED PIPE FILM Source Radius SMALL PIPE FILM Source Radius SMALL SLANTED PIPE FILM Source Radius LARGE SLANTED PIPE END CAP FILM Source Radius SMALL SLANTED PIPE END CAP FILM Source Radius .
-
Potential Failure Scenario for High-Temperature, Deepwater Pipe-in-Pipe
= Outer pipe end cap area E .
-
stainless steel pipe cap - offers from stainless steel pipe cap manufacturers, suppliers, exporters & wholesalers
Despcription of the stainless steel pipe end cap Product Name: TUV Certificated stainless steel pipe fitting ...
-
Sell Carbon Steel Pipe End Cap
Home > Selling Leads > Hardware > Pipe Fittings > Sell Carbon Steel Pipe End Cap .
-
Heat-Pipe Development for Advanced Energy Transport Concepts Final Report Covering the Period January 1999 through September 2001
… heat pipe; (4) the formation of a sodium freeze plug in the heat-pipe fill stem; (5) the cutting away of the fill stem inside an inert-gas atmosphere; (6) the movement of the heat- pipe end cap assembly to the electron …
Indicates content that may require registration and/or purchase.