-
Supplier: Busch Vacuum Solutions
Description: The mobile gauge TTP 900 is a battery operated handheld solution with an external detachable Pirani sensor. Equipped with a robust spiral coil filament, this vacuum gauge provides a wide range of pressure measurement from 100 to 1 ∙ 10-3 mbar. Excellent measurement accuracy
- Vacuum Range: 0.0007502847580170165 to 75.02847579999992 torr
- Operating Temperature: 41 to 122 F
- Display Type: Digital
- Media: Gas
-
Supplier: VACUUBRAND, Inc.
Description: button. When mated with the new (patented) VSP 3000 Pirani sensor, the DCP 3000 can record fine vacuum pressures down to 10-3 mbar/Torr. The wetted parts of the VSP 3000 Pirani vacuum sensor are made of chemically resistant plastics and alumina ceramics,
- Vacuum Range: 0.0001000000006634138 to 750 torr
- Accuracy: 10 ±% FS
- Operating Temperature: 50 to 104 F
- Features: Analog Meter, Digital, Gas, Other, Single Scale, bar, cm of Hg
-
Supplier: Angst+Pfister Sensors and Power
Description: Pirani vacuum sensor
- Working Pressure Range: 0.000193367747 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Other
-
-
Vacuum Gauges and Instruments - Vacuum Research Pirani Sensor, 1 to 1200 mTorr, NW-16 -- GO-68808-38Supplier: Cole-Parmer
Description: • Precision and high resolution of digital electronics plus linear analog outputs for PLCs or data acquisition systems Pirani sensor gauges 68808-36 to -40 read vacuum from 1 to 1200 mTorr. These compact vacuum instruments offer the precision and high resolution of
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: Busch Vacuum Solutions
Description: The Digital Transmitter DPH 400 is the latest generation of micro-controller-based vacuum gauges combining an ionization sensor after the Bayard-Alpert principle with a robust spiral coil filament Pirani to provide a full range pressure measurement from atmosphere to 5 ∙ 10-10
- Vacuum Range: 0.00000000037593537172142515 to 750.2847579999996 torr
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Voltage, RS232 / RS485
- Display Type: Digital
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: passive bridge circuits and as sensor for monitoring of vacuum isolations, readout of measurements with VD84. Benefits Economical Pirani sensor Good long time stability Durable sensor, elastic helix filament Filament protected from condensing solvents by a metal
- Vacuum Range: 0.0009999999989638293 to 750 torr
- Operating Temperature: 50 to 104 F
- Device Category: Sensor
-
Supplier: Busch Vacuum Solutions
Description: The mobile gauge TPP 900 is a battery operated handheld solution combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor. This vacuum gauge provides a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar. Excellent
- Vacuum Range: 0.00037514237900850825 to 900.3417095999995 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: 41 to 122 F
- Display Type: Digital
-
Supplier: Edwards Vacuum
Description: Features include compact size for easy installation, a linear output, and a replaceable sensor tube. The new gauges are compatible with all Edwards TIC instrument controllers and other active gauge controllers and displays. They are also CSA, C/US approved as well as fully RoHS compliant due
- Vacuum Range: 750.2847579999996 to 0.0007502847580170165 torr
- Accuracy: 15 ±% FS
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Precision and high resolution of digital electronics plus linear analog outputs for PLCs or data acquisition systems Pirani sensor gauges 68808-36 to -40 read vacuum from 1 to 1200 mTorr. These compact vacuum instruments offer the precision and high resolution of
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: • Precision and high resolution of digital electronics plus linear analog outputs for PLCs or data acquisition systems Pirani sensor gauges 68808-36 to -40 read vacuum from 1 to 1200 mTorr. These compact vacuum instruments offer the precision and high resolution of
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: Vacuum Gauges/Controllers
- Display Type: Digital
-
Supplier: Newport MKS
Description: The 925-11020 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge based on a unique, MEMS-based (Micro-Electro-Mechanical Systems) vacuum sensor. This 925 transducer offers a wide
- Type: Gauge
- Features: Other
-
Supplier: Newport MKS
Description: The 910-12030 DualTrans™ MicroPirani™/Absolute Piezo Vacuum Transducer is designed specifically for wide-range pressure measurement applications and features a size NW16 ISO-KF flange fitting. The 910 combines two pressure measurement technologies to provide superior performance and
- Type: Gauge
- Features: Other
-
Supplier: Newport MKS
Description: The 910-11034 DualTrans™ MicroPirani™/Absolute Piezo Vacuum Transducer with display is designed specifically for wide-range pressure measurement applications and features a size NW16 ISO-KF flange fitting. The 910 combines two pressure measurement technologies to provide superior performance
- Features: Digital, Other
- Pressure Measurement: Gauge
-
Supplier: Newport MKS
Description: The 910-11030 DualTrans™ MicroPirani™/Absolute Piezo Vacuum Transducer is designed specifically for wide-range pressure measurement applications and features a size NW16 ISO-KF flange fitting. The combined output provides significantly higher accuracy, stability, repeatability and a faster
- Type: Gauge
- Features: Other
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: appropriate interaction of both vacuum sensors regarding measurement ranges and switching points to achieve high accuracy. Benefits Combination sensor with wide measuring range Patented pulsed Pirani sensor with extended range allows operation of the cold cathode
- Vacuum Range: 0.000000004998695146696261 to 750 torr
- Operating Temperature: 41 to 122 F
- Device Category: Sensor
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: Absolute Pressure 100 mbar to 1 x 10-3 mbar (=hPa), 75 Torr to 1 x 10-3 Torr VD84 digital Pirani vacuum meter with external, exchangeable sensor head VSP841/2 reads absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data
- Vacuum Range: 0.004999999999962765 to 74.99999999999969 torr
- Operating Temperature: 41 to 122 F
- Features: Digital, Other
- Pressure Measurement: Gauge, Vacuum
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: Absolute Pressure 1200 - 5 x 10-4 mbar (=hPa), 900 - 5 x 10-4 Torr VD85 digital vacuum meter reads pressure over 7 decades in the rough and fine vacuum range. Its sensor combination of piezo and Pirani guarantees high resolution and precision over the whole range. It is
- Vacuum Range: 0.0005000000007001402 to 899.9999999999999 torr
- Operating Temperature: 41 to 122 F
- Mount: Center Back
- Features: Digital, Other
-
Supplier: Busch Vacuum Solutions
Description: The Digital Transmitter DPP 400 is the latest generation of micro-controller-based vacuum gauges combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor to provide a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar. Gas
- Vacuum Range: 0.00007502847581974943 to 900.3417095999995 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Voltage, RS232 / RS485
-
Supplier: VACUUBRAND, Inc.
Description: VACUUBRAND offers a set of pre-selected components that permit the configuration of "fine vacuum" control (down to 10-3 mbar ) for use with rotary vane pumps. The packages consist of a CVC 3000 vacuum controller, a VSP 3000 external Pirani vacuum sensor, a
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control, Linear Control
Find Suppliers by Category Top
Featured Products Top
-
Cincinnati Test Systems’ compact, portable high vacuum leak test gauge uses Pirani gauge technology to verify system vacuum pressures. The CTS digital vacuum gauge with KF16 fitting connects directly to the system vacuum fittings to measure vacuum from 1 Pa to atmosphere. The easy (read more)
Browse Vacuum Gauges and Instruments Datasheets for Cincinnati Test Systems, Inc. -
See the latest addition to the Agilent active gauges family - the new FRG-705/707: full-range Pirani inverted magnetron gauges. These gauges combine Pirani and inverted magnetron technologies to deliver accurate measurement from atmosphere down to 7.6 × 10-10 Torr, all in a single (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
× 10-9 to 1 × 10-2 mbar (UHV pressure measurement beyond the range of Pirani gauges - No filament, resulting in long lifetime and robustness - Logarithmic output signal (1 V/decade) - Any mounting orientation - Available with KF25 and CF40 vacuum connections (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
Capacitive Ceramic Pressure Sensors for Vacuum Gauge in Semiconductor Industry The application: Vacuum gauges are essential instruments for measuring and monitoring vacuum level in various industries. In semiconductor manufacturing, vacuum gauges (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
Fiber Bragg grating sensors for real-time monitoring of evacuation process
[6] B.C.S. Chou, Y.-M. Chen, M. Ou-Yang, J.-S. Shie, A sensitive Pirani vacuum sensor and the electro thermal SPIVE modeling, Sens. Actuators, A 53_1996.273–277.
-
Recent Advances in Sensing Technology
We have extended measurable pressure range of the thin film Pirani vacuum sensor that is still sensitive above 1 atm.
-
Tube-shaped Pirani gauge for in situ hermeticity monitoring of SiN thin-film encapsulation
…1997 An innovative Pirani pressure sensor TRANSDUCERS’97: Int. Conf. on Solid State Sensors and Actuators vol 2 pp 1465–8 [23] Chou B C S, Chen Y, Ou-Yang M and Shie J 1996 A sensitive Pirani vacuum sensor and the electrothermal spice…
-
2011 Index Journal of Microelectromechanical Systems Vol. 20
Tungsten-Microhotplate-Array-Based Pirani Vacuum Sensor System With On-Chip Digital Front-End Processor; .
-
The nanogap Pirani—a pressure sensor with superior linearity in an atmospheric pressure range
[12] Chou B C S, Chen C-N and Shie J-S 1999 Fabrication and study of a shallow-gap Pirani vacuum sensor with a linearly measurable atmospheric pressure range Sensors Mater.
-
An innovative Pirani pressure sensor
A conventional Pirani vacuum sensor is convert- ed into a device able to measure high gas pressure.
-
Advanced MEMS Packaging > Advanced MEMS Wafer-Level Packaging
Figure 4-7b and c show a schematic drawing of a sealed Pirani vacuum sensor and electroplated nickel thick-film cap, respectively.
-
Oscillating Heat Pipes
The OHP is connected to a vacuum pump with a Pirani vacuum sensor inline between them (Fig. 8.6a).
-
An analytical model and verification for MEMS Pirani gauges
Solid State Sensors Actuators Conf. (Transducers) pp 1465–8 [8] Chou B C S, Chen Y, Ou-Yang M and Shie J 1996 A sensitive Pirani vacuum sensor and the electrothermal SPICE modeling Sensors Actuators A 53 273–7 [9] Robinson A M, Haswell…
-
A novel low pressure sensor with fin-structures
The Pirani vacuum sensor can be easily implemented together with other MEMS devices like gyroscopes or resonant type RF devices for in situ monitoring.
Indicates content that may require registration and/or purchase.