-
Supplier: ABB Measurement & Analytics
Description: unit. All-in-one sample gas conditioning in a compact housing with process-proven modules Diaphragm pump for feed-in of the gas Membrane filter/condensate monitor Flow monitor with needle valve Ball valve/solenoid valves for feed-in of the test gas Peltier cooler with condensate pump Ideal
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Features: Flow Controller
- Media: Gas / Air
-
Supplier: ABB Measurement & Analytics
Description: XSeriesG5 devices are the “fifth generation” of flow computers and RTUs that continues to provide a large set of functionality related to RTU, PLC and flow computer applications, but now with a forward looking microprocessor and a Linux environment. XFCG5 and XRCG5 devices are based on
- Number of Inputs: 5 inputs
- Number of Control Outputs: 4 outputs
- Interface: Ethernet / Networkable
- Features: Flow Controller
-
Supplier: Sierra Instruments, Inc.
Description: Flow Controller SmartTrak® 100 flow controller from Sierra Instruments is the next generation of our flagship Model 100 flow controllers. Building upon unprecedented performance, the SmartTrak 100 flow controller gives users the world’s most
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
-
Supplier: Sierra Instruments, Inc.
Description: Mass Flow Controllers SmartTrak® 100 mass flow controllers from Sierra Instruments are the next generation of our flagship Model 100. SmartTrak 100 mass flow controllers give users features like Dial-A-Gas capability and the Pilot Module interface. The 100
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Sierra Instruments, Inc.
Description: Industrial OEM MFC with MEMS Technology Water Resistant. Stable. Cost-Effective. Engineers in the biopharmaceutical industry require precise control of the gases used in bioreactors. Sierra's RedyIndustrial thermal mass flow meter delivers optimized microbial growth that ensures exact mixing
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Panametrics
Description: software-based solution is housed in an easy-to-install QNX-based industrial controller that directly connects to the existing control system via Modbus TCP/IP. flare.IQ provides the control system with provisional control setpoints for make-up/supplemental gas and steam flow rates
- Control: Advanced / Nonlinear Control
- Interface: Computer Programmable, Ethernet / Networkable
- Media: Gas / Air, Liquid, Steam
- Features: PC-Based Controller
-
Supplier: Sierra Instruments, Inc.
Description: Flow Controllers SmartTrak® 100 flow controllers from Sierra Instruments are the next generation of our flagship Model 100. The 100 flow controller builds upon unprecedented performance, user-friendliness and flexibility of innovative features like
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Clippard
Description: control in a small package. Unlike other mass flow controllers that require a 30 minute warm-up time, large differential pressures, and limited flow ranges, the Cordis requires less than one minute warm-up, its pressure drop is ≤14" H2O, and it features flow ranges as low
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: PID Control
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.3 ±% FS
- Control: Advanced / Nonlinear Control, PID Control
-
Supplier: Florite International, Inc.
Description: The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920 encompasses
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.01 ±% FS
- Features: Batch Controller, Chart Recorder, Datalogger, Flow Controller, Gravimetric, Level Controller, PLC Controller, Rate Indication / Control, Totalizer, Volumetric
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.3 ±% FS
- Control: Advanced / Nonlinear Control, PID Control
-
Supplier: Florite International, Inc.
Description: The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs
- Number of Inputs: 8 inputs
- Number of Control Outputs: 8 outputs
- Accuracy: 0.005 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Supplier: Florite International, Inc.
Description: The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.005 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Supplier: Aalborg Instruments
Description: Microprocessor driven digital Command Modules are used in conjunction with any analog or digital mass flow meters or controllers with 0-5 Vdc input /output signals. One, two, three and four channel Command Module configurations are available. Command Modules contain appropriate power
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.025 ±% FS
- Control Signal: Analog Voltage
-
Supplier: Aalborg Instruments
Description: Design Features rigid metallic construction available flow ranges starting from 0 to 10 sccm up to 0 to 1000 slpm maximum pressure of 1000 psig (70 bars) leak integrity 1 x 10-7 of helium NIST traceable certification built-in tiltable LCD readout (some models) local or remote setpoint control
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Current Loop
-
Supplier: Bronkhorst USA
Description: Bronkhorst® model FG-201CV High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min at operating pressures between vacuum and 64 bar. The MFC consists of a thermal mass flow
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Network / Fieldbus Output, Serial / Digital
-
Supplier: Eaton | Power Quality
Description: Eaton's HCS Active Airflow Manager measures pressure differentials and temperature to regulate fan operation in active systems. Allocating the correct amount of airflow at known intake locations is the key to reducing energy consumption while increasing equipment performance. Best practices such as
- Features: Cooling Control, Datalogger, Rate Indication / Control
- Interface: Ethernet / Networkable
- Media: Gas / Air
- Form Factor: Panel / Chassis Mount
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Mass Flow Controller for low volume flow applications. The unit is calibrated for up to +-0.5% accuracy (full scale) for flow rates of 0-10 lpm. For greater accuracy, the unit can be customized to
- Control Signal: Analog Voltage, Current Loop
- Media: Gas / Air
-
Supplier: OMEGA Engineering, Inc.
Description: • Digital and Analog Modes Operate Simultaneously • Programmable Flow Configurations • RS-485 Standard, Multi-Drop Capability of Up to 256 units • Stores Calibration Data for Up to 10 Gases • Totalizer Indicates Total Gas Quantity • Alarm Limits for High and Low Gas Flow • Conversion
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Interface: Computer Programmable
- Type: Current Loop (Transmitter) Input, DC Voltage Input
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Mass Flow Controller for high volume flow applications. The unit is calibrated for up to +-1% accuracy (full scale) for flow rates of 0-300 lpm. For greater accuracy, the unit can be customized to
- Control Signal: Analog Voltage, Current Loop
- Media: Gas / Air
-
Supplier: Ruskin Company
Description: The IAQ020 is the standard controller for the IAQ50X Air Monitor Damper. It is a turnkey controller that communicates with any building automation system through analog input and output signals. It comes factory programmed and calibrated to the mating IAQ50X Airflow Monitor
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Accuracy: 5 ±% FS
-
Supplier: OMEGA Engineering, Inc.
Description: .The FMA2700/FMA2800 Series Electronic Mass Flow meters and FMA3700/FMA3800 Mass Flow Controllers provide high flow measurement performance and versatility. Omega’s new inline series features a “flow-through” zero dead space design for quicker processing and lower
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Media: Gas / Air
-
Supplier: Bronkhorst USA
Description: the flow. Instead of using a control valve, the Coriolis flow meter can be combined with a gear pump, thus eliminating the need of pressurizing the liquid source. Alternative to Thermal Gas Mass Flow Controllers Compared to traditional thermal MFCs, Coriolis based
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital
- Interface: Computer Programmable, Ethernet / Networkable
-
Supplier: Brooks Instrument
Description: overshoot/undershoot Wide flow range – from 3 sccm up to 30,000 slpm High pressure rating - up to 1,500 psi Optional enhanced process internal finish - 5µ inch Ra avg Removable flow sensor Insensitive to mounting attitude Mechanically and electrically compatible with other mass
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop
-
Supplier: OMEGA Engineering, Inc.
Description: The FMA-2600A and FVL-2600A Series mass and volumetric flow controllers use the principle of differential pressure within a laminar flow field to determine and control mass flow rate. A laminar flow element (LFE) inside the meter forces the gas into laminar
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel
-
Supplier: Proportion-Air, Inc.
Description: Closed loop flow control from 2.5 to 25 SCFM
- Media: Gas / Air
- Control: Limit / Set Point Control
- Form Factor: Stand-Alone
-
Flow Controllers - HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- EL-FLOW F-220MSupplier: Bronkhorst USA
Description: HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Type: DC Voltage Input
- Media: Gas / Air
-
Supplier: Time Mark Corporation
Description: The Model 442 Multi-Stage Alternator is designed to control the operating sequence of multi-stage motor/pumping systems. It can also be used to maintain the desired level of pressure-on air compressor systems. Four motor select DIP switches located on the front panel allow the alternator to
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Type: DC Voltage Input
- Media: Gas / Air
-
Supplier: OMEGA Engineering, Inc.
Description: The FMA5400/5500 Series electronic gas mass flow controllers provide for controlling the flow of a wide variety of gases from 0-10 SCCM up to 100 SLM. Utilizing heat transfer through a heated tube to measure molecular gas flowrate, the FMA5400/5500 provides measurement of direct
- Accuracy: 1.5 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Media: Gas / Air
-
Supplier: Proportion-Air, Inc.
Description: Closed loop flow control from 25 to 250 SCFM
- Media: Gas / Air
- Control: Limit / Set Point Control
- Form Factor: Stand-Alone
-
Supplier: Sensirion
Description: Flow Controller for Cost-Sensitive OEM Projects with High Unit Quantities The SFC5300 mass flow controller measures and control mass flows with outstanding accuracy, long-term stability and repeatability. It boasts a compact size and an impressive dynamic
- Accuracy: 0.2 ±% FS
- Interface: Computer Programmable
- Media: Gas / Air
- Control: Limit / Set Point Control
Find Suppliers by Category Top
Featured Products Top
-
up to 2kg and is capable of operating in inverted orientations, making it ideal for space-constrained or vertically integrated setups. Integrated Electronics for Real-Time Precision Motion Control and Coordinate Transformation At its core, the SpaceFAB features an ACS (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
the hybrid version offers a cost-effective solution with manual angular adjustment in set & forget applications for pitch and yaw. The video shows a programmable pivot point demonstration of the fully motorized 6DOF variant High-performance controller with integrated scan and (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
consist of a separate pressure sensor, controller and flow valve. Two types are found: The pressure reduction regulator and the back-pressure regulator. A pressure reducing regulator is a control valve that reduces the input pressure of a fluid to a desired value at its output. It is a (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Application of radio frequency glow discharge plasma for enhancing adhesion bonds in polymer/polymer joints
… distilled water, ethylene glycol, glycerol, dimethyl sulfoxide, and N,N-dimethylformamide were used ( ACS spectros- copy grade … As a dis- charge gas we have used air , flow rate was kept at 50 Apparatus consisted also from vacuum meter TPG 215 A (Pfeiffer), mass flow controller (Cole Palmer), and a … Fixing grips with swinging pivot were used to eliminate possible nonaxial loading.
-
Federal Register > Tuesday, July 23, 2002 > [67 FR 48117] Federal Motor Vehicle Safety Standards; Accelerator Control Systems
… injectors on the engine are analogous to mechanical systems in which levers, linkages, pivots , cables, and springs … This definition also applies to an ACS that mixes mechanical and electronic components. Connective Components of an Air or Fuel-Throttled Engine's ACS--For an air-or fuel-throttled engine … … sources of energy that return the driver-operated control and the motor speed controller to the idle … For these engines, power is controlled directly by controlling the fuel flow .
-
Industrial Instrumentation and Control Systems
ACS … interface circuit and software are developed and the communication among TCU, EMS and controller of ABS has … Program flow chart shown in Figure 5 A multi-nozzle air blast spray was designed in [3], but it lacks the disease information acquisition … … technology office in Zhejiang province (2011R10074), Zhejiang public technology application research project (2011C21077), pivot research team in …
-
Sustainable Development of Urban Environment and Building Material
[13] Y.C. Zhang, Z.N. Du, K.W. Li, M. Zhang, ACS Appl. The magnesia-amended activated carbon (MgO-AC) was dried in an air oven at 393 K for … [12] Gregory J. Turbidity fluctuations in flowing suspensions[J]. 6 float level controller 7 recoil flowmeter 8 recoil battery valve 9 self-priming centrifugal pump … is the concentrated force at the mid-span position, N; L is the pivot spacing, m; B …
Indicates content that may require registration and/or purchase.