-
Supplier: Saint-Gobain Coating Solutions
Description: has optimized the plasma gas injection & electrode shapes to enable users to meet a wide range of thermal spray requirements for optimal performance. Whether you require high powder feed rates, high deposition efficiency or high velocity, the ProPlasma HP spray gun meets your
- Options / Components: Applicator / Gun
- Equipment Type: Component / Subsystem
- Mounting: Machine / Reciprocator
- Type: Plasma Spray
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain Coating Solutions designs & produces complete turnkey plasma spray systems, providing the integrated components that deliver maximum spray rates & deposition efficiency while significantly reducing energy consumption. The system features Saint-Gobain’s patented
- Equipment Type: Complete Machine
- Options / Components: Controller / Sensing System, Feeder / Metering Unit, Power Supply
- Mounting: Machine / Reciprocator
- Type: Plasma Spray
-
Supplier: Oerlikon Metco
Description: This thermal spray gun series has diverse utility in the thermal spray industry. It enables you to deposit coatings of metal alloys, carbides, composites, blends, cermets, abradables and oxide ceramics. Key characteristics Suitable for short-range spray work and complex
-
-
Supplier: Progressive Surface
Description: high energy plasma, conventional plasma, HVOF, wire arc, and flame spray thermal spray processes. CITS Pro„¢ is ideal for production, overhaul and repair, research and development, and other thermal spray applications. The powerful and user-friendly CITS Pro„¢
- Type: Arc Spray (Electric Wire Arc), Flame Spray - Wire, High Velocity Oxy Fuel (HVOF), Plasma Spray
- Automation / Control: Automatic
- Equipment Type: Complete Machine
-
Supplier: Saint-Gobain Coating Solutions
Description: Patented PTA-PHE Technology Saint-Gobain Coating Solutions designs and manufactures plasma transfer arc (PTA) welding equipment for hardfacing applications. In fact, our PTA-PHE technology leads the industry in providing a highly cost-effective automated system that protects against abrasion,
- Automation / Control: Automatic, None - Manual
- Mounting: Bench / Tabletop, Floor / Skid, Handheld, Machine / Reciprocator
- Equipment Type: Complete Machine, Component / Subsystem
- Type: Plasma Transfer Arc (PTA)
-
Supplier: Progressive Surface
Description: This multi-station, robotic system applies plasma sprayed coatings on piston rings. This system utilizes Progressives 100HE High Enthalpy Plasma torch for improved coating quality and deposit efficiency. Stacks of rings are loaded into the machine at an outside station. A 4-stop
-
Supplier: Progressive Surface
Description: for processing fan disks. Also included is a horizontal spindle to provide rotation for long shafts placed horizontally on roller assemblies. With the Siemens CNC control, programming is easy, and precise motion control of all machine axes is guaranteed. The thermal spray
-
Supplier: Saint-Gobain Innovative Materials
Description: SNMI plasma spray and PTA High Energy equipment, from process to success, are designed to receive additional modules and encompass new applications. The development of a very friendly software program allows the user to get to know the machine straightaway. SNMI wires, powders,
- Automation / Control: Automatic
- Equipment Type: Complete Machine
- Type: Plasma Spray
-
Supplier: Sunnen Products Company
Description: Sunnen‘s first generation of external honing machines has been developed to meet the continuously increasing demands of the industry. Workpieces in the offshore, energy production and aviation sectors are exposed to extreme environments. Therefore electroplated hardchrome or
- Power: 21.44352615844512 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power
- Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Thomas An Ingersoll Rand Business
Description: 28.0 in.Hg / -949 mbar Possible Applications Respirators Business Machines Copiers Spraying Systems Air Vending Machines Pneumatic Tools Plasma Welding Vacuum Frames Oxygen Concentrators (Veterinary & Industrial) Packaging Equipment Medical Trauma Care
- Ultimate Operating Vacuum: 158.02 to 102.14 torr
- Pumping Speed: 2.5 to 3.8 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Thomas An Ingersoll Rand Business
Description: Technical Overview Capacity up to 6.60 cfm /186.98 l/min Pressure to 120 psi / 8.28 bar Possible Applications Respirators Business Machines (Copiers) Spraying Systems Air Vending Machines Pneumatic Tools Plasma Welding Vacuum Frames Oxygen Concentrators (Veterinary & Industrial)
- Discharge / Operating Pressure: 120.1 psi
- Flow Capacity: 6.6 SCFM
- Horse Power: 1.20016735468048 to 1.24506473757472 HP
- Power Source: AC Single Phase
-
Supplier: Velan, Inc.
Description: Advanced live-loaded stem packing arrangement standard. • Unique ball/seat spring-loading technology. • Complete ball/seat set individually vacuum tested to verify sealing integrity. • Advanced HVOF or Plasma spray custom trim coating technology with hardness in excess of 70 RC. •
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder
- Valve Type: Ball Valves, Butterfly Valves
- Media: Gas, Water
-
Supplier: KnechtionRepair, LLC
Description: made of 7075 aluminum with a plasma sprayed abrasive material WHY YOU NEED THIS TOOL KnechtionRepair tools are designed to make thread repairs to both the female and male ends of all major brands of swaged type two ferrule compression fittings. Due to their small design these tools can be
- Size (inch): 0.5 inch
- Thread Type: External Thread, Internal Thread
- Thread Form: Straight Thread
- Function: Thread Restoration / Repair
-
Supplier: KnechtionRepair, LLC
Description: made of 7075 aluminum with a plasma sprayed abrasive material WHY YOU NEED THIS TOOL KnechtionRepair tools are designed to make thread repairs to both the female and male ends of all major brands of swaged type two ferrule compression fittings. Due to their small design these tools can be
- Size (inch): 0.5 inch
- Thread Type: External Thread, Internal Thread
- Thread Form: Straight Thread
- Function: Thread Restoration / Repair
-
Supplier: KnechtionRepair, LLC
Description: made of 7075 aluminum with a plasma sprayed abrasive material WHY YOU NEED THIS TOOL KnechtionRepair tools are designed to make thread repairs to both the female and male ends of all major brands of swaged type two ferrule compression fittings. Due to their small design these tools can be
- Size (inch): 0.75 inch
- Thread Type: External Thread, Internal Thread
- Thread Form: Straight Thread
- Function: Thread Restoration / Repair
-
Supplier: KnechtionRepair, LLC
Description: made of 7075 aluminum with a plasma sprayed abrasive material WHY YOU NEED THIS TOOL KnechtionRepair tools are designed to make thread repairs to both the female and male ends of all major brands of swaged type two ferrule compression fittings. Due to their small design these tools can be
- Size (inch): 0.75 inch
- Thread Type: External Thread, Internal Thread
- Thread Form: Straight Thread
- Function: Thread Restoration / Repair
Find Suppliers by Category Top
More Information Top
-
Surface coating by means of velocity shear instability in plasma
A model of plasma spray machine is also suggested, which contains plasma production with velocity shear instability in laboratory, powder injection and mass and momentum transfers between particles.
-
Surface Modification Technologies XIV
The aluminum plate was plasma sprayed with a plasma spraying machine .
-
Plasma-Spray Coating
This mechanism is essential for the design of plasmatrons for plasma spraying machines .
-
Simulation tool for the improvement of the coating development process
Figure 6 - Low Pressure Plasma Spraying Machine .
-
Characterisation of micrometre- and nanostructured atmospheric plasma sprayed zirconia–8%yttria thermal barrier coatings
The nanostructured and micrometre structured 8YSZ coatings were prepared by APS with DH-1080 plasma spraying machine made in China.
-
Hot Corrosion of Yttria-Stabilized Zirconia Coating, in a Mixture of Sodium Sulfate and Vanadium Oxide at 950 °C
Table 1 Parameters of plasma spraying machine .
-
Crystallinity improvement of hydroxyapatite coating by saturated steam treatment
The pure crystalline HA powder (X-ray diffraction pattern shown in Fig. 1a), particle size of 10–20 mm, was atmospherically plasma sprayed on the substrates using DH-1080 plasma spraying machine .
-
Selected Patents Related to Thermal Spraying
Plasma high-tem- perature spraying equipment comprises a conveying belt, a plasma spraying machine , an ultrasonic generator, a position motor, a guide rail, an image sensor, and a drive motor.
-
Microplasma sprayed hydroxyapatite coating: emerging technology for biomedical application
Microplasma spraying was carried out in an atmospheric plasma spray machine (Miller Maxstar 200 SD 2?5 kW, USA) at a low plasmatron power of only y1?5 kW.
-
Impact of composition and fabrication method on the corrosion behavior of tungsten heavy alloys in aqueous solutions
…materials for radiation shields, heat dissipation materials, materials for microwave package, high-voltage electrical contact materials, high-density integrated circuit, diverter plates in fusion reactors, electrodes for arc welding, electrodes for electrical discharge machines, and electrodes and nozzles for plasma spray machines .
Indicates content that may require registration and/or purchase.