Products/Services for Plasma TV Fresnel Lenses
-
Fresnel Lenses - (22 companies)Fresnel lenses are specialized optical components with grooved surfaces instead of traditional curved ones. Owing to their unique design, Fresnel lenses are thin and lightweight, typically have short focal lengths, and are more efficient than... -
Antennas - (1287 companies)...of RF communication, including radio and TV broadcasts, handheld transceivers, cell phones, radar systems, satellite communications, Wi-Fi networks, and remote controls. Radio frequencies transmit audio, video, or data via electromagnetic waves produced... -
Camera Lenses and Video Lenses - (269 companies)Camera lenses and video lenses attach to video cameras for use in machine vision, quality monitoring, security, and remote monitoring for industrial and commercial operations. This search form does not cover consumer video camera lenses. Camera... -
Optical Lenses - (483 companies)Achromats use at least two separate lens elements --one high-dispersion concave and one low-dispersion convex -- to achieve their corrective effect. An achromatic doublet. Image credit: Encyclopedia of Science. Fresnel Lenses. Fresnel lenses consist of thin... -
Microscope Lenses and Objectives - (81 companies)Microscope lenses and microscope objectives include eyepieces or oculars, optical filters, objectives, adapters or mounts, condensers and other optical components for microscopy. Microscope lenses and microscope objectives include eyepieces... -
LED Mounts and Lenses - (130 companies)Fresnel, or diffused. Lens color can be amber, black, blue, clear, green, natural, red, or yellow.
-
Optical Lens Assemblies - (180 companies)Optical lens assemblies are composed of a number of lenses mounted for a particular imaging function. These can include telecentric lenses, collimators, beam expanders, zoom lenses, etc. Optical lens assemblies are composed of a number of lenses...
-
Plasma Welding Equipment - (165 companies)Plasma welding equipment melt areas with an arc and then use a high-velocity, high-temperature ionized gas to make welds. Plasma welding machines melt areas with an arc and then use a high-velocity, high-temperature ionized gas to make welds...
-
Plasma Generators - (13 companies)Plasma generators are special generators that produce the needed RF power to ignite and maintain plasma in plasma chambers and similar devices. Plasma generators produce the needed radio frequency (RF) power to create and maintain plasma in plasma...
-
Lens Holders - (23 companies)Lens holders are used to stabilize and maintain the position of all the optical components of a lens assembly. Lens holders are used to stabilize and maintain the position of all of the optical components in a lens assembly. The primary purpose...
Product News
-
ORAFOL Fresnel Optics GmbH
Fresnel Cylindrical Lens Polymer Fresnel Cylindrical Lenses are the ideal solution for line lights and linear scanner systems. The precise Fresnel structure enables a targeted distribution or focussing of light with minimal weight and space requirements. Custom design possible soon! Contact us for more infirmation on the custom Fresnel cylindrical lenses tailored to your already exiting system. (read more)Browse Cylindrical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
ORAFOL Fresnel Optics GmbH
SC series Fresnel lenses Discover our vast catalogue of readily available Fresnel lens designs - both positive and negative. The lenses range from a few millimeters to beyond 500 mm in diameter. Every design can be trimmed to the required shape with tight tolerances and optical coatings can be added. SC series Fresnel lenses are characterized by very low tip rounding resulting in a high quality image. The lenses are made of PMMA or Polycarbonate. On request, the lenses can be combined with other microstructured optics... (read more)Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
ORAFOL Fresnel Optics GmbH
Custom miniature Fresnel lenses For applications with high demands regarding space and weight saving, customized miniature Fresnel lenses are a suitable solution. This is a special optical lens. Compared to a standard lens, the surface of the fresnel lens is divided into a number of concentric grooves. Using plastic microstructured optical components offers many advantages over conventional optical products: significant reduction in weight, thickness and volume;. ease in manufacturing of extremely high-aperture (fast... (read more)Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Changchun Yutai Optics Co., Ltd.
Round Fresnel Lenses What are the disadvantages of Fresnel lenses?. Aberration problem: due to the discretization of the structure, some aberration may exist. Surface susceptibility: the ring structure is prone to dust accumulation or damage, affecting optical performance. Material limitations: plastic materials have poor heat resistance and durability. (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
ORAFOL Fresnel Optics GmbH
Fresnel Lens Arrays for Concentrator Photovoltaics Custom CPV lens arrays as silicone-on-glass hybrid (SOG). Weather resistant and customizable in dimenions up to 1 m ^2. Array dimensions and Fresnel lenses can be tailored to your solar module. ORAFOL Fresnel Optics is a key player in the CPV module market for more than a decade and can assist you in your development process. (read more)Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
ORAFOL Fresnel Optics GmbH
Custom Fresnel lens up to 520 mm diameter Customer specific Fresnel lenses (positive or negative lenses) up to 520 mm in diameter made of polymers. Low tip rounding ensures high quality imaging. Outer contours can be trimmed precisely to the intended application in every desired shape. Prototyping is possible. A tool tree ensures manufacturing for decades with consistent quality. (read more)Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
ORAFOL Fresnel Optics GmbH
Fresnel Prism PR Series Fresnel prisms of the PR series are characterized by very low tip roundings and high accuracy manufacturing. Both in imaging and lighting applications the Fresnel prisms offer a lightweight and cost-effective way of redirecting light with aperatures ranging up to 300 mm (depending on the design). On request a custom Fresnel prism can be designed with the defection angle tailord to the intended application. (read more)Browse Optical Prisms Datasheets for ORAFOL Fresnel Optics GmbH -
Amphenol Communications Solutions
SOCAPEX’s MPO Field TV Connector MPO Field TV connector combines high speed and high density of well-known MPO/MTP Fiber Optic connectors using MT ferules, with high resistance of MIL-DTL-38999 Series III Military shells for various harsh environment applications such as high speed embedded network backbones for battleships, armored vehicles or airplanes and trains, datacenters in harsh environments, trackside measuring & inspection systems for trains, high resolution real time video, passenger entertainment .... MPO Field... (read more)Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
Remcom (USA)
Simulation of Plasma Materials in XFdtd Validation examples comparing FDTD computational results to analytic solutions for complex plasma structures. Plasmas are comprised of a medium of charged particles, ions, and electrons and are one of the most common forms of matter in the universe. Although plasmas generally exist in stars and clouds in space, they can be created by heating or applying a strong electromagnetic field to a neutral gas. High heat or pressure can strip electrons from atoms, creating positively charged ions... (read more)Browse Finite-difference time-domain (FDTD) Software Datasheets for Remcom (USA) -
Alluxa, Inc.
ADVANCED PLASMA DEPOSITION Advanced Plasma Deposition Improves Ultra Narrowband Optical Filters. A novel computer-controlled deposition system for multicavity filters improves their spectral precision and contrast. Narrowband filters are a critical technology for a variety of applications such as lidar (light detection and ranging), laser cleanup, chemical and gas sensing, instrumentation, and astronomy. The design principles are well known and relatively simple. All designs rely on stacked Fabry-P erot resonant cavities... (read more)Browse Optical Filters Datasheets for Alluxa, Inc.
-
Springer Handbook of Lasers and Optics
…medicine 1534 – optical 126 – phase-shifting digital 1530 – principle 1521 – security aspects 1535 – television ( TV ) 1529 holometry 1533 HOMO … Husimi 1081 Huygens – Fresnel principle 128 – Fresnel–Kirchhoff … 1054 hybrid – achromatic lens 75 – design 469–471 … ion-beam sputtering) 412 ice crystal 1476 – atmosphere 1503 ICP (inductively coupled plasma ) 503 ideal –…
-
Fresnel zone plate lens and antennas for millimeter waves: history and evolutions of developments and applications
The method for constructing diffraction elements with a rectangufarstructure of Fresnel zones in mm-waves was suggested .... Such fields of applications as a non-destructive testing, antennas-radome, car radar, millimeter- wave plasma diagnostics devices, modelling of optical diffractional elements, i.e. curved planar elements, terrorism struggle devices, multibeams ‘ TV antennas, applications FZP lens to focusing of shock…
-
Improved Q-switched ruby laser microprobe for emission spectroscopic element analysis
…mode selector; E, two element sapphire etalon reflector; A, liquid attenuator; RP, right angle prism; BS, beam splitter prism; LM, laser monitor; M, microscope and TV viewing system; PL, optically emitting plasma ; CO, coupling optics (mirrors or lens ); S, spectrograph; P, six … rear reflecting prism was replaced with a Brewster angle roof prism to eliminate an undesirable Fresnel reflection.
-
1979-1980 Conference Index
…TV security surveillance systems; video storage technologies; Jancowskis, B.; CRIME 79 139-142 TV surveillance systems; reliability .... photovoltaic power systems; site owner concerns about interconnection of on-site systems with electric utility; Stiller, P. H.: PVSC 80 240-245 Legs; cf. Limbs Lenses photovoltaic concentrator arrays; active and passive cooling for point-focus Fresnel lens arrays; Edenburn, Michael W … Jr.; NAECON 79 Vol 2 525-531 fusion reactor using ball lightning-like plasma sphere; Dijkhuis, Geert…
-
Tabletops - Horizontal Interactive Displays
Choosing the Right LCD: Almost any LCD screen (not Plasma or OLED) can be used in a … information being lost when the video image quality is down-graded (for example with an LCD TV ). .... Sandwiched in-between layers in the display will be a number of optical sheets, including a Fresnel lens , diffusion and reflection layers; these should be saved these for re-fitting.
-
Analysis and reduction of dark zone in ultra‐thin wedge‐plate displays
…rear-projection displays could be realized with a ratio of projector thickness to screen diagonal length of ~1:10.2 Nevertheless, this implementation requires an elaborate projection-lense design3 and a very unique hybrid (asym- metrical) Fresnel lens .4 Theoretically, the analysis … while the width of a commercial 42-in. liquid-crystal display (LCD) or plasma -display panel (PDP … the wedge-plate display also has the advantage of high reso- lution as that of projection TV .
-
Characterization of BlackScreen for rear-projection television
Images on projection TVs with these screens look like the images on standard CRT, or flat-panel LCD and plasma TV sets. .... Projector light is collimated by a Fresnel lens (not shown) and is incident on the CBC layer.
-
Author Index
…L. Stuijts, crystal-oriented ferroxplana, 2687 Wilcox, C. H., with R. B. Barrar, Fresnel approxima- tion, 1442 … of l.f. and v.l.f. radio circuits, 965 Wolff, P. A., plasma resonance in solids … C. Champion, diamond conduction counters with small electrode separa- tions 1990 Wu, T. Tv ., and R. W … W. H. Shirk, Jr, precision guarded resistance measuring facility, 561 Wynne, C. G., lens designing by digital…
-
LED engine hosted on a THS
The recent, thick-film coats of patternable integral-glass should last more [7]; to reduce noise we can also increase the relief size and AR coat the Fresnel lens . .... Most flat panels are worse; the plasma units age and often are marginal. .... This summer, by night, I saw a public-audience TV based on many panels of LEDs, 2D…
-
Laser program annual report, 1979
Advances in Plasma Physics. .... of three turning mirrors directs the 1.06-pm driver beam onto a lens assembly that demagnifies .... In the experiments reported here, however, Fresnel reflection losses cut the ac tual 2uo-beam energy incident .... monitoring TV camera.
Indicates content that may require registration and/or purchase.