Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Plastic cladding multimode optical fibers
-
Supplier: Fiberguide Industries, Inc.
Description: and engineer assemblies using not only our own pure silica core/silica clad, silica core/plastic clad fibers, but borosilicate glass fiber, ESKA™ plastic optical fiber, fluoride fiber, chalcogenide fiber, erbium-doped fiber
- Operating Temperature: -55 to 70 C
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: LAPP
Description: Our optical transfer media are unbeatably fast and secure when transferring large amounts of data in inter-office communication as well as in industry. They ensure superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference
- Cable Diameter: 8 to 10.5 mm
- Cable Weight: 0.0818503937007873 to 0.133937007874015 lbs/ft
- Bending Radius: 120 to 210 mm
- Operating Temperature: -20 to 70 C
-
-
Supplier: LAPP
Description: Our optical transfer media are unbeatably fast and secure when transferring large amounts of data in inter-office communication as well as in industry. They ensure superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference
- Cable Diameter: 8.8 mm
- Cable Weight: 0.0818503937007873 lbs/ft
- Bending Radius: 132 to 176 mm
- Operating Temperature: -20 to 70 C
-
Supplier: Newport MKS
Description: The F-STR-305 Fiber Coating Stripper has a 305 μm maximum cutting diameter for 200 to 300 μm cladding size. 5.3 in. (135 mm) length and 1.6 oz. (45 g) weight. Standard Fiber Strippers in a Variety of Sizes The F-STR-152, -175, -203 and -305 Fiber Coating Strippers are for
-
Supplier: Newport MKS
Description: The F-STR-254 Fiber Coating Stripper has a 254 μm maximum cutting diameter for 150 to 250 μm cladding size. 5.3 in. (135 mm) length and 1.6 oz. (45 g) weight. Standard Fiber Strippers in a Variety of Sizes The F-STR-152, -175, -203 and -305 Fiber Coating Strippers are for
-
Supplier: Newport MKS
Description: The F-STR-203 Fiber Coating Stripper removes 250 μm diameter coating from 125 - 200 μm diameter fibers. 203μm maximum cutting diameter. 5.3 in. (135 mm) length and 1.6 oz. (45 g) weight. Standard Fiber Strippers in a Variety of Sizes The F-STR-152, -175, -203 and -305
-
Supplier: Newport MKS
Description: The F-STR-175 Fiber Coating Stripper removes 250 μm diameter coating from 80 - 125 μm diameter fibers. 175 μm maximum cutting diameter. 5.3 in. (135 mm) length and 1.6 oz. (45 g) weight. Standard Fiber Strippers in a Variety of Sizes The F-STR-152, -175, -203 and -305
-
Supplier: Broadcom Inc.
Description: The HFBR-1525EZ transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter Hard Clad Silica (HCS®) and 1 mm diameter Plastic optical fiber (POF).
- Data Rate: 0.012 Gbps
- Transmitter Rise Time: 13 ns
- Wavelength: 650 nm
- Spectral Width: 21 nm
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions
- Fiber Core Size: 100 µm
- Numerical Aperture: 0.22
- Bending Radius: 14.000000000000002 to 35 mm
- Operating Temperature: -190 to 385 C
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions
- Fiber Core Size: 400 µm
- Numerical Aperture: 0.22
- Bending Radius: 48 to 120 mm
- Operating Temperature: -190 to 385 C
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions
- Fiber Core Size: 600 µm
- Numerical Aperture: 0.22
- Bending Radius: 66 to 165.00000000000003 mm
- Operating Temperature: -190 to 385 C
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for regions
- Fiber Core Size: 600 µm
- Numerical Aperture: 0.22
- Bending Radius: 66 to 165.00000000000003 mm
- Operating Temperature: -190 to 385 C
-
Supplier: Broadcom Inc.
Description: with low-cost plastic or silica fiber. Plastic fiber, with a 1 mm diameter, provides the lowest cost solution for distances under 25 m. The lower attenuation of silica fiber allows data transmission, over longer distances, for a small difference in cost. These
- Data Rate: 0.125 Gbps
- Transmitter Rise Time: 10 ns
- Wavelength: 635 to 662 nm
- Operating Temperature: -40 to 185 F
-
Supplier: Broadcom Inc.
Description: low-cost plastic or silica fiber. Plastic fiber, with a 1 mm diameter, provides the lowest cost solution for distances under 25 m. The lower attenuation of silica fiber allows data transmission, over longer distances, for a small difference in cost. These
- Data Rate: 125 Mbps
- Receiver Rise Time: 2.1 ns
- Operating Temperature: -40 to 185 F
- Signal Output:: ECL
-
Supplier: Electro Standards Laboratories
Description: (0.6 - 1.4)V Optical Interface: TX Power: -3.5 dBm RX Sensitivity: -23 dBm Wavelength: 650 nm, multimode Link Distance: Up to 50 meters with 1mm Plastic Optical Fiber (POF) Up to 500 meters with 200µm Hard Clad Silica (HFS) Fiber Polarity: (Board and Desktop
- Primary Port Maximum Cable Distance: 50 m
- Secondary Port Maximum Cable Distance: 0.5 km
- Form Factor: Module
- Network: Multimode Fiber
-
Supplier: Electro Standards Laboratories
Description: Wavelength: 650 nm, multimode Link Distance: Up to 50 meters with 1mm Plastic Optical Fiber (POF) Up to 500 meters with 200µm Hard Clad Silica (HFS) Fiber Polarity: TTL Logical 0 = Fiber Light OFF TTL Logical 1 = Fiber Light ON Data Bit Rate: Up to 10
- Wavelength: 650 nm
- Data Rate: 0.01 Gbps
- Maximum Optical Output Power: -3.500000000000001 dBm
- Operating Temperature: -40 to 185 F
-
Supplier: CeramOptec Industries, Inc.
Description: CeramOptec's plastic-clad silica fibers feature high transmission values for UV through NIR wavelengths and are ideal for applications from remote illumination and spectroscopy to high power laser delivery. With better UV and IR transmission than hard clad silica
- Cable Diameter: 1.01 mm
- Wavelength: 200 to 1,200 nm
- Numerical Aperture: 0.4
- Maximum Attenuation: 1,000 dB/km
-
Supplier: CeramOptec Industries, Inc.
Description: CeramOptec's plastic-clad silica fibers feature high transmission values for UV through NIR wavelengths and are ideal for applications from remote illumination and spectroscopy to high power laser delivery. With better UV and IR transmission than hard clad silica
- Cable Diameter: 1.8 mm
- Wavelength: 300 to 2,400 nm
- Numerical Aperture: 0.4
- Maximum Attenuation: 1,000 dB/km
-
Supplier: SAE International
Description: methods to develop rugged high-density fiber optic interconnects optimized for aerospace and automotive applications, which can accommodate a variety of optical fiber waveguide types. These waveguide types include single mode and multi-mode glass/glass fibers and
-
Supplier: Quiktron, Inc.
Description: Connect advanced performance gaming systems, DVD players, D-VHS, S/PDIF, Dolby® Digital®, or DTS® for high quality digital sound and video for your home theater applications. This cable is manufactured from high quality optical fiber with a polished lens and corrosion-resistant, 24K
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly, Other
- Application: Video
-
Supplier: Quiktron, Inc.
Description: Connect advanced performance gaming systems, DVD player, D-VHS, S/PDIF, Dolby® Digital®, or DTS® for high quality digital sound and video for your home theater applications. This cable is manufactured from high quality optical fiber with a polished lens and corrosion-resistant, 24K
- Cable Length: 3.280841666666667 ft
- Features: Cable Assembly, Other
- Application: Video
-
Supplier: Quiktron, Inc.
Description: Connect advanced performance gaming systems, DVD players, D-VHS, S/PDIF, Dolby® Digital®, or DTS® for high quality digital sound and video for your home theater applications. This cable is manufactured from high quality optical fiber with a polished lens and corrosion-resistant, 24K
- Cable Length: 16.404208333333333 ft
- Features: Cable Assembly, Other
- Application: Video
Find Suppliers by Category Top
Featured Products Top
-
, Protomatic has you covered with our OMTech B10 laser engraver. Versatility combined with affordability. Standard 2-axis tabletop Blue 450nM,10W optical power Diode-based The power to cut through materials such as 5mm (.20″) black acrylic plastic (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc.
Conduct Research Top
-
Properties & Reliability of Improved Large Acceptance Optical Fibers
to the application sites. These power delivery fibers are much larger than the internal fibersis is particularly important for industrial systems using robotic arms or robots to apply the high power laser energy to the treatment site. The optical properties of hard plastic clad silica (HPCS) fibers
More Information Top
-
Optical Fiber Specifications For Long Term Maintenance
As mentioned earlier temperature and humidity can affect the optical properties of plastic clad optical fibers by absorbing in the cladding or accumulating at the plastic /silica interface and thus changing refractive index or absorption properties of the cladding.
-
PCS optical fibers for an automobile data bus
The fiber of choice thus far has been a plastic core/ plastic clad optical fiber (POF) consisting of the plastic polymethylmethacrylate (PMMA).
-
Fabrication of highly efficient fibre-optic gas sensors using SiO2/polymer nanoporous thin films
In this work we have proposed a new approach for the deposition of the sensitive coating layer onto a multimode silica core/ plastic clad optical fibre which consists of two steps: (i) alternate deposition of inorganic and organic components for nanoporous thin …
-
Fabrication of sensitive fibre-optic gas sensors based on nano-assembled thin films
This article describes the use of the layer-bu-layer (LbL) method for the deposition of a porphyrin thin film onto a multimode silica core/ plastic clad optical fibre with the aim of developing an evanescent wave type fibre-optic gas sensor.
-
An efficient fiber fluorescence probe for the detection of trace elements
Excitation light launches into one of the 7 hard plastic clad optical fibers (HP 600/630-37/1040E, YOFC).
-
Nanoplasmonic Sensors
The modification of the unclad last 2 cm of an plastic cladding optical fiber with Au-NPs and the tip with an Ag-mirror was proposed by Lin and Lou [71] for SPR sensing in high-pressure environments.
-
Abstracts [Ocean Sciences Meeting, 1990]
We compared silica clad and plastic clad optical fibers and two different filter combinations in the optrode.
-
American Society for Laser Medicine and Surgery fifteenth annual meeting San Diego, California April 2‐4, 1995 abstracts
Conclusion: for all three types of plastic clad optical fiber tips, after a few minutes of laser application, most of the laser light will be emitted through the region of jacket/cladding.
-
An Affordable, Portable Fluorescence Imaging Device for Skin Lesion Detection Using a Dual Wavelength Approach for Image Contrast Enhancement and Aminolaevulin...
Each of the four laser diode systems was set to 5 mW output power and connected to a 5 m long 400 m plastic clad optical fibre with a di#using microlens tip (AOC MLPT4, AOC Medical Systems, South Plainfield, NJ, USA).
-
Modeling and experimental investigation of the coupling efficient of a fiber-capillary fluorescent sensor
Excitation light couples into two of the three hard plastic clad optical fibers (HP 600/630-37/1040E, YOFC) and leads to the probe unit.
Indicates content that may require registration and/or purchase.