Products/Services for Plastic Dovetail Drawer Slides

  • Drawer Slides-Image
    Drawer Slides - (86 companies)
    ...heavy duty drawer slides ball bearing drawer slides full extension drawer slides plastic drawer slides Features A heavy duty drawer slide is made of stainless steel, plated cold-rolled steel, or hard anodized aluminum. Its load carrying...
  • Linear Slides and Linear Stages-Image
    Linear Slides and Linear Stages - (492 companies)
    ...the slide. Common linear bearing types used in linear slides include: Air bearings. Ball slides. Crossed rollers bearings. Dovetail ways. Hardened ways (or box ways). Linear ball bushings. Linear motion guides. Linear needle roller bearings (or M/V ways...
  • Dovetail Slides-Image
    Dovetail Slides - (29 companies)
    Dovetail slides are linear motion devices that allow motion and positioning along a linear axis. Dovetail slides may also be called dovetail way slides. They are composed of a flaring tenon or saddle (moving member) and a mortise (fixed base...
  •  
    Dovetail Cutters - (53 companies)
    Dovetail cutters are specialized tools for cutting a dovetail angled grooves into a workpiece and are used for fitting or joining parts. Dovetail cutters are specialized tools for cutting dovetail angled grooves into a workpiece and are used...
  • Slide Switches-Image
    Slide Switches - (252 companies)
    Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position. Slide switches are mechanical switches using a slider that moves (slides) from the open (off...
  •  
    Ball Slides - (101 companies)
    Ball slides are simple linear motion devices that provide smooth linear motion, accurately controlled by the rotation of the drive mechanism. Ball slides are sometimes referred to as ball and rod bearing assemblies, or ball bearing slides. Ball...
  •  
    Crossed Roller Slides - (81 companies)
    Crossed roller slides are simple linear motion devices that consist of a stationary base and a moving carriage. The rollers are crossed at a 90 angle in an alternating fashion and are enclosed in the rails, which have a machined V-shaped groove...
  •  
    Plastic Tubing - (608 companies)
    Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
  •  
    Boxes and Crates - (275 companies)
    ...or diameter (for molded products with a rounded interior), and volume capacity. Materials. Boxes and crates are made from a variety of different materials. Plastic boxes and crates are made of acrylonitrile-butadiene-styrene (ABS), acrylics, polyethylene...
  •  
    Plugs, Stoppers, and Inserts - (417 companies)
    ...pressure ratings and mechanical strength for its cost. Polyethylene (PE) comes in high density (HD) and low density (LD) forms. The high density form is a high strength, rigid plastic with temperature resistance up to 215 F. The low density form...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … velvet_N|9 overstuffed_J|1 davenport_N|1 armrest_N|1 protective_garment_N|13 tilted_J|6 monochrome_N|2 shades_of_N|5 movable_barrier_N|5 mesh_N|19 sheer_J|4 elegant_J|27 chest_of_ drawers _N|2 orchestral_J|12 flue_N|5 … … game_equipment_N|13 go_through_V|7 integer_N|43 top_side_N|1 balance_V|12 populated_J|7 circumscribed_J|5 lawcourt_N|1 nobleman_N|20 county_N|41 litter_N|9 pioneer_N|28 microscope_ slide _N|3 quilt_V|1 close_in_V|10 … … nameplate_N|1 sill_N|3 doorway_N|6 keep_open_V|1 doppler_shift_N|1 gabled_J|2 accommodate_V|19 sleeping_room_N|2 ionizing_radiation_N|13 hanging_N|5 dot_matrix_N|1 saucepan_N|2 double-breasted_jacket_N|2 clinch_N|4 pane_N|6 jersey_N|3 propeller_plane_N|2 stability_N|14 input_signal_N|6 woodwind_N|6 crossbar_N|9 whiffletree_N|2 lavage_N|2 birdhouse_N|1 ipecac_N|1 tenon_N|5 mortise_N|4 dovetail _joint_N|1 ventilation_shaft_N|2 cardura_N|1 tricyclic_antidepressant_N|2 … … muffler_N|2 guided_missile_N|8 expectoration_N|2 chemical_change_N|5 plastic _explosive_N|2 screen_V|4 explosive_N|17 telephone_line_N|12 …
  • http://dspace.mit.edu/bitstream/handle/1721.1/43396/37639505-MIT.pdf?sequence=2
    … strength that essentially enables one to form a rigid cube from simple extruded plastic or metal plate … … for the interlocking extrudable geometries that allow for add-on accessories, such as drawers , dividers and paneling … … the other end contains double female elements or features that mate with the male features from other plates, whereby the male and female features allow the ends of the plates to slide into each other like a dovetail to form a cube.
  • noun.artifact (finlayson-gwc2014.zip)
    … it) } { [ diskette, noun.artifact:disk3,+ ] floppy, floppy_disk, magnetic_disk,@ computer,#p (a small plastic magnetic disk enclosed … … @ (a small motor vehicle) } { door, movable_barrier,@ doorway,#p (a swinging or sliding barrier that will … of ipecac and opium; formerly used to relieve pain and induce perspiration) } { [ dovetail , verb.stative:dovetail,+ ] dovetail_joint … … to block passage or to allow boats or ships to pass beneath it) } { [ drawer , verb.motion:draw1 …
  • noun.dat (finlayson-gwc2014.zip)
    0000 | a window having two sashes that slide up and down 02439688 06 n 04 double-prop 0 double-propeller_plane 0 twin … … syringe with detachable nozzles; used for vaginal lavage and enemas 02440381 06 n 02 dovetail 0 dovetail_joint 0 001 … … to allow boats or ships to pass beneath it 02442338 06 n 03 drawers 2 jockey_shorts 0 … … 06 n 01 dust_cover 0 001 @ 02937777 n 0000 | a removable plastic cover to protect …
  • data.noun (finlayson-gwc2014.zip)
    … 0 002 @ 03162746 n 0000 #p 02625941 n 0000 | a small plastic magnetic disk enclosed … … 0000 ~ 03735986 n 0000 ~ 03824771 n 0000 | a swinging or sliding barrier that will … … opium, formerly used to relieve pain and induce perspiration 02752679 06 n 02 dovetail 0 dovetail_joint 0 … … to allow boats or ships to pass beneath it 02756500 06 n 01 drawer 0 007 @ …
  • noun.dat (finlayson-gwc2014.zip\SimilarityUtils.zip)
    … 0 002 @ 03568359 n 0000 #p 02971359 n 0000 | a small plastic magnetic disk enclosed … … 0000 ~ 04202756 n 0000 ~ 04302057 n 0000 | a swinging or sliding barrier that will … … opium; formerly used to relieve pain and induce perspiration 03111693 06 n 02 dovetail 0 dovetail_joint 0 … … to allow boats or ships to pass beneath it 03116253 06 n 01 drawer 0 008 @ …
  • wn_g.pl (finlayson-gwc2014.zip)
    … g(102768495,'(a piece of furniture with a writing surface and usually drawers or other compartments … … contraceptive device consisting of a flexible dome-shaped cup made of rubber or plastic ; it is filled … … '). g(102805527,'(a small motor vehicle)'). g(102805604,'(a swinging or sliding barrier … g(102812248,'(a wood-working plane designed to make the grooves for dovetail joints)'). g …
  • wn_sk.pl (finlayson-gwc2014.zip)
    … 06:00::'). sk(103228796,1,'dover''s_powder%1:06:00::'). sk(103228967,1,'dovetail%1:06:00::'). sk(103228967,2,'dovetail_joint%1:06:00::'). sk(103229115,1,' dovetail _plane%1:06:00::' … … sk(103233905,1,' drawer %1:06:00::' … … 00::'). sk(103339296,1,'film%1:06:02::'). sk(103339296,2,' plastic _film%1:06:00 … … 00::'). sk(103476542,1,'hair_shirt%1:06:00::'). sk(103476684,1,'hair_ slide %1:06:00 …
  • wn_s.pl (finlayson-gwc2014.zip)
    … n,1,0). s(102811947,1,'Dover''s_powder',n,1,0). s(102812118,1,'dovetail',n,1,0). s(102812118,2,'dovetail_joint',n,1,0). s(102812248,1,' dovetail _plane',n,1,0 … … s(102815939,1,' drawer ',n,1,5 … … 1,0). s(102908936,1,'film',n,4,28). s(102908936,2,' plastic _film',n,1 … … 1,0). s(103028122,1,'hair_shirt',n,1,0). s(103028264,1,'hair_ slide ',n,1 …
  • data.noun (finlayson-gwc2014.zip)
    … 04985788 n 0000 #p 04164398 n 0000 + 04985788 n 0103 | a small plastic magnetic disk enclosed … … 0000 ~ 05686507 n 0000 ~ 05788894 n 0000 | a swinging or sliding barrier that will … … opium; formerly used to relieve pain and induce perspiration 04328196 21 n 02 dovetail 2 dovetail_joint 0 … … to allow boats or ships to pass beneath it 04333065 69 n 01 drawer d 009 @ …