-
Supplier: Prosys
Description: viscous pastes. The RS8 is a Servo Driven system designed to produce up to 50 finished cartridges per minute. FEATURES: Fully Automatic Cartridge Filling & Closing 3oz. Plastic or Fiber Cartridges Cartridge Feeding Options Eight Station Indexing Dial Servo Driven
- Rate: 50 Pieces / Min
- Type: Automatic
- Packaging: Cartridge
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: R. S. Hughes Company, Inc.
Description: The SSP 1217 grease is easy to use. This product is formulated to work in automotive equipment, chain drives, electrical equipment, fans, plastic assemblies applications. Main ingredient is comprised of ptfe, silicone. Can be used under the following temperature ranges: -150 F minimum
- Type: Grease / Gel
- Features: Lubricant
-
Industrial Lubricants - SSP 1208WA White Grease - 14.1 oz Cartridge - 1208WA 14.1OZ -- 1208WA 14.1OZSupplier: R. S. Hughes Company, Inc.
Description: The SSP 1208WA grease is easy to use. This SKU is formulated to work in automotive equipment, chain drives, electrical equipment, plastic assemblies, valves applications. Main ingredient is comprised of ptfe, silicone. Can be used under the following temperature ranges: -100 F minimum
- Type: Grease / Gel
- Features: Lubricant
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The SSP 1401L grease is easy to use. This item is formulated to work in electrical equipment, plastic assemblies, rubber assemblies, threaded connectors applications. Main ingredient is comprised of silicone. Is rated as Military Grade. Can be used under the following temperature
- Type: Grease / Gel
- Features: Lubricant
- Industry Applications: MIL-SPEC / Military
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 33 Medium- Extreme Low Temperature Bearing Grease Off-White is a thickened silicone oil that is used for lubricating plastics, rubber, and antifriction bearings. It is recommended for meters, plastic clock motors, freezer cart castors, low-torque instruments,
- Flash Point: 213.98 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1 specific gravity
-
Supplier: Prosys
Description: FEATURES: Horizontal Load & Unload (optional vertical load & unload) 3 Head In-Line Cartridge Filling & Closing 10oz. Plastic, Metal or Fiber Cartridges 14oz. Plastic, Metal or Fiber Grease Cartridges Vertical Bottom Up High Speed SERVO Filling Standard
- Rate: 110 Pieces / Min
- Type: Automatic
- Packaging: Cartridge
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Prosys
Description: Features: Automatic Linear Cartridge Filler with Closing Stations 10, 14 or 30 fl. oz. Plastic, Metal or Fiber Cartridges All Plunger Styles Optional Seaming Systems Plunger Insertion w/Air Release System Cartridge Feeding Options Optional High Speed Servo Filling System
- Rate: 200 Pieces / Min
- Type: Automatic
- Packaging: Cartridge
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Prosys
Description: Features: Automatic Cartridge Filling & Closing 10 or 14 fl.oz. Plastic or Fiber Cartridges Cartridge Feeding Options All Straight Sided Plunger Styles Vertical Bottom Up Filling Plunger Insertion w/ Air Release System Optional High Speed SERVO Filling System Positive
- Rate: 55 Pieces / Min
- Type: Automatic
- Packaging: Cartridge
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 740 gray adhesive/sealant is compatible with fiberglass, metal, plastic and wood materials with a 24 hr cure time. Provides a 40 to 60 min fixture time. Delivers great performance with tensile strength of 145 psi. Minimum to maximum operating temperatures are +40 F to +95 F.
- Use Temperature: 40 to 95 F
- Type / Form: Grease / Paste
-
Supplier: Ebinger Manufacturing Corp.
Description: SILICONIZED ACRYLIC LATEX TYPE GRAY COLOR RESISTANT TO MOISTURE, MILDEW, COLD, AIR, DUST APPLICATION TUBE, PLASTIC CARTRIDGE CONTAINER TYPE 10.1 OZ CONTAINER CAPACITY
- Chemical System: Acrylic / Polyacrylate, Silicone
- Features: Caulk / Grout
- Type / Form: Grease / Paste
-
Supplier: Titebond
Description: on wet, frozen, treated and engineered lumber Unmatched strength and durability Can be used to bond non-porous materials Works in near freezing temperatures Safe for plastic or foam Fast initial grab - Smooth bead - Fast cure - Minimal shrinkage Cartridge and carton contain
- Viscosity: 100,000 cP
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Titebond
Description: Designed for bonding foamboard insulation and polystyrene to most porous building materials. It is also ideal for use on paneling, plastics, tub surrounds, wood, fiberglass, drywall, ceramic tile, metal and more. It exceeds the performance requirements of the AFG-01 and ASTM
- Viscosity: 130,000 cP
- Features: Specialty / Other
-
Supplier: Titebond
Description: 40°F. and below 120°F. Service Temperature Range 0°F. to 160°F. Method of Application Cartridge/caulking gun Working Time Approximately 15 minutes for a 1/4" bead Working Surfaces Surfaces to be caulked should be cleaned down to the original substrate, dry and free from excessive oil,
- Viscosity: 250,000 cP
Find Suppliers by Category Top
More Information Top
-
Effects of Selected Inorganic Phosphates, Phosphate Levels and Reduced Sodium Chloride Levels on Protein Solubility, Stability and pH of Meat Emulsions
Thirty-four grams of raw emulsion were hand-stuffed in triplicate into 22.2 x 101.6 mm (.7 x 4 in) poly- carbonate tubes (35 cc Monoinject syringe barrels) by using a modi- fied plastic silicone cartridge and grease -gun ratchet.
-
Snaxpo 2000 Packaging Exhibitor List/Products
Carauster Industries, Inc., Industrial and Consumer Products Group composite canisters and component parts for food products; cans, tubes, cartridges, component parts for packaging scalant adhesive, caulk and petroleum ( grease ); injection-molded plastic cartridges and component parts; metal ends, including easy-open foil …
-
Self-contributor powers in dermatology and the aesthetic medicine
The mitgelieferte fatty measuring cassette contains the one about 0,1 mms strong matted plastic band.
-
Grainger.com
• Hand Cleaner, Formula Cream, Fragrance Lemon, Size 4.5 lb., Application Grease , Tar and Oil Removal, Color Yellow, Package Type Plastic Cartridge , Uses Dispenser Mfr.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/4153/yingzhou2010.PDF..pdf?sequence=1
shows the items most frequently recycled: cardboard (97.2%), office paper (94.8%), fats, oil and grease (92%), toner cartridges (85.8%), tin cans (79.7%), newspaper (77.8%), aluminum (77.4%), plastic products (76.9%), and glass (71.2%).
-
Green Manufacturing Processes and Systems
… demolition debris, drywall, DVDs, electrical equipment, e-waste, film, fluid bags and coverings, fluorescent tubes, foam, furniture, glass, glassware, GPPS (black trays from printer assembly, grease from kitchen, gypsum, HIPS … … polystyrene), IC tubes, industrial plastics , ink, ink cartridges , ink sludge from ink …
-
Federal Register > Thursday, April 3, 2014 > [79 FR 18665] Foreign-Trade Zone (FTZ) 72-Indianapolis, Indiana, Notification of Proposed Production Activity, OHL...
The materials/components sourced from abroad include: Greases ; nitrogen cartridges ; primers; solvents; sealing compounds; lubricants; anti-seize pastes; adhesives; refrigerants; anti-freeze/coolants; plastic tubing/shrink/hose assemblies/tapes/protectors/handles/knobs/packing-sealing materials/assemblies/rings/o-rings/seals/ring wear/moldings/ring backs/guides/wipers/rods/bases/seal steps/packing materials/v-belts/cable ties/boots/louvers/sleeves/fuel tanks/caps; rubber pads/tapes/mudguards/belts/hoses and assemblies/fittings/brake hoses/fasteners/sound insulators/gaskets/washers/seals/covers/guards/mounts/vibration mounts/moldings/air baffles/dampers/valves/bushings/boots/valve …
-
Solid Waste Analysis and Minimization: A Systems Approach > HEALTH SYSTEM APPLICATIONS
… recycling include paper (newspapers, general mixed paper, office paper, and data security paper), glass (green, brown, and clear glass), plastic (PET and other plastics ), metals (ferrous, aluminum, mixed … … concrete, soil, oils and greases , residual ashes, electrical and … … and textiles and printer cartridges .
-
http://www.nasa.gov/centers/wallops/pdf/159030main_w20060320.pdf
… – 6,990 lbs Construction and Demolition Debris – 1,657,800 lbs Cardboard – 107,560 lbs Cooking Grease – 1,650 gals … … – 3,875 lbs Plastic – 803 lbs Scrap … … – 127 units Toner Cartridges – 657 lbs Used …
Indicates content that may require registration and/or purchase.