-
Supplier: Pivot Point, Inc.
Description: Circle Cotters, Hair Pin Cotters and our other popular cotter pin invention- Rue Ring Locking Cotter Pins. Winner! 1ST PLACE - NEW PRODUCT GOLD AWARD Product Design & Development Magazine GOVERNOR'S NEW PRODUCT AWARD State of Wisconsin - 2001
- Diameter / Size: 0.1875 inch
- Features: English, Other, Package of Assorted Sizes, Search All Cotter Pins and Wire Clips
- Pin Type: Hairpin Cotter
- Material: Steel, Hardened and Ground
-
Supplier: Pivot Point, Inc.
Description: A double loop adds flexibility for a wider fit range. Stresses are evenly spread throughout the loop, giving longer life and more repeatability. High quality part made of hard drawn wire and zinc plated. Pivot Point also offers standard Hair Pin Cotters, also known as Hair Pins,
- Features: English, Other, Package of Assorted Sizes, Search All Cotter Pins and Wire Clips
- Pin Type: Hairpin Cotter
- Material: Steel, Hardened and Ground
-
Supplier: Pivot Point, Inc.
Description: Hair Pin Cotters are a spring-type cotter made to be reusable. Hair Pin Cotters are generally meant to be used in through-holes while Hair Pin Clips are generally meant to be used on a groove. Double Loop Hair Pin Cotters are also available.
- Features: English, Other, Package of Assorted Sizes, Search All Cotter Pins and Wire Clips
- Pin Type: Hairpin Cotter
- Material: Stainless Steel
-
-
Supplier: G.L. Huyett
Description: A self-locking bridge pin. The straight wire is inserted into a hole and the clip is twisted counterclockwise allowing the curved wire to lock itself into position.
- Diameter / Size: 0.125 to 1.25 inch
- Length: 2 to 3.75 inch
- Features: English, Other, Search All Cotter Pins and Wire Clips
- Pin Type: Hairpin Cotter
-
Supplier: G.L. Huyett
Description: Also known as hitch pin clips or hairpin cotter pins, bridge pins are the most common form of hitch pin retention. Available in steel zinc and stainless steel.
- Diameter / Size: 0.026 to 0.31 inch
- Length: 0.313 to 7 inch
- Features: English, Metric, Other, Search All Cotter Pins and Wire Clips
- Pin Type: Hairpin Cotter
Find Suppliers by Category Top
Featured Products Top
-
SPIROL has expanded its Solid Pin line with the new Press-N-Lok™ Pin, designed to permanently and securely join two plastic components. Featuring opposing backward-angled barbs, the pin allows plastic to backfill during insertion, creating strong axial (read more)
Browse Dowel Pins Datasheets for SPIROL -
Secure Your Next Adventure... With Jergens Quick-Release Pins! From outdoor adventures to creative at home projects, Jergens Quick Release pins are designed for quick, reliable connections in a wide range of (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
These commercial grade pins are readily available and are offered in the most popular sizes at an economical cost. Your choice of either "T" handle, or button handle, these designs are perfect for manufacturing, medical, vehicle, marine, and many other applications. SPECIAL (read more)
Browse Industrial Pins Datasheets for Vlier -
Lock Pin Capabilities No matter the size or design, each of our locking pins operates under the same basic principle, offering quick fastening, positive locking and adjusting in repetitive connections until the button is depressed. When pushed, the button moves the center spindle forward (read more)
Browse Industrial Pins Datasheets for Vlier -
Looking for quick-release pins that offer reliability and durability? Look no further! Jergens Kwik-Lok® pins are your ultimate solution, providing easy engagement and unbeatable holding (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
just about every industry. From fastening pins to our threaded inserts and quick release pins, our user-friendly products are designed with unique, problem solving features that increase efficiency and bring simple solutions to complex applications. (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
There are two primary types of hinges:
- Free-fit hinges operate with minimal friction or drag. Components rotate freely and independently with little resistance.
- Friction-fit hinges incorporate controlled interference to prevent free rotation. Depending on design intent, the resistance may range from a slight drag to enough torque to hold the
Browse Industrial Pins Datasheets for SPIROL -
Experience the strength of Jergens Kwik-Lok® Heavy Duty Detent Pins! Designed for reliability, these shoulder-style alignment pins are perfect for applications where a positive (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
Efficiency with Jergens Kwik-Lok® Pins! Experience superior quick release pins designed for easy engagement and high holding strength—perfect for frequent use in any environment. Our AS9100 (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
Installation Equipment Pin Installation Technology SPIROL Pin Inserters reliably feed and install headed or straight pins, bushings, rivets, press-in inserts, and similar components. We offer standard and custom systems designed to deliver (read more)
Browse Industrial Pins Datasheets for SPIROL
More Information Top
-
Hairpin Cotters - Grainger Industrial Supply
• Hairpin Cotter Pin Kit, 130 Pieces, 3/16-1 Inch, Fits Shaft Sizes, 20 Each: 3/16, 1/4, 5/16, 3/8-7/16, 1/2, 5/8-3/4, 10 Each: 7/8-1 In, Plastic Hanging Pak .
-
listSenseKeys30.dat (finlayson-gwc2014.zip)
… 00:: core%1:06:01:: corner%1:06:01:: corona%1:06:00:: cosmetic%1:06:00:: cotter %1:06:00 … … 00:: gun_enclosure%1:06:00:: gurney%1:06:00:: gym_suit%1:06:00:: hack%1:06:01:: hairpin %1:06:00 … … 00:: pitch_pipe%1:06:00:: pizzeria%1:06:00:: plane%1:06:00:: plant%1:06:01:: plastic _wrap%1:06:00 … :: safety_ pin %1:06:00:: sailor_suit%1:06:00:: salon%1:06:02:: samisen%1:06:00:: sandbox%1:06:00 …
-
Nocturnal increases in the use of near-surface water by pond animals
We riveted clear 15 cm funnels to the screw-top lids of clear plastic 1.8 l … Each trap floated horizontally from an arm by rings attached to the trap, held in place with hairpin cotter pins on the end of each arm.
-
A Dictionary of Mechanical Engineering
hacksaw A hand saw used for cutting metals, plastics , and other materials. hair cotter pin See retaining clip. … order 100 mm and so comparable with the diameter of a human hair. hairpin vortex See horseshoe …
-
Industrial Fasteners - Screws, Washers, Nuts & Bolts - Grainger Industrial Supply
Cotter Pin , Hairpin ,0.177 In,PK5 Mixing Nozzle,Epoxy, Plastic ,10 in.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
musket_N|9 board_of_directors_N|5 board_foot_N|3 ice_hockey_rink_N|2 upper_deck_N|6 lifeboat_N|2 pole-handled_J|1 aloft_R|5 winder_N|3 hairpin _N|2 prong_N|13 steering_mechanism_N|3 sled_N|2 couple_V|5 bocce_N|1 … … body_armor_N|3 breastplate_N|3 foundation_garment_N|2 maneuverable_J|4 escort_N|16 toiletry_N|10 synchrotron_N|1 frequency_modulation_N|1 fancy_dress_N|1 social_class_N|12 prevalent_J|2 cloth_covering_N|15 teapot_N|1 cotter _N|1 cotton_fiber_N|4 textile_mill_N|1 … … handbag_N|3 legendary_J|21 king_arthur_N|13 excavate_V|11 exercise_device_N|2 manifold_N|3 exhaust_pipe_N|2 burned_J|3 exhaust_manifold_N|2 muffler_N|2 guided_missile_N|8 expectoration_N|2 chemical_change_N|5 plastic _explosive_N|2 screen_V|4 explosive_N|17 … … block_of_metal_N|1 coin_bank_N|1 spearhead_N|2 pikestaff_N|1 bayonet_N|3 pile_V|7 pillar-shaped_J|1 letter_box_N|2 mark_out_V|2 meteorological_balloon_N|1 preakness_N|3 diphenylbutyl_piperidine_N|1 pin _V|7 flagpole_N|1 break_with_V|1 …
-
Fastening Pins - Grainger Industrial Supply
• Cotter Pin Assortment, Standard, Low Carbon Steel Material, Plain Finish, Number of Pieces 2306, Number of Sizes 24, Meets … … 1/8x1 1/2 In, (48) 1/8x2 In, (36) 5/32x1 1/2 In, 26 of Each 5/32x2, 3/16x1 1/2 In, Plastic Box with Lid Chart • Cotter Pin, Hairpin , 0.031x1/2, Pk25Cotter Pin,Hairpin,0.031x1/2,Pk25 .
-
$1-$5 Fasteners - Grainger Industrial Supply
Cotter Pin , Hairpin , Steel, Finish Zinc, Pin Dia. • MICRO PLASTICS .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… corsica cortege corvine coryzas cosigns cosines cossack cossets costing costive costars costume coterie cotters cottage cottons cottony … … haddock hafnium hafting hagfish haggles haggard haggled haggler hailing hailers hairier haircut hairdos hairpin haitian halberd halcyon … … pinball pincers pinched pinches pinging pinhead pinhole piniest pinions pinking pinkies pinkest pinkeye pinning pinnace pinnate pinwale … planted planter plantar plaques plashed plashes plasmas plaster plastic plastid plating plateau platens platoon platted platter plaudit …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(103114634,1,'cote%1:06:00::'). sk(103114743,1,'cottage_tent%1:06:00::'). sk(103114839,1,'cotter%1:06:00::'). sk(103114839,2,'cottar%1:06:00::'). sk(103115014,1,' cotter _ pin %1:06:00::' … … 00::'). sk(103339296,1,'film%1:06:02::'). sk(103339296,2,' plastic _film%1:06:00 … … 00::'). sk(103476083,3,'postiche%1:06:02::'). sk(103476313,1,' hairpin %1:06:00 …
Indicates content that may require registration and/or purchase.