-
Supplier: Edmund Optics Inc.
Description: (polymethyl-methacrylate) and is sheathed with a special thin layer of fluorine polymer which has a lower refractive index than the fiber core.Optical Grade Fibers and Light Guides: These fibers were designed to provide higher transmission in the visible
- Acceptance Angle: 60 degrees
- Numerical Aperture: 0.5
- Bend Radius: 75.00000000000001 mm
- Operating Temperature: -55 to 70 C
-
Supplier: Edmund Optics Inc.
Description: (polymethyl-methacrylate) and is sheathed with a special thin layer of fluorine polymer which has a lower refractive index than the fiber core.Optical Grade Fibers and Light Guides: These fibers were designed to provide higher transmission in the visible
- Acceptance Angle: 61 degrees
- Numerical Aperture: 0.51
- Bend Radius: 25 mm
- Operating Temperature: -55 to 70 C
-
Supplier: Edmund Optics Inc.
Description: (polymethyl-methacrylate) and is sheathed with a special thin layer of fluorine polymer which has a lower refractive index than the fiber core.Optical Grade Fibers and Light Guides: These fibers were designed to provide higher transmission in the visible
- Acceptance Angle: 60 degrees
- Numerical Aperture: 0.5
- Bend Radius: 75.00000000000001 mm
- Operating Temperature: -55 to 70 C
-
-
Supplier: Edmund Optics Inc.
Description: (polymethyl-methacrylate) and is sheathed with a special thin layer of fluorine polymer which has a lower refractive index than the fiber core.Optical Grade Fibers and Light Guides: These fibers were designed to provide higher transmission in the visible
- Acceptance Angle: 61 degrees
- Numerical Aperture: 0.51
- Bend Radius: 70 mm
- Operating Temperature: -55 to 70 C
-
Supplier: Tri-Tronics Company, Inc.
Description: Part Number: PF-LA40-78 View Window: 40mm View Gap: 0.93mm Core Size: 34x Ø0.25mm Bend Radius: R10 Length: 2m, 78in Sold two (symmetrical) per package. Catalog Number: 39264 Open Drawing Download 3D PDF Sensing Head Right Sensing Head Left Application shown with PF-LA11-78. Array fibers split
- Length: 2,000.0000000000002 mm
- Light Guide Type: Fiber Optic
-
Supplier: Fiberguide Industries, Inc.
Description: and engineer assemblies using not only our own pure silica core/silica clad, silica core/plastic clad fibers, but borosilicate glass fiber, ESKA™ plastic optical fiber, fluoride fiber, chalcogenide fiber, erbium-doped fiber and
- Operating Temperature: -55 to 70 C
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: Tri-Tronics Company, Inc.
Description: Part Number: PFD-LA10-78R Light Array with Intergraded Bracket View Window: 10mm View Gap: 0.08mm Core Size: 16x Ø0.25mm Bend Radius: R25 Length: 2m, 78in Catalog Number: 39266 Open Drawing Download 3D PDF Sensing Head
- Length: 2,000.0000000000002 mm
- Light Guide Type: Fiber Optic
-
Supplier: Tri-Tronics Company, Inc.
Description: Adapter for use with a wide variety of plastic fiberoptic light guides for both the proximity and opposed sensing modes. Compatible with: SMARTEYE® EZ-PRO™ EZ-EYE™ MARK•EYE® PRO MITY•EYE® TINY•EYE® OPTI-EYE® SMARTEYE® Mark III SMARTEYE® PRO SMARTEYE® X-PRO XP10 SMARTEYE® X-PRO
- Features: Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: Part Number: PFD-LA10-78R Liquid Level Optical Detection with Intergraded Bracket Fits Tube Sizes: Ø3-12mm Core Size: Ø0.25mm Bend Radius: R10 Length: 2m, 78in Catalog Number: 39261 Open Drawing Download 3D PDF Sensing Head Compatible with tube sizes from Ø3mm up to 12mm.
- Length: 2,000.0000000000002 mm
- Light Guide Type: Fiber Optic
-
Supplier: Radwell International
Description: LIGHT GUIDE, PLASTIC OPTICAL FIBER, SIZE M4 THREADED HEAD, M2.6 THREADED TIP, 1 MM CORE, 78 INCH LENGTH, 20205. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Corporation - Sensors
Description: to the control unit, and can be mounted up to 1000 ft. away. They are available in thru-beam, reflex, diffuse reflective, fiber optic, Curtain-of-Light and slot-style optical modes. Self-Contained Control Units are available in 4 circuitry types and work with all sensor heads
- Operating Distance: 36 inch
- Operating Temperature: -40 to 149 F
- Output Load: AC Load, DC Load
- Optical Technology Type: Diffuse
-
Supplier: Powell Electronics, Inc.
Description: Light Pipe, Flexible, 2mm. Fiber Optic C
- Light Guide Type: Fiber Optic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LIGHT PIPE 2MM SMD DOME LENS 6.0 Product overview: SMFLP2D-6.0 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: Newport MKS
Description: The 77525 Glass Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 36 inch long, 0.125 inch diameter glass fiber bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard fiber
- Length: 914.3995062242667 mm
- Diameter: 3.2000000000000006 mm
- Wavelength Range: 400 nm
- Acceptance Angle: 68 degrees
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This
- Light Guide Type: Fiber Optic
-
Supplier: Newport MKS
Description: inch bend radius. This light guide is robust and long-lived in normal use and has 11 mm ferrules on the ends so they fit in any of our Fiber Holders. High ultraviolet to near-infrared throughput Liquid light guides provide much greater transmittance than Fused
- Length: 1,000.0000000000001 mm
- Diameter: 5.1000000000000005 mm
- Wavelength Range: 420 nm
- Acceptance Angle: 62 degrees
-
Supplier: Powell Electronics, Inc.
Description: Modular Light Pipe System, Bezel, 5 Row
- Light Guide Type: Fiber Optic
-
Supplier: Powell Electronics, Inc.
Description: Modular Light Pipe System, Bezel, 2 Row
- Light Guide Type: Fiber Optic
-
Supplier: Newport MKS
Description: inch bend radius. This light guide is robust and long-lived in normal use and has 11 mm ferrules on the ends so they fit in any of our Fiber Holders. High ultraviolet to near-infrared throughput Liquid light guides provide much greater transmittance than Fused
- Length: 2,000.0000000000002 mm
- Diameter: 5.1000000000000005 mm
- Wavelength Range: 420 nm
- Acceptance Angle: 62 degrees
-
Supplier: Powell Electronics, Inc.
Description: Modular Light Pipe System, Bezel, 6 Row
- Light Guide Type: Fiber Optic
-
Supplier: Newport MKS
Description: The 78277 UV-VIS Single Fiber Cable has a core diameter of 1000 μm. This version has 1250 μm cladding, and is 1 meter long with SMA connectors. The transmission range is 190 nm to 1100 nm. The 78277 has a 0.22 ± 0.02 numerical aperture, with a 25.4° full acceptance cone.
- Length: 1,000.0000000000001 mm
- Diameter: 1 mm
- Wavelength Range: 250 nm
- Acceptance Angle: 25 degrees
-
Supplier: Excelitas Technologies Corp.
Description: The OmniCure® S Series offers a variety of light guides ranging from single and multi-legged to liquid-filled or fiber light guides, as well as a range of optical adapters to best meet customer requirements.
- Light Guide Type: Fiber Optic
- Angle: Flexible
- Core Material: Liquid
-
Supplier: Fiberoptics Technology, Inc.
Description: For some types of sensing applications, fiber optic components are used to transmit and receive a light signal, carrying the signal back to a photo sensor, which in turn, actuates an electric control. The overall process senses and reacts to a difference in light intensity to
- Length: 1,219.1993416323555 mm
- Diameter: 6.349996571001852 mm
- Operating Temperature: -45 to 275 C
- Angle: Bent
-
Supplier: Baumer Ltd.
Description: Light Guides for Photoelectric Sensors Our distance-measuring photoelectric sensors work according to the triangulation or propagation time measurement principle, with a red light or laser. The highly compact sensors have wide measuring ranges and measure very accurately with
- Length: 50 to 100 mm
- Diameter: 1.5 to 6 mm
- Light Guide Type: Fiber Optic
- Angle: Flexible, Straight
-
Supplier: Eaton Corporation - Sensors
Description: Need a low-cost plastic fiber-optic cable, a durable glass duplex or single cable, or pre-assembled special purpose cable- Eaton's Cutler-Hammer has a full line of fiber optic cables to support your specific need.
- Length: 914.3995062242667 mm
- Diameter: 4.749797435109385 mm
- Operating Temperature: -45.55555555555556 to 248.88888888888889 C
- Angle: Bent
-
Supplier: Titan Tool Supply, Inc.
Description: Bi-furcated Bundles are free standing Light Guides often utilized as an extra light source for microscopes and projectors. Their prime advantage is adjustability at any angle to the work piece, over , under or beside it what ever is necessary to maximize the lighting of the
- Length: 457.19975311213335 mm
- Diameter: 12.699993142003704 mm
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: Fiberoptics Technology, Inc.
Description: GENERAL FEATURES: Outstanding light transmission Leak tight construction utilizing molded "boots" to eliminate joints and minimize collection of foreign matter Compatible with high speed (flash) sterilizing systems, cold sterilization and the Steris process Color Coded sheathing - helps keep
- Length: 1,828.7990124485334 mm
- Diameter: 3 mm
- Bend Radius: 12.699993142003704 mm
- Light Guide Type: Fiber Optic
-
Supplier: Eaton Corporation - Sensors
Description: Need a low-cost plastic fiber-optic cable, a durable glass duplex or single cable, or pre-assembled special purpose cable- Eaton's Cutler-Hammer has a full line of fiber optic cables to support your specific need.
- Length: 914.3995062242667 mm
- Diameter: 4.749797435109385 mm
- Operating Temperature: -45.55555555555556 to 248.88888888888889 C
- Light Guide Type: Fiber Optic
-
Supplier: Baumer Ltd.
Description: Light Guides for Photoelectric Sensors Our distance-measuring photoelectric sensors work according to the triangulation or propagation time measurement principle, with a red light or laser. The highly compact sensors have wide measuring ranges and measure very accurately with
- Length: 10.000000000000002 to 50 mm
- Diameter: 1.5 to 7.000000000000001 mm
- Light Guide Type: Fiber Optic
- Angle: Flexible, Straight
-
Supplier: Titan Tool Supply, Inc.
Description: Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 3 This unit is
- Length: 1,219.1993416323555 mm
- Diameter: 8.889995199402593 mm
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: Qioptiq
Description: The Gooseneck Semi-rigid SL enables versatile positioning of a light guide in direct proximity to the object. These light guides are particularly useful for reflected-light illumination of small parts and heat-sensitive objects. The arms are made of semi-rigid
- Length: 450 to 600.0000000000001 mm
- Operating Temperature: -5 to 35 C
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: CeramOptec Industries, Inc.
Description: transmission level has been limited by NA and the packing factor of the active fiber core area. However, in PowerLightGuide bundles, CeramOptec's Optran UVNS (UV Non-Solarizing) fibers are fused to eliminate inter-fiber spaces-without the need for epoxy and its inherent limiting
- Wavelength Range: 160 to 1,200 nm
- Numerical Aperture: 0.4
- Operating Temperature: 1,500 C
- Light Guide Type: Fiber Optic
-
Supplier: Fiberoptics Technology, Inc.
Description: GENERAL FEATURES: Outstanding light transmission Leak tight construction utilizing molded "boots" to eliminate joints and minimize collection of foreign matter Compatible with high speed (flash) sterilizing systems, cold sterilization and the Steris process Color Coded sheathing - helps keep
- Length: 1,828.7990124485334 mm
- Diameter: 4.5 mm
- Bend Radius: 12.699993142003704 mm
- Light Guide Type: Fiber Optic
-
Supplier: Qioptiq
Description: Ring lights provide shadowless illumination of objects and are primarily used in microscopy and in image processing. The optic fiber ring is evenly distributed over the fiber optic waveguide head and creates circular illumination towards the center. The feed line is a versatile
- Length: 750 to 1,000.0000000000001 mm
- Light Guide Type: Fiber Optic
- Angle: Flexible
- Features: Other
-
Supplier: CeramOptec Industries, Inc.
Description: fiber transmission, reflections, and an error factor (which includes numerical aperture discrepancies). Our high quality fiber optic bundles can be made with any fiber and your choice of several configuration and construction possibilities. In addition, a number of connectors,
- Wavelength Range: 160 to 2,500 nm
- Numerical Aperture: 0.53
- Operating Temperature: -190 to 400 C
- Light Guide Type: Fiber Optic
Find Suppliers by Category Top
Featured Products Top
-
alignment, fiber alignment, photonics test and assembly, optical component assembly, automated photonic wafer testing, photonics wafer probing (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
capability to grind and polish spherical radius parts in a variety of hard materials, both inside and outside diameters, to optical requirements. features include: Extremely high accuracy and tight tolerance machining Lights-out manufacturing (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
appears inconspicuously black when the lighting is inactive. If the illumination is active, the ring shines in the set color. The color and light intensity are not compromised, despite the black translucent plastic material used for the ring through which the light is cast. Applications for the (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
Protomatic now has multiple options to match your laser marking and light-duty, special-material cutting applications. Big power for small jobs When your job calls for simple 2-axis engraving of anodized aluminum, stainless steel, or many types of plastic (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
spherical radius parts in a variety of hard materials, both inside and outside diameters, to optical requirements. features include: Extremely high accuracy and tight tolerance machining Lights-out manufacturing Machine automation including (read more)
Browse Ceramic Fabrication Services Datasheets for Insaco, Inc. -
Working with ceramics? Start with the spec, not the guess. Designing with post-fired ceramics is different from designing with metal or plastic. The materials are harder, more brittle, and require different rules of (read more)
Browse Industrial Ceramic Materials Datasheets for Insaco, Inc. -
parts in a variety of hard materials, both inside and outside diameters, to optical requirements. features include: Extremely high accuracy and tight tolerance machining Lights-out manufacturing Machine automation including large capacity (read more)
Browse Gear Manufacturing Services Datasheets for Insaco, Inc. -
capability to grind and polish spherical radius parts in a variety of hard materials, both inside and outside diameters, to optical requirements. features include: Extremely high accuracy and tight tolerance machining Lights-out manufacturing (read more)
Browse Machine Shop Services Datasheets for Insaco, Inc. -
, to optical requirements. features include: Extremely high accuracy and tight tolerance machining Lights-out manufacturing Machine automation including large capacity envelope Automated centerless grinding High efficiency (read more)
Browse Ceramic Fabrication Services Datasheets for Insaco, Inc. -
Coatings Transparent amorphous fluoropolymer coatings serve as protective layers for sensitive electronics and optical components while allowing light transmission. These coatings excel in harsh environmental conditions, making them ideal for electronic parts like circuit boards. AGC’s (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Intense pinhole light source improves image quality of reflective and transmissive display systems
Light capture setups with integrated sphere and plastic fiber optical light guide .
-
Fibre-optical sensor based on fluorescent indicator for monitoring physiological pH values
(c) Its excitation wavelengths are beyond 400 tam (one is around 410 nm and the other is about 467 nm), thus making it possible to use in~xp~sive plastic optical fibres as light guides .
-
Distributed Radiation Sensor with Flexible Light Guide filled with Liquid Organic Scintillator
Abstract– Position sensitive detectors with optical fibers (e.g. scintillating fiber, normal optical plastic fiber , liquid light guide ) have been developed for a long range distributed radiation sensing to monitor nuclear facilities, because they have great advantages like long lengths, flexibility in …
-
VHE Gamma Rays from PKS 2155-304
1. triggering the telescope at random times using a nitrogen laser / plastic scintillator / optical fibre light guide / opal diffuser system to simulate ˇCerenkov flashes and so enable flat-fielding, and .
-
A Search for VHE Gamma Rays from AGNs Visible from the Southern
Hemisphere
1. triggering the telescope at random times using a nitrogen laser / plastic scintillator / optical fibre light guide / opal diffuser system to simulate ˇCerenkov flashes and so enable flat-fielding, and .
-
A lightning warning device using liquid crystal elements
A halogen lamp was used as a light source and the plastic optical fibers as a light guide .
-
Quartz Cladding Flexible Liquid Core Scintillating Fibers
Flexible liquid core optical fiber light guides with extruded plastic claddingsare obtainable [161,with optical attenuation length of -5 meters at 500 nm [-82%/m]. proving that optical surfacefinishes of standard extrusionsare good.
-
An Object Profile Detection by a High Resolution Tactile Sensor Using an Optical Conductive Plate
It consists of a light source(ha1ogen lamp), a light guide including 140 plastic optical fibers , each of which has 0.5mm diameter, a transparent plate, a white silicone rubber sheet and a CCD camera.
-
http://dspace.mit.edu/bitstream/handle/1721.1/68340/41554260-MIT.pdf?sequence=2
PLG in buildings Fiber Optics Background Optical coupling Fused silica core fibers Fiber characteristics Plastic optical fibers Power capacity Liquid light guides Conventional fiber optic illumination devices Himawari Fiber optic manufacture and assemblage Drawing process Cutting Polishing Cleaving Stripping Acetone Taper Epoxy …
-
Radiation hard optical fibers
Plastic optical fibers (FOFs) with a light guid- ing core made of plymethy1 methacrylate (PMMA) can be regarded as radiation hard when compared with fibers made, e.g., of polycarbonate.
Indicates content that may require registration and/or purchase.