Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Edmund Optics Inc.
Description: Resulting from Welding or Grinding Processes Easily Drilled with High Speed Carbide Bits for Mounting Traditionally, the limitations of plastic materials have made them unsuitable for demanding optical applications. However, advancement in plastic technology has produced
- Diameter, Square Side, or Rectangular Length: 76.19995885202222 mm
- Thickness: 1.5 mm
- Filter Type: Color Filters
-
Supplier: Edmund Optics Inc.
Description: Resulting from Welding or Grinding Processes Easily Drilled with High Speed Carbide Bits for Mounting Traditionally, the limitations of plastic materials have made them unsuitable for demanding optical applications. However, advancement in plastic technology has produced
- Diameter, Square Side, or Rectangular Length: 25.399986284007408 mm
- Thickness: 1.5 mm
- Filter Type: Color Filters
-
Supplier: Edmund Optics Inc.
Description: Resulting from Welding or Grinding Processes Easily Drilled with High Speed Carbide Bits for Mounting Traditionally, the limitations of plastic materials have made them unsuitable for demanding optical applications. However, advancement in plastic technology has produced
- Diameter, Square Side, or Rectangular Length: 25.399986284007408 mm
- Thickness: 1.5 mm
- Filter Type: Color Filters
-
-
Supplier: Edmund Optics Inc.
Description: Resulting from Welding or Grinding Processes Easily Drilled with High Speed Carbide Bits for Mounting Traditionally, the limitations of plastic materials have made them unsuitable for demanding optical applications. However, advancement in plastic technology has produced
- Diameter, Square Side, or Rectangular Length: 50.799972568014816 mm
- Thickness: 1.5 mm
- Filter Type: Color Filters
-
Supplier: American Polarizers, Inc.
Description: Acrylic is an excellent filter material for contrast enhancement display filters. Excellent weather resistance, non-yellowing, light weight, good optical clarity and availability of in a wide range of colors make acrylic filters a great choice for electronic displays.API
- Enhancement / Features: Abrasion / Scratch Resistant, Anti-Reflection / Anti-Glare, Coated, Hard Coat / Thin Film
- Materials: Acrylic / Acrylate, Plastic / Polymer
-
Supplier: Newport MKS
Description: The M-PPL17 clamping filter holder supports any size optical component with a thickness of up to 12 mm. The components are held securely by their edge with a clamp that is thumbscrew tightened. The clamp is equipped with a broad support roller covered with thick plastic to
- Filter Shape: Circular, Square
-
Supplier: Andover Corporation
Description: DICHROIC FILTER GENERAL SPECIFICATIONS Far more durable than dyed plastic or gel-coated types, dichroic glass filters have a hard dielectric film created by thin layers of metallic oxides. These color separation filters are designed to isolate certain regions of the
- Filter Type: Dichroic Filters
-
Supplier: SMA Optical Technologies, Inc.
Description: From Concept to Reality…..SMA Optical Technologies is your best choice! SMA Optical Technologies is your strategic partner, helping you to achieve your optical system performance goals. SMA offers you an experienced design team capable of addressing any illumination or
- Surface Flatness: λ/2, λ/4, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
- Optic Type: Achromats, Aspheres, Beamsplitters, Filters, Lenses, Microoptics, Mirrors, Mounts, Prisms, Wedges, Windows
- Capabilities: Design, Diamond Turning, Molding, Prototyping, Replication
-
Supplier: Dontech Incorporated
Description: efficiency compared to non-treated optics Provides effective EMI/RFI shielding when constructed with conductive buss Heat Shield™ IR Blocking filters are designed to reduce the thermal loading on liquid crystal displays (LCDs) or optical enclosures used in direct sunlight (e.g.,
- Filter Type: Spectral Filters
-
Supplier: Raytheon ELCAN Optical Technologies
Description: Cutting-Edge Technology Optical Fabrication Thin Film Processing Diamond Point Turning Mechanical Fabrication Surface Treatment Electronics Manufacturing Electro/Optical/Mechanical Assemblies Full Testing and Alignment Capabilities Supply Chain Optimization After-Market Service
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
- Optic Type: Achromats, Aspheres, Beamsplitters, Crystals, Diffraction Optics, Etalons, Fiber Optics, Filters, Laser Optics, Lenses, Mirrors, Mounts, Polarizing Optics, Prisms, Reticles, Waveplates, Wedges, Windows
- Features: Canada Only, North America, Other, Southern US Only, United States Only
-
Supplier: Cascade Optical Corp.
Description: Cascade Optical has also developed manufacturing processes to apply our coatings to; plastics, polymers, semi-conductors, lenses, mirrors, crystals, metals (even diamond-turned surfaces), and ceramics. We offer quality products with high yields to lower our production costs.
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
- Optic Type: Achromats, Beamsplitters, Crystals, Etalons, Fiber Optics, Filters, Laser Optics, Lenses, Microoptics, Mirrors, Polarizing Optics, Prisms, Waveplates, Wedges, Windows
- Capabilities: Coatings, Grinding and Polishing, High Volume Production, Prototyping, Restoration, Testing
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 28.333333333333332 to 102.77777777777777 µin/in-F
- Dielectric Constant: 2.62
- Index of Refraction: 1.5704
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 32.22222222222222 to 93.88888888888889 µin/in-F
- Light Transmission: 1 %
- Viscosity: 700 to 1,200 cP
-
Supplier: Cascade Optical Corp.
Description: Cascade Optical has also developed manufacturing processes to apply our coatings to; plastics, polymers, semi-conductors, lenses, mirrors, crystals, metals (even diamond-turned surfaces), and ceramics. We offer quality products with high yields to lower our production costs.
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Mirror, Protective
- Materials: Crystal, Fiber, Glass, Metal, Polymer, Substrate Fabrication
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: LG Chemical of America Inc.
Description: Polarizer The biggest manufacturer of large-sized Polarizer in the world market As one of the key materials that constitute the LCD (Liquid Crystal Display), this optical film transmits the light emitted from the LCD's backlight in a single direction while blocking the light coming from other
- Enhancement / Features: Anti-Reflection / Anti-Glare
- Features: Other
- Materials: Plastic / Polymer
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 36.11111111111111 to 90 µin/in-F
- Dielectric Constant: 3.74
- Index of Refraction: 1.5345
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 33.888888888888886 to 100 µin/in-F
- Dielectric Constant: 3.8
- Index of Refraction: 1.5318
-
Description: buildup of static is a large problem in the plastics industry. The discharge of static can ruin an electronic component or cause visual defects in coated films. Also large discharge of static can cause personal injury and damage. Saint-Gobain has been applying topical coatings to
- Features: Anti-static / ESD Control
- Type: Coated
- Materials: PET / Polyester, Plastic / Polymer
-
Supplier: Qioptiq
Description: Thin sheet polarizer without plastic protective film, directly cemented between plano cover glass Ideal for stress analysis and polarimetry Sizable free aperture Linear polarizing Glass filter Mean transmittance of single filter for unpolarized white light ≈ 42 % Resultant
- Clear Aperture: 78 mm
- Extinction Ratio: 3,500 : 1
- Transmittance: 42 %
- Thickness: 2.6 mm
-
Description: achieve excellent detection. A variety of connection ways as in 2m pvc cable or m8 four pins connector. Plastic square shape in sound water proof enclosed housing, widely used in distance check field. Product Features > Distance measurement detection > Sensing distance: 60cm,, 100cm, 300cm >
- Operating Distance: 23.62206 to 118.1103 inch
- Operating Temperature: -4 to 131 F
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Description: 18mm threaded cylindrical installation or side installation, unique optical design can realize stable detection of bright objects, visible light spot, easy to install and debug, 3m long sensing distance, with light spot 180*180mm, single-turn potentiometer, simple, low-cost installation and
- Operating Distance: 118.1103 inch
- Body Shape: Cylindrical, Threaded Barrel
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Description: achieve excellent detection. A variety of connection ways as in 2m pvc cable or m8 four pins connector. Plastic square shape in sound water proof enclosed housing, widely used in distance check field. Product Features > Distance measurement detection > Sensing distance: 60cm,, 100cm, 300cm >
- Operating Distance: 23.62206 to 118.1103 inch
- Operating Temperature: -4 to 131 F
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type F5, Plastic Fiberoptics Adapter
- Operating Distance: 1 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type F5, Plastic Fiberoptics Adapter for use with a wide variety
- Operating Distance: 9 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12 Housing Type: DIN Rail Optical Block: Type F5, Plastic Fiberoptics Adapter for use with a wide variety
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Aries Electronics, Inc.
Description: Available with or without filters for UV, infrared and full spectrum applications, Aries’ new optical test socket is ideal for testing an optical sensor type chip and for EMMI testing a standard chip using an infrared head sensor. The optical test socket line can
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 5.08 to 20.32 mm
- Socket Type: CSP, Test / Prototyping Socket
- Contact Plating: Gold Plating, Nickel Plating
-
Supplier: Pepperl+Fuchs SE
Description: Retroreflective sensor with polarization filter, M18 threaded housing design, plastic housing, front optical face, 4 m detection range, red light, light on, DC version, PNP output, fixed cable
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: medical devices such as endoscopes to provide a clear and detailed image of the internal organs of the body. 5.Optomechanical System: Cylindrical lenses are used in combination with other optical components such as mirrors, prisms, and filters to create advanced optical systems
- Surface Quality: 40-20 Scratch / Dig
- Lens Type: Cylindrical Lens
- Features: Other
-
Supplier: Qioptiq
Description: Our Capabilities Qioptiq has the best-in-class people and the state-of-the-art equipment to get the job done right. Qioptiq has project managers, R&D teams, sales advisors, and manufacturing and assembly capabilities in the United States, western Europe, eastern Europe and Asia. That means we can
- Optic Type: Achromats, Aspheres, Beamsplitters, Diffraction Optics, Fiber Optics, Filters, Laser Optics, Lenses, Microoptics, Mirrors, Polarizing Optics, Prisms, Windows
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, North America, Northeast US Only, Other, Southwest US Only, United States Only
- Capabilities: Coatings, Design, Diamond Turning, Grinding and Polishing, High Volume Production, Molding, Prototyping
- Material: Glass, Metal, Plastic
-
Supplier: Marktech Optoelectronics
Description: suited for visible and near IR applications requiring high speed and high sensitivity as well as low noise such as optical switches and optical communications. Marktech silicon detectors can be obtained with integrated filters for reduced visible light interference or optimized
- Active Area Diameter or Length: 1.21 mm
- Features: Other
- Photodiode Material: Silicon
- Photodiode Spectral Response: Visible
-
Supplier: Solar Light Company, Inc.
Description: The LS1000 is a turnkey Solar Simulator with lamp, power supply, filters , and high grade optics. It comes standard with a option of a vertical or horizontal beam output. The spot output can be customized from 2 to 8 inches in either a round or square shape.
- Lamp / Output Power: 1,000 watts
- Applications: Coating / Paint Testing, Degradation / Weathering, Optical Component Testing, PV / Solar Cell Testing, Photostability / Color Fastness, Plant Growth, Plastic / Rubber Testing, Solar Simulators and Light Sources, Textile Studies
- Spectral Range: Full Spectrum, UVA (Long Wave), UVB, UVC (Short Wave / UVGI), Visible / UVV
- Features: Hour Meter / Timer, NIST Traceable, Other
-
Supplier: Eaton Corporation - Sensors
Description: NPN output and light or dark operation. All models are available in both forward and right-angle viewing styles with the same optical specifications. Fiber optic models include a built-in DIN rail mounting clip. This versatile line includes specialty sensors for detecting clear objects.
- Operating Distance: 4 inch
- Operating Temperature: 5 to 131 F
- Output Load: DC Load
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Tobias Associates, Inc.
Description: one 9V alkaline battery. A "LO BAT" signal on the display gives you plenty of warning when it needs replacement. An optional rechargeable NiCad battery and charger kit are also available. Fast Filter Selection. Select the correct filter for the desired color with a simple turn of the
-
Supplier: Security Engineered Machinery Co., Inc.
Description: The NEW SEM Model DS-200 is the next evolution of the Model 200 Series. Incorporating many new features such as the waste evacuation air and filter system as well as a new more effecient cabinet design for reduced noise. The Model DS-200 is the most superior office disintegrator in it's
-
Supplier: STEGO
Description: The electronic thermostat with integrated switch module is used to control DC powered devices with high capacities in control and switch cabinets. Heaters, coolers, filter fans or signal devices can directly be controlled via an internal electronic circuit. The external sensor can be
- Temperature Set Point Range: -22 to 140 F
- Voltage: 20 to 56 volts
- Temperature Hysteresis: -454.27 F
- Thermostat Type: Mechanical
Find Suppliers by Category Top
Featured Products Top
-
Optical Filters for Diverse Applications (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
10600-100 OD2 Narrowband Narrowband optical interference filter with a 10600 nm center wavelength (CWL), a 100 nm full-width at half-maximum (FWHM), and wide-range OD2 out-of-band blocking from (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Custom and OEM Optical Filter Development Challenging custom optical filters without prohibitive pricing Alluxa’s design approach allows each custom thin-film optical coating to (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
What are the common types of IR longpass filters? NIR Longpass: The cut-off wavelength is usually 650-1100nm (e.g., 750nm) and is used to separate visible light from near-infrared light. MWIR/LWIR Longpass: (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
ALLUXA DEVELOPS INNOVATIVE 15-BAND OPTICAL FILTERS FOR ETSI ASTRONOMY PROJECT The company’s unique multi-band optical filter design is (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
ULTRA SERIES OPTICAL FILTERS AND COATINGS High-performance thin-film optical filters and coatings for sophisticated systems ULTRA Series optical filters and coatings are (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
ULTRA Series Optical Filters and Coatings High-performance thin-film optical filters and coatings for sophisticated systems ULTRA Series optical filters and coatings are (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
What are thin-film optical filters? Thin-film optical filters are made by depositing alternating thin layers of materials with special optical properties onto a substrate, such as optical-grade glass. As (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Alluxa Specializes in Custom and OEM Optical Filter Development Challenging custom optical filters without prohibitive pricing At Alluxa, we are continually striving to improve our (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
ALLUXA’S OPTICAL FILTERS LAND ON MARS Alluxa’s optical filters, specially designed for the advanced fluorescence spectrometer on the Mars Perseverance Rover, landed safely on (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
Conduct Research Top
-
What are the Technical Terms for Optical Filters?
The optical filter is made of plastic or glass, added with special dyes. The red filter can only pass the red light and so on. The transmittance of the glass sheet is originally similar to the air, and all colored lights can pass through, so it is transparent. While after adding dye to the glass
More Information Top
-
The Low Energy Tagger for the KLOE-2 experiment
No grease was used for LYSO coupling, where instead a thin yellow optical plastic filter was used to avoid signal saturation.
-
Optical Sensors for Real-Time Measurement of Motorcycle Tilt Angle
To significantly reduce the optical interference, the sensor was covered with a plastic optical filter (different from that used with the LED emitter).
-
Synergy Between Cell‐Penetrating Peptides and Singlet Oxygen Generators Leads to Efficient Photolysis of Membranes
In parallel experiments, irradiation was performed using light from a 600 W halogen lamp (Utilitech) which was filtered with a 1.5-inch water filter, homogenizing glass and a green optical plastic filter NT46-624 (Edmund optics).
-
Experimental demonstration of a clock recovery scheme utilizing nonlinear relaxation oscillation in directly modulated lasers
MATERIAL DISPERSION INTERPLAY WITH SPECTRAL FILTERING ON PLASTIC OPTICAL FIBER (POF) LINKS .
-
Interphase in plasma-deposited silicon nitride optical films on polycarbonate: in situ ellipsometric characterization
Plasma-enhanced chemical vapor deposition is very attrac- tive for the fabrication of optical filters on plastic substrates.
-
High-performance miniature integrated infrared spectrometers for industrial and biochemical sensing
Preliminary experimental transmittance spectra of optical filters and plastics are presented.
-
Color Vision and Colorimetry: Theory and Applications
The optical quality of plastic filters is lower than that of glass filters, but plastic filters are less expensive.
-
CE detector based on light‐emitting diodes
A large-core optical fiber takes the emitted fluorescence to an inex- pensive PMT with two layers of green plastic used for optical filtering .
-
A miniaturized liquid core waveguide-capillary electrophoresis system with flow injection sample introduction and fluorometric detection using light-emitting d...
A large-core optical fiber takes the emitted fluorescence to an inexpensive PMT with two layers of green plastic used for optical filtering .
-
Optical Cast Plastic Color Filters | Edmund Optics
Optical Cast Plastic Color Filters .
Indicates content that may require registration and/or purchase.