Products/Services for Plastic Pellet Storage Hoppers
-
Hoppers - (417 companies)Hoppers are used for the temporary storage of materials. They are designed so that stored material can be dumped or fed to a process easily. Types of Hoppers There are many different types of hoppers, dumpers, and tippers. Examples include: bottom... -
Totes and Bins - (327 companies)Description. Totes and bins are containers used for the storage and handling of parts and materials. Totes are portable, box-type industrial storage products that may collapse to conserve space when not in use. Bins have a semi-opened end so... -
Bags and Sacks - (826 companies)...and polyethylene, cellophane, and other specialty plastics. Biodegradable bags are made of compostable materials and printed with water or soy-based inks. Applications. Plastic bags and sacks are used in many different storage applications. Uses range from... -
Pelletizers - (74 companies)Pelletizers are process machines that form materials into pellets for use in subsequent operations. There are many different types of products. Examples include disc pelletizers, drum pelletizers, and strand pelletizers. Disc or pan pelletizers... -
Plastic Tubing - (608 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid... -
Level Sensors - (1154 companies)...a liquid in a tank or vessel would benefit from the use of a level sensor. They are also an important part of process control systems which manages flow rate into and out of a storage vat or reactor. Level sensors can be used for high or low level sensing...
-
Storage Tanks and Process Tanks - (1652 companies)Pharmaceutical processing. Plastic processing. Power generation. Energy processing. Water applications. Video Credit: Xerxes Corporation. Specifications. The most important parameters to consider when specifying storage tanks and process tanks...
-
Polymers and Plastic Resins - (880 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can...
-
Packaging Machines - (2544 companies)...a continuous seal. Shrink machines apply heat to shrink a plastic wrapper around a product. Strapping machines and banding machines strap or band products. Sorting machines are used to divide groups of dissimilar products into the proper order. Tape...
-
Plastic Sheet and Plastic Film - (859 companies)...and plastic parts. It is rugged and unusually resistant to many chemical solvents, acids, and bases. Polycarbonate is a thermoplastic polymer used in electronics, construction, data storage, automotive, aircraft, and security applications...
Product News
-
Eastern Instruments
Plastic Pellet Inventory and Storage: Case Study PREDICAMENT. A customer needed to monitor inventory of their incoming plastic pellets as the product was sent to silos for inventory, production yield, and customer billing purposes. REQUIREMENTS. Due to existing space constraints in height, the mass flow meter needed to be compact. The meter needed to be repeatable and accurate since they were using the meter's readings to compare with vendor's billable tickets. The flow meter needed to have a local display as well as a way of interacting... (read more)Browse Solids Flow Meters Datasheets for Eastern Instruments -
Eastern Instruments
Video: Mass Flow Measurement of Plastic Pellets Eastern Instrument's Solids Flow Measurement products allow precise and accurate measurement and control of virtually all aspects of plastics manufacturing. CentriFlow® Meter. Eastern Instrument's CentriFlow® Meter allows for precise and accurate measurement of virtually any type of plastic material including: Plastic Bottles. PET Pellets. Shredded Plastic Bags. Pelletized Plastics. Powdered Additives. The proper measurement of your materials during every aspect of your process will greatly... (read more)Browse Solids Flow Meters Datasheets for Eastern Instruments -
Continental Products Corp.
Blending Plastic Pellets Uniformly -- Rollo-Mixer Watch > >Batch Mixers - Blending Plastic Pellets Uniformly -- Rollo-Mixer (R) Batch Mixers. Blending and Coating Plastic Products in the Rollo Mixer. The Rollo-Mixer (R) Mk VII is a must when evaluating industrial mixers for plastic pellets. Some of North America 's largest compounders rely on the Rollo-Mixer (R) to accurately blend or coat large lots of vinyl and nylon pellets, fluoropolymers, polyolefin, polyamides, piping compounds and plastic powder premixes. Rollo-Mixers are involved... (read more)Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Continental Products Corp.
Blending nylon pellets in the Mk VII Rollo-Mixer A great way to see the ease and speed at which plastic pellets become uniformly blended and discharged in our Mk VII Rollo-Mixers. Blending nylon pellets and spraying anti-static fog solution evenly in the Mk VII Rollo-Mixer (R). This is a great view of the gentle folding, dividing, and combining mix action of the Rollo-Mixer (R). Watch how it mixes throughout discharge to arrive at total uniformity in under 3 minutes - with no static. Nothing uses less energy to blend large batches more... (read more)Browse Industrial Mixers Datasheets for Continental Products Corp. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Igniter for Pellet Grill and Pellet Stove The ceramic heating element heats up rapidly after power is applied, helping ignite wood pellets efficiently during equipment start-up. Compared with conventional metal hot rod igniters, the ceramic igniter provides fast thermal response, high-temperature resistance, electrical insulation, and stable performance during repeated ignition cycles. This model features a 120V operating voltage, 230W power rating, and 900 mm lead wire, making it suitable for replacement and OEM applications where... (read more)Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Cri-Tech, Inc.
Pelletized Graphene/Rubber MB & Compounds Cri-Line and Cri-plastMP Pelletized Masterbatches. Cri-Tech, known for its expertise and experience with specialty elastomers, plastics and additives, now offers its customers specialty masterbatch materials in a convenient pelletized form. These masterbatches reduce many of the obstacles companies face through encapsulation and dispersion of additives that require unique handling and dispersion processes. Potential Application Areas: Mechanical Performance. Wear & Abrasion. Static Dissipative... (read more)Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Continental Products Corp.
Blending and Coating Plastic Products Blending and Coating Plastic Products in the Rollo Mixer. The Rollo-Mixer (R) Mk VII is a must when evaluating industrial mixers for plastic pellets. Some of North America's largest compounders rely on the Rollo-Mixer (R) to accurately blend or coat large lots of vinyl and nylon pellets, fluoropolymers, polyolefin, polyamides, piping compounds and plastic powder premixes. Rollo-Mixers are involved in many plastic applications from specialty plastics used in the electronic industry... (read more)Browse Industrial Mixers Datasheets for Continental Products Corp. -
Cri-Tech, Inc.
Custom Polymers and Plastic Resins fluoro-material blends). Cross-linkable compounds. Lower Permeation Compounds. Unique Filler blends (CB, Graphene, CNTs, BN, etc.). Electrical (static dissipative) and thermal conductivity. EMI Shielding. Low Particle Count. Color Masterbatches (in your formulation). High Temperature non-blooming slip additive masterbatches. Pelletized elastomer compounds and masterbatches... (read more)Browse Specialty Polymers and Resins Datasheets for Cri-Tech, Inc. -
Technetics Group
Storage and Transport of Highly Toxic Chemicals SEMICONDUCTOR MANUFACTURING CHEMICAL DELIVERY CASE STUDY. The Challenge: Leak-Tight Storage and Transport of Highly Toxic Chemicals. The semiconductor manufacturing process requires the use of highly toxic chemicals. The chemical plant providing these chemicals needed a vacuum-tight seal to transport their product to the semiconductor processing location. The chemical container required a vacuum seal with a helium leak tightness seal and positive pressure. Due to the caustic nature... (read more)Browse Metal Ring Seals Datasheets for Technetics Group -
Rousseau Metal Inc.
Side cabinets create storage space stainless steel, painted steel, plastic laminate, or steel with rubber mat. Enjoy a wide range of possibilities. Watch > > >Why Rousseau? and Find out why we excel in our field!. Why Choose Us?. Rousseau is the leading North American designer and manufacturer of flexible and high-quality storage solutions. Innovative products and processes. Innovation runs through the whole company! Every team within Rousseau is focused on developing products, continuously improving processes and integrating... (read more)Browse Tool Boxes and Tool Cabinets Datasheets for Rousseau Metal Inc.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Compliance > Sector Notebooks > [FDBKF2003110613073148171] Profile of the Plastic Re...
Cleaning ofloading vehicles and storage vessels is performed both before and after loading. Before plastic pellets can be loaded into rail hopper cars or bulk trucks, the vehicles are cleaned to remove residualtrapped and clinging pellets as well as other contaminants that may be present.
-
Federal Register > Thursday, June 25, 1998 > [63 FR 34686] Effluent Limitations Guidelines, Pretreatment Standards, and New Source Performance Standards for th...
(b) Closed-top hopper is a completely enclosed storage vessel used to transport dry bulk commodities or cargos. Closed-top hoppers are not designed or constructed to carry liquid commodities or cargos and are typically used to transport grain, soybeans, soy meal, soda ash, fertilizer, plastic pellets , flour, sugar, and similar commodities or cargos.
-
Informatics Engineering and Information Science
Based on the figure above, the PUI is gathered at different heating points: 1) below the feed hopper , where the melting of the plastic pellets starts, 2) at a point shortly before the now molten plastic is injected into the mold and … The gathered data will be stored in a database similar to Table 1: .
-
Federal Register > Monday, August 14, 2000 > [65 FR 49666] Effluent Limitations Guidelines, Pretreatment Standards, and New Source Performance Standards for th...
Closed-top hopper means a completely enclosed storage vessel used to transport dry bulk cargos, either by truck, rail, or barge. Closed-top hoppers are not designed or constructed to carry liquid cargos and are typically used to transport grain, soybeans, soy meal, soda ash, lime, fertilizer, plastic pellets , flour, sugar, and similar commodities or cargos.
-
States > Indiana > State > Register > 2003 > [2003 IN Register 701] 07/01/2003
Rather, the Department finds that the pellet storage silos at issue are more similar to discharge bins or storage hoppers than to “an improvement to real estate” (45 IAC 2.2-3-12(c)) or “realty on land” (45 IAC 2.2 … … Department agrees with taxpayer’s position that the silos are used to store its plastic pellets before the …
-
New Hopper/Mini Silos For Dry Bulk Materials Enable Processors To 'GO GREEN' And Recoup Costs In Less Than A Year
Applications are virtually unlimited, and can include: plastics , pharmaceutical, food, sand, metal powders, dry detergents and agricultural products, among, others, or wherever powders, pellets or granules need to be shipped, stored and/or dispensed. During operation and use, the dry bulk hoppers can be filled and stacked for recurring scheduled orders …
-
Code of Federal Regulations > Title 40 - Protection of Environment > Effluent Guidelines and Standards > [40 CFR Part 442] Transportation Equipment Cleaning Po...
Closed-top hopper means a completely enclosed storage vessel used to transport dry bulk cargos, either by truck, rail, or barge. Closed-top hoppers are not designed or constructed to carry liquid cargos and are typically used to transport grain, soybeans, soy meal, soda ash, lime, fertilizer, plastic pellets , flour, sugar, and similar commodities or cargos.
-
Trinity Chemical Industries LLC
Long and short-term full service leases for tank cars of various sizes and covered hoppers for plastic pellet transport. … also undertakes vehicle cleaning and fleet management services and undertakes sub-leasing and/or storage for companies with …
-
Modeling discharge of pellets from a hopper using response surface methodology
Figure 1 illustrates a schematic drawing of the hopper system and Figure 2 shows an experimental setup of the hopper , which stores ball-type pellets that flow down to the ground by gravitational force only. The size of plastic hopper used in this study is 0.8m in height and 0.1m …
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA435658&Location=U2&doc=GetTRDoc.pdf
The plastic in the form of pellets is introduced into the injection mold machine through a hopper . The molten resin is stored temporarily in the space between the tip of the screw and the …
Indicates content that may require registration and/or purchase.