-
Supplier: Budnick Converting, Inc.
Description: 627-35 is a 35mil, polyethylene, low density tape, primarily used under tile on the ridge and hip lines of roofs to prevent moisture from entering the building.
- Thickness: 0.035 inches
- Materials of Construction: Plastic / Polymer
- Features: Specialty / Other
-
Description: Polyken 627-35 Shadowlastic Plus Flashing Tape - Premium 35 MIL Applications Used under tile on the ridge and hip lines of roofs to prevent moisture from entering the building. Window and door openings. Skylights and dormers. Any above grade critical areas that need protection against
- Thickness: 0.035 inches
- Peel Strength / Adhesion: 14.5 to 15.6875 lbs/in
- Temperature Resistance: -34.44444444444444 to 93.33333333333333 C
- Backing: Paper, Plastic / Polymer
-
Supplier: GAF
Description: edging, gutters and similar objects Sealing shingles, repairing asphalt built-up, metal, and masonry roofs Constructing built-up flashings Filling flashing pans around roof penetrations Damp proofing the exterior side of concrete and masonry walls and asphalt roof
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction
- Substrate Compatibility: Concrete / Masonry
- Features: Flexible / Dampening, UL Approved
-
-
Supplier: Titebond
Description: Titebond Roof Cement is an all-weather, asphalt based patching compound specifically designed and formulated to repair cracks, seams, gaps and holes in roofing materials. This sealant is ideal for repair and new-construction roofing applications. Use Titebond Roof Cement to set
- Viscosity: 150,000 cP
- Features: Specialty / Other
-
Supplier: Bridgeport Fittings, Inc.
Description: ROOF FLASHING TYPE PLAIN GALVANIZED STEEL MATERIAL GALVANIZED/PLASTIC/CAST IRON ELECTRICAL SERVICE MAST APPLICATION 25 STANDARD PACKAGE 2 INCH TRADE SIZE ROHS COMPATIBLE RF MODEL
-
Supplier: Budnick Converting, Inc.
Description: 627-20 is a 20mil, polyethylene, low density tape, primarily used under tile on the ridge and hip lines of roofs to prevent moisture from entering the building.
- Thickness: 0.02 inches
- Peel Strength / Adhesion: 14 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: GAF
Description: Description EnergyCote™ is a brilliant white, water-based, low VOC, highly reflective, elastomeric coating, which cures to form a seamless rubber membrane. It has been specifically designed to treat seams, laps, flashings, and other edges and details in reflective cap sheet products such as
- Application: Commercial
- Types: Liquid Roof
- Material: Plastic
-
Supplier: Nortek, Inc.
Description: BROWN DOME FINISH 22-1/4 INCH 22-1/4 INCH 8 INCH 120 VOLT AC INPUT SUPPLY RATING 8 AMP CURRENT RATING 1500 RPM SPEED RATING PVC (DOME), 23 GAUGE METAL (FLASHING) HOUSING MATERIAL 14 INCH BLADE DIAMETER 1600 CFM DELIVERY RATE DOME DIAMETER 23-1/4 INCH MOTOR TYPE SPLIT CAPACITOR MOUNTING TYPE
- Air Flow Rate: 1,600 SCFM
- Maximum Diameter (Fan or Blower Wheel): 22.25 inch
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
Find Suppliers by Category Top
More Information Top
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
Coatings and cements may be classi- fied into several groups, including plastic roofing cements, flashing cements, lap cements, quick-setting adhesives, roof coatings, asphalt water emulsions, prim- ers, and roofing tape.
-
Exposure effects on the optical properties of building materials
Materials in this program included aluminum flashing , plastic sheets, bricks, roof shingles, and tarps.
-
Oatey 34081 Aluminum Pan w/ 1 1/2" PVC Fitting (pan without pre-drilled hole) 20" at PlumberSurplus.com
Oatey's market-leading products include solvent cements for joining plastic pipe and fittings, vent stack roof flashings , solder and flux for joining copper pipe, washing machine outlet boxes, Sure-Vent® air admittance valves, residential and light commercial drains and other related plumbing…
-
Roof Flashings and Their Problems
Inadequate coverage of, or holidays in, plastic cement coatings in transition areas between roofing and flashing has resulted in water pene- tration of flashing and consequent serious damage to the roofing system.
Indicates content that may require registration and/or purchase.