-
Supplier: DRUM-MATES Inc.
Description: allows you to heat a tote/tank (a.k.a., IBC or intermediate bulk container) in a safe way. Wrap-around surface heaters, unlike immersion heaters, will not contaminate or scorch your product. Because the top of the tote is the point of greatest heat loss, an insulated
- Heater Type: Drum Heater, Flexible Heater
-
Supplier: Cole-Parmer
Description: • Designed for milder temperatures, smaller vessels, and lower flow rate applications • Large, user-friendly, backlit digital display • Clamp is adjustable for immersion depth and works on flat or curved-wall tanks • Heating coil and circulation pump are built into the housing •
- Frequency Range: 60 Hz
- Volume: 20.06268643156731 liters
- Operating Temperature: 50 to 208.4 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: • Designed for milder temperatures, smaller vessels, and lower flow rate applications • Large, user-friendly, backlit digital display • Clamp is adjustable for immersion depth and works on flat or curved-wall tanks • Heating coil and circulation pump are built into the housing •
- Frequency Range: 50 Hz
- Volume: 20.06268643156731 liters
- Operating Temperature: 50 to 208.4 F
- Configuration: Controlled Bath
-
-
Supplier: Cole-Parmer
Description: Built-in, 1000-watt heater maintains solution temperature from ambient to 140
F (60 C). Operates at 40 kHz. |Easy-to-clean, deep-drawn 304 stainless steel tank has no corner welds or other dirt-catching surfaces; drain is bottom-mounted. Corrosion-resistant tank is - Wash Tank Capacity: 10 gallons
- Internal Length: 16 inch
- Internal Width: 14 inch
- Internal Depth / Height: 10.5 inch
-
Supplier: Cole-Parmer
Description: Built-in, 1000-watt heater maintains solution temperature from ambient to 140
F (60 C). Operates at 40 kHz. |Easy-to-clean, deep-drawn 304 stainless steel tank has no corner welds or other dirt-catching surfaces; drain is bottom-mounted. Corrosion-resistant tank is - Wash Tank Capacity: 10 gallons
- Internal Length: 16 inch
- Internal Width: 14 inch
- Internal Depth / Height: 10.5 inch
-
Supplier: Terra Universal, Inc.
Description: Small, stylish cleaner is big on value Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing Contains all solid-state circuitry Includes contemporary Noryl™ plastic base and smoked plastic cover The Mini-Ultrasonic Cleaner includes a five-minute timer
- Wash Tank Capacity: 10 gallons
- Internal Length: 14 inch
- Internal Width: 16 inch
- Internal Depth / Height: 10.5 inch
Find Suppliers by Category Top
Featured Products Top
-
Oil tank heaters are very important devices that help keep oil at the right temperature in many different industries and uses. These machines make sure oils stay runny and good to use, especially in cold places where low (read more)
Browse Immersion Heaters Datasheets for WATTCO -
Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired (read more)
Browse Immersion Heaters Datasheets for WATTCO -
specifications. Wattco over the side immersion heater are custom designed with multiple tubular elements and a thermowell to hold your temperature probe. Shaped to fit within your standard (or non-standard tank) the economic feasibility can meet the budget of any project manager. The mobility of (read more)
Browse Immersion Heaters Datasheets for WATTCO -
, waxes as well as mildly corrosive liquids and low flow gas heating. Steel flanges can also be found in immersion heaters for water tanks. These flanged heaters are used to process soap and detergent solutions as well as demineralized or (read more)
Browse Immersion Heaters Datasheets for WATTCO -
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
When choosing an immersion heater, the following specs or attributes are considered: Styles: For the best mounting or fitting with the container, choose from Flanged, Screw Plug, or Over-the-Side. Sheath (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
When choosing an immersion heater, the following specs or attributes are considered: Styles: For the best mounting or fitting with the container, choose from Flanged, Screw Plug, or Over-the-Side. Sheath (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
Tempco offers a variety heaters that can be used to speed the flow of solid and semi-solid materials within a drum including Blanket Drum Heaters, Drum Immersion Heaters, Heated Drum Dolly, Metal Jacketed Drum Heaters and Silicone Rubber Drum Heaters. (read more)
Browse Drum Heaters Datasheets for Tempco Electric Heater Corporation -
Food Service Warming Pots Holding Tanks Hot Runner Molding Bushings Metallurgical Analyzation Equipment Oil Reclamation Systems Plastic Extruders Plastic Injection Molding Machines Pulp & Paper Processing Equipment Vending Machines (read more)
Browse Band Heaters Datasheets for Tempco Electric Heater Corporation
More Information Top
-
Industrial Fire Protection Engineering
Plastic :md Plastic -Lined Tanks with Electric ImmerSion Heaters , Factory Mutual Loss Prevention Data Sheet 7-6, .
-
NOTES ON HAND‐REARING VARIOUS SPECIES OF MAMMALS
Artificial foster mother for night feeding: plastic bowl suspended in tank of water heated by immersion heater thermostatically control- led W'-ICO'F.
-
Advances in Marine and Brackishwater Aquaculture
• By providing natural light with translucent fibreglass sheet roofing • By covering the culture tanks with PVC/ plastic sheets • By using thermostatically controlled insulated immersion heaters in the culture tanks • By using room heaters • By using solar water…
-
Enhanced Practical Photosynthetic CO2 Mitigation
Water is stored in a 50-gallon plastic tank and heated to 50 °C with a 1.5 kw stainless immersion heater .
-
Phytophthora cryptogea root rot of tomato in rock woo] nutrient culture. II. Effect of root zone temperature on infection, sporulation and symptom development
Root-zonetemperatures were controlled by heating the nutrient solutionin a 100litre plastic tank with a coil through which hot water was circulated from a water bath heated by a Circotherm immersion heater .
-
Effect of canal preparation and residual root filling material on root impedance
The tem- perature of the solution was maintained by way of an immersion electric heater (Galenkamp thermo-stirrer, Leicester, UK) in a fixed volume water tank , from which a water pump (Maxi jetÒ … London, UK) propelled the heated water through plastic tubing.
-
Ferrocyanide safety program: An assessment of the possibility of ferrocyanide sludge dryout
Two experiments were performed, one small-scale and one large-scale, in which immersion heaters were placed just beneath the surface of the sludge. .... The diameter of the large-scale sludge tank was 0.9 m and the tank was covered with a plastic tent arrangement so that condensate would return to the edge of the tank and not the center, heated area.
-
The Chemical Formulary, Volume 21
The electrolyte can be used in mild steel tanks, although often it is recommended that plastics lined tanks be used. .... Immersion or external heaters can be used, with immersion heaters preferred as these cause less turbulence in the solutions and therefore less disturbance of any settled solids.
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
; fresh air intakes; chest freezers; aftercoolers; air dryers; marine engine radiators; roll compactor steel cylinders; water filters; net filters; chlorinators; water tank screen assemblies; filter assemblies … fire protection hoses; locomotive heater assemblies; head tensioners; hydraulic … assemblies; drain valve heaters; immersion heaters. .... potentiometers; varistors; resistor holders; base supports; copper resistor plates; potentiometer adjusters; PCBs; impregnated plastic boards; fuses; load…
-
Paint for Electrocoating
Other desirable, but not essential, features are an outlet for a pump, if used, a beaker type immersion heater , and a cooling coil in the tank . .... 8.10-4, the lifting mechanism is made with aluminum chan- nel, a plastic slide to which…
Indicates content that may require registration and/or purchase.