Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 10 to 84
- Pitch Type: 0.375" (L)
- Flanges: No Flanges
- Features: Other Plastic
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 18 to 60
- Pitch Type: 0.875" (XH)
- Features: Other Plastic
- Mounting and Features: Simple Bore
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 10 to 110
- Pitch Type: 0.200" (XL)
- Features: Other Plastic
- Mounting and Features: Simple Bore
-
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 14 to 120
- Pitch Type: 0.500" (H)
- Flanges: One Flange
- Features: Other Plastic
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Number of Teeth: 14
- Belt Width: 0.3543309 inch
- Bore Diameter (if applicable): 0.25 inch
- Hub Diameter: 0.59 inch
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Number of Teeth: 64
- Belt Width: 0.5905515 inch
- Bore Diameter (if applicable): 0.25 inch
- Hub Diameter: 1.25 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
- Number of Teeth: 48
- Belt Width: 0.687 inch
- Bore Diameter (if applicable): 0.689 inch
- Length Through Bore (if applicable): 0.563 inch
-
Supplier: RS Components, Ltd.
Description: MXL Plastic Pulley with insert teeth 40
- Number of Teeth: 40
- Belt Width: 6 mm
- Bore Diameter (if applicable): 5.000000000000001 mm
- Features: Other Metric Pitch
-
Supplier: York Industries, Inc.
Description: York can manufacture custom timing belt pulleys to your specifications, in prototype through production quantities. We cut a variety of pitches, including .080, 40 DP, 1/5”, 3/8”, 1/2”, 2mm, 3mm, and 5mm GT®, 3mm, and 5mm HTD®. We work with a variety of materials, including, steel,
- Material: Aluminum, Steel
- Features: Other Metal, Other Plastic
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
- Number of Teeth: 40
- Belt Width: 0.745 inch
- Bore Diameter (if applicable): 0.745 inch
- Pitch Type: 0.0816" (40 DP)
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
- Number of Teeth: 28
- Belt Width: 0.558 inch
- Bore Diameter (if applicable): 0.558 inch
- Length Through Bore (if applicable): 0.835 inch
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Pitch Diameter: 1.01 to 2.78 inch
- Bore Diameter: 0.375 inch
- Style: Variable Speed
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Pitch Diameter: 0.9 inch
- Outside Diameter: 1 inch
- Bore Diameter: 0.2505 inch
- English: 1/4"
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Pitch Diameter: 1.4173236 inch
- Outside Diameter: 1.4960638 inch
- Bore Diameter: 0.393701 inch
- Metric: 6mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Pitch Diameter: 2.4015761 inch
- Outside Diameter: 2.5196864 inch
- Bore Diameter: 0.3149608 inch
- Metric: 6mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Pitch Diameter: 4.8818924 inch
- Outside Diameter: 5.0000027 inch
- Bore Diameter: 0.393701 inch
- Metric: 6mm
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4534 Bearing & Pulley Puller Set For a wide range of pulling jobs, including: bearings, alteranators, generators, power steering and crankshaf pulleys, timing gears, and harmonic balancers. Set includes drop-forged components, which can be used in a variety of combinations.
-
Supplier: ContiTech Roulunds Rubber A/S
Description: the valves and pistons in the engine could collide with enormous force. The result is a damaged engine. Often, the timing belt also performs additional tasks such as driving the injection pump, the water pump or the balancer shaft. Pulleys Tension and idler pulleys consist of a
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: Bando American, Inc.
Description: Polyurethane timing belts provide a lightweight drive system, when used with aluminum or plastic pulleys, and exceptionally quiet operation. They are ideal for applications needing high oil and ozone resistance, and their extremely clean operation make them suitable for
- Belt Width: 0.25 to 1 inch
- Number of Teeth: 30 to 364
- ANSI Pitch: 0.200" (XL), 0.375" (L)
- Belt Material: Polyurethane
-
Supplier: Bando American, Inc.
Description: Polyurethane timing belts provide a lightweight drive system, when used with aluminum or plastic pulleys, and exceptionally quiet operation. They are ideal for applications needing high oil and ozone resistance, and their extremely clean operation make them suitable for
- Belt Width: 3 to 50 mm
- Number of Teeth: 20 to 288
- Belt Material: Polyurethane
- Metric Pitch: T 10mm, T 2.5mm, T 5mm
Find Suppliers by Category Top
Featured Products Top
-
As a pulley manufacturer, Custom Machine & Tool Co., Inc. has an extensive inventory of stamped aluminum and steel flanges available for purchase. This catalog will give you part number and dimensional information in order to help you find what you're looking for. Please note that (read more)
Browse Timing Pulley Flanges Datasheets for Custom Machine & Tool Co., Inc. -
MXL/XL/L/H/XH Series Timing Pulleys T2.5/T5/T10 Series Timing Pulleys (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The best keyless timing pulley connection system on the market is the Concentric Maxi Torque bushing connection system designed and patented by Custom Machine and Tool Co., Inc. A single screw locks the low taper angle split bushing in place and eliminates all of the existing attachment (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950 Timing Pulleys and Timing Belts, Precision Gears and Small Mechanical Components Available online We understand the importance of quick turnaround times for your projects (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Custom Machine & Tool Co., Inc. has been the preferred manufacturer of timing pulley stock with fast delivery for OEM's and distributors for over 50 years. Simply click on the Product Number within the catalog (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI excels at making quality timing pulleys, both machined and molded, in all different sizes. Because we already offer so many different materials, sizes and fastening methods, if one of our many off-the-shelf pulleys doesn't perfectly suit your needs, we'll make you one that does. If you (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Custom timing pulleys don’t always need to be custom. By designing around in-stock timing pulleys paired with our Concentric Maxi Torque® bushing, you can: ? Avoid custom pulley R&D (read more)
Browse Timing Pulleys (metric) Datasheets for Custom Machine & Tool Co., Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
ensure long life and quiet operation in your application our pulleys are made to the exact timing belt profile. To complete your drive system, get your timing belts from SDP/SI. We (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Timing Belt Pulley Materials - Things to Consider
Choosing the right construction material for a timing belt pulley can have dramatic repercussions. When designing a pulley you want a product that is reliable, has a long operation life, and is cost effective. Often, to achieve the desired results, that means there are two options for construction
More Information Top
-
Handbook Timing Belts
Injection Moulded Plastic Timing Pulleys . . . . . . . . . . . . . . . .
-
D796 CD Catalog From SDP/SI
Fairloc® Hub Plastic Timing Pulleys [inch] [metric] .
-
Video Instructions on How Fairloc Works From SDP/SI
Fairloc® Hub Plastic Timing Pulleys [inch] [metric] .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/1848/05Dec_Brashear.pdf?sequence=1
GT2 3mm pitch, 6mm wide, 140 tooth timing belt GT2 3mm pitch, 120−tooth plastic timing pulley 0.875 x 0.375 flanged bearing .
-
Positioning device for MRI-guided high intensity focused ultrasound system
The positioningdeviceincorporatesonlyMRIcompatiblemateri- als such as piezoelectric motors, plastic sheets, brass screws, plastic pulleys and timing belts.
-
Interventional Oncology
The positioning device incorporates only MRI compatible materials such as piezo- electric motors, plastic sheets, brass screws, plastic pulleys and timing belts.
-
Drive Components - Timing Belts, Timing Belt Pulleys, Clamps, Sprockets, Replacemnt Belts, Synchromesh, TruMotion, Ladder & Roller Chains and Shaftloc from SDP...
Plastic Timing Belt Pulleys .
-
Practical 3D Printers
If we look at Figure 10-3, on the left we see a plastic T5 profile timing pulley that has a single flange and metal hub with a setscrew; in the center there is a pair of plastic GT2 36-tooth plastic …
-
CR4 - Thread: Designing Moulded Precision Gears
Plastic Gears Timing Belt Pulleys , Planetary Gearboxes Moulded In Plastic, Moulded Timing ...
-
Review of MRI positioning devices for guiding focused ultrasound systems
This proto- type positioning device is made from discrete compo- nents (brass rods, polyethelyne plastic , timing belts, pulleys ).
Indicates content that may require registration and/or purchase.