Products/Services for Plate And Frame Membrane Module
-
Chromatography Membranes - (18 companies)Chromatography membranes are designed for separation tasks in laboratory and industrial applications. They are built-in membrane systems such as plate and frame, spiral-wound module, hollow fibre module, and tube-in-shell module. Chromatography... -
Solar Panels - (186 companies)Solar Panels are modules built with a collection of solar cells and are used for the production of DC voltage and current directly from the sun energy. Solar panels are modules built with a collection of solar cells and are used for the production...
-
Filter Elements - (782 companies)...have membranes with pore sizes ranging from 0.1 to 10 um. Ultra filtration elements are designed to remove particulates between 0.001 and 0.1 um. Nano filtration elements separate molecules by size and are often used to purify, soften, and de-color... -
Water Filters - (326 companies)...garnet, or other media to remove impurities down to about 1 micron in size. Activated carbon (adsorption) and ion exchange (softening and deionization) techniques address chemicals/gases and dissolved inorganics respectively. Membrane filters capture...
-
Framing Anchors, Hangers, and Ties - (101 companies)Framing anchors, framing hangers and framing ties are used for anchoring rafters and trusses to plates, floor and ceiling joists to headers, and solid blocking to plates. Framing anchors, framing hangers, and framing ties are used for anchoring...
-
Microporous Membranes - (63 companies)...and potted into tubes to form a membrane module. Tubular membranes allow media to permeate radially through the fiber wall. They are open on both ends to allow unfiltered media to exit the tube and be recycled past the membrane again. Applications...
-
Waterproofing Membranes - (138 companies)Waterproofing membranes consist of waterproof plastic, rubber, or coated fabric materials. When properly installed, they are used to prevent the ingress of water into foundations, roofs, walls, basements, buildings and structures. Waterproofing...
-
Frame Grabbers - (111 companies)Frame grabbers are image processing computer boards that capture and store image data for industrial applications such as quality control. Frame grabbers can operate in monochrome or color. Monochrome is black and white, or grayscale; the image...
-
Connector Plates - (23 companies)Connector plates have integral teeth, are manufactured to various sizes and thicknesses, and are designed to laterally transmit loads in wood. They are also known as nail plates, truss plates, metal connector plates, and foundation wall angles. Nail...
-
Membrane Switch and Keypad Services - (218 companies)Suppliers of membrane switches and keypad assemblies using flexible membranes, domed or flat switch profiles, and tactile and non-tactile switches and panels. Suppliers of membrane switches and keypad services fabricate assemblies using flexible...
Product News
-
Quantaflex Printed Electronics Inc.
Membrane Switches Membrane switches are created using multiple layers of polyester or polycarbonate, adhesives, and printed circuitry. The top layer typically serves as a graphic overlay, displaying logos and relevant information to the user. These interfaces can feature tactile or non-tactile buttons, which may be embossed for improved feel and usability. Embedded LEDs can be incorporated as indicator lights, and backlighting may be added to enhance visibility in low-light environments. Each interface... (read more) -
Smith & Loveless, Inc.
Membrane Bioreactor - Flows up to 3,000,000 GPD The TITAN MBR TM pre-engineered wastewater system for municipal and industrial applications uses submerged, flat-plate membrane technology. It delivers high quality treatment performance with minimal operational requirements. And its robust design will stand the test of time. Flows - up to 3,000,000 GPD per tank (11,350 cmd). Models - factory built, field erected of steel & concrete. Design - BOD, TSS & Nutrient removal. Easy-clean S &L Flat-Plate membrane design. No permeate pumps. Flexible... (read more)Browse Filtration Equipment Datasheets for Smith & Loveless, Inc. -
Majestic Transformer Co.
Three Phase Open Frame Transformers Are three phase open frame transformers are engineered for a variety of applications, including motor control, machine tool control, control panels, machine voltage conversion, and distribution boards. These versatile electrical transformers come as open types, equipped with steel angle frames for secure mounting on terminal blocks, rail terminals, or nickel-plated brass stud connections, catering to a broad range of industrial needs. Transformers in this range are most commonly wound... (read more)Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
Zeus
Aeos™ ePTFE Membranes & Ribbon Shaping Innovation with Porous Membranes & Ribbons. Advanced extrusion and expert processing enable Zeus to produce extremely thin membranes and thicker calendared ribbons. These customized products promote sophisticated medical innovation where ultra-thin membranes or thicker calendared ribbons are a must. Learn More (read more) -
ExxonMobil - Polypropylene Products
Vistamaxx in waterproofing membranes Vistamaxx TM performance polymers allow you to improve the performance of your waterproofing membranes. Adding Vistamaxx polymers to your formulations enables the fabrication of more flexible membranes that are easier to install. Seam force and peel strength can also be enhanced for more durable membranes. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
Flexible Circuit Technologies, Inc.
Custom Membrane Switches When pressure is applied to the top layer of the membrane switch circuit, it flexes through the punched openings of the spacer to establish electrical contact between conductive pads of the upper and lower sheets, momentarily closing the membrane switch circuit. When pressure is released from the top layer, the membrane switch circuit springs back to its normal open position. We will take on any membrane switch design challenge involving graphic overlays and flex circuits because we are leaders... (read more)Browse Industrial Keypads Datasheets for Flexible Circuit Technologies, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Support Materials For Pleated Membranes Support Materials For Pleated Membranes. Filters that are designed to remove fine particulate (less than 0.1 mm) frequently employ non-woven filter media that requires mechanical support within the filter body. The support must provide adequate strength while not significantly reducing the flow of the fluid to be filtered. Assured Media Integrity & Pleat Spacing Even Under Dynamic Flow. Increased Filter Surface Area for Pleated Designs (Capability to Expand Thinner Materials to Achieve... (read more)Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Film, Sheet & Membrane In industrial and electronic applications, material failure due to heat, chemicals, or poor dielectric properties can reduce performance, reliability, and safety. Engineered for durability, versatility, and high performance, these PTFE products provide: Outstanding chemical and heat resistance, suitable for extreme environments. High dielectric strength for electrical insulation and safety. Anti-stick properties for easy handling and non-contamination. Bondable surface via chemical etching,... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Quantaflex Printed Electronics Inc.
Custom Membrane Switches & Interfaces Membrane Switches. Multiple layers of polyester/polycarbonate, adhesives and printed circuitry create a thin human machine interface. The top layer is typically a graphic overlay, which displays logos and relevant information to the user. Tactile or non-tactile buttons. Buttons and other features can be embossed. Embedded LED 's can be added for indicators. Backlighting can be added for ease of use in low light conditions. Custom made to virtually any size and shape. Typical thickness is 0.035... (read more) -
Zeus
Bioweb™ Composite Membranes Low-Profile, Lower Temperature Encapsulation. Bioweb TM provides an efficient adhesion platform for stents and scaffolds, enabling low-profile encapsulation without sutures at a much lower temperature (266 F / 130 C) than traditional ePTFE coverings (572 F / 300 C) for a wider variety of encapsulation possibilities. Learn More (read more)
-
Advanced Membrane Technology and Applications Complete Document
Plate-and- Frame Membrane Modules Plate -and-frame membrane modules are less prone to braiding and sludging.
-
Pervaporation
Following plant trials in Europe, GFT, a private commercial development company in Hamburg, Germany, had commissioned its first large scale ethanol dehydration pervaporator system in Brazil in 1982, to separate water from ethanol with crosslinked polyvinyl alcohol plate and frame membrane modules .
-
Membrane separation systems---A research and development needs assessment
osmotic pressure pressure permeability pascal bisphenoi-A polycarbonate Patterson Candy International Pittsburgh Energy Technology Center plate and frame membrane modules parts per million polyphenylene oxide pressure swing adsorption pounds per square inch pounds per square inch gauge polytrimethyl-silylpropyne polyvinyl alcohol .
-
Laboratory‐ and pilot plant‐scale study on the dehydration of cyclohexane by pervaporation
(a) Placing of elements in the structural unit (sandwich) of the plate and frame membrane module .
-
Reverse Osmosis: Design Processes and Applications for Engineers
Plate and frame membrane modules , characteristics, 59-60 .
-
Thermal boundary layers in sweeping gas membrane distillation processes
Abstract The sweeping gas membrane distillation process was analyzed in a plate and frame membrane module , and a method clarifying the contribution of each boundary layer separately was developed.
-
Downstream Industrial Biotechnology: Recovery and Purification
Flat sheet membranes are subsequently incorporated into flat membrane plate and frame modules or made into spirally wound or pleated cartridges.
-
Statistical assessment of starch removal from starchy wastewater using membrane technology
The plate and frame mem- brane module was made of steel.
-
COMPOSITION AND PROCESS CHARACTERISTICS DURING ULTRAFILTRATION OF WHEY FROM KASHKAVAL
The membrane filtration experiments were carried out on laboratory equipment with a replaceable plate and frame membrane module fitted with a UF25-PAN polyacrylnitrilic ultrafiltration membrane with 25 kDa molecular weight cutoff shown in Fig. 1.
-
Water Reuse: Issues, Technologies, and Applications > Removal of Residual Particulate Matter
Plate and frame membrane modules are comprised of a series of flat membrane sheets and support plates.
Indicates content that may require registration and/or purchase.