-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11
-
Supplier: Umicore Materials
Description: Customized electrode production with pure platinum PLATINODE® describes the refractory metals, such as titanium and niobium, coated with purest platinum. The electrocatalytic functional layers of platinum or various precious metal oxides are used throughout virtually the
-
Supplier: Umicore Metal Deposition Solutions
Description: Customized electrode production with pure platinum PLATINODE® describes the refractory metals, such as titanium and niobium, coated with purest platinum. The electrocatalytic functional layers of platinum or various precious metal oxides are used throughout virtually the
- Type: Anode / Anode Material
- Features: Specialty / Other
-
-
Supplier: Materion Corporation
Description: Lithium, Pd/Li Palladium Manganese, Pd/Mn Palladium Nickel, Pd/Ni Platinum Palladium, Pt/Pd Palladium Rhenium, Pd/Re Platinum Rhodium, Pt/Rh Platinum Iridium, Pt/Ir Silver Copper, Ag/Cu Silver Gold, Ag/Au Silver Palladium, Ag/Pd Silver Titanium, Ag/Ti
- Type: CVD / Chemical Precursor
- Material: Precious / Noble Metal
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11
-
Welding, Brazing, and Soldering Equipment - 8000 Series LaserStar Fiber Coupled Laser Welding SystemSupplier: LaserStar Technologies Corporation
Description: high-speed assembly operations and/or motion systems to minimize or eliminate human contact with component parts. Many materials can be laser welded including 300 and some 400 series stainless steel, mild steels, nickel and nickel alloys, aluminum and aluminum alloys, titanium,
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: LaserStar Technologies Corporation
Description: the correct location. Many materials can be laser welded including 300 and some 400 series stainless steel, mild steels, nickel and nickel alloys, aluminum and aluminum alloys, titanium, precious metal alloys (gold, silver, and platinum), etc. LaserStar offers
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: Pulse Technologies, Inc.
Description: for manufacturing and assembly (DFMA) is second nature at Pulse. How could it be otherwise? We’ve been manufacturing medical devices for more than two decades. Perfecting intricate processes, from machining platinum to laser-welding ultra-fine wires onto electrodes and other devices. Our
- Services: Analytical Testing / Inspection, Process Optimization, Training / Consulting
- Materials Processing Expertise: Coatings / Paint, Metals / Elements, Stainless Steel, Titanium / Titanium Alloy
- Features: North America, Northeast US Only, Specialty / Exotic Alloy, United States Only
-
Supplier: LaserStar Technologies Corporation
Description: to easily align and weld the parts at the correct location. Many materials can be laser welded including 300 and some 400 series stainless steel, mild steels, nickel and nickel alloys, aluminum and aluminum alloys, titanium, precious metal alloys (gold, silver, and
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: Umicore Materials
Description: possible to work with soluble anodes (nickel), insoluble anodes (platinum-plated titanium or MMO) or a combination of both. The lifetime is almost unlimited and corresponds to the one of bright nickel electrolytes. Nickel-phosphorus layers are amorphous, diamagnetic, abrasion and
-
Supplier: Electro Optical Components, Inc.
Description: considered unsuitable for conventional TIG welding machines . With pre-adjusted parameters for a variety of alloys and metals (such as stainless steel and other steels, various nickel-based alloys, mu-metals, titanium, copper, platinum, gold, silver and some aluminum) and
- Output Current Range: 5 to 1,200 amps
- Equipment Type: Complete System
- Process Capability: TIG (GTAW), Welding Equipment
-
Supplier: Umicore Metal Deposition Solutions
Description: possible to work with soluble anodes (nickel), insoluble anodes (platinum-plated titanium or MMO) or a combination of both. The lifetime is almost unlimited and corresponds to the one of bright nickel electrolytes. Nickel-phosphorus layers are amorphous, diamagnetic, abrasion and
-
Supplier: LaserStar Technologies Corporation
Description: define a complete laser welding or laser system configuration to accomplish the desired results. Medical Device and Instruments Jewelry (Gold, Silver, Platinum, Titanium) Aerospace and Electronics Prototyping Components Automotive and Micro Components Complex Industrial Alloys
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: Umicore Materials
Description: diamagnetic, abrasion and corrosion resistant as well. It is possible to work with soluble anodes (nickel), insoluble anodes (platinum-plated titanium or MMO) or a combination of both. The lifetime is almost unlimited and corresponds to the one of bright nickel electrolytes. NIPHOS® is
-
Supplier: Umicore Metal Deposition Solutions
Description: diamagnetic, abrasion and corrosion resistant as well. It is possible to work with soluble anodes (nickel), insoluble anodes (platinum-plated titanium or MMO) or a combination of both. The lifetime is almost unlimited and corresponds to the one of bright nickel electrolytes. NIPHOS® is
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc,
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc,
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Measuring Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium,
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
Find Suppliers by Category Top
More Information Top
-
Proceedings of the first energy research power supercomputer users symposium
of various platinum titanium alloys .
-
Combinatorial screening of PtTiMe ternary alloys for oxygen electroreduction.
Candidate catalysts were identified by comparing the activity-stability-composition relationships between the platinum titanium alloys and pure platinum standard.
-
General Characteristics of DFT® Composite Wire (.pdf)
Gold Silver Platinum Titanium Alloys Nitinol Tantalum Platinum Alloys Tungsten Your Choice .
-
Two microthermal shear stress sensors: surface micromachined and bulk-bonding micromachined
The titanium platinum alloy resistor, 5 150 - m2 0.2 m, sputtered on the top of the 1.5- m-thick LPCVD silicon nitride diaphragm with this bonding cham- ber, has a temperature coefficient of resistance TCR value of 0.33%/°C.
-
Hut, The engineer knowledge
… wood, lead zinc alloys zinc magnesium magnesium alloys glasfaserverstarkte plastics aluminum aluminum alloys tin perpendicularly to the fiber brass bronze steel, austenitic copper gold cobalt nickel alloys magnesium oxide nickel steel ferritic GuBeisen steatite titanium alloys platinum of cermet titanium alumina hard …
-
Life Sciences & Biomaterials | AMERICAN ELEMENTS®
• Titanium Platinum Alloy .
-
Platinum (Pt) | AMERICAN ELEMENTS ®
• Titanium Platinum Alloy .
-
Alloys | AMERICAN ELEMENTS®
• Titanium Platinum Alloy .
-
ZAPD-PT-TI-901954
Strukturuntersuchungen in den Systemen Ti-Pd und Ti-Pt, Z. Metallkd., Vol.59, 1968, p 724-729 [7] Donkersloot H.C., and Van Vucht J.H.N., MARTENSITIC TRANSFORMATIONS IN GOLD-TITANIUM, PALLADIUMTITANIUM AND PLATINUM - TITANIUM ALLOYS NEAR THE EQUIATOMIC COMPOSITION, J …
-
Non‐metallic inorganic materials
The potentiostatic polarization curves of platinum alloys with titanium , tantalum and niobium in 5.5 K HCIO, + 0.27 N HCI, 4 N H2SO4 + 0.27 N HCI and in 2 N KOH were recorded.
Indicates content that may require registration and/or purchase.