-
Supplier: Metal Cutting Corporation
Description: have specialized needs or huge daily consumption, please ask us to quote your requirements. We offer every composition and surface finish and can supply round wire and flat ribbon in tungsten and molybdenum, as well as gold plated tungsten wire and platinum plated
- Capabilities: Automotive Wire, Conductor / Electronics Wire, EDM Wire, Machining Wire, Medical Wire, Weaving Wire, Welding Wire
- Secondary Services: Cutting, Straightening, Wire Forms
- Processes: Drawing, Finishing, Rolling, Spooling
- Shape: Flat, Round, Specialty / Custom
-
Supplier: Conax Technologies
Description: Platinum thermocouple assemblies with support tubes for limit and control. Used in a vacuum-environment, heat-treat furnace with inert-gas purge. Tungsten-rhenium Type C assemblies with sintered alpha silicon carbide sheath tubewell for use in semiconductor sintering applications.
- Diameter or Width Range: 0.002 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Plug or Quick Connect
- Features: Thermocouple
-
Supplier: Umicore Materials
Description: Customized electrode production with pure platinum PLATINODE® describes the refractory metals, such as titanium and niobium, coated with purest platinum. The electrocatalytic functional layers of platinum or various precious metal oxides are used throughout virtually the entire
-
-
Supplier: Umicore Metal Deposition Solutions
Description: Customized electrode production with pure platinum PLATINODE® describes the refractory metals, such as titanium and niobium, coated with purest platinum. The electrocatalytic functional layers of platinum or various precious metal oxides are used throughout virtually the entire
- Type: Anode / Anode Material
- Features: Specialty / Other
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA Exotic Thermocouple Probes are designed for use in extreme temperatures, up to 2315C (4200F). These probes utilize either Platinum/Rhodium (types R, S, or B) or Tungsten/Rhenium (types G, C, or D) elements, with a variety of insulations and sheath materials. Depending upon the
- Sensed Temperature: 4,172 F
- Diameter or Width Range: 0.0625 to 0.25 inch
- Process Connection: None or Hand held
- Sensor Termination Type: Plug or Quick Connect
-
Supplier: Novo Precision, LLC
Description: Steel, Brass, Copper, Aluminum, Gold, Platinum, Silver, Bronze, Solder, Tungsten, Tantalum, Diamond Coated Wire, Nickel, Nitinol, Elgalloy, Kovar, Molybdenum, Nichrome, Titanium, Ceramic, Plastic, Hard Rubber, and many more. Special Processes Passivation, Teflon Coating, Surface
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Metals, Plastics, Rubber
- Features: North America, Northeast US Only, United States Only
- Specialty Cutting: Tube / Pipe, Wire / Rod
Find Suppliers by Category Top
Featured Products Top
-
, long life, but brittle. Molybdenum (Mo): Tougher than tungsten, but oxidizes easily. Copper (Cu): Excellent conductivity, ideal for gold wire, but short lifespan. Platinum (Pt): Superior stability & oxidation resistance, but very (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
: Inconel®, Monel® and other Super Nickel Alloys Haynes® 188®, 214®, 230® Hastelloy® C-276 Tantalum Platinum-Rhodium Sheath Diameters: 039" - 0 (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
exotic sheath materials are used which include: Refractory metals such as molybdenum, tantalum and tungsten Ceramic sheath materials such as alumina, silicon carbide, mullite, etc. Other high temperature thermocouple considerations include the internal (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies
More Information Top
-
XXth Symposium Neuroradiologicum
This flow diverter stent is made by a cobalt chromium mesh with 12 platinum tungsten wires of the same diameter.
-
Current Sensing Noise Thermometry: A Fast Practical Solution to Low Temperature Measurement
For this work 50 µm diameter platinum tungsten wire (Pt92%/W8%) [20] was used.
-
Current Sensing Noise Thermometry: A fast practical solution to low
temperature measurement
For this work 50 µm diameter platinum tungsten wire (Pt92%/W8%) [20] was used.
-
Journal of Spacecraft and Rockets > Galileo Probe Heat Shield Ablation Experiment
The carbon phenolic rod and nickel ribbon have relatively low re- sistance,whereas the platinum tungsten wire is wound to a nominal resistance of 540 /cm of ARAD length.
-
Superconducting tunnel-junction x-ray detectors with niobium absorbers and aluminum quasi-particle traps
coax, and the last 20 cm thin platinum tungsten wire .
-
100-mK magnetic refrigerators for low background bolometric receivers
This cable is made with low thermal conductivity 50 .tm platinum tungsten wire , sandwiched between two layers of Kapton .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8977/solarheatingeffe00rich.pdf?sequence=1
The solar absorptivity of the platinum coated tungsten wire probe is 0.435 from tabulated .
-
Dynamic response of constant temperature hot-wire system in turbulence velocity measurements
Hot-wire attenuation of platinum and tungsten wires . .
-
The Use of Electrochemical Techniques to Characterize Wet Steam Environments
For instance, the earlier design of the helical probe which used carbon steel and tungsten wires indicated that the vapor phase was more oxidizing, while the later version which used platinum and tungsten wires showed the opposite, if anything.
-
Calibration and signal interpretation for single and multiple hot-wire/hot-film probes
Gessner and Moller (1971) have developed correction curves for platinum and tungsten wires .
Indicates content that may require registration and/or purchase.