Products/Services for Plenty Strainer
-
Strainers - (756 companies)Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused. Strainers can be supplied as either an assembly or an element. Strainer assemblies come equipped with a housing...Assembly / ElementApplicationsStrainer Type -
Filter Elements - (782 companies)Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications. -
Cleaning Services - (575 companies)Industrial cleaning services remove sludge and contaminants; deplug or clean filters; deblind screens or strainers; scour tanks or vessels; and perform biocide applications. They may also condition, clean and treat fuel, oil or other stored media... -
Hydraulic Filters - (438 companies)...in this image the hydraulic filter is labeled as "oil strainer." This system also provides certain additional safety features, such as a relief valve and a pressure relief line in case of overpressure. A hydraulic system. Image credit: Integrated... -
Drains and Drain Systems - (372 companies)Products and components include: Screens. Strainers. Grease traps. Wet waste interceptors. Grease gutters. Grease absorbent materials. Grates. Grate guards. Passive skimmers. Grate lifters. Drain pipes. Check valves. Pressure relief valves. Types... -
Laboratory Filters - (149 companies)Laboratory filters are used to remove particulates from samples in laboratory-scale applications. They consist of a filter medium and housing or holder that constrains and supports the filter media in the sample 's path.
-
Electrical Insulators - (199 companies)Electrical insulators, high voltage bushings and porcelain insulator assemblies provide electrical isolation of power line conductors in transmission and distribution (T & D), substation, transformer, capacitor and power protection applications.
-
Mechanical Seals - (448 companies)Mechanical seals including mechanical face seals, bellows, gas seals, and cartridge seals.
-
Refractory Shapes - (213 companies)Refractory shapes include recasted, preformed or sintered refractory products that are formed prior to installation in furnaces, boilers or other high temperature equipment.
-
Filtration Equipment - (1217 companies)Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
Product News
-
Acme Engineering Products
Scraper Strainers from ACME The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as well as the advantages of a scraper strainer over a backwash strainer. These strainers are available with connections from 1 " up to 48 " in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire screen... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Acme Engineering Products
The Acme Automatic Scraper Strainer Advantages of Scraper Strainers Over Backwash Strainers. Scraper strainers, like the ACME model, provide several key benefits over backwash strainers: Continuous Operation: Unlike backwash strainers, which require periodic shutdowns for cleaning, scraper strainers can operate continuously, reducing downtime and increasing productivity. Efficient Solids Removal: The ACME Automatic Scraper Strainer excels at removing a broad spectrum of solid sizes, from large debris down to fine particles... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Acme Engineering Products
Water and Wastewater Applications for strainers ACME Engineering Products, Inc. possesses a wide range of custom products to meet any industrial or municipal need. The ACRS Automatic Strainer is a motorized unit designed for the continuous removal of suspended solids from intake, process and wastewater flows. A summary of applications for Acme strainers and where they can be installed in the water and wastewater marketplace. The market niche for ACME scraper strainers is for screen openings from .003 inches (75 microns) up to 6 inch (150mm... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Vooner FloGard LLC
COOLING TOWERS WITH GRAVITY STRAINER COOLING TOWERS WITH GRAVITY STRAINER. Warmer ambient temperatures can cause your vacuum pump seal water temperature to rise significantly in recirculating systems producing a loss of pump capacity. These temperatures can reach as high as 125 oF in many applications. Adding a cooling tower can bring the seal water temperature down to 80-90 oF and improve vacuum pump performance by approximately 10-15%. A self-cleaning gravity strainer can be located ahead of the cooling tower to remove debris... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Paxton Products, an ITW company
Paxtons PX-Series Proves Plenty for Pharma Pouches THE CLIENT. Since 1986, a Packaging Company has been providing a total solution approach to packaging challenges for Fortune 500 companies in the pharmaceutical, beverage, distillery, chemical, electrical, electronic, warehousing/logistics, plastics, and container industries throughout the Caribbean, Mexico and Latin America. The Packaging company has four business segments: packaging machinery, packaging consumables, spare parts and engineering/ service. The manufacturing warehouse in San Juan,... (read more)Browse Air Knives Datasheets for Paxton Products, an ITW company -
Acme Engineering Products
Custom Replacement Automatic Scraper Strainers ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly. We have designs to replace RP Adams, SP Kinney, Hayward/Eaton 596 and 2596, Tate Andale and most other vessels with in-line nozzles. We can minimize your piping modifications and provide you with a reliable... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Acme Engineering Products
ACME ACRS Series - Automatic Scraper Strainer Our Automatic Scraper Strainers are designed to operate in the harshest conditions and can handle large solid loading with ease. Available with multiple options and customized to suit your process and environment. Contact us for more information. (read more)Browse Gas Sensors Datasheets for Acme Engineering Products -
Vooner FloGard LLC
Easy to install, self-contained Gravity Strainer 22, OSPREY TM 93.00 INCH (IN) DIAMETER (A) GRAVITY STRAINER. No trapping or driving solids through screen openings. Fibers that "staple" are continuously removed by bottom up spray showers. Easy visual performance check, inspection and infrequent maintenance. (1-2/years). Performance can be "Fine Tuned" (variable speed motor) for change in concentration or flow rate. Easy to install, self-contained modular unit. Small floor space compared to a number of inline strainers. Bottom Up vs Top Down... (read more)Browse Strainers Datasheets for Vooner FloGard LLC -
BlockMaster Electronics, Inc.
We are connected! And we will connect YOU! We have plenty of terminal blocks to choose from! Visit our website for more details. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
Get Your Orders Fast! We have plenty in stock to help your needs. We can get you terminal blocks quickly! (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc.