Products/Services for Plexiglass Edge Trims
-
Edge Trims and Trim Seals - (72 companies)Edge trims and trim seals are used to provide a decorative or protective edge, or to seal or fill a gap between two surfaces. They are used with boats, car door, machine guards, windows, and many other products. Grip size, operating temperature...
-
Edge Connectors - (296 companies)Card edge connectors are edge-on connectors designed for single-sided or double-sided printed circuit boards (PCBs). Card edge connectors (also called edge card connectors) are embedded devices that mate with the edges of single-sided... -
Edge Finders - (27 companies)Edge finders locate the edge of a workpiece during machine setup operations. Edge finders can be simple, mechanical tools or electrically activated devices. How to Select Edge Finders. Edge Finder. Image Credit Nick Carter Optical Edge Finder. Image...
-
Plastic Plate, Rod, and Stock Shapes - (427 companies)Plastic plate, rod and stock shapes include shaped plastic parts and plastic stock. They are fabricated through various processes and available in many different forms and sizes. -
Pressure Sensitive Safety Edges and Safety Bumpers - (45 companies)Pressure-sensitive safety edges and safety bumpers are machine safeguarding devices that sense changes in pressure. In the dynamic world we live in, objects are often in motion. It 's just as likely that objects are moving toward one another... -
Plastic Molding Services - (2499 companies)Plastic molding services use a number of different molding techniques to produce components, including thermoplastic and thermoset injection molding, blow molding (includes injection blow molding), rotational molding, thermoforming, structural foam molding, compression molding, resin transfer molding (RTM), and others.
-
Aircraft - (103 companies)Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons.
-
Press Brakes - (265 companies)Press brakes are metal forming machines used to bend and fold sheet and plate metal by pressing it between tooling referred to as a punch and a die.
-
Sheet and Film Dies - (17 companies)...into another set of rollers. Once this procedure concludes, the film is moved to the slitter station. The flat tubular film is slit along the sides to separate the flat tube into dual layers; slitting just one edge allows winding the flat tube onto one core...
-
Cores and Tubes - (40 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
Product News
-
OTTO Controls
Large Trims for MIL/Aero Grips OTTO Controls' T2 large trim switches give engineers the functionality and reliability they count on for MIL/aero flight grips. These trim switches combine pushbutton and toggle action in one compact switch. When the pushbutton is activated, the toggle goes into lockout mode; the pushbutton locks out when in toggle mode. A resilient seal in the plunger provides a dusttight and splashproof seal. Most models are resilient per MIL-PRF-8805. Choose from various button styles, operating force... (read more)Browse Toggle Switches Datasheets for OTTO Controls -
ExxonMobil - Polypropylene Products
Vistamaxx for PIR bico nonwoven trims In ExxonMobil testing, Vistamaxx performance polymers demonstrated the possibility of supporting plastics circularity. Starting with the compounding step, Vistamaxx performance polymers can help enable masterbatch quality, while at the spunbond spinning step, they can help with the mechanical performance of the resulting nonwoven fabric that incorporates PIR. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
Device Technologies, Inc.
Edge Seals and Plate Seals Solutions Seal-Fast Edge and Plate Seals offer a cleaner, better faster way to protect your data, services and equipment from environmental conditions such as dust, fumes, heat/cold and moisture. The edge seals snap on quickly and securely, and the plate seal fastens securely for an effective seal solution. Seal-Fast Edge Seal. Seal-Fast seals offer the best way to provide environmental protection from dust and moisture - even M &M 's TM and French fries (an actual automotive requirement!). 100 's... (read more)Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
Adhesives.org
Adhesive & Sealant Guide Paint,Trim,Assembly Shops A comprehensive industry-authored guide detailing the typical applications of adhesives and sealants in OEM automotive and heavy truck paint and assembly shops, design and selection considerations, common test methods and much more. Topics covered include: Adhesives and Sealants Used. Sealing: Automotive, Commercial Vehicle, Test & Validation. Adhesives: Post-Prime - Pre-Topcoat Structural Bonding and Other Materials. Body Trim and Assembly - PSAs, Corrosion Control, Body Trim Assembly, Glazing... (read more)Browse Standards and Technical Documents Datasheets for Adhesives.org -
Heilind Electronics, Inc.
Eaton Trim Trio UTSX Series Connector Eaton Trim Trio UTSX Series Connectors for Industrial Applications. Engineered for Harsh Environments, Built for Performance. The Eaton Trim Trio UTSX Series is a robust line of circular connectors designed to address the toughest challenges in industrial applications. With harsh environmental conditions, exposure to moisture, dust, UV radiation, and extreme temperatures, industrial operations demand connectors that can withstand it all, without compromising performance. A key advantage... (read more)Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
Visumatic Industrial Products
Robotic Automotive Trim Panel Clip Insertion Gear Robotic Automotive Trim Panel Clip Insertion Gear. This plastic automatic clip insertion assembly machine feeds and installs plastic clips with verifiable precision. Auto-feed direct to insert point technology for rapid clip insertion. Shows 4-axis SCARA robot, clamping part fixtures with motion, vision inspection, and automatic clip feeder with bulk supply hopper on a slide-out tray. Machine builder packages are available for collaborative and other types of industrial robots. Engineered part... (read more)Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Device Technologies, Inc.
Multi-Axis Wire Protection for Flanged Metal Edges Device Technologies (DTi) has launched a Spring-Fast (R) grommet variant, which offers multi-axis wire protection for flanged edges. Flanged or roll-formed edges on metal enclosures in product construction are common in many manufacturing sectors. This new product complements the range. Now, virtually any metal edge can have Spring-Fast applied to it to protect wiring from chafe. Metal fabricators are seeing the opportunity to add value to their enclosures for OEMs. They build the enclosure... (read more)Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
Shanghai Thinktank Process Management Co., Ltd
2 " High-Pressure Control Valve with Stellite Trim Overview. This 2" high-performance control valve is engineered for demanding industrial flow control tasks involving high pressure and elevated temperatures. Designed to operate reliably in systems rated up to 300LB and 250 C, the valve features a robust ASTM A216 WCB cast steel body and precision-engineered internals to ensure consistent, long-term performance. The internal trim is constructed from SS316 stainless steel and overlaid with Stellite 6 on the plug and Stellite 5 on the seat... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
DFT Inc.
DFT Severe Service Control Valve-Quick Change Trim The DFT (R) HI-100 (R) is a severe service control valve that can handle a wide variety of fluids, from gases and liquids to light slurries, as well as high pressures and a wide range of temperatures. Our unique straight-thru Venturi design performs in the harshest applications. A key feature of this valve is maintenance can be performed in-line without expensive tools using our quick-change trim. Watch our Video. Designed for High Maintenance Environments. Refinery and chemical applications... (read more)Browse Control Valves Datasheets for DFT Inc. -
Schmersal Inc.
Safety Edge System Schmersal presents the Series SE Optical Safety Edge, designed to safeguard crushing or shearing points on guard doors, elevating platforms, loading ramps, or other mobile equipment. A transmitter and receiver pair passes an infra-red beam through a highly reflective rubber profile. Depressing or deforming the profile interrupts or weakens the beam, thus signaling to stop the hazardous movement. The series SE safety edge system consists of: rugged, tear resistant rubber profile. aluminum... (read more)Browse Pressure Sensitive Safety Edges and Safety Bumpers Datasheets for Schmersal Inc.
-
Aesthetic functionality through building with glass
In it, are located a plurality of KAPIPANE capillary tube of PMMA that is brought through welding of cutting edges to an unit perpendicularly to the surface (Plexiglasா, Degalanா).
-
Safety concept for new norms ‐ ENV and DIN‐neu. Bases and background informations part 5: correlation analysis
In it, are located a plurality of KAPIPANE capillary tube of PMMA that is brought through welding of cutting edges to an unit perpendicularly to the surface (Plexiglasா, Degalanா).
-
Solute transport as affected by surface land characteristics in gravely calcareous arid soils
The cylindrical soil columns were isolated using plexiglass with cutting edge by which excess soil material at the bottom of the cylinders was trimmed flush and caps were secured to the ends to permit transport to the laboratory.
-
Relationship of Water Content to Textural Characteristics, Water Activity, and Thermal Conductivity of Some Commercial Sausages
ing a cork borer, placed in a plexiglass tube of appropriate i.d. and height, and trimmed using a single edge razor blade.
-
Structural and mikrozirkulatorische changes in the rat liver after intermittent dose of alpha-naphthyl-isothiocyanate (ANIT) over 12 months
To the intravitalmikroskopisehen judgment and photographic l ~ egistrierung of the Mikrovascularisation and - the circulation became the abdomen through a median cut with enlargement the edge of a carefully vorgelagerten hepatic lobe mounted … … right rib arc erSffnet on a plexiglas table.
-
The ultrastructure of Wurzelmeristemzellen the pea (Pisum sativum)
DieBliScke were raised zuniichst on the ultramicrotome in current remission (cutting thicknesses about 2000 A) until the first Priiparat ~ moves in cuts became visible (i21berpriifung after Out-15sen of plexiglases in the phase contrast). Actual Ultradiinnsehnitte are ausnahmslos the cuts through the 40 # thick edge zone of the Priipara • …
-
Maintaining and Troubleshooting Your 3D Printer
The only possible deviation would be if your print surface is soft (like Plexiglas ). In that case, you may not want to use a hobby knife to trim the edges .
-
3D Printing with Delta Printers
Take care with cutting away overhang if your print surface is soft (like Plexiglas ). In that case, you may not want to use a hobby knife to trim the edges .
-
Cutting edges and welding with CO 2 ‐Laser
Very well lant itself also PMMA (Plexiglas)schneiden . Itself by a thickness of several centimeters, perfect cutting edges follow.
-
http://dspace.mit.edu/bitstream/handle/1721.1/56348/RLE_QPR_108_I.pdf?sequence=1
The skin was not trimmed to fit the plexiglas mounting piece; rather, the excess skin was blotted dry. Eastman 910 was applied to the edge of contact between the frog skin and the plexiglas mounting …
Indicates content that may require registration and/or purchase.