-
Supplier: Reid Supply
Description: Plumbing and hosing for pneumatic/hydraulic applications is an integral but complicated task in the manufacturing process. Reid Supply has a broad selection of vibration dampening and noise cancelling hose clamps that will enable you clamp your hoses ergonomically in multiple orientations
- Material: Steel
-
Supplier: Reid Supply
Description: Plumbing and hosing for pneumatic/hydraulic applications is an integral but complicated task in the manufacturing process. Reid Supply has a broad selection of vibration dampening and noise cancelling hose clamps that will enable you clamp your hoses ergonomically in multiple orientations
- Capacity / Opening: 1.25 inch
- Clamping Width: 2.17 inch
- Features: Other
- Material: Steel
-
Supplier: Isotech, Inc.
Description: The ASFF Series are adjustable spring floor isolators that provide a solution for low frequency vibration and impact attenuation by isolating disturbing frequencies. The ASSF Series use the spring elements within a cast housing that are positioned within the floating slab while still accessible
- Dampening Method: Mechanical
- Shock Absorber / Damper Type: Shock Absorber
-
-
Supplier: RS Components, Ltd.
Description: ACE PP150 Shock Absorber
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Enidine Inc.
Description: shock absorbers are engineered to meet OSHA, AISE, CMMA and other safety specifications such as DIN and FEM. ITT Enidine Inc.'s heavy duty industrial shock absorbers are offered with a wide variety of optional configurations, including bellows, clevis mounts and safety
- Absorber Stroke: 5 inch
- Maximum Force (P1): 50,000 lbs
- Energy per Cycle: 214,200 In-lbs
- Cylinder Diameter or Maximum Width: 5.1 inch
-
Supplier: Enidine Inc.
Description: The design of Jarret Series Industrial Shock Absorber utilizes the unique compression and shear characteristics of specially formulated silicone elastomers. These characteristics allow the energy absorption and return spring functions to be combined into a single unit without the need
- Absorber Stroke: 41.3 inch
- Maximum Force (P1): 166,352 lbs
- Energy per Cycle: 5,310,477 In-lbs
- Cylinder Diameter or Maximum Width: 7.9 inch
-
Supplier: Bansbach Easylift®
Description: Bansbachs industrial shock absorbers are a superior alternative to coil springs or rubber bump stops for energy absorption and linear deceleration. We offer many different models from mild to extreme. Our shock absorbers are the perfect solution for a wide range of
- Absorber Stroke: 1.968505 inch
- Cylinder Diameter or Maximum Width: 1.6535442 inch
- Rod Diameter: 0.4724412 inch
- Operating Temperature: 23 to 158 F
-
Supplier: Isotech, Inc.
Description: HRSA Series Spring & Elastomeric Angularity Hangers offer a combined solution for vibration isolation of both low and high frequency noise attenuation. The HRSA Series feature a steel spring in combination with an elastomeric element for use in suspended piping and equipment where it is critical to
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
- Dampening Method: Mechanical
-
Supplier: Enidine Inc.
Description: shock absorbers are engineered to meet OSHA, AISE, CMMA and other safety specifications such as DIN and FEM. ITT Enidine Inc.'s heavy duty industrial shock absorbers are offered with a wide variety of optional configurations, including bellows, clevis mounts and safety
- Absorber Stroke: 30 inch
- Maximum Force (P1): 202,250 lbs
- Energy per Cycle: 5,070,000 In-lbs
- Cylinder Diameter or Maximum Width: 10.8 inch
-
Supplier: Isotech, Inc.
Description: Fabri-Flex isolation pads with 1000 psi loading capability for excellent high frequency sound attenuations under extremely heavy load applications. Fabri-Flex Pads consist of multiple layers of high quality, cotton duck fabric thoroughly impregnated and bonded together by a specially formulated
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
-
Supplier: Enidine Inc.
Description: Enidine non-adjustable hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope
- Absorber Stroke: 6 inch
- Maximum Force (P1): 13,750 lbs
- Energy per Cycle: 50,000 In-lbs
- Cylinder Diameter or Maximum Width: 2.42 inch
-
Supplier: Isotech, Inc.
Description: The RP Series are the same as The R Series. The RP Series has a positioning pin incorporated with the isolator. RP Elastomeric Flush-type Isolators provide effective vibration control for use directly under HVAC, power generation and electrical equipment in conjunction with the equipment's mounting
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
-
Supplier: Bansbach Easylift®
Description: Bansbachs industrial shock absorbers are a superior alternative to coil springs or rubber bump stops for energy absorption and linear deceleration. We offer many different models from mild to extreme. Our shock absorbers are the perfect solution for a wide range of
- Absorber Stroke: 0.393701 to 0.5905515 inch
- Cylinder Diameter or Maximum Width: 0.787402 inch
- Rod Diameter: 0.2755907 inch
- Operating Temperature: 14 to 122 F
-
Supplier: ACE Controls Inc.
Description: Self-Compensating Energy capacity 930 in-lbs/Cycle Stroke 1.00 in Ideal for compact, efficient designs: The OPTIMUM 25 to 27 are designed for light weight and corrosion resistance. The Anodized Aluminum outer body of each damper, produced from one solid piece, are filled with NSF H1 food-grade oil,
- Absorber Stroke: 1 inch
- Energy per Cycle: 930 In-lbs
- Operating Temperature: 15 to 180 F
- Body Material: Aluminum, Stainless Steel, Steel
-
Supplier: ACE Controls Inc.
Description: make applications in multiple bridge crane systems safer, for example. The absorber body and the robust, large-sized piston rod bearing are also designed for heavy duty operations. ACE uses our proprietary custom calculation program to design each shock absorber for the specific
- Absorber Stroke: 3.94 to 19.69 inch
- Maximum Force (P1): 42,000 lbs
- Energy per Cycle: 141,600 to 708,000 In-lbs
- Operating Temperature: 10 to 150 F
-
Supplier: Efdyn Incorporated
Description: Efdyn self compensated shock absorbers have been protecting products and increasing equipment life for over 40 years. These industrial shocks are commonly used as crane bumper shock absorbers on overhead cranes and for assembly lines, paper mills, steel mills, saw
- Absorber Stroke: 16 inch
- Energy per Cycle: 422,000 In-lbs
- Rod Diameter: 3 inch
- Operating Temperature: -10 to 150 F
-
Supplier: Redwood Plastics
Description: Redco™ Channel Shock Pads Stop Shock and Vibration Handles log deck chain logs dropping 4 to 6 feet! Stop crystallization of welds Eliminate operator booth vibration Stop crumbling of concrete foundations Extend chain and conveyor lifecycles
- Absorption / Damping Action: Compression
- Dampening Method: Mechanical
- Rod Treatment: Other
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: KYNTEC Corporation
Description: MAXIMUM FLEXIBILITY for all applications and unmatched inventory economies are yours with the innovative KynSHOC series of hydraulic shock absorbers. Each model adjusts easily to replace multiple individual shock absorber configurations. A turn of the adjustment knob is
- Absorber Stroke: 4 inch
- Energy per Cycle: 69,035 In-lbs
- Rod Diameter: 1.375 inch
- Features: Adjustable
-
Supplier: KOBA Co., Ltd.
Description: KCSC series is used usually in stacker crane of Automatic distributing system. KCSC has wide range of capacity and stroke (Stroke 1500mm, Capacity 930 kJ). It is possible to design and manufacture for special purpose as customer’s request. KOBA hydraulic buffer is met the Global industrial safety
- Absorber Stroke: 15.74804 inch
- Extended Length: 49.0551446 inch
- Maximum Force (P1): 205,692 lbs
- Cylinder Diameter or Maximum Width: 10.8267775 inch
-
Supplier: IZMAC Co., Ltd.
Description: DESCRIPTION IBSW model max energy capacity is up to 915kNm, and it's longest stroke is 1,200mm and it is mainly applied for automatic logistic warehouse system(AS/RS). Engineered to maintain rather Low Peak figures & Low Recoil Force figures. Therefore it can be operated by lowest rebounding force
- Absorber Stroke: 13.779535 inch
- Extended Length: 36.1023817 inch
- Maximum Force (P1): 16,860 lbs
- Energy per Cycle: 203.53982300885 In-lbs
-
Supplier: Princess Auto Limited
Description: Gas Shocks
- Absorber Stroke: 10.2 inch
- Maximum Force (P1): 100 lbs
- Dampening Method: Gas
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Reid Supply
Description: Shock absorbers optimize machines in a reliable and effective way by decelerating loads quickly without recoil. Choose from adjustable and self-compensating force types. . ACE-3325-3
- Absorber Stroke: 0.91 inch
- Extended Length: 5.44 inch
- Energy per Cycle: 1,505 In-lbs
- Rod Diameter: 0.5 inch
-
Supplier: Takachiho America, Inc.
Description: With our dampers, you can add a sophisticated and smooth soft-closing movement to your lid closing design. Takachiho America's dampers utilize the braking force that is generated by the silicone oils velocity resistance to provide the soft-closing feature. We offer Rotary, Linear (shock
- Absorber Stroke: 0.9842525 to 1.968505 inch
- Extended Length: 5.905515 to 8.5433117 inch
- Maximum Force (P1): 5,620 lbs
- Cylinder Diameter or Maximum Width: 1.3385834 inch
-
Description: RINGFEDER Friction Springs can also be supplied in customized buffer versions. RINGFEDER® Friction Springs are employed in the engineering sector when high kinetic energies must be absorbed or when springs of relatively compact dimensions are required for high forces. Friction springs RINGFEDER®
- Operating Temperature: -40 to 176 F
- Absorption / Damping Action: Compression
- Dampening Method: Mechanical
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Radwell International
Description: SHOCK ABSORBER, 1.58 INCH STROKE, 975LBS/CYCLE. FREE 2 YEAR RADWELL WARRANTY
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Deschner Corporation
Description: CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting" model.
- Absorber Stroke: 2 inch
- Compressed Length: 8.87 inch
- Extended Length: 10.87 inch
- Maximum Force (P1): 5 to 420 lbs
-
Supplier: Redwood Plastics
Description: Redco™ S.V.I. Pads Redco™ Shock Vibration Isolation (S.V.I) Pads were developed to control vibration and impact to reduce noise and absorb energy. They lesson the peak forces or shock transmitted into a supporting structure. The S.V.I Pads respond to impact by compressing and bulging.
- Operating Temperature: -80 to 210 F
- Absorption / Damping Action: Compression
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
- Dampening Method: Mechanical
-
Supplier: KOBA Co., Ltd.
Description: KHA model is adjustable type so you could control the damping force according to impact velocity with rotating the adjustment dial 0” to 180” to right and left. Threaded body of KHA provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to
- Absorber Stroke: 5.905515 inch
- Extended Length: 20.2362314 inch
- Maximum Force (P1): 120.9424 lbs
- Energy per Cycle: 98,230.0884955752 In-lbs
-
Supplier: IZMAC Co., Ltd.
Description: And it helps also to dissipate more shock energy by increased surface dimension. Body surface treated as alloyed black colored steel or Zn-Ni and it develop anti corrosion features highly. Stop collar is not necessary when shock absorber has steel head, and poly pad & urethane
- Absorber Stroke: 0.787402 inch
- Extended Length: 4.66535685 inch
- Maximum Force (P1): 1.82088 to 5.1704 lbs
- Energy per Cycle: 849.557522123894 In-lbs
-
Supplier: Princess Auto Limited
Description: Gas Shock
- Dampening Method: Gas
- Shock Absorber / Damper Type: Shock Absorber
-
Description: Our DEFORM plus® elastomeric shock absorbing elements are available in a variety of sizes and configurations. DEFORM plus® Shock Absorbing Elements are one-time use damping elements for high energy absorption. They transform kinetic energy caused by an impact into deformation energy.
- Operating Temperature: -13 to 122 F
- Absorption / Damping Action: Compression
- Rod Treatment: Other
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Deschner Corporation
Description: CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting" model.
- Absorber Stroke: 1 inch
- Compressed Length: 6.83 inch
- Extended Length: 7.83 inch
- Maximum Force (P1): 5 to 206 lbs
-
Supplier: Efdyn Incorporated
Description: THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE: • UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE • CAPACITIES TO ONE MILLION INCH POUNDS • BORE SIZES 11/8, 2 AND 4 INCH • SPRING OR AIR RETURN •
- Absorber Stroke: 8 inch
- Compressed Length: 22.25 inch
- Energy per Cycle: 188,000 In-lbs
- Rod Diameter: 2 inch
-
Supplier: Plascore Incorporated
Description: We manufacture and supply crash test barriers to the worldwide automotive industry. These made-to-spec vehicle crash barriers are used by automobile manufacturers, safety and testing agencies, and numerous government institutes throughout the world. The performance is intended to provide a
- Body Material: Aluminum
- Mounting: Bumper / Rod End Unattached
- Absorption / Damping Action: Compression
- Dampening Method: Mechanical
-
Supplier: Princess Auto Limited
Description: 20" Gas Shock
- Absorber Stroke: 8 inch
- Maximum Force (P1): 100 lbs
- Dampening Method: Gas
- Shock Absorber / Damper Type: Shock Absorber
Find Suppliers by Category Top
Featured Products Top
-
Functions: Pulsation Dampener smooths pump flow Surge Suppressor absorbs shocks and vibrations Water Hammer Arrestor eliminates dangerous pressure spikes caused (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7983/1/Birgitta_Bedford_Thesis_2012.pdf
Plumbing system shock absorbers as a source of Legionella pneumophila.
-
http://www.wcponline.com/pdf/1002Wirth.pdf
The softener acts as a shock absorber in the plumbing system and takes enormous abuse.
-
A comparison of LADCP and CTD performance on a slide-down-wire frame versus a standard CTD frame
Pressure data from the ICTD plumbed into the SDW shock absorber reveal the details of frame behavior at impact with the sea cable termination.
-
Three Kinds of Constructionism: The Role of Metaphor in the Debate over Niche Constructionism
The heart became a pump, bones and muscles were levers and pulleys, the circulatory system was reduced to plumbing and the spinal discs became shock absorbers .
-
EconPapers: Country adjustment to a ‘sudden stop’: Does the euro make a difference?
The shock absorbers provided by the financial ‘ plumbing ’ of the Eurosystem offset much of the reversal in private capital flows and seem to have created an environment in which the pressure for a quick adjustment was much weaker.
-
Dictionary of Civil Engineering
Any equipment being designed to check the stability of a foundation, in particular of the piles in river, and which consists of a plumb line fitted witgh a heavy mass immersed into an oil shock absorber bath.
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… sodden_J|2 glint_N|1 distastefully_R|1 foolproof_J|1 outsmart_V|2 blackmailer_N|2 unloaded_J|1 good_enough_J|1 readjustment_N|1 close_at_hand_J|1 federal_court_N|1 fussy_J|1 voice_V|4 telephone_directory_N|1 dial_V|3 veto_V|2 unlace_V|1 police_car_N|3 round_V|3 slam_on_V|1 sedan_N|2 miraculously_R|2 idiotically_R|1 pooch_V|1 agreeably_R|1 brainy_J|1 plumb _R|2 stink_V|2 cipher_V|1 purse_V|2 mournfully_R|1 sagging_J|1 hunker_down_V|1 axle_N|1 shock _ absorber _N|1 permian_N|1 levis_N|1 peace_officer_N|1 …
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
In both new and old buildings, water hammer problems can be minimized by installing a shock absorber near the service entrance (Fig. 15.5-2b). PLUMBING .
Indicates content that may require registration and/or purchase.