Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rotolok Valves, Inc.
Description: the pneumatic conveying industry to re-route powder, pellets or granules from one discharge to another. For standard two way diversion applications, Rotolok specify the Flap Type Diverter Valve Range.
- Valve Size: 1 to 12 inch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Supplier: FLSmidth
Description: operated valves. Special Application -High temperature 850°F (455°C), NFPA-85F design, alternate materials, voltages. Application The FLSmidth Type SK Two-way Pipeline Valve provides positive and dependable switching of material flow in pressure pneumatic conveying
- Features: Diverter Valves
-
Supplier: Rotolok Valves, Inc.
Description: The Weigh Valve is a natural development from the Rotolok series of Pneumatic Conveying Diverter Valves. It is primarily used in small bulk handling systems whereby a product is pneumatically conveyed to a hopper or bulk bin which is process weighed. The Rotolok
- Valve Size: 2 to 8 inch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
-
Supplier: Taylor Products / Smoot
Description: DECREASING DOWNTIME WITH EFFECTIVE DESIGN Diverter valves are effectively the traffic cops of a pneumatic conveying system, routing materials along the desired path with just a touch on a screen instead of the manually intensive and cumbersome efforts of switching a hose.
- Features: Diverter Valves
- Media: Powder / Solids
-
Supplier: DMN, Incorporated
Description: The DMN-WESTINGHOUSE PTD plug type diverters have been specially designed to route powders and pellets with minimum degradation in pneumatic conveying systems. The PTD plug type diverter is applied in the chemical, pharmaceutical, plastic, food and other related
- Valve Size: 1.968505 to 5.905515 inch
- Pressure Rating: 87.02262 psi
- Media Temperature: -13 to 176 F
- Features: Diverter Valves
-
Supplier: FLSmidth
Description: FLSmidth Type SK One-Way Cutoff Valves are designed to provide a positive cut-off and seal for pressure and vacuum pneumatic conveying lines. The valves can be used at inlet and outlet locations on conveying pressure tanks. The cut-off valve can also be used
- Valve Size: 3 to 6 inch
- Media Temperature: 850 F
- Primary Material: Cast Iron
- Features: Diverter Valves
-
Supplier: FLSmidth
Description: Product Features Diverter valves designed for low wear and maximum efficiency MÖLLER® Two-Way Diverter Valve A key consideration for any valve is optimum service life and minimum wear. In the MÖLLER® Two-Way Diverter Valve, the slide plate is provided
- Features: Diverter Valves
-
Supplier: DMN, Incorporated
Description: The DMN-WESTINGHOUSE SBD sanitary diverter valves are specially designed f or hygienic purposes in the diary, food and pharmaceutical industries. The SBD-II butterfl y diverter can be cleaned in place (CIP suitable). Both the SBD-I ball diverter as well as the SBD-II
- Valve Size: 2.5590565 to 3.93701 inch
- Pressure Rating: 43.51131 psi
- Media Temperature: -13 to 212 F
- Features: Diverter Valves
-
Supplier: DMN, Incorporated
Description: The FDV flap type diverters have been designed to divert powders and pellets in pneumatic conveying systems. The FDV is available in two versions: the FDV-F type with flange fittings and the FDV-P type with pipe fittings. Both versions are available in aluminium, cast iron and
- Valve Size: 1.968505 to 9.842525 inch
- Pressure Rating: -4.351131 to 29.00754 psi
- Media Temperature: 176 F
- Primary Material: Aluminum, Cast Iron, Stainless Steel
-
Supplier: DMN, Incorporated
Description: 6"), with up to 14 ports on the larger models i.e. smaller pipe sizes. The normal supply would consist of the diverter unit, a pre-programmed compact controller with an onboard PLC. The controller works with a binary code input from the customer’s PLC. The M-TDV range includes USDA Dairy
- Pressure Rating: 11.603016 to 43.51131 psi
- Media Temperature: -4 to 212 F
- Features: Diverter Valves
- Media: Powder / Solids
-
Supplier: Macawber Group
Description: Switch Valves and Flow Diverters are used in Pneumatic Conveying Systems where there are more than one conveying route, reception point or a combination of the two. Keeping up with customer requirements for versatility has given us an opportunity to develop robust
- Connection Description: Bolt Flange
- Features: Control Valves, Directional Valves, Diverter Valves
- Media: Powder / Solids
-
Supplier: Macawber Group
Description: Switch Valves and Flow Diverters are used in Pneumatic Conveying Systems where there are more than one conveying route, reception point or a combination of the two. Keeping up with customer requirements for versatility has given us an opportunity to develop robust
- Features: Bolt Flange
- Valve Type: Control Valves, Directional Valves
- Media: Powder / Solids
-
Supplier: FLSmidth
Description: subject to the highest pressure load. MÖLLER valves are also used as 2-way diverter valves in conveying pipes. Key Benefits A pneumatic valve designed for high-wear applications Number one requirement for your pressure valve is a seal that works –
- Valve Type: Dome Valves
-
Supplier: DynaQuip Controls
Description: The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control.
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: Bonomi North America, Inc.
Description: 1" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & Spring Return Pneumatic Actuator
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 1.50" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & Spring Return Pneumatic Actuator
- Valve Size: 1.5 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 1.25" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & Spring Return Pneumatic Actuator
- Valve Size: 1.25 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 6" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & Spring Return Pneumatic Actuator
- Valve Size: 6 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Clippard
Description: as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for powering simple
- Valve Size: 0.124 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: Clippard
Description: as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for powering simple
- Valve Size: 0.124 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: Asahi/America, Inc.
Description: For various applications 6 flow patterns of 3 ports are available for various applications. Excellent Cv value performance AVDIV is equivalent in Cv value performance to AVSDV
-
Supplier: APV, An SPX Brand
Description: The valve can be supplied with feedback signal indication with either proximity or micro switches, fitted in an optimal control unit or directly into the valve actuator yoke. The double seat ball valve DELTA DKR can be welded direct in the pipe lines or supplied with pipeline
- Valve Size: 1 to 4 inch
- Pressure Rating: 145 to 1,450 psi
- Features: Ball Valves, Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Connection Description: Bolt Flange
-
Supplier: APV, An SPX Brand
Description: The DELTA MS4 and MSP4 aseptic single seat valves are designed for aseptic applications in the food, beverage, dairy, pharmaceutical and chemical industries. The valves are available in shut-off or change-over design as well as for manifold or tank outlet applications. DELTA MS4 and
- Valve Size: 1 to 4 inch
- Pressure Rating: 145 psi
- Features: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Actuation: Pneumatic
-
Supplier: Rotolok Valves, Inc.
Description: flanges. The flexibility of our design, also allows heavier duty applications to suit your needs. Gravity Feed Diverter Valves are used in the bulk handling field to re-route powders, pellets or granular materials from one discharge point to a choice of others. Being of fabricated
- Valve Size: 6 to 16 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Connection Description: Bolt Flange
-
Supplier: Koger Air Corporation
Description: 16-gauge to 10-gauge carbon steel in sizes 8" to 24". ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Suitable for both air and material handling systems. ; Available in custom sizes and materials. ; Shop drawings available. ; Not a stock item. ;
- Number of Ports/Ways: 3
- Number of Ports: 3
- Media: Air, Powder / Solids
- Primary Material: Aluminum, Stainless Steel, Steel
-
Supplier: ACS Valves
Description: applications up to 500°F. Options: Round flange design: available in 4 heights, from 24 7/16"H to 31 7/16"H, and 4 flange diameters from 6" to 12". 3-way diverter valve design. Custom outlet angle construction, specific to application requirement. Valve housing and flapper
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Number of Ports: 2
- Primary Material: Aluminum, Stainless Steel, Steel
-
Supplier: Rotolok Valves, Inc.
Description: Used to re-route pellets or granules from one discharge point to another, the plug diverter is suitable for abrasive or high pressure applications, where leakage or cross contamination cannot be tolerated. The valve consists of a rugged cast body which houses a cast plug between a pair
- Valve Size: 3 to 10 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Supplier: APV, An SPX Brand
Description: An investment in the future! Installing the new SW4 valves is an investment in efficiency, production flexibility or in other words: in the future. So when designing this new valve, great emphasis has been put on facilitating valve handling, installation and maintenance. Its
- Valve Size: 1 to 6 inch
- Pressure Rating: 150 psi
- Features: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Actuation: Manual / Hand, Pneumatic
-
Supplier: Conant Controls, Inc.
Description: Multiport Stack Control Valves. Conant Stack Valves offer various combinations of porting arrangements to suit your requirements for more simplified piping configurations. These units are compact, require low torque, and eliminate the need for gear sets and other mechanical
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 5
- Number of Ports: 5
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel,
- Valve Size: 0.787402 inch
- Pressure Rating: 0 to 3,000 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves.
- Valve Size: 18 inch
- Flow (Cv): 5,900
- Pressure Rating: 300 psi
- Media Temperature: -20 to 400 F
-
Supplier: Lumaco Sanitary Valves
Description: Aseptic model features stainless steel bellow for low maintenance and long life. Stem teflon sliding bushing gives positive alignment and minimum friction. Floating glass filled teflon "O" ring for thorough cleaning.
- Valve Size: 1.5 inch
- Pressure Rating: 120 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Lumaco Sanitary Valves
Description: Solid body design available in 304 or 316 stainless steel
- Valve Size: 2 inch
- Pressure Rating: 90 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 960 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: Assured Automation
Description: Description: The 33D is a full port, 3-way, 316 stainless steel, NPT threaded end diverter valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Flow (Cv): 3.2 to 82
Find Suppliers by Category Top
Featured Products Top
-
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Pneumatic Actuator with 3-Way Stainless Steel Ball Valve (PYSA - HP Series) The PYSA DynaMatic Series of high-cycling pneumatically actuated 3-way diverter stainless steel valves offer (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
% F.S.(with positioner) Available with diaphragm or piston actuators Multiple flange and welding connection options Designed for accurate mixing and diverting control, HMT/HDT pneumatic three-way control valves help improve process efficiency, system stability (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
and a series of common tubing lines, the grower was able to substitute water pressure for compressed air directly to the "air to open" side of the actuator. When water flow is diverted to the remote piping from the grower's central control system, the 40 PSI line pressure automatically opens the valve (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc. -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Valve – A valve with three ports used to mix, divert, or switch flow between different lines. Common in HVAC systems and process piping. 4-Way Valve – A valve with four ports typically used in reversing applications, such as (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Square fans come in three backward inclined wheel designs: airfoil, curved blade, and single thickness. They are ideally suited for a wide range of clean-air applications requiring a tight footprint. Typical uses include pneumatic conveying, product drying, product cooling, supply air, and (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Air Compressors Datasheets for Vooner FloGard LLC
Conduct Research Top
-
Pneumatic Diverter Conveying Semolina Flour
Challenge: Verify the "cleanliness" of the diverter valves that are currently being utilized
-
Pneumatic Diverter Valve for Automotive Plastic Pellets
Replace a cumbersome hose system and automate the process of conveying multiple materials to a common destination
-
Mixed Mortar Conveying Systems, Holland.
the transfer of a wide range of bulk materials and sizes. The system set-up is done automatically simply by selecting the material recipe. Further options have been added since the initial start-up including a four way diverter valve and the addition of more reception silos and conveying lines. The end user
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
Rooms and Fulfillment Centers. Batch processing and continuous conveying are two systems that are capable of handling large amounts of moving material, without interruption. Batch controllers use linear solenoid valves for equipment that may be powered with electricity, pneumatics (compressed air
More Information Top
-
Plast-Ex 2007 Technology Preview - Canadian Plastics
Diverter valves for vacuum, pneumatic conveying systems .
-
Coordinated safeguards for materials management in a mixed-oxide fuel facility
…are controlled on a specific time cycle; failure of any piece of equipment will"result in"'tKe= Tn"u"tclown~ o"f~'"the other equipment controlled b> the same time cycleV This applies to downstream operations, i.e., pneumatic conveying , sampling, and diverter valve positioning on the silos.
-
Pneumatic Conveying of Solids
Diverter valves are used to change the direction of flow in pneumatic conveying sys- tems and these valves are available in various forms (Fig. 11.41).
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 7, 0.07 Conveying
This guide applies to duct and related distribution components (control stations, diverter valves , fittings, hangers, etc.) used in pneumatic tube conveying systems.
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
Diverter valves are used to change the path of a solids flow, for instance, from a pneumatic conveying system to several different silos, or from one piece of equipment such as a silo or hopper to two parallel items of processing equipment.
-
Pneumatic Actuator - Pneumatic Actuator Manufacturers, Suppliers
THFX plug diverter valve (two way valve) is mainly used for changing the direction of powder materials or small granular materials in pipes by pneumatic conveying system.
-
K-TRON Acquires Premier Pneumatics, Inc.
Premier and its predecessors have been in the pneumatic conveying business for over 50 years, and the company is well-known for its Aerolock® rotary valve , Series II 2400 vacuum receiver, blower package and diverter valve product lines.
-
K-TRON Acquires Premier Pneumatics, Inc.
Premier and its predecessors have been in the pneumatic conveying business for over 50 years, and the company is well-known for its Aerolock® rotary valve , Series II 2400 vacuum receiver, blower package and diverter valve product lines.
-
Equipment | 3-Way Line Diverters Increase Production | Food Processing
Vortex Valves North America – a division of Salina Vortex Corporation – introduces its new, patent-pending, Quantum Series 3-Way Wye Line Diverter specifically engineered to handle dry bulk solids in pneumatic conveying systems with vacuum or positive pressures up to…
-
Industrial Pigging Technology
Conveying Pipe Switches. .... Similar to piggable lines for liquids pneumatic bulk conveyor lines needs diverter valves at branches.
Indicates content that may require registration and/or purchase.