-
Supplier: Specialty Product Technologies
Description: The Model 90 Pneumatic Timer opens or closes a circuit after an adjustable time delay. Its compact size allows it to fit in a 1 1/2 inch cube and requires no electricity to operate. The time range is adjustable between 2 seconds and 60 seconds standard ±15%. The Model 90 is ideally suited for
- Minimum Time Setting: 1.999999999999998 seconds
- Maximum Time Setting: 1 minutes
- Features: Pneumatic / Hydraulic (Dashpot)
-
Supplier: Radwell International
Description: (11002526) ROTARY MODULE, W/ FLANGE AND 4 SD SHOCK ABSORBERS. FREE 2 YEAR RADWELL WARRANTY
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Festo Corporation
Description: Hydraulic shock absorber with path-controlled throttle function Gently increasing cushioning force curve Long cushioning stroke Suitable for low-vibration operation Short cycle times possible
- Absorber Stroke: 0.5511814 inch
- Maximum Force (P1): 112.4 lbs
- Operating Temperature: 14 to 176 F
- Rod Treatment: Other
-
-
Supplier: DigiKey
Description: PNEUMATIC SHOCK ABSORBER
- Absorber Stroke: 0.315 inch
- Operating Temperature: 14 to 176 F
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Linear Damper
-
Supplier: Radwell International
Description: SHOCK ABSORBER, LAOD ADAPTER, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other custom
- Absorber Stroke: 2 inch
- Compressed Length: 9.57 inch
- Energy per Cycle: 3,472 In-lbs
- Maximum Cycles per Minute: 8
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other custom
- Absorber Stroke: 1 inch
- Compressed Length: 6.02 inch
- Energy per Cycle: 712 In-lbs
- Maximum Cycles per Minute: 15
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other custom
- Absorber Stroke: 2 inch
- Compressed Length: 9.06 inch
- Energy per Cycle: 3,472 In-lbs
- Maximum Cycles per Minute: 8
-
Supplier: ACE Controls Inc.
Description: technology with the diaphragm seal perfected by ACE. This enables direct installation as end position damping in pneumatic cylinders at 72 psi to 102 psi (5 to 7 bar) or applications where deceleration needs to take place close to the pivot point. They are maintenance-free, have an integrated
- Absorber Stroke: 0.47 inch
- Energy per Cycle: 274 In-lbs
- Operating Temperature: 32 to 150 F
- Dampening Method: Hydraulic
-
Supplier: ACE Controls Inc.
Description: compact formats of Ø 1.14" to Ø 3.94"(Ø 29 mm to Ø 100 mm) and are supplied with a special screw for simple, quick assembly. The TUBUS TR products are suitable as end position dampers in linear axes, in tool making and tool machines, in hydraulic and pneumatic equipment, handling equipment
- Absorber Stroke: 1.14 to 2.36 inch
- Energy per Cycle: 10.6 to 1,018 In-lbs
- Operating Temperature: -40 to 120 F
- Shock Absorber / Damper Type: Linear Damper
Find Suppliers by Category Top
Featured Products Top
-
Bansbach® rotary dampers and dashpots are used to dampen drives, control speed, and many other applications. Our rotational viscous dampers are maintenance free and the most durable units on the market. Bansbac® silicone oil viscous dampers are available in either fixed rate or (read more)
Browse Rotary Dampers Datasheets for Bansbach Easylift®
More Information Top
-
Engineering Measurements: Methods and Intrinsic Errors
…11.2.1 Example: Computer simulation of an optical system 11.2.2 Example: Simulating release of fission gases in nuclear fuel rods 11.2.3 Modelling using structural finite element analysis 11.2.4 Example: A simulation of a pneumatic dashpot .
-
Friction coefficient measurement system for winter maintenance vehicles
A pneumatic dashpot with a constant air pressure applies a constant normal force to the wheel.
-
Carrier mobility in the presence of dislocations?
A dead weight is applied with minimal shockto the specimen by utilizing a pneumatic dashpot affixed above the assembly.
-
Cooling Curve and Quench Factor Characterization of 2024 and 7075 Aluminum Bar Stock Quenched in Type 1 Polymer Quenchants
The drop velocity of the rack into the quenchant wms coneolled using a pneumatic dashpot .
-
Recreating the feel of the human chest in a CPR manikin via programmable pneumatic damping
A linkage converts vertical motions of the chest plate to the horizontal displacement of a set of pneumatic dashpot pistons, sending a volume of air into and out of the manikin through a programmable valve.
-
Aircraft switchgear
Hydraulic and pneumatic dashpot devices are not commonly used because of the difficulty of maintaining reasonably consis- .
Indicates content that may require registration and/or purchase.