-
Supplier: Festo Corporation
Description: Installation kit Junction box Adapter connector Pneumatic fitting Lock nut Protective conduit connector Y-distributor Polymer, polyamide, nickel-plated brass
- Features: Terminal and Junction Boxes
-
Supplier: RAWELT S.A. de C.V.
Description: Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground screw included. Cover screws placed outside sealed
- Material: Aluminum
- Features: NEMA / IP Enclosures, Screw-on Cover, Terminal and Junction Boxes
- Shape: Rectangular
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Wiegmann
Description: " ALUMINUM ALLOY MATERIAL SMOOTH GRAINED FINISH ALUMINUM COLOR 6 INCH 8 INCH 3.5 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE HINGED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION APPLICATION ELECTRICAL, ELECTRONIC/PNEUMATIC COMPONENT "
- Length / Height: 8 inch
- Width/Diameter: 6 inch
- Depth: 3.5 inch
- Height: 8 inch
-
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where
- Length / Height: 6 inch
- Width/Diameter: 4 inch
- Depth: 3 inch
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or become very wet. Ideal in
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12, 13 CSA Type 12,
- Length / Height: 10 inch
- Width/Diameter: 12 inch
- Depth: 5 inch
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s IBWRH-SS series, JIC enclosures, are designed to provide protection, indoors and outdoors, against dust, dirt, oil, and water for items such as: pneumatic or hydraulic instruments, transformers, and junction wiring. These enclosures are for use in areas such as
- Length / Height: 16 inch
- Width/Diameter: 14 inch
- Depth: 6 inch
- Height: 16 inch
-
Supplier: Festo Corporation
Description: Installation kit Junction box Adapter connector Pneumatic fitting Lock nut Protective conduit connector Y-distributor Polymer, polyamide, nickel-plated brass
- Fitting Type: Hose Fitting
- Features: Pneumatic Fitting
-
Supplier: Radwell International
Description: ELECTRIC PNEUMATIC RELAY, SURFACE MOUNTING, 277 VAC, 60 HZ, JUNCTION BOX AND 15 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: JUNCTION BOX, 120 VOLTS, 50/60 HERTZ, W/ SOLENOID COIL. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Solenoid Valves
-
Supplier: Radwell International
Description: WILKERSON PNEUMATIC Panel Accessories GRP-96-685
- Features: Terminal and Junction Boxes
-
Supplier: Radwell International
Description: VALVE, POWERS, ELECTRIC/PNEUMATIC AIR VALVE, 3-WAY, 2 POSITION, JUNCTION BOX TYPE, 277V AC 50/60HZ, 18IN LEADS. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Actuation: Pneumatic
-
Supplier: Festo Corporation
Description: Installation kit Junction box Adapter connector Pneumatic fitting Lock nut Protective conduit connector Y-distributor Polymer, polyamide, nickel-plated brass
-
Supplier: Festo Corporation
Description: Installation kit Junction box Adapter connector Pneumatic fitting Lock nut Protective conduit connector Y-distributor Polymer, polyamide, nickel-plated brass
- Ring Style: Circlip
- Design Units: Metric
-
Supplier: Allied Electronics, Inc.
Description: PJ Series, Polyester Modular Enclosures Molded fiberglass polyester enclosure Door is supported with a continuous stainless steel hinge Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring
-
Supplier: Allied Electronics, Inc.
Description: 1414 PH Series JIC Enclosures - NEMA 12, 13 Continuous Hinge, Clamped Cover Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures Provides a degree of protection from falling dirt,
-
Supplier: Allied Electronics, Inc.
Description: 1414 PH Series JIC Enclosures - NEMA 12, 13 Continuous Hinge, Clamped Cover Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures Provides a degree of protection from falling dirt,
-
Supplier: Allied Electronics, Inc.
Description: enclosure Mounting. Conti Designed to enclose electrical and⁄or electronic equipment and protect against harsh, industrial environments, use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures
-
Supplier: Intek Corporation
Description: Junction box on most models for easy wiring 1 year warranty Patented design Thermocouple port provided Fits M&R automatic printers and others
- Applications / Materials Handled: Abrasives / Ceramics, Bulk Materials / Briquettes, Construction Materials / Cement, Foods / Grains, Free Flowing Powders / Granules, Metallurgical, Paint / Coatings, Pharmaceutical, Polymers / Molding, Pulp and Paper, Webs / Continuous Sheets
- Heat Source: Electric, Radiant / Infrared
- Equipment Type: Flash / Pneumatic Dryer
-
Supplier: Wiegmann
Description: " ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 4 INCH 6 INCH 3 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE LIFT OFF, CLAMP, SCREW-ON COVER TYPE 0.08 INCH THK 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE APPLICATION INSTRUMENT, JUNCTION BOX,
- Length / Height: 6 inch
- Width/Diameter: 4 inch
- Depth: 3 inch
- Height: 6 inch
-
Supplier: Phoenix Mecano Inc.
Description: lines and smooth round corners for a high-tech modern look. Die-casting ensures maintenance of accurate tolerances on all boxes. The Rose+Bopla tongue and groove gasket design has become the industry standard. Watertight diecast aluminum enclosures in the powdercoated version may be used for
- Length / Height: 4.8031522 inch
- Width/Diameter: 4.724412 inch
- Depth: 3.5826791 inch
- Height: 4.8031522 inch
-
Supplier: Alfa Laval Inc.
Description: dealing effectively with key issues that include thermal cycling, cleanability, drainability and flow control. Alfa Laval valve clusters can be supplied pre-assembled and pre-tested as well as fully wired and with all the necessary pneumatic tubing, junction boxes and control
- Pressure Rating: 0 to 145.036839357197 psi
- Media Temperature: 23 to 257 F
- Media: Air, Compressed Air
- Features: Compression Fitting, Other
-
Supplier: Mettler-Toledo Technologies GmbH
Description: to the pit and underside of the platform. Key-lock pneumatic control enclosure prevents unauthorized personnel from operating the system. Patented self-deploying safety system restrains the platform if pneumatic pressure is lost. Scale calibration and performance are not affected when
-
Supplier: L-com, Inc.
Description: The NBS141206 is designed to provide protection, indoors and outdoors, against dust, dirt, oil, and water for items such as: pneumatic or hydraulic instruments, transformers, and junction wiring. These enclosures are for use in areas such as shop floor, process controls, agriculture
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: The NBS141206-100 is designed to provide protection, indoors and outdoors, against dust, dirt, oil, and water for items such as pneumatic or hydraulic instruments, transformers, and junction wiring. These enclosures are for use in areas such as shop floors, process controls,
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Material: Steel
-
Supplier: L-com, Inc.
Description: The NBS141206-1H0 is designed to provide protection, indoors and outdoors, against dust, dirt, oil, and water for items such as pneumatic or hydraulic instruments, transformers, and junction wiring. These enclosures are for use in areas such as shop floors, process controls,
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Material: Steel
-
Supplier: Caterpillar Oil & Gas
Description: aftercooler with ATEX-approved air shutoff valve, inlet flame arrestor Control System LH-side remote positive-lock speed control lever, hydromechanical governor, pneumatic or hydraulic shutdown control input for air shutoff valve and fuel shutoff cylinder, mechanical speed and temperature
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: remote positive-lock speed control lever, hydramechanical governor, pneumatic or hydraulic shutdown control input for air shutoff valve and fuel shut-off cylinder Cooling System Cooling package designed for 45°C ambient capability; separate cooling circuit for aftercooler; offshore-capable
- Horse Power: 230 to 275 HP
- Displacement: 7.2430764804748415 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
Find Suppliers by Category Top
More Information Top
-
ISA MNG INDST CNTRLS - Managing Industrial Controls
The control equipment to the take-off air shut-off valve The control equipment to a pneumatic junction box fitting or bulkhead fitting The control equipment to another piece of control equipment .
-
ISA CONDSD HDBK MEAS CNTRL - The Condensed Handbook of Measurement and Control
Such a list of products can include electrical and pneu- matic junction boxes , power and control cabling, terminal strips, rigid conduits and flexible conduits, conduit fittings, tubing, tube fittings, and so on.
-
Principles of Food Sanitation
Maintenance enclosures (e.g., electrical control panels, chain guards, belt guards, gear enclosures, junction boxes , pneumatic /hydraulic enclosures) and human machine interfaces (e.g., push- buttons, valve handles, switches, touch screens) must be designed, con- structed, and maintainable to ensure that the…
Indicates content that may require registration and/or purchase.