-
Supplier: Raymond Handling Consultants, L.C.
Description: PNEUMATIC LIFT STOOL ON CASTERS
-
Supplier: AeroGo, Inc.
Description: Move heavy loads safely and ergonomically on an AeroGo air caster scissor lift table. AeroGo’s scissor lift tables provide precise positioning with a scissor lift table’s vertical adjustability. Move and position heavy loads to work cells Ideally suited for assembling, tooling or
- Actuation: Air / Pneumatic
- Type: Table Lift / Positioner
-
Supplier: Air Caster Corporation
Description: Ergonomic part handling and positioning with pneumatic scissor lifts, lift and rotates, and lift and tilts Air Caster Corporation provides a variety of equipment to position parts ergonomically for operator access. These include pneumatic scissor lifts, lift and rotates, and
-
-
Supplier: Garage Equipment Supply
Description: With the Ranger RWL-150WL you can increase productivity by eliminating cumbersome lifting, mounting, and transporting of passenger and light truck tires, bus and coach tires, commercial truck tires and wheels or other heavy vehicle components such as doors or tailgates. The pneumatic
- Type: Vehicle / Service Lift
-
Supplier: AeroGo, Inc.
Description: High Lift Load Modules, also referred to as Auxiliary Lift, provide additional stroke to raise tooling above existing wheeled casters. This system allows long distance moves on existing wheels, and precise, easy movement when Aero-Casters are engaged, using shop air. A safe and
- Actuation: Air / Pneumatic
- Type: Table Lift / Positioner
-
Supplier: Air Caster Corporation
Description: Cart positioning lifts and wheeled dollies for ergonomic operator loading and unloading. Air Caster Corporation offers a series of cart pneumatic scissor lifts designed specifically for lifting carts and dollies. These cart scissor lifts work especially well with line side
-
Supplier: Optimal Handling Solutions
Description: a reversible handle and a hold-down device for securing the carriage during transport - Forks can be inverted to provide two different heights - Two 8" non-marking rear wheels, two 2" front swivel casters Options - Call for pricing A-LIFT-DK Deck Platform (not used with CB units) S. W. 25
-
Supplier: David Round
Description: adjustable Shaft mounted design allows for easy removal and attachments of forks Roller bearing steel wheels and ball bearing swivel casters allow for easy movement Foot parking brake-rubber foot Plexiglas shield for added safety Versatile handle design for easy pushing or pulling Hydraulic
- Capacity: 2,500 lbs
- Length: 46.5 inch
- Width: 25.25 inch
- Stroke: 90 inch
-
Supplier: Lift Products, Inc.
Description: while lifting is achieved by a handle mounted push button pendent control. In order to create a safe working environment, the lifting function is disabled during horizontal travel. The LPMC mobile lifts are built-to-order and are highly customizable. We can alter the lift table in
-
Supplier: Optimal Handling Solutions
Description: a reversible handle and a hold-down device for securing the carriage during transport - Forks can be inverted to provide two different heights - Two 8" non-marking rear wheels, two 2" front swivel casters Options - Call for pricing A-LIFT-DK Deck Platform (not used with CB units) S. W. 25
-
Supplier: Garage Equipment Supply
Description: Click here! 9,000-pounds lifting capacity Freestanding design ETL approved Perfect for PARKING, STORAGE or SERVICE Runways accommodate wide or narrow vehicles. Runways include rail kit for optional accessories. Single hydraulic cylinder mounted underneath runway. Fully enclosed lifting
- Capacity: 9,000 lbs
- Width: 116.75 inch
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: high-quality stainless steel lifting cables, rated at 14,400 lbs. each. The combined rating of these cables is 640% of the maximum lifting capacity of the entire lift! And we make sure it looks tidy too-all lifting cables are fully enclosed within the lift structure itself.
- Capacity: 9,000 lbs
- Width: 99.75 inch
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: The space saving design of this lift is ideal for vehicle storage in residential garages or commercial buildings. Also makes a great service lift for shops with minimal floor space. No special foundation is required and installation is simple. Optional casters enable you to roll the lift
- Capacity: 9,000 lbs
- Width: 116.75 inch
- Type: Vehicle / Service Lift
-
Supplier: Mile-X Equipment, Inc.
Description: in five height positions; it must be manually released to lower the load Two large swivel casters and pneumatic tires make it easy to maneuver, even on loose gravel Adjustable lifting saddles and an extra wide stance for extra stability Covered by OTC Marathon Lifetime Warranty
-
Supplier: Optimal Handling Solutions
Description: a reversible handle and a hold-down device for securing the carriage during transport - Forks can be inverted to provide two different heights - Two 8" non-marking rear wheels, two 2" front swivel casters Options - Call for pricing A-LIFT-DK Deck Platform (not used with CB units) S. W. 25
-
Supplier: Ameripack Corporation
Description: The affordable alternative to more expensive, heavier pneumatic and electric lifts. The FL-16 is not only less expensive, but about 25% lighter than other lift cases. This case, when in display mode, will provide you with a display height of 50" -56", depending on your monitor specs. 0.50"
- Features: Electronics Case, Heavy Duty, Other/Specialty Case, Tradeshow/Exhibit Transportation Case
- Application: General Use
- Material: Wood
-
Supplier: Mile-X Equipment, Inc.
Description: provides fine control when lifting or lowering a vehicle. Automatic safety lock engages in six different height positions independent of air pressure. Designed for lifting entire front or rear of a vehicle. Front swivel caster wheel and two 12-1/4” diameter pneumatic rear
-
Supplier: Caster City, Inc.
Description: Capacity up to 900 pounds per caster. These rugged cold forged casters are recommended only for manually moved applications. Model 9 is our most popular industrial caster due to its widespread use throughout industry and its low initial cost. You should never select on the basis
-
Supplier: Caster City, Inc.
Description: Capacity up to 900 pounds per caster. These rugged cold forged casters are recommended only for manually moved applications. Model 9 is our most popular industrial caster due to its widespread use throughout industry and its low initial cost. You should never select on the basis
-
Supplier: Caster City, Inc.
Description: Capacity up to 900 pounds per caster. These rugged cold forged casters are recommended only for manually moved applications. Model 9 is our most popular industrial caster due to its widespread use throughout industry and its low initial cost. You should never select on the basis
-
Supplier: Caster City, Inc.
Description: Capacity up to 900 pounds per caster. These rugged cold forged casters are recommended only for manually moved applications. Model 9 is our most popular industrial caster due to its widespread use throughout industry and its low initial cost. You should never select on the basis
-
Supplier: Southland Equipment Service
Description: EasyLift™ Roll Clamp Rotator - DC Powered - Straddle Leg Style Includes 5" Swivel & 8" Rigid Darcor™ Ergonomic Casters w/ Step-down Foot Floor Lock (2) 12-Volt Deep Cycle Batteries & Automatic Charger, Adjustable legs, powder coat finish. All Roll Clamps have clamping pads 16" in height. RCR
- Capacity: 800 lbs
- Length: 47 inch
- Width: 42.5 inch
- Actuation: Air / Pneumatic
-
Supplier: Southland Equipment Service
Description: model which are provided with ball bearing casters). FOB Shipping Point. OPTIONS - 8" Casters in lieu of 5" Casters Add...$100.00 -SRJ Option - Spark Resistant Jaws, Anti-Static Strap and Rubber Belt on Mast Add...$200.00 -SP FDA Approved Epoxy Powder Coating with Stainless
- Capacity: 600 lbs
- Length: 33 inch
- Width: 27 inch
- Type: Drum Lift
-
Supplier: Mile-X Equipment, Inc.
Description: fittings - one for shop air supply and one for a Schrader valve Front swivel caster and two pneumatic rear tires for easy maneuverability 13” Forward reach (distance from cylinder to saddles)
-
Supplier: Lift Products, Inc.
Description: footprint of only 18" x 17.5", the ML15 can be easily stored in the collapsed position. Swivel Casters Four all swivel 3"ø poly casters with brakes provide stable support and easy positioning. Standard Features Easy adjustable tilt 5 tilt lock positions 3"ø poly casters All
- Type: Robotic Manipulator
-
Supplier: Mile-X Equipment, Inc.
Description: passenger cars, vans and light trucks that are raised by an in-ground or above-ground lift. FEATURES Pneumatic primary stage for fast rising is activated by depressing a foot pedal. Hydraulic secondary stage is activated by a fast rising hand pump to raise the load and release a knob to lower
-
Supplier: Optimal Handling Solutions
Description: Unique hoist may be towed behind a car or truck to job site and then used for hundreds of applications Includes a class 2 ball coupler and safety chains for use with most common hitches Features (2) large 18" diameter pneumatic wheels, (2) swivel casters 4" x 2" in rear, (2) rigid 5" x
-
Supplier: Lift Products, Inc.
Description: system is very quiet and can be used in a wide variety of environments including office space. The pneumatic drive tires are gentle on carpet, tile and wood floors while the rear poly casters are non-marking. While the JRMC-ELT is easy to maneuver, it is not recommended for use in
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Visual Sound, Inc.
Description: permitting) Steel ball corners (size permitting) Shockmount rack systems Custom foam interiors M.I.C.S.™ - patented Modular Interlocking Case System Lift Case system Self contained pneumatic or electric lifts Locking latches twist keylock or twist hasp latch Heavy duty or super heavy duty
- Features: ATA Case
-
Supplier: Lift Products, Inc.
Description: system is very quiet and can be used in a wide variety of environments including office space. The pneumatic drive tires are gentle on carpet, tile and wood floors while the rear poly casters are non-marking. While the JRMC-MLT is easy to maneuver, it is not recommended for use in
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: RS Components, Ltd.
Description: Swivel Castor w/ 200m Penumatic Tyre
- Load Capacity: 165.375 lbs
- Wheel Tread Width: 3.3464585 inch
- Wheel Diameter: 10.236226 inch
- Height: 9.2913436 inch
-
Supplier: Caster Warehouse Inc.
Description: For use in non motorized applications only, zinc plated finish
- Load Capacity: 350 lbs
- Wheel Tread Width: 3.5 inch
- Wheel Diameter: 10 inch
- Height: 12.0625 inch
-
Supplier: Faultless Caster
Description: Designed to absorb shock caused by floor obstructions or outdoor terrain
- Load Capacity: 350 lbs
- Wheel Diameter: 10 inch
- Height: 12 inch
- Wheel Type: Pneumatic Wheel
-
Supplier: Magnus Mobility Systems, Inc.
Description: Move freely over obstructions, w/o damage to floor surfaces
- Load Capacity: 470 lbs
- Wheel Tread Width: 4 inch
- Wheel Diameter: 10 inch
- Height: 13 inch
-
Supplier: Albion Casters and Wheels
Description: Particularly well-suited to any type of power-towed applications where impact and shock loading cause failure in conventional king bolt and nut swivel casters. FEATURES Top Plate: 1/4” thick AISI 1045 steel one-piece forging precision machined and through-hardened for long life Yoke Base:
- Load Capacity: 200 to 2,500 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 10.125 inch
Find Suppliers by Category Top
More Information Top
-
Navy fabric chair with black reinforced plastic base Seat height 17 22 from Cole-Parmer
Casters for Pneumatic - Lift Clean Room Chair .
-
Polyurethane chair black seat height 22 32 black reinforced plastic base from Cole-Parmer
Casters for Pneumatic - Lift Clean Room Chair .
-
Royal blue fabric chair with black reinforced plastic base Seat height 17 22 from Cole-Parmer
Casters for Pneumatic - Lift Clean Room Chair .
-
Cleanroom stool vinyl 25 to 30 chrome tubular steel base from Cole-Parmer
Casters for Pneumatic - Lift Clean Room Chair .
-
Focus On: Material Handling.(Brief Article)(Product Announcement) - Food Manufacturing | HighBeam Research
It features a heavy-duty, carbon steel frame, 8" roller-beating casters and a durable pneumatic lifting cylinder.
-
Shopping In Mechanics Tools - Big Bruin
HW Portable Lifts 93693 - Hein-Werner 10 Ton Air Operated Wheel Lift HW93693 Hein-Werner MADE IN USA Lifts 10 tons at 200 psi 2-12 pneumatic rear tires and 2-6 casters for easier transport and positioning under load Less maintence…
-
Design and the Qualities of Craft
APPROVED BY
SUPERVISING COMMITTEE:
Though the common five-point caster base may vary across brands, the center column is generally a standard diameter to accommodate third-party pneumatic lift devices.
-
Federal Register > Wednesday, June 15, 2005 > [70 FR 34742] Foreign-Trade Zone 176-Rockford, Illinois, Application for Subzone Status, Nissan Forklift Corporat...
Components purchased from abroad (about 48% of finished fork- lift truck value) used in manufacturing include: plastic tubes/pipes/hoses/fittings/gaskets/washers/seals/fasteners, plastic … 146.41), fabricated items of asbestos, mirrors, aging material, casters , base metal mountings, flex … washers, brake components, hinges, pneumatic ‡cylinders, engines (gasoline, liquid…
-
Federal Register > Thursday, November 19, 2015 > [80 FR 72412] Foreign-Trade Zone (FTZ) 45-Portland, Oregon; Notification of Proposed Production Activity; Lam ...
padlocks; keys; hinges and parts; casters ; metal fittings of a type for buildings; metal fittings of a … steel tubing and hoses; braided metal tubing; air cylinders and other pneumatic power engines; pneumatic power … applicators; nozzles and orifices; lift and handling fixtures; housing…
Indicates content that may require registration and/or purchase.