-
Supplier: Enfield Technologies
Description: The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver
- Valve Size: 0.375 inch
- Pressure Rating: 149.388831 psi
- Number of Ports/Ways: 5
- Media Temperature: 32 to 122 F
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction clutch engages with air pressure, spring released when air is exhausted Torque is linear response to air pressure applied Mounting Mounts between a c-face motor and gear reducer Not suitable for belt drive (pulley output) applications. Consult engineering for options
- Torque Rating: 0 to 47.75 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1.375 inch
- Diameter: 6.5 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Spring set friction brake is engaged by spring pressure at a fixed torque and releases with the application of designated air pressure Mounting Spring set brake mounts between a c-face motor and gear reducer Not suitable for belt or chain drive (pulley or sprocket output)
- Torque Rating: 47.92 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 0.625 inch
- Diameter: 9 inch
-
-
Supplier: Mach III Clutch, Inc.
Description: Operation Applying air pressure releases the spring applied friction brake and engages the friction clutch Torque of the clutch is linear in response to air pressure applied above the brake release pressure Brake torque is fixed by spring pressure Mounting Clutch Brake mounts between a c-face
- Torque Rating: 1,032 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1.375 inch
- Features: Bi-directional, Other, Washdown Capable
-
Supplier: ATS Automation
Description: tables or hung from the ceiling Meets Class 10 Clean Room standard Quiet and smooth ride for the parts transported Other Standard Accessories Infra-red (IR) or Radio Frequency (RF) Tag readers Pneumatic or Electric Rotators Pneumatic or Electric Shuttle Transfers Pneumatic or
- Maximum Load: 8.82 lbs
- Speed: 19.685039370078748 to 55.118110236220495 ft/min
- Features and Options: Anti-static, Sanitary
- Conveyor Type: Pallet / Puck Conveyor, Roller Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Specifications 2 position lift and transfer Up position transfers pallet on/off transverse conveyor Down position lowers the transfer conveyor below feed conveyor Indexing motor on feed conveyor is used to position incoming pallet for sending applications, eliminating pallet stops Includes
- Conveyor Type: Pallet / Puck Conveyor
Find Suppliers by Category Top
Featured Products Top
-
Electro-mechanical and pneumatic custom components designed and built to your specifications. Options include components for: Various environments - High and/or low temperatures - Vacuum - Class 10 clean room - Wash down (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
. Its position accuracy of ±1 µm level paired with excellent bidirectional repeatability and high dynamics sustains applications development in all technology and industry fields. From this platform originate standard product configurations, for immediate integration, and customized (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
Prevent contaminants from flowing through pneumatic lines with this 10-32 threaded, straight barb fitting. A porous sintered filter (5 micron, 20 micron, 40 micron) is pressed into the external threaded end of the fitting. The body includes a barb for use with tubing IDs ranging from (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
Increase productivity and decrease assembly time with Beswick's new swivel adapter fitting. This swivel feature permits any angular relationship between two connected components. The SSF is a straight adapter fitting with 5/16-24 male to female threads. Assembled with O-ring seals, the product ensures a leak tight connection. Available in 303 stainless steel and bra...
(read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
The Beswick miniature M3 external threaded barb fitting can be ordered in 316 stainless steel, 303 stainless steel, or brass. Five different barb sizes are offered to fit tubing IDs ranging from as large as 1/8" ID (3.2mm) to as small as 3/64" (1.2mm) ID. A captured O-ring face seal at the threaded end of the fitting provides a leak-tight seal. Buna-N is the standard O-ring material.
(read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
Where applications involve repeated flexing, heavy vibration, or abrasion, Urebrade polyurethane hose offers superior service life over other materials.
(read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Our pneumatic series caliper disc brakes can be used in either industrial or mobile, off-highway applications. Aluminum Construction Hardcoated Fits on Brake Discs with Unlimited Diameter or Steel Plate Dynamic Torque (inch/lb.): 144 lbf per 100 psi x (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
W.C. Branham Inc. is shipping its new 4800 series brake disc and hub assemblies. The 4800 series is offered in five (5) different disc diameters of 6 5/16, 8, 10, 12 and 16 inch all of which are sized for W.C. Branham Inc. caliper disc brakes as well as others brands.
(read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
W.C. Branham's spring applied caliper disc brakes function opposite of traditional brakes. Normal brake operation requires active pressure to brake and pressure removed to release. PFS Series requires active minimum pneumatic pressure of 85 psi to release. At a loss of pressure, energy stored in (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
W.C. Branham's spring applied caliper disc brakes function opposite of traditional brakes. Normal brake operation requires active pressure to brake and pressure removed to release. PFS Series requires active minimum pneumatic pressure of 85 psi to release. At a loss of pressure, energy stored in (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc.
More Information Top
-
A Sampling End Effector for Steel Waste Tank Walls
Mounted to the base is a linear slide table, which is driven by an ACME screw and a small pneumatic bi- directional motor to advance the sampler to contact the wall.
-
Automated fault tree generation and risk-based testing of networked automation systems
For example, there are a number of pneumatic cylinders (e.g., feeder, transporter, drill hole checker, lift module etc.), unidirectional motors (e.g., rotary table, conveyor) and bidirectional motors (e.g., vertical and horizontal axes motors of crane module).
-
A Rotary Actuator Using Shape Memory Alloy (SMA) Wires
… kind of a speed reducer, due to its kinematic simplicity, scalability, compact sizeability, and modularity as well as bidirectional high-torque capability, has … … torque rotary actuator or mo- tors such as magnetic cycloid … … cycloid motors [23], and pneumatic stepping mo- tors [24].
-
AWWA M2 - Instrumentation and Control
… systems, 181 smart field devices, 186 software, 186-188 Digital telemetry, 133, 1346 bidirectional , 132 CTU (control … See Electronic Industries Association Elapsed-time timers, 166 Electric current to pneumatic (UP) converters, 122, 129 Electrical potential, 20 Electrical systems, 2 components, 2 … … 18-21 branch circuits (branches), 24 calories, 20 capacitance, 34-35 capacitive motors , 35 capacitors, 35 charge …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8436/1/Dakin_S_Thesis_2013.pdf
The majority of exoskeleton technology uses electromagnetic motors to achieve actuation [77]. An alternative is the pneumatic muscle actuators, whereby two pneumatic muscle actuators are used at each joint to create a bidirectional movement.
-
Medical Image Computing and Computer-Assisted Intervention – MICCAI 2007
(a) CAD representation of the operating principle of the pneumatic motor ; a flow of air at 1 bar is introduced through a nozzle to move a turbine rotor. Two inlets allow bidirectional motion.
-
Design and control of a bio-inspired soft wearable robotic device for ankle–foot rehabilitation
For example, brushless dc motors have been used for an ankle rehabilitation robot [18], as well as … Powered AFOs have been proposed for supplementing weak muscles for both dorsiflexion and plantarflexion using McKibben pneumatic artificial muscle actuators [20, 21] and bidirectional pneumatic rotary actuators [22], combined with carbon fiber reinforced foot and leg frames.
-
Wire-driven mechanism for finger rehabilitation device
… N. Hogan, “Short-duration Robotics Therapy in Stroke Patients with Severe Upper-limb Motor Impairment,” Journal … … Rehabilitation,” Proc. of the 2005 IEEE International Conference on Rehabilitation Robotics, Chicago, USA, June 28-July 1, 2005, 135-138 [16] Z. Sun, X. Miao and X. Li, “Design of Bidirectional Force Feedback Dataglove Based on Pneumatic Artificial Muscles,” Proc …
-
Analytical and 3D FEM modeling of a tubular linear motor taking into account radial forces due to eccentricity
Electrical linear actuators (or motors ) are electromechanical devices that produce short unidirectional or bidirectional strokes (less than few meters) [1]. Tubular actuators with short strokes represent an excellent alternative to pneumatic or hydraulic actuators in different fields …
-
A Compensation Technique for Smooth Transitions in a Noninverting Buck–Boost Converter
… has developed many commercial system controllers for sewing machines and medical X-ray fluroscopy equipment, which require control over brushless dc (BLDC) motors, permanent-magnet sychronous motor (PMSM), induction motors, stepper motors , high-frequency full-bridge … … tubes, and other electric– pneumatic actuators. His current research interests include integrated bidirectional converters for plug-in hybrid electric vehicles.
Indicates content that may require registration and/or purchase.