-
Supplier: Trelleborg Sealing Solutions Americas
Description: The pneumatic product range offers single and double-acting seals for piston applications. Made from extremely wear resistant material including Zurcon® polyurethane and FKM, these seals fit into small housings and are easily installed. The pneumatic piston
- Shaft O.D. or Seal I.D.: 0.1574804 to 9.842525 inch
- Maximum Operating Speed: 196.850393700787 ft/min
- Maximum Operating Pressure: 232.0589429715152 psi
- Action: Double Acting
-
Supplier: Freudenberg Sealing Technologies
Description: The pneumatic piston seals of Freudenberg Sealing Technologie seal the piston reliably against the cylinder tube and guarantee its movement efficiently with minimum friction and no drift. They are used in a variety of modern sealing systems. The pneumatic
- Orientation / Direction: External / Piston Seal
- Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Features: Hydraulic / Pneumatic Seal
- Seal Type: Piston Ring
-
Supplier: Precision Associates Incorporated
Description: Precision Associate’s 8-Rings™ are used almost exclusively as piston seals in pneumatic applications requiring a low profile and long wear. Unlike O-Rings, 8-Rings will not roll or twist. 8-Seal’s unique bumpers reduce premature failure due to nibbling, while preventing
- Shaft O.D. or Seal I.D.: 0.21259854 to 2.5590565 inch
- Housing Bore Diameter or Seal O.D.: 0.393701 to 3.149608 inch
- Orientation / Direction: Axial Seal
- Features: Hydraulic / Pneumatic Seal
-
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Trelleborg Sealing Solutions offers a wide range of piston seals that provide the ultimate in leakage control. Our proprietary piston seal designs meet users’ requirements for low friction, compact form and simple installation.
- Features: Hydraulic / Pneumatic Seal
- Seal Type: Piston Ring
-
Supplier: FTL Technology
Description: Piston seals maintain dynamic sealing contact between the piston and the cylinder bore of a hydraulic or pneumatic system, sealing pressurised air. They are a critical element to ensure a reliable and efficient system. The pressure which acts on the piston
- Maximum Operating Speed: 98.4251968503935 to 984.251968503935 ft/min
- Maximum Operating Pressure: 5,801.508 psi
- Operating Temperature: -40 to 392 F
- Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE- Teflon®, etc.), Polyurethane / Urethane
-
Supplier: Golden Collar Technology Co., Ltd .
Description: When you’re looking for precision made pistol seals you can count on, you’ve come to the right place. Our seals come in a choice of profiles and materials with different pressure and temperature tolerances。 The PTFE piston seal is an excellent option for linear actuators
- Features: Hydraulic / Pneumatic Seal
- Seal Type: Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Hi-Tech Seals, Inc.
Description: Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the
- Shaft O.D. or Seal I.D.: 4.5 to 11.5 inch
- Housing Bore Diameter or Seal O.D.: 12 inch
- Axial Cross Section or Thickness: 0.25 inch
- Operating Temperature: -328 to 482 F
-
Supplier: Freudenberg Sealing Technologies
Description: The piston seals of Freudenberg Sealing Technologies can be used in a variety of modern sealing systems: Their task is to seal the piston reliably against the cylinder tube and guarantee its movement efficiently with minimum friction and no drift. The piston
- Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Orientation / Direction: External / Piston Seal
- Features: Hydraulic / Pneumatic Seal
- Seal Type: Piston Ring
-
Description: A double-acting O-Ring energized piston seal which includes a polyurethane seal ring - suitable for dynamic applications. The Zurcon® Wynseal is a tear and abrasion resistant seal with an especially high sealing effect, aided by the special design of the seal edge
- Shaft O.D. or Seal I.D.: 0.787402 to 9.842525 inch
- Axial Cross Section or Thickness: 0.070078778 to 0.2755907 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
- Maximum Operating Pressure: 3,625.92098392993 psi
-
Supplier: T-LON Products, Inc.
Description: T-LON "R" Series Metric Piston Seals, made of fluorinated polymer, are fortified with either glass fiber or bronze flakes. Used in combination with a square rubber loader ring or an elastomer O-Ring, this reliable system produces long wearing piston seals for
- Shaft O.D. or Seal I.D.: 0.33464585 to 9.0157529 inch
- Housing Bore Diameter or Seal O.D.: 9.87402108 inch
- Axial Cross Section or Thickness: 0.31889781 inch
- Radial Cross Section: 0.31889781 inch
-
Supplier: T-LON Products, Inc.
Description: T-LON "R" Series Piston Seals, made of fluorinated polymer, are fortified with either glass fiber or bronze flakes. Used in combination with a square rubber loader ring or an elastomer O-Ring, this reliable system produces long wearing piston seals for reciprocating
- Shaft O.D. or Seal I.D.: 1 to 14 inch
- Housing Bore Diameter or Seal O.D.: 14.144 inch
- Axial Cross Section or Thickness: 0.379 inch
- Radial Cross Section: 0.365 inch
-
Supplier: Parker Hannifin / Seal Group
Description: pistons can be pressurized from both sides, either exclusively from one side or simultaneously in the case of differential cylinders. They show symmetrical cross section designs. ChemCast piston seals are a two-piece hydraulic piston seal that offer near zero
- Shaft O.D. or Seal I.D.: 1.5 to 19.882 inch
- Maximum Operating Pressure: 49,312.818 psi
- Operating Temperature: -22 to 249.8 F
- Action: Double Acting
-
Description: installed into small spaces. The Turcon® AQ-Seal® is a double-acting seal consisting of a seal ring of high-grade modified Turcon® material, a X-Ring Seal and an O-Ring as energizing element. The Turcon® seal ring and the X-Ring Seal together assume the
- Shaft O.D. or Seal I.D.: 0.6299216 to 9.842525 inch
- Axial Cross Section or Thickness: 0.070078778 to 0.209842633 inch
- Maximum Operating Speed: 393.700787401574 ft/min
- Maximum Operating Pressure: 7,251.84196785985 psi
-
Supplier: Parker Hannifin / Seal Group
Description: pistons are designed for uni-directional pressurization and therefore provide directional drag oil performance. They show unsymmetrical cross section designs. Parker's lip seals are single direction low load seals. When applications demand low load or low closure force on their
- Operating Temperature: -22 to 249.8 F
- Material (ASTM Abbreviation): EPDM, Ethylene Acrylic (AEM - Vamac®, etc.), Flourosilicone (FVMQ, FMQ, FPM, FSI), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polychloroprene (CR - Neoprene)
- Orientation / Direction: External / Piston Seal
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Daemar Inc.
Description: Two-part seal requiring no lubrication. Provides bi-directional sealing.Easy installation and removal, and can be cut in the field for easier installation.
- Orientation / Direction: External / Piston Seal
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 58 double acting piston seal combines the Hallite 56 seal with bearing rings to give a very robust heavy duty seal assembly for split pistons. It enables the designer to use large clearances and, with the integral bearing rings, to restrict the
- Shaft O.D. or Seal I.D.: 0.9842525 to 9.842525 inch
- Housing Bore Diameter or Seal O.D.: 1.574804 to 11.023628 inch
- Axial Cross Section or Thickness: 0.9448824 to 1.7322844 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
-
Supplier: Hallite Seals International Ltd.
Description: Hallites 656 is an asymmetric single acting piston seal. Similar in design to the Hallite 621 rod seal, Hallites 656 offers excellent sealing in light, medium and heavy duty single acting applications.Manufactured in Hallite's high performance polyurethane Hythane 181, Hallite
- Shaft O.D. or Seal I.D.: 1.625 to 5.75 inch
- Housing Bore Diameter or Seal O.D.: 2 to 6.5 inch
- Axial Cross Section or Thickness: 0.3 to 0.687 inch
- Maximum Operating Speed: 180 ft/min
-
Supplier: Hi-Tech Seals, Inc.
Description: The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and sturdy base help prevent extrusion and spiralling up to 5,000 PSI. Standard T-seals are composed
- Shaft O.D. or Seal I.D.: 0.1875 to 11.5 inch
- Housing Bore Diameter or Seal O.D.: 12 inch
- Axial Cross Section or Thickness: 0.25 inch
- Operating Temperature: -328 to 500 F
-
Description: higher sliding speed compared to the AQ Seal®. The Turcon® AQ-Seal® 5 is a patented development of the proven standard Turcon® AQ -Seal® . The seal profile of the Turcon® ring has been redesigned on both the dynamic and static sealing surface. Two O-Rings are used to
- Shaft O.D. or Seal I.D.: 1.574804 to 23.62206 inch
- Axial Cross Section or Thickness: 0.070078778 to 0.209842633 inch
- Maximum Operating Speed: 590.551181102361 ft/min
- Maximum Operating Pressure: 7,251.84196785985 psi
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 601 is a high performance general purpose seal suitable for rod and piston use.Manufactured in Hythane 181 - Hallite's 601 is engineered to effect a good seal in most industrial cylinder applications.The sealing lips are accurately machined trimmed to ensure good low
- Shaft O.D. or Seal I.D.: 0.17716545 to 15.74804 inch
- Housing Bore Diameter or Seal O.D.: 0.49212625 to 16.7322925 inch
- Axial Cross Section or Thickness: 0.1968505 to 1.0629927 inch
- Maximum Operating Speed: 196.850393700787 ft/min
-
Description: A single-acting O-Ring energized piston seal for dynamic applications, the Turcon® Stepseal® 2K provides excellent static and dynamic sealing results. This advanced seal is stick-slip free, suits a wide range of application temperatures and demonstrates excellent abrasion and
- Shaft O.D. or Seal I.D.: 0.393701 to 9.842525 inch
- Axial Cross Section or Thickness: 0.070078778 to 0.4724412 inch
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 7,251.84196785985 psi
-
Supplier: Hallite Seals International Ltd.
Description: DesignThe Grooved Piston Seal (GPS) is a three-piece assembly consisting of an elastomeric energizer, a filled PTFE grooved cap ring, and an elastomeric quad-ring. The seal combines low friction and positive sealing.Grooved Piston Seals are available in inch and
- Shaft O.D. or Seal I.D.: 1.1417329 to 5.4724439 inch
- Housing Bore Diameter or Seal O.D.: 1.574804 to 62.99216 inch
- Axial Cross Section or Thickness: 0.16535442 to 0.31889781 inch
- Maximum Operating Speed: 393.700787401574 ft/min
-
Supplier: SKF/North America
Description: These SKF piston seals incorporate patented locking anti-extrusion rings made of polyamide (PA). They are split for easy installation. Their snap-in design makes it easy to identify the correct installation direction, holds them in place when installed and prevents damage during
- Housing Bore Diameter or Seal O.D.: 0.9842525 to 11.417329 inch
- Features: Hydraulic / Pneumatic Seal
- Material (ASTM Abbreviation): Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: SKF/Global
Description: These SKF piston seals incorporate patented locking anti-extrusion rings made of polyamide (PA). They are split for easy installation. Their snap-in design makes it easy to identify the correct installation direction, holds them in place when installed and prevents damage during
- Housing Bore Diameter or Seal O.D.: 0.9842525 to 11.417329 inch
- Features: Hydraulic / Pneumatic Seal
- Material (ASTM Abbreviation): Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: FTL Technology
Description: that a pneumatic seal system performs efficiently without leakage is the primary goal when specifying a suitable pneumatic seal system. Pneumatic seals themselves stay leak free by minimising friction and wear. This is achieved by a complex combination of
- Maximum Operating Pressure: 145.0377 psi
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, Oil / Grease Seal, Wiper
- Orientation / Direction: External / Piston Seal, Internal / Rod Seal
- Seal Type: Piston Ring
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Double-acting Glyd Ring® is available as piston or rod seal and is comprised of a slipper seal and an energizing O-Ring. This means less installation space is required. Different material combinations provide solutions suitable for special pneumatic applications where
- Shaft O.D. or Seal I.D.: 0.1181103 to 106.29927 inch
- Maximum Operating Speed: 984.251968503935 ft/min
- Maximum Operating Pressure: 232.0589429715152 psi
- Operating Temperature: -22 to 392 F
-
Supplier: IBT Industrial Solutions
Description: your pneumatics and fluid power needs. Contact IBT Industrial Solutions today to learn more about how our fluid power solutions can increase your company’s efficiency. SEALS AND REPAIR KITS Rod Seals Piston Seals Wipers Wear Guides Repair Kits O-Rings Back Up Rings
- Features: Back-up Ring, Exclusion Seal, Hydraulic / Pneumatic Seal, Wiper
- Orientation / Direction: External / Piston Seal, Internal / Rod Seal
- Seal Type: Piston Ring
-
Supplier: Freudenberg Sealing Technologies
Description: The state-of-the-art pneumatic seals of Freudenberg Sealing Technologies are used in dynamic applications and employ combined wiping/sealing elements due to the lower operating pressures in comparison with those arising in hydraulics. In connection with special materials, the use of
- Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Features: Hydraulic / Pneumatic Seal
- Orientation / Direction: Internal / Rod Seal
-
Supplier: Hi-Tech Seals, Inc.
Description: Hi-Tech Seals sells the sealing components of a blowout preventer. With the help of the blowout preventer the well can be safely sealed off when needed. Safety is a priority to anyone working on a rig and selection of a quality seal is imperative. Materials listed are popular materials
- Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Nylon / Polyamide
- Features: Hydraulic / Pneumatic Seal
- Seal Type: Piston Ring
-
Supplier: Radwell International
Description: PISTON SEAL KIT, 4MA SERIES, 2-1/2 IN BORE, CLASS 5, FLUOROCARBON, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: igus® inc.
Description: high edge loads occur When tailor-made solutions based on iglide® materials are required When not to use piston rings? When the piston rings should seal simultaneously When different diameters should be covered by one part
- Features: Hydraulic / Pneumatic Seal
- Seal Type: Piston Ring
- Seal Features: Split Seal
-
Supplier: Radwell International
Description: PISTON SEAL KIT, PNEUMATIC, 1-1/2 INCH BORE. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: attenuate mechanical vibrations. For an efficient seal, our piston rings provide a consistent and tight radial fit between the cylinder wall and the piston ring's running surface. The radial fit is produced by the piston ring's inherent pressure. The piston ring is
- Features: Oil / Grease Seal, Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
Find Suppliers by Category Top
Featured Products Top
-
The most demanding applications are best served by JETSEAL's V-Seals which combine the advantages of compactness, lowest leakage rates, high pressure capability and high spring back (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Multi-Convolution Seals are designed for low to moderate sealing force conditions and high spring back. JETSEAL manufactures Multi-Convolution Seals for high (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Non-circular shapes that meet unique applications
(read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
JETSEAL's patented metal Super C-Seal is designed for applications requiring higher spring back and a tighter seal, enhancing both pressure and leakage performance (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
seals that can sustain long-life and dependability while maintaining peak performance to strict operating guidelines. JETSEAL, an industry leader in resilient metal seals, provides sealing solutions for aircraft, space, and other industries demanding absolute (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
range of industries. Monarch-McLaren, LTD specializes in manufacturing a diverse array of sealing products, including leather gaskets, hydraulic seals, pneumatic packing, leather washers, cup piston flange packing, and custom-engineered solutions. Their expertise spans both leather and (read more)
Browse Gaskets and Gasketing Datasheets for Atlantic Rubber Company, Inc. -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
% F.S.(with positioner) Available with diaphragm or piston actuators Multiple flange and welding connection options Designed for accurate mixing and diverting control, HMT/HDT pneumatic three-way control valves help improve process efficiency, system stability (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
chamber is sealed by means of four piston rings in combination with oil slingers adjacent to the vent space. The drive shaft is sealed by a seal ring. Gear driven models are sealed by a radial seal ring. DIRECTION OF FLOW Both directions possible in horizontal or (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
-piece, stainless-steel construction, and they’re able to detect the smallest parts—ideal for piston-controlled applications where space is at a premium. Customers purchase high pressure sensors from Locon Sensor Systems in large part because their models have extraordinary lifetime under (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
More Information Top
-
On Fuel Selection in Controlled Auto-Ignition Engines:
The Link between Intake Conditions, Chemical Kinetics, and Stratification
…358 O-Ring 9452K514 1 26 3/8"-16-11/4" Socket Head Cap Screw 91251A626 1 1/2"-13-5 1/2" Stud 90281A736 12 33 1/2"-13 Hex Nut 95036A024 24 1/2" Flat Washer 98038A265 24 34 Pneumatic Piston Seal 4274E40804500 1 35 210…
-
Piston Seals - Piston Seals Manufacturers, Suppliers
TTO Pneumatic Piston Seals .
-
Pumps for waste water and clarifying installations
The state of a pneumatic piston seal is represented = 120 ° C for a pneumatic cylinder before the load, during the load according to 1.000 hours by t with the deformation state and after the load with the permanent deformation of…
-
carbon filter kit - offers from carbon filter kit manufacturers, suppliers, exporters & wholesalers
SMC Pneumatic Piston Seals .
-
Lip Seals - Lip Seals Manufacturers, Suppliers
The products we can supply: mechanical seal cr oil seal hydraulic seal oil seal pneumatic seals piston seal rod seals wear strips WEAR RING guide tape stepseal Guide ring packing ring Glyd?
-
Lip Seals Exporters, Lip Seals Selling Leads
seal pneumatic seals piston seal rod seals wear strips WEAR RING guide tape stepseal Guide ring packing ring Glyd...
-
CR4 - Blog Entry: Minimizing Friction in Pneumatic Cylinders
To help meet these goals, components such as a damper seal solution that reduces component count and machining complexity, while decreasing noise emissions and increasing performance; and a revolutionary-shaped pneumatic piston seal with extreme low friction that is installed with a…
-
Passive and active launch vibration studies in the LVIS program
The abrupt displacement changes with little change in force at the highly-loaded condition (lower left corner of the orbit) indicate the presence ofa deadband-type phenomenon believed to be caused by pneumatic piston seal "roll-over".
Indicates content that may require registration and/or purchase.