-
Supplier: Electric Generators Direct
Description: tear Electric Start •Easily start your generator with the turn of a key Idle Control •Reduces fuel consumption when power is not being drawn Portability Kit •13" pneumatic wheels and dual folding handles for easy mobility Generous Manufacturer's Warranty •2 year consumer & 1
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Mi-T-M Corporation
Description: Designed for the contractor, this generator is built to withstand even the most demanding applications. With a reputation for performance, it is a virtual powerhouse with the added benefit of being portable enough to easily move from jobsite to jobsite. Engine: Honda OHV low oil shutdown
- Wattage: 13,000 to 14,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Electric Generators Direct
Description: 31-HP Briggs & Stratton OHV Vanguard Engine •Extremely powerful, professional grade engine "Big Dog" Professional Generator •Rugged 1-1/4" steel rollcage •Four 10" pneumatic wheels •Collapsible handle •Heavy-duty lifting eye •Hour meter •Spark arrestor Rotating Field Brushless
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
-
Supplier: SAE International
Description: More-Electric Aircraft (MEA). As a result, a large number of new electrical loads have been introduced in order to power many primary functions including actuation, de-icing, cabin air-conditioning, and engine start. Therefore electric power generation systems have a key role in
-
Supplier: IMI Norgren
Description: consumption. The unique, compact design of the VP50 Series allows for easy integration close to the work area for faster response. Features: Compact, lightweight design All pneumatic - no electric power required Precise control - individual pneumatic connections let you control
- Operating Temperature: -23 to 122 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: CSA Group
Description: safe cooling of the nuclear fuel in the event of a process system failure. Note: These systems or portions of systems are subject to inspection in accordance with Clause 3.3.1(b) in CSA N285.4. Compressors, turbines, generators, engines, and hydraulic or pneumatic cylinders are exempt
-
Supplier: Siemens Energy Sector
Description: consists of an auxiliary oil pump with electric start-motor, a mechanically driven main oil pump, an exchangeable duplex oil filter and air-cooled oil cooler. Generator A highly efficient low-voltage motor is used for power generation in generator mode. Optimally adjusted to a
-
Supplier: SAE International
Description: managed by the electric power system of the aircraft. A significant increase in demand of electrical power is also observed during recent years of aircraft development. In the More-Electric Architecture, aircraft systems are heavily dependent on electric energy. This fact
-
Supplier: Sonel Test
Description: Sonel TUD-1 ultrasonic leak and electric discharge detector and the Sonel GUD-1 ultrasonic generator. With the use of the Sonel TG-1 set, diagnosing damage in the form of cracks, holes and other leaks is easy and efficient. The versatile TUD-1 detector will prove its worth in many
- Testing Method: Manual
-
Supplier: Sonel Test
Description: Hear the inaudible Advanced ultrasonic leak and electric discharge detector Sonel TUD-1 - effective ultrasonic detection of electric discharges and leaks. The Sonel TUD-1 ultrasonic leakage and electrical discharge detector is a portable, compact device developed to detect leaks and
- Testing Method: Manual
-
Supplier: UL Standards & Engagement
Description: or control for automotive lifts. 1.3 With reference to 2(b), powered cabinets shall be powered by an electrical source not exceeding 240 Vac, and shall be cord connected. All other equipment covered by this standard is intended to be supplied by a power source not exceeding 600 Vac,
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: from CCTV security, industrial automation, electric power generation, measurement instruments, medial equipment to building construction. Besides the power & signal combined slip rings, Ingiant also supplies multi-circuits, high voltage, high speed, high frequency rotary joints and Hydraulic/
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant high precision high current slip ring for port machines, Electric Swivel Slip Ring、Hd-Sdi Slip Ring、Industrial Cable Drum Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring For Crane、Slipring For Robot, Specification Standard Product Outline Drawing Application
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
Find Suppliers by Category Top
Featured Products Top
-
heating element temperature under different coolant flow rates and power levels, providing engineering reference data for coolant loop design and thermal performance assessment. Potential Applications in Electric Vehicles EV thermal (read more)
Browse Electric Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
Custom Electric-Hydraulic-Pneumatic Combined Slip Ring | 1500A High-Power Industrial Rotary Solution Ingiant custom electric-hydraulic-pneumatic combined slip ring is a high-end integrated rotary transmission solution, engineered for extreme harsh industrial working (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
PNEUMATIC VS. ELECTRIC As the process industry continues to achieve more efficient and productive plant design, plant engineers and technicians are faced, almost daily, with new equipment designs and (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Overview of 2?Way Pneumatic Rotary Union A rotary union (also named rotary joint or rotary coupling) is a precision rotary sealing device that connects fixed pipelines to rotating equipment, delivering compressed air, steam, cooling water, hot oil, hydraulic oil and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Features Integrated Pneumatic-Electric Design – Combines electrical power, signal, and compressed air transmission in a single unit, eliminating the need for separate rotary unions and simplifying (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
support for motor and generator projects, helping engineers improve reliability and energy efficiency. Applications Industrial drives Automation systems Electric vehicles Power generation systems Get in Touch Contact ESSEN Magnetics today to discuss custom magnetic components for your motor or generator design. (read more)
Browse Motor Coils Datasheets for Essen Magnetics Pty Ltd -
near-zero emissions target. Electric actuators only consume power when in operation, unlike pneumatic actuators and controls, which need a constant supply of either gas or locally produced compressed air. Rotork performed a factory fit of the Skilmatic SIs with free issued valves for the N05-A project, which were fitted and calibrated at Rotork’s Rotterdam Service Centre then shipped to the HSM Offshore yard. (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
contributing to the safety, reliability and long life of small or large electric motors, transformers and generators. ELANTAS resin systems are based on several different chemistries, such as unsaturated polyester, unsaturated polyester-imide, epoxy and epoxy (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable of delivering a wide range of torques for automated and responsive valve positioning without the complexity and cost of a pneumatic supply. Their (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
fluid power applications. Today however, our product lines and design expertise have grown to include electric actuators, electronic actuator controls, automated ball valves, automated butterfly valves, pneumatic actuators, manual ball valves and butterfly valves. (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls
More Information Top
-
Microtunneling and Horizontal Drilling: Recommendations
– the noise created by the works is often unpleasant ( pneumatic drills, electric generators , power shovels, etc.).
-
Impulse Turbine For Wave Power Conversion With Air Flow Rectification System
Output of Elec- tric Power from Pneumatic Wave Power Generator System with Water Valve Rectifier,” Proc 10th Int Offshore and Polar Eng Conf, Seattle, ISOPE, Vol 1, pp 399–404.
-
Viking DHC-5 Buffalo
Solar T-62T-40-5 gas-turbine APU in port engine nacelle provides electric (10 kVA generator ), hydraulic and pneumatic power for environmental control, hydraulic operation of cargo winch, electrical systems and other utility functions.
-
The Integration of an Electro-hydraulic Manipulator Arm into a Self-contained Mobile Delivery System
The pneumatic system and electric tooling are powered from the generator .
-
http://actamont.tuke.sk/pdf/2007/s2/5kudelas.pdf
The compressed air is at a time of peak endurance consumed from pneumatic accumulators for the work of pneumatic engine, which powers the generator and the produced electric energy is being supplied to the public network.
-
Variational Analysis and Aerospace Engineering: Mathematical Challenges for Aerospace Design
In the more elec- tric engine, the separate systems used to generate power for electric , pneumatic , and hydraulic systems are replaced by electrical generators , driven by the main shafts of the engine.
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
The company designs, manufactures and distributes electric and cordless power tools, pneumatic tools and compressors, pressure washers, generators and related accessories for the professional woodworking, commercial/residential construction, plumbing and electrical markets.
-
Shopping In Other - Big Bruin
The company designs, manufactures and distributes electric and cordless power tools, pneumatic tools and compressors, pressure washers, generators and related accessories for the professional woodworking, commercial/residential construction, plumbing and electrical markets.
Indicates content that may require registration and/or purchase.